- Approval Agency
- Connector Style
- Connector Type
- Mounting Type
- Termination
- Series
- Number of Positions
- Panel Cutout Dimensions
- Filter Type
- Accomodates a Fuse
- Packaging
- Part Status
Attribute column
Manufacturer
Qualtek Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Voltage-UL | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Orientation | Current Rating | Frequency | Voltage - Rated AC | Approval Agency | Number of Contacts | Panel Cutout Dimensions | Inductance | Leakage Current | Max Voltage Rating (AC) | Max Current Rating | Connector Style | Current | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 860-04/003 Qualtek | In Stock | - | - | 25 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | - | 115/250VAC | - | Bulk | 2007 | 860 | Active | Not Applicable | Quick Connect | - | Receptacle, Male Blades - Module | 3 | 85°C | -25°C | - | Male | - | 4A | 60Hz | 115V | CSA, UL, VDE | - | Rectangular - 28.96mm x 33.02mm | 2.8 mH | 400μA | 250V | 4A | IEC 320-C14 | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 745W-15/05 Qualtek | In Stock | - | - | 20 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | 16A | - | - | 250VAC | - | Bulk | - | 745W | Active | - | Quick Connect - 0.110 (2.8mm) | EAR99 | Receptacle, Male Blades | 3 | - | - | - | Male | - | 20A | - | 250V | CSA, FIMKO, NEMKO, SEMKO, SEV, UL, VDE | - | Rectangular - 32.60mm x 24.60mm | - | - | - | - | IEC 320-C20 | 20A | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.059 1.50mm | - | ROHS3 Compliant | - | - | ||
![]() 765-00/002 Qualtek | In Stock | - | Datasheet | - | - | Flanges, Panel | Panel Mount, Flange | - | - | - | - | - | - | - | - | Bulk | 2007 | 765 | Obsolete | Not Applicable | Solder Eyelet | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | CSA, SEMKO, UL | - | Rectangular - 28.50mm x 55.90mm | - | - | - | - | IEC 320-C14 | 10A | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | Voltage Selector | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 723WA-10/48 Qualtek | In Stock | - | - | 20 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | Bulk | 2011 | - | Active | 1 (Unlimited) | Quick Connect - 0.187 (4.7mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | 250V | cUL, TUV, UL | - | Rectangular - 27.30mm x 31.50mm | - | - | - | - | IEC 320-C14 | 10A | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Drawer Included, Twin Fused | - | - | - | - | - | 0.039 1.00mm | - | ROHS3 Compliant | - | - | ||
![]() Q-822 Qualtek | In Stock | - | - | 14 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | 250V | - | 250VAC | Bulk | - | - | Active | 1 (Unlimited) | Screw | - | Plug, Male Blades | 3 | - | - | Black | - | - | 15A | - | - | cUL, UL | - | - | - | - | - | - | NEMA L6-15P | 15A | Unfiltered - Commercial | No | - | - | - | Cable Clamp, Locking Blade | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 715W-15/01 Qualtek | In Stock | - | - | 20 Weeks | - | - | Panel Mount, Snap-In | - | - | - | 10A | 15A | - | 250VAC | - | Bulk | 2016 | - | Active | Not Applicable | IDC | - | Receptacle, Female Socket | 3 | - | - | - | - | - | - | - | - | CCC, cUL, ENEC, UL | - | Rectangular - 32.50mm x 25.00mm | - | - | - | - | IEC 320-C14 | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.059 1.50mm | - | ROHS3 Compliant | - | - | ||
![]() 739W-X2/30 Qualtek | In Stock | - | - | 20 Weeks | Copper | Panel, Snap in, Through Hole | Panel Mount, Snap-In | - | Nylon | Bronze | - | 20A | - | - | - | Bulk | 2007 | 739W | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 3 | - | - | Black | - | Straight | 20A | - | 125V | cUL, UL | 3 | Square - 24.50mm x 24.50mm | - | - | - | - | NEMA 5-20R | 20A | Unfiltered - Commercial | No | No | - | - | Terminating Cover | 30mm | 27mm | 27mm | 0.031 ~ 0.071 0.79mm ~ 1.80mm | - | ROHS3 Compliant | - | - | ||
![]() 719WA-00/48 Qualtek | In Stock | - | - | 20 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | - | - | - | - | - | - | - | Bulk | 2011 | - | Active | 1 (Unlimited) | Quick Connect - 0.187 (4.7mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | cUL, TUV, UL | - | Rectangular - 27.30mm x 31.50mm | - | - | - | - | IEC 320-C14 | 10A | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Drawer Included, Twin Fused | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 858-03/005 Qualtek | In Stock | - | - | 25 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | - | - | 3A | - | - | 115/250VAC | - | Bulk | - | 858 | Active | - | Quick Connect | - | Receptacle, Male Blades | 3 | - | - | - | - | - | - | - | - | CSA, UL, VDE | - | Rectangular - 30.48mm x 21.21mm | - | - | - | - | IEC 320-C14 | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() Q-846 Qualtek | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 703-00/09/C Qualtek | In Stock | - | - | - | - | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | - | - | - | - | - | - | - | - | Bulk | 2008 | 703 | Obsolete | Not Applicable | Solder | - | Receptacle, Male Blades | 3 | - | - | - | - | - | - | - | - | CSA, UL | - | Rectangular - 30.25mm x 22.48mm | - | - | - | - | IEC 320-C14 | 15A | Unfiltered - Commercial | No | - | - | - | Terminating Cover | - | - | - | 0.126 3.20mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 723A-30/48 Qualtek | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | 10A | - | - | 250VAC | - | Bulk | 2007 | 723A | Obsolete | Not Applicable | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | CSA, UL, VDE | - | Rectangular - 27.30mm x 31.12mm | - | - | - | - | IEC 320-C14 | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | - | - | - | - | - | 0.118 3.00mm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 766-32/002 Qualtek | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | Bulk | 2007 | 766 | Obsolete | Not Applicable | Solder Eyelet | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | CSA, SEMKO, UL | - | Variable Size | - | - | - | - | IEC 320-C14 | 10A | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | Switch On-Off | Voltage Selector | - | - | - | 0.031 ~ 0.126 0.79mm ~ 3.20mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 716-10/28 Qualtek | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | Bulk | 2007 | 716 | Obsolete | Not Applicable | Quick Connect - 0.110 (2.8mm) | - | Receptacle, Female Sockets | 3 | - | - | - | - | - | - | - | - | CSA, UL | - | Rectangular - 32.26mm x 24.77mm | - | - | - | - | IEC 320-2-2/F | 15A | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.039 1.00mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 866-10/018 Qualtek | In Stock | - | Datasheet | - | - | Flanges, Panel | Panel Mount, Flange | Module | - | - | 6/10A | - | - | 115/250VAC | - | Bulk | 2008 | 866 | Obsolete | Not Applicable | Quick Connect | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | CSA, UL | - | Rectangular - 28.96mm x 75.18mm | - | - | - | - | IEC 320-C14 | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | Voltage Selector | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 718-15/63 Qualtek | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | Bulk | 2007 | 718 | Obsolete | Not Applicable | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Female Sockets | 2 | - | - | - | - | - | - | - | - | CSA, UL | - | Rectangular - 32.26mm x 24.77mm | - | - | - | - | IEC 320-2-2/H | 15A | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.059 1.50mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 718-20/63 Qualtek | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | Bulk | 2007 | 718 | Obsolete | Not Applicable | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Female Sockets | 2 | - | - | - | - | - | - | - | - | CSA, UL | - | Rectangular - 32.26mm x 24.77mm | - | - | - | - | IEC 320-2-2/H | 15A | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.079 2.00mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 723W-X2/01 Qualtek | In Stock | - | - | - | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | 250VAC | - | Bulk | 2007 | 723W | Obsolete | Not Applicable | Solder Eyelet | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | CSA, UL, VDE | - | Variable Size | - | - | - | - | IEC 320-C14 | 10A | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | - | - | - | - | - | 0.031 ~ 0.079 0.79mm ~ 2.00mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 862-06/005 Qualtek | In Stock | - | - | 25 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | 6A | - | - | 115/250VAC | - | Bulk | - | 862 | Active | Not Applicable | Quick Connect | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | CSA, UL, VDE | - | - | - | - | - | - | IEC 320-C14 | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 723A-20/48 Qualtek | In Stock | - | - | - | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | 10A | - | - | 250VAC | - | Bulk | 2007 | 723A | Obsolete | Not Applicable | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | CSA, UL, VDE | - | Rectangular - 27.30mm x 31.12mm | - | - | - | - | IEC 320-C14 | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | - | - | - | - | - | 0.079 2.00mm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free |