- Approval Agency
- Connector Style
- Connector Type
- Mounting Type
- Termination
- Series
- Number of Positions
- Panel Cutout Dimensions
- Filter Type
- Accomodates a Fuse
- Packaging
- Part Status
Attribute column
Manufacturer
Qualtek Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Current-IEC | Current-UL | Voltage-IEC | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Gender | Voltage - Rated DC | Orientation | Current Rating | Approval Agency | Panel Cutout Dimensions | Max Current Rating | Connector Style | Current | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Features | Panel Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 708-15/28 Qualtek | In Stock | - | - | 22 Weeks | Panel, Snap in | Panel Mount, Snap-In | 10A | - | 250VAC | Bulk | - | 708 | Active | - | Quick Connect - 0.110 (2.8mm) | Receptacle, Male Blades | 3 | - | - | - | - | CSA, UL, VDE | Rectangular - 27.40mm x 19.80mm | - | IEC 320-C16 | 15A | Unfiltered - Commercial | No | - | - | - | - | 0.059 1.50mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 701W-15/52 Qualtek | In Stock | - | Datasheet | 20 Weeks | Panel, Snap in | Panel Mount, Snap-In | 10A | - | 250VAC | Bulk | 2007 | 701W | Active | - | Quick Connect - 0.189 (4.8mm) | Receptacle, Male Blades | 3 | - | - | - | - | CCC, CSA, UL, VDE | Rectangular - 26.70mm x 19.80mm | - | IEC 320-C14 | 15A | Unfiltered - Commercial | No | - | - | - | - | 0.059 1.50mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 770W-X2/03 Qualtek | In Stock | - | - | 20 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | 250VAC | Bulk | 2002 | 770W | Active | Not Applicable | Solder, Quick Connect - 0.110 (2.8mm) | Receptacle, Male Pins | 2 | Receptacle | 250V | Straight | 2.5A | CSA, UL, VDE | Oval - 21.00mm x 13.00mm | 2.5A | IEC 320-C8, Non-Polarized | - | Unfiltered - Commercial | No | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 715W-15/02 Qualtek | In Stock | - | - | 20 Weeks | - | Panel Mount, Snap-In | 10A | 15A | 250VAC | Bulk | 2016 | - | Active | Not Applicable | IDC | Receptacle, Female Socket | 3 | - | - | - | - | CCC, cUL, ENEC, UL | Rectangular - 32.50mm x 25.00mm | - | IEC 320-C14 | - | Unfiltered - Commercial | No | - | - | - | - | 0.059 1.50mm | - | ROHS3 Compliant | - | - | ||
![]() 703W-00/05 Qualtek | In Stock | - | - | 20 Weeks | Flanges, Panel | Panel Mount, Flange | 10A | 15A | 250VAC | Bulk | 2009 | 703W | Active | - | Quick Connect - 0.157 (3.9mm) | Receptacle, Male Blades | 3 | - | - | - | - | CCC, CSA, UL, VDE | Rectangular - 30.40mm x 22.40mm | - | IEC 320-C14 | 15A | Unfiltered - Commercial | No | No | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 701W-20/49 Qualtek | In Stock | - | - | 20 Weeks | Panel, Snap in | Panel Mount, Snap-In | 10A | - | 250VAC | Bulk | 2007 | 701W | Active | Not Applicable | Solder Eyelet | Receptacle, Male Blades | 3 | - | - | - | - | CSA, UL, VDE | Rectangular - 26.70mm x 19.80mm | - | IEC 320-C14 | 15A | Unfiltered - Commercial | No | - | - | - | - | 0.079 2.00mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 701W-30/24 Qualtek | In Stock | - | - | 20 Weeks | Panel, Snap in | Panel Mount, Snap-In | 10A | - | 250VAC | Bulk | 2009 | 701W | Active | Not Applicable | Solder Eyelet | Receptacle, Male Blades | 3 | - | - | - | - | CCC, CSA, UL, VDE | Rectangular - 27.20mm x 19.70mm | - | IEC 320-C14 | 15A | Unfiltered - Commercial | No | - | - | - | - | 0.118 3.00mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 856-03/010 Qualtek | In Stock | - | - | 25 Weeks | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | 3A | - | 115/250VAC | Bulk | 2008 | 856 | Active | Not Applicable | Solder | Receptacle, Male Blades | 3 | - | - | - | - | CSA, UL, VDE | Rectangular - 30.50mm x 22.86mm | - | IEC 320-C14 | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 701-20/48 Qualtek | In Stock | - | Datasheet | 20 Weeks | Panel, Snap in | Panel Mount, Snap-In | 10A | - | 250VAC | Bulk | 2012 | 701 | Active | - | Quick Connect - 0.189 (4.8mm) | Receptacle, Male Blades | 3 | - | - | - | - | CSA, UL, VDE | Rectangular - 27.40mm x 19.80mm | - | IEC 320-C14 | 15A | Unfiltered - Commercial | No | - | - | - | - | 0.079 2.00mm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 740W-D-06 Qualtek | In Stock | - | - | 20 Weeks | Box | Outlet Box | - | 15A | - | Bulk | 2007 | 740W | Active | Not Applicable | Screw | Receptacle, Female Sockets | 3 per connection (2) | - | - | - | - | CSA, UL | Rectangular - 27.50mm x 67.40mm | - | NEMA 5-15R | 15A | Unfiltered - Commercial | No | No | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 740W-E-04 Qualtek | In Stock | - | - | 20 Weeks | Box | Outlet Box | - | 15A | - | Bulk | 2007 | 740W | Active | Not Applicable | Screw | Receptacle, Female Sockets | 3 per connection (2) | - | - | - | - | CSA, UL | Rectangular - 33.70mm x 67.40mm | - | NEMA 5-15R | 15A | Unfiltered - Commercial | No | No | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 745W-10/01 Qualtek | In Stock | - | Datasheet | 20 Weeks | Panel, Snap in | Panel Mount, Snap-In | 16A | - | 250VAC | Bulk | - | 745W | Active | - | Quick Connect - 0.110 (2.8mm) | Receptacle, Male Blades | 3 | Male | - | - | - | CSA, FIMKO, NEMKO, SEMKO, SEV, UL, VDE | Rectangular - 33.00mm x 25.00mm | - | IEC 320-C20 | 20A | Unfiltered - Commercial | No | - | - | - | - | 0.039 1.00mm | - | ROHS3 Compliant | - | - | ||
![]() 865-03/013 Qualtek | In Stock | - | - | 36 Weeks | Flanges, Panel | Panel Mount, Flange | 3A | - | 115/250VAC | Bulk | 2008 | 865 | Active | Not Applicable | Quick Connect | Receptacle, Male Blades - Module | 3 | - | - | - | - | CSA, UL, VDE | Rectangular - 28.96mm x 60.20mm | - | IEC 320-C14 | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | Voltage Selector | - | - | ROHS3 Compliant | - | - | ||
![]() 723A-15/28 Qualtek | In Stock | - | - | - | Panel, Snap in | Panel Mount, Snap-In | 10A | - | 250VAC | Bulk | 2007 | 723A | Obsolete | Not Applicable | Quick Connect - 0.110 (2.8mm) | Receptacle, Male Blades - Module | 3 | - | - | - | - | CSA, UL, VDE | Rectangular - 27.30mm x 31.12mm | - | IEC 320-C14 | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | - | - | 0.059 1.50mm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 718-10/28 Qualtek | In Stock | - | - | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | Bulk | 2007 | 718 | Obsolete | Not Applicable | Quick Connect - 0.110 (2.8mm) | Receptacle, Female Sockets | 2 | - | - | - | - | CSA, UL | Rectangular - 32.26mm x 24.77mm | - | IEC 320-2-2/H | 15A | Unfiltered - Commercial | No | - | - | - | - | 0.039 1.00mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 723A-10/63 Qualtek | In Stock | - | - | - | Panel, Snap in | Panel Mount, Snap-In | 10A | - | 250VAC | Bulk | 2007 | 723A | Obsolete | Not Applicable | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Blades - Module | 3 | - | - | - | - | CSA, UL, VDE | Rectangular - 27.30mm x 31.12mm | - | IEC 320-C14 | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | - | - | 0.039 1.00mm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 718-10/63 Qualtek | In Stock | - | - | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | Bulk | 2007 | 718 | Obsolete | Not Applicable | Quick Connect - 0.250 (6.3mm) | Receptacle, Female Sockets | 2 | - | - | - | - | CSA, UL | Rectangular - 32.26mm x 24.77mm | - | IEC 320-2-2/H | 15A | Unfiltered - Commercial | No | - | - | - | - | 0.039 1.00mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 740W-D-04 Qualtek | In Stock | - | - | 20 Weeks | Box | Outlet Box | - | 15A | - | Bulk | 2007 | 740W | Active | Not Applicable | Screw | Receptacle, Female Sockets | 3 per connection (2) | - | - | - | - | CSA, UL | Rectangular - 27.50mm x 67.40mm | - | NEMA 5-15R | 15A | Unfiltered - Commercial | No | No | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 865-03/003 Qualtek | In Stock | - | - | 25 Weeks | Flanges, Panel | Panel Mount, Flange | 3A | - | 115/250VAC | Bulk | 2016 | 865 | Active | Not Applicable | Quick Connect | Receptacle, Male Blades - Module | 3 | - | - | - | - | CSA, UL, VDE | - | - | IEC 320-C14 | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | Voltage Selector | - | - | ROHS3 Compliant | - | - | ||
![]() 865-03/016 Qualtek | In Stock | - | - | 36 Weeks | Flanges, Panel | Panel Mount, Flange | 3A | - | 115/250VAC | Bulk | 2016 | 865 | Active | Not Applicable | Quick Connect | Receptacle, Male Blades - Module | 3 | - | - | - | - | CSA, UL, VDE | Rectangular - 28.96mm x 60.20mm | - | IEC 320-C14 | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | Voltage Selector | - | - | ROHS3 Compliant | - | - |