- Approval Agency
- Connector Style
- Connector Type
- Mounting Type
- Termination
- Series
- Number of Positions
- Panel Cutout Dimensions
- Filter Type
- Accomodates a Fuse
- Packaging
- Part Status
Attribute column
Manufacturer
Qualtek Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Current-IEC | Current-UL | Voltage-IEC | Voltage-UL | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Gender | Approval Agency | Panel Cutout Dimensions | Connector Style | Current | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Features | Panel Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 716-30/28 Qualtek | In Stock | - | - | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | Bulk | 2007 | 716 | Obsolete | Not Applicable | Quick Connect - 0.110 (2.8mm) | Receptacle, Female Sockets | 3 | - | CSA, UL | Rectangular - 32.26mm x 24.77mm | IEC 320-2-2/F | 15A | Unfiltered - Commercial | No | - | - | - | 0.118 3.00mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 739W-X2/50 Qualtek | 1999 |
| - | 20 Weeks | - | Panel Mount, Snap-In | - | 20A | - | - | Bulk | 2011 | - | Active | Not Applicable | IDC | Receptacle, Female Sockets | 3 | - | cUL, UL | Square - 24.50mm x 24.50mm | NEMA 5-20R | - | Unfiltered - Commercial | No | - | - | Terminating Cover | 0.031 ~ 0.071 0.79mm ~ 1.80mm | - | ROHS3 Compliant | - | - | ||
![]() 708-20/48 Qualtek | In Stock | - | - | 22 Weeks | Panel, Snap in | Panel Mount, Snap-In | 10A | - | 250VAC | - | Bulk | - | 708 | Active | - | Quick Connect - 0.189 (4.8mm) | Receptacle, Male Blades | 3 | - | CSA, UL, VDE | Rectangular - 27.40mm x 19.80mm | IEC 320-C16 | 15A | Unfiltered - Commercial | No | - | - | - | 0.079 2.00mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 870-06/007 Qualtek | In Stock | - | - | 25 Weeks | Flanges, Panel | Panel Mount, Flange | 6A | - | 115/250VAC | - | Bulk | 2007 | 870 | Active | Not Applicable | Wire Leads | Receptacle, Male Blades | 3 | - | CSA, UL, VDE | Rectangular - 30.99mm x 23.11mm | IEC 320-C14 | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 863-06/005 Qualtek | In Stock | - | - | 25 Weeks | Panel, Snap in | Panel Mount, Snap-In | 6A | - | 115/250VAC | - | Bulk | - | 863 | Active | Not Applicable | Quick Connect | Receptacle, Male Blades - Module | 3 | - | CSA, UL, VDE | - | IEC 320-C14 | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | ROHS3 Compliant | - | - | ||
![]() 863-06/001 Qualtek | In Stock | - | - | 25 Weeks | Panel, Snap in | Panel Mount, Snap-In | 6A | - | 115/250VAC | - | Bulk | - | 863 | Active | Not Applicable | Quick Connect | Receptacle, Male Blades - Module | 3 | - | CSA, UL, VDE | - | IEC 320-C14 | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | ROHS3 Compliant | - | - | ||
![]() 770W-X2/06 Qualtek | In Stock | - | - | 20 Weeks | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole, Right Angle | 2.5A | - | 250VAC | - | Bulk | 2007 | 770W | Active | Not Applicable | Solder | Receptacle, Male Pins | 2 | - | CSA, UL, VDE | Rectangular - 24.50mm x 12.50mm | IEC 320-C8, Non-Polarized | - | Unfiltered - Commercial | No | - | - | - | 0.024 ~ 0.059 0.60mm ~ 1.50mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 701W-10/51 Qualtek | In Stock | - | - | 20 Weeks | Panel, Snap in | Panel Mount, Snap-In | 10A | - | 250VAC | - | Bulk | 2007 | 701W | Active | - | Quick Connect - 0.189 (4.8mm) | Receptacle, Male Blades | 3 | - | CCC, CSA, UL, VDE | Rectangular - 26.70mm x 19.80mm | IEC 320-C14 | 15A | Unfiltered - Commercial | No | - | - | - | 0.039 1.00mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 701-30/28 Qualtek | In Stock | - | - | 22 Weeks | Panel, Snap in | Panel Mount, Snap-In | 10A | - | 250VAC | - | Bulk | - | 701 | Active | - | Quick Connect - 0.110 (2.8mm) | Receptacle, Male Blades | 3 | - | CSA, UL, VDE | Rectangular - 27.40mm x 19.80mm | IEC 320-C14 | 15A | Unfiltered - Commercial | No | - | - | - | 0.118 3.00mm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 770W-X2/05 Qualtek | In Stock | - | - | 20 Weeks | Panel, Snap in | Panel Mount, Snap-In | 2.5A | - | 250VAC | - | Bulk | 2001 | 770W | Active | - | Solder Tabs | Receptacle, Male Pins | 2 | Male | CSA, UL, VDE | Rectangular - 24.50mm x 12.50mm | IEC 320-C8, Non-Polarized | - | Unfiltered - Commercial | No | - | - | - | 0.024 ~ 0.059 0.60mm ~ 1.50mm | - | ROHS3 Compliant | - | - | ||
![]() 701W-10/47 Qualtek | In Stock | - | - | 20 Weeks | Panel, Snap in | Panel Mount, Snap-In | 10A | - | 250VAC | - | Bulk | 2007 | 701W | Active | Not Applicable | Solder Eyelet | Receptacle, Male Blades | 3 | - | CCC, CSA, UL, VDE | Rectangular - 26.70mm x 19.80mm | IEC 320-C14 | 15A | Unfiltered - Commercial | No | - | - | - | 0.039 1.00mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 770W-X2/09 Qualtek | In Stock | - | - | 20 Weeks | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole, Right Angle | 2.5A | - | 250VAC | - | Bulk | 2001 | 770W | Active | - | Solder | Receptacle, Male Pins | 2 | Male | CSA, UL, VDE | - | IEC 320-C8, Non-Polarized | - | Unfiltered - Commercial | No | - | - | - | 0.098 2.50mm | - | ROHS3 Compliant | - | - | ||
![]() 701W-10/55 Qualtek | In Stock | - | - | 20 Weeks | Panel, Snap in | Panel Mount, Snap-In | 10A | - | 250VAC | - | Bulk | 2007 | 701W | Active | - | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Blades | 3 | - | CCC, CSA, UL, VDE | Rectangular - 27.50mm x 20.00mm | IEC 320-C14 | 15A | Unfiltered - Commercial | No | - | - | - | 0.039 1.00mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 858-06/018 Qualtek | In Stock | - | - | 25 Weeks | Flanges, Panel | Panel Mount, Flange, Right Angle | 6A | - | 115/250VAC | - | Bulk | 2008 | 858 | Active | - | Quick Connect | Receptacle, Male Blades | 3 | - | CSA, UL, VDE | Rectangular - 30.48mm x 22.86mm | IEC 320-C14 | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 701W-X2/07 Qualtek | In Stock | - | - | - | Panel, Snap in | Panel Mount, Snap-In | 10A | - | 250VAC | - | Bulk | 2007 | 701W | Obsolete | Not Applicable | Quick Connect - 0.189 (4.8mm) | Receptacle, Male Blades | 3 | - | CSA, UL, VDE | Rectangular - 27.10mm x 20.00mm | IEC 320-C14 | 15A | Unfiltered - Commercial | No | - | - | - | 0.031 ~ 0.079 0.79mm ~ 2.00mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 701-15/28 Qualtek | In Stock | - | - | 22 Weeks | Panel, Snap in | Panel Mount, Snap-In | 10A | - | 250VAC | - | Bulk | - | 701 | Active | - | Quick Connect - 0.110 (2.8mm) | Receptacle, Male Blades | 3 | - | CSA, UL, VDE | Rectangular - 27.40mm x 19.80mm | IEC 320-C14 | 15A | Unfiltered - Commercial | No | - | - | - | 0.059 1.50mm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 714-15/48 Qualtek | In Stock | - | - | 22 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | Bulk | - | 714 | Active | - | Quick Connect - 0.189 (4.8mm) | Receptacle, Male Blades | 2 | - | - | - | IEC 320-C18 | 15A | Unfiltered - Commercial | No | - | - | - | 0.059 1.50mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 714-10/28 Qualtek | In Stock | - | - | 22 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | Bulk | - | 714 | Active | - | Quick Connect - 0.110 (2.8mm) | Receptacle, Male Blades | 2 | - | - | - | IEC 320-C18 | 15A | Unfiltered - Commercial | No | - | - | - | 0.039 1.00mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 714-15/28 Qualtek | In Stock | - | - | 22 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | - | 250VAC | Bulk | - | 714 | Active | - | Quick Connect - 0.110 (2.8mm) | Receptacle, Male Blades | 2 | - | - | - | IEC 320-C18 | 15A | Unfiltered - Commercial | No | - | - | - | 0.059 1.50mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 708-30/63 Qualtek | In Stock | - | - | 22 Weeks | Panel, Snap in | Panel Mount, Snap-In | 10A | - | 250VAC | - | Bulk | - | 708 | Active | - | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Blades | 3 | - | CSA, UL, VDE | Rectangular - 27.40mm x 19.80mm | IEC 320-C16 | 15A | Unfiltered - Commercial | No | - | - | - | 0.118 3.00mm | - | ROHS3 Compliant | - | Lead Free |