- Approval Agency
- Connector Style
- Connector Type
- Mounting Type
- Termination
- Series
- Number of Positions
- Panel Cutout Dimensions
- Filter Type
- Accomodates a Fuse
- Packaging
- Part Status
Attribute column
Manufacturer
Qualtek Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Current-IEC | Current-UL | Voltage-IEC | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Resistance | Number of Positions | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Current Rating | Voltage - Rated AC | Approval Agency | Panel Cutout Dimensions | Connector Style | Current | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Features | Panel Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 701W-10/20 Qualtek | In Stock | - | - | 20 Weeks | Panel, Snap in | Panel Mount, Snap-In | 10A | - | 250VAC | Bulk | 2007 | 701W | - | Active | Not Applicable | Solder Eyelet | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | - | - | - | CCC, CSA, UL, VDE | Rectangular - 27.20mm x 19.70mm | IEC 320-C14 | 15A | Unfiltered - Commercial | No | - | - | - | - | 0.039 1.00mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 701W-X2/06 Qualtek | In Stock | - | - | 20 Weeks | Panel, Snap in | Panel Mount, Snap-In | 10A | - | 250VAC | Bulk | 2011 | 701W | - | Active | Not Applicable | Solder Eyelet | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | - | - | - | CSA, UL, VDE | Rectangular - 27.00mm x 20.50mm | IEC 320-C14 | 15A | Unfiltered - Commercial | No | - | - | - | - | 0.031 ~ 0.079 0.79mm ~ 2.00mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 738W-X2/04 Qualtek | In Stock | - | - | 20 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | - | Bulk | 2007 | 738W | e3 | Active | - | Quick Connect - 0.189 (4.8mm) | Receptacle, Female Sockets | - | 3 | - | STANDARD: CSA; UL, QUICK CONNECT | NO | NO | NO | GENERAL PURPOSE | 3 | - | - | CSA, UL | Rectangular - 26.00mm x 22.00mm | NEMA 5-15R | 15A | Unfiltered - Commercial | No | - | - | - | - | 0.031 ~ 0.079 0.79mm ~ 2.00mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 714-15/63 Qualtek | In Stock | - | - | 22 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | - | Bulk | - | 714 | - | Active | - | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Blades | - | 2 | - | - | - | - | - | - | - | - | - | - | - | IEC 320-C18 | 15A | Unfiltered - Commercial | No | - | - | - | - | 0.059 1.50mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 708-15/63 Qualtek | In Stock | - | - | 22 Weeks | Panel, Snap in | Panel Mount, Snap-In | 10A | - | 250VAC | Bulk | 2007 | 708 | - | Active | - | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | - | - | - | CSA, UL, VDE | Rectangular - 27.40mm x 19.80mm | IEC 320-C16 | 15A | Unfiltered - Commercial | No | - | - | - | - | 0.059 1.50mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 738W-X2/07 Qualtek | In Stock | - | - | 20 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | 10/15A | - | Bulk | 2007 | 738W | - | Active | - | Quick Connect - 0.189 (4.8mm) | Receptacle, Female Sockets | - | 2 | - | - | - | - | - | - | - | - | - | CSA, UL | Rectangular - 26.00mm x 22.00mm | NEMA 1-15R | - | Unfiltered - Commercial | No | - | - | - | - | 0.142 3.60mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 701W-10/35 Qualtek | In Stock | - | - | 20 Weeks | Panel, Snap in | Panel Mount, Snap-In | 10A | - | 250VAC | Bulk | 2007 | 701W | - | Active | Not Applicable | Solder Eyelet | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | - | - | - | CCC, CSA, UL, VDE | Rectangular - 27.20mm x 19.80mm | IEC 320-C14 | 15A | Unfiltered - Commercial | No | - | - | - | - | 0.039 1.00mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 701W-10/25 Qualtek | In Stock | - | - | 20 Weeks | Panel, Snap in | Panel Mount, Snap-In | 10A | - | 250VAC | Bulk | 2007 | 701W | - | Active | - | Quick Connect - 0.189 (4.8mm) | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | - | - | - | CCC, CSA, UL, VDE | Rectangular - 27.50mm x 20.00mm | IEC 320-C14 | 15A | Unfiltered - Commercial | No | - | - | - | - | 0.039 1.00mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 701W-10/39 Qualtek | In Stock | - | - | 20 Weeks | Panel, Snap in | Panel Mount, Snap-In | 10A | - | 250VAC | Bulk | 2007 | 701W | - | Active | - | Quick Connect - 0.189 (4.8mm) | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | - | - | - | CCC, CSA, UL, VDE | Rectangular - 27.20mm x 19.80mm | IEC 320-C14 | 15A | Unfiltered - Commercial | No | - | - | - | - | 0.039 1.00mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 738W-X2/05 Qualtek | In Stock | - | - | 20 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | - | Bulk | 2007 | 738W | - | Active | Not Applicable | Push In | Receptacle, Female Sockets | -15Ohm | 3 | - | - | - | - | - | - | - | - | - | CSA, UL | Square - 24.60mm x 24.60mm | NEMA 5-15R | 15A | Unfiltered - Commercial | No | - | - | - | - | 0.142 3.60mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 701W-10/30 Qualtek | In Stock | - | - | 20 Weeks | Panel, Snap in | Panel Mount, Snap-In | 10A | - | 250VAC | Bulk | 2007 | 701W | - | Active | - | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | - | - | - | CCC, CSA, UL, VDE | Rectangular - 27.20mm x 19.70mm | IEC 320-C14 | 15A | Unfiltered - Commercial | No | - | - | - | - | 0.039 1.00mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 858-20/069 Qualtek | In Stock | - | - | 25 Weeks | Flanges, Panel | Panel Mount, Flange | 16/20A | - | 125/250VAC | Bulk | 2007 | 858 | - | Active | - | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | - | - | - | CSA, UL, VDE | Rectangular - 34.50mm x 26.50mm | IEC 320-C20 | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 701W-X2/08 Qualtek | In Stock | - | - | - | Panel, Snap in | Panel Mount, Snap-In | 10A | - | 250VAC | Bulk | 2007 | 701W | - | Obsolete | Not Applicable | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | - | - | - | CSA, UL, VDE | Rectangular - 27.00mm x 20.50mm | IEC 320-C14 | 15A | Unfiltered - Commercial | No | - | - | - | - | 0.031 ~ 0.079 0.79mm ~ 2.00mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 701-10/28 Qualtek | In Stock | - | - | 22 Weeks | Panel, Snap in | Panel Mount, Snap-In | 10A | - | 250VAC | Bulk | 2008 | 701 | - | Active | - | Quick Connect - 0.110 (2.8mm) | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | - | - | - | CSA, UL, VDE | Rectangular - 27.40mm x 19.80mm | IEC 320-C14 | 15A | Unfiltered - Commercial | No | - | - | - | - | 0.039 1.00mm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 764-00/004 Qualtek | In Stock | - | - | 22 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | 250VAC | Bulk | 2007 | 764 | - | Active | Not Applicable | Solder Eyelet | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | CSA, UL, VDE | Rectangular - 27.94mm x 72.39mm | IEC 320-C14 | 10A | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | Switch On-Off | Voltage Selector | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 770W-X2/07 Qualtek | In Stock | - | - | 20 Weeks | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole, Right Angle | 2.5A | - | 250VAC | Bulk | 2007 | 770W | - | Active | Not Applicable | Solder | Receptacle, Male Pins | - | 2 | - | - | - | - | - | - | - | - | - | CSA, UL, VDE | Rectangular - 19.50mm x 12.50mm | IEC 320-C8, Non-Polarized | - | Unfiltered - Commercial | No | - | - | - | - | 0.098 2.50mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 701W-10/43 Qualtek | In Stock | - | - | 20 Weeks | Panel, Snap in | Panel Mount, Snap-In | 10A | - | 250VAC | Bulk | 2007 | 701W | - | Active | - | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | - | - | - | CCC, CSA, UL, VDE | Rectangular - 27.20mm x 19.80mm | IEC 320-C14 | 15A | Unfiltered - Commercial | No | - | - | - | - | 0.039 1.00mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 764-00/001 Qualtek | In Stock | - | - | 22 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | - | Bulk | - | 764 | - | Active | Not Applicable | Solder Eyelet | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | CSA, SEMKO, UL | - | IEC 320-C14 | 10A | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | Switch On-Off | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 716-15/63 Qualtek | In Stock | - | - | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | Bulk | 2007 | 716 | - | Obsolete | Not Applicable | Quick Connect - 0.250 (6.3mm) | Receptacle, Female Sockets | - | 3 | - | - | - | - | - | - | - | - | - | CSA, UL | Rectangular - 32.26mm x 24.77mm | IEC 320-2-2/F | 15A | Unfiltered - Commercial | No | - | - | - | - | 0.059 1.50mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 745W-15/07 Qualtek | 212 |
| - | 20 Weeks | Panel, Snap in | Panel Mount, Snap-In | 16A | - | 250VAC | Bulk | - | 745W | - | Active | - | Quick Connect - 0.189 (4.8mm) | Receptacle, Male Blades | - | 3 | Male | - | - | - | - | - | - | 20A | 250V | CCC, CSA, UL, VDE | Rectangular - 32.60mm x 24.60mm | IEC 320-C20 | 20A | Unfiltered - Commercial | No | - | - | - | - | 0.059 1.50mm | - | ROHS3 Compliant | - | - |