- Approval Agency
- Connector Style
- Connector Type
- Mounting Type
- Termination
- Series
- Number of Positions
- Panel Cutout Dimensions
- Filter Type
- Accomodates a Fuse
- Packaging
- Part Status
Attribute column
Manufacturer
Qualtek Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Housing Material | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Orientation | Current Rating | Voltage - Rated AC | Approval Agency | Panel Cutout Dimensions | Voltage | Max Voltage Rating (AC) | Max Current Rating | Connector Style | Current | Number of Poles | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Features | Panel Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q-720-RA Qualtek | 89 |
| - | 14 Weeks | - | - | Free Hanging (In-Line), Right Angle | - | - | - | - | 15A | - | - | Bulk | - | - | Active | Not Applicable | Screw | - | Plug, Male Blades | - | 3 | - | - | - | - | - | - | - | cUL, UL | - | - | - | - | NEMA 6-15P | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() Q-726-RA Qualtek | 382 |
| - | 14 Weeks | - | - | Free Hanging (In-Line), Right Angle | - | - | - | - | 20A | - | - | Bulk | - | - | Active | Not Applicable | Screw | - | Plug, Male Blades | - | 3 | - | - | - | - | - | - | - | cUL, UL | - | - | - | - | NEMA 6-20P | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 744W-00/01 Qualtek | 157 |
| - | 20 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | - | - | 16A | 16/20A | - | 250VAC | Bulk | 2007 | 744W | Active | - | Solder Eyelet | EAR99 | Receptacle, Male Blades | - | 3 | 70°C | -40°C | - | Male | Straight | 20A | 250V | CSA, UL, VDE | Rectangular - 32.00mm x 24.00mm | - | 250V | 20A | IEC 320-C20 | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 738W-CX2/01 Qualtek | 81 | - | - | 20 Weeks | Tin | Panel, Snap in | Panel Mount, Snap-In | 125 | PC, Tin | PC | - | - | 125V | - | Bulk | 2007 | 738W | Active | Not Applicable | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Female Sockets | - | - | 70°C | -40°C | Black | Female | - | 15A | - | CSA, UL | Rectangular - 22.20mm x 12.20mm | 125V | - | - | NEMA 1-15R | 10A | 2 | Unfiltered - Commercial | No | - | - | - | - | 0.039 ~ 0.071 1.00mm ~ 1.80mm | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 738W-X2/35-WH1 Qualtek | 2039 |
| - | 20 Weeks | - | - | Panel Mount, Snap-In | - | - | - | - | 15A | - | - | - | 2016 | 738W | Active | Not Applicable | Solder | - | Receptacle, Female Sockets | - | 3 | - | - | - | - | - | - | - | cUL, UL | Square - 24.50mm x 24.50mm | - | - | - | NEMA 5-15R | - | - | Unfiltered - Commercial | No | - | - | - | Tamper Resistant | 0.031 ~ 0.079 0.79mm ~ 2.00mm | - | ROHS3 Compliant | - | - | ||
![]() 707-00/63 Qualtek | In Stock | - | - | 22 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | - | - | 10A | - | - | 250VAC | Bulk | 2007 | 707 | Active | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | - | CSA, UL, VDE | Variable Size | - | - | - | IEC 320-C16 | 15A | - | Unfiltered - Commercial | No | - | - | - | Front or Rear Side Mount | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 713-00/28 Qualtek | 187 |
| - | 22 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | - | - | 10A | - | - | 250VAC | Bulk | 2011 | 713 | Active | Not Applicable | Solder Eyelet | - | Receptacle, Male Blades | - | 2 | - | - | - | - | - | - | - | CSA, UL, VDE | Variable Size | - | - | - | IEC 320-C18 | 15A | - | Unfiltered - Commercial | No | - | - | - | Front or Rear Side Mount | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 701W-20/27 Qualtek | In Stock | - | - | 20 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | 10A | - | - | 250VAC | Bulk | 2007 | 701W | Active | - | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | - | CCC, CSA, UL, VDE | Rectangular - 27.20mm x 19.70mm | - | - | - | IEC 320-C14 | 15A | - | Unfiltered - Commercial | No | - | - | - | - | 0.079 2.00mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 701W-15/10 Qualtek | In Stock | - | - | 20 Weeks | - | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole, Right Angle | - | - | - | 10A | - | - | 250VAC | Bulk | 2007 | 701W | Active | Not Applicable | Solder | - | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | - | CCC, CSA, UL, VDE | Rectangular - 27.20mm x 20.00mm | - | - | - | IEC 320-C14 | 15A | - | Unfiltered - Commercial | No | - | - | - | - | 0.059 1.50mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 714-30/28 Qualtek | In Stock | - | - | 22 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | Bulk | - | 714 | Active | - | Quick Connect - 0.110 (2.8mm) | - | Receptacle, Male Blades | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | IEC 320-C18 | 15A | - | Unfiltered - Commercial | No | - | - | - | - | 0.118 3.00mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 701W-20/57 Qualtek | In Stock | - | - | 20 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | 10A | - | - | 250VAC | Bulk | 2007 | 701W | Active | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | - | CSA, UL, VDE | Rectangular - 27.50mm x 20.00mm | - | - | - | IEC 320-C14 | 15A | - | Unfiltered - Commercial | No | - | - | - | - | 0.079 2.00mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() Q-816 Qualtek | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 865-10/021 Qualtek | In Stock | - | - | 25 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | - | - | 10A | - | - | 115/250VAC | Bulk | - | 865 | Active | Not Applicable | Quick Connect | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | IEC 320-C14 | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | Voltage Selector | - | - | ROHS3 Compliant | - | - | ||
![]() 852-03/001 Qualtek | In Stock | - | - | 25 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | - | - | 3A | - | - | 115/250VAC | Bulk | 2008 | 852 | Active | - | Quick Connect | - | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | - | CSA, UL, VDE | Rectangular - 30.99mm x 23.11mm | - | - | - | IEC 320-C14 | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 739W-X2/02 Qualtek | In Stock | - | - | - | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | Bulk | 2007 | 739W | Obsolete | Not Applicable | IDC | - | Receptacle, Female Sockets | -15Ohm | 3 | - | - | - | - | - | - | - | CSA, UL | Square - 24.50mm x 24.50mm | - | - | - | NEMA 5-15R | 15A | - | Unfiltered - Commercial | No | - | - | - | Terminating Cover | 0.197 5.00mm | UL94 V-2 | ROHS3 Compliant | UL94 V-2 | Lead Free | ||
![]() Q-818 Qualtek | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() Q-832 Qualtek | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() Q-838 Qualtek | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 761-18/002 Qualtek | In Stock | - | - | 22 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | Bulk | - | 761 | Active | Not Applicable | Solder Eyelet | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | 6A | - | CSA, SEMKO, UL | Rectangular - 66.04mm x 27.00mm | - | - | - | IEC 320-C14 | 6A | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | Voltage Selector | 0.040 ~ 0.070 1.02mm ~ 1.78mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 862-06/006 Qualtek | In Stock | - | - | 25 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | 6A | - | - | 115/250VAC | Bulk | - | 862 | Active | Not Applicable | Quick Connect | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | CSA, UL, VDE | - | - | - | - | IEC 320-C14 | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | - | ROHS3 Compliant | - | - |