- Approval Agency
- Connector Style
- Connector Type
- Mounting Type
- Termination
- Series
- Number of Positions
- Panel Cutout Dimensions
- Filter Type
- Accomodates a Fuse
- Packaging
- Part Status
Attribute column
Manufacturer
Qualtek Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Current-IEC | Voltage-IEC | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Resistance | Number of Positions | Approval Agency | Panel Cutout Dimensions | Connector Style | Current | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Features | Panel Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 865-10/018 Qualtek | In Stock | - | - | 25 Weeks | Flanges, Panel | Panel Mount, Flange | 10A | 115/250VAC | Bulk | - | 865 | Active | Not Applicable | Quick Connect | Receptacle, Male Blades - Module | - | 3 | - | - | IEC 320-C14 | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | Voltage Selector | - | - | ROHS3 Compliant | - | - | ||
![]() 714-20/28 Qualtek | In Stock | - | - | 22 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | Bulk | - | 714 | Active | - | Quick Connect - 0.110 (2.8mm) | Receptacle, Male Blades | - | 2 | - | - | IEC 320-C18 | 15A | Unfiltered - Commercial | No | - | - | - | - | 0.079 2.00mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() Q-814 Qualtek | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 714-20/48 Qualtek | In Stock | - | - | 22 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | Bulk | - | 714 | Active | - | Quick Connect - 0.189 (4.8mm) | Receptacle, Male Blades | - | 2 | - | - | IEC 320-C18 | 15A | Unfiltered - Commercial | No | - | - | - | - | 0.079 2.00mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 714-30/63 Qualtek | In Stock | - | - | 22 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | Bulk | - | 714 | Active | - | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Blades | - | 2 | - | - | IEC 320-C18 | 15A | Unfiltered - Commercial | No | - | - | - | - | 0.118 3.00mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 708-10/28 Qualtek | In Stock | - | - | 22 Weeks | Panel, Snap in | Panel Mount, Snap-In | 10A | 250VAC | Bulk | - | 708 | Active | - | Quick Connect - 0.110 (2.8mm) | Receptacle, Male Blades | - | 3 | CSA, UL, VDE | Rectangular - 27.40mm x 19.80mm | IEC 320-C16 | 15A | Unfiltered - Commercial | No | - | - | - | - | 0.039 1.00mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 708-15/48 Qualtek | In Stock | - | - | 22 Weeks | Panel, Snap in | Panel Mount, Snap-In | 10A | 250VAC | Bulk | - | 708 | Active | - | Quick Connect - 0.189 (4.8mm) | Receptacle, Male Blades | - | 3 | CSA, UL, VDE | Rectangular - 27.40mm x 19.80mm | IEC 320-C16 | 15A | Unfiltered - Commercial | No | - | - | - | - | 0.059 1.50mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 738W-X2/06 Qualtek | In Stock | - | - | 20 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | Bulk | 2007 | 738W | Active | Not Applicable | Push In | Receptacle, Female Sockets | -15Ohm | 3 | CSA, UL | Square - 24.60mm x 24.60mm | NEMA 5-15R | 15A | Unfiltered - Commercial | No | - | - | - | - | 0.142 3.60mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 701W-X2/09 Qualtek | In Stock | - | - | 20 Weeks | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole, Right Angle | 10A | 250VAC | Bulk | 2011 | 701W | Active | Not Applicable | Solder | Receptacle, Male Blades | - | 3 | CSA, UL, VDE | Rectangular - 26.70mm x 20.50mm | IEC 320-C14 | 15A | Unfiltered - Commercial | No | - | - | - | - | 0.031 ~ 0.079 0.79mm ~ 2.00mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 701W-20/41 Qualtek | In Stock | - | - | 20 Weeks | Panel, Snap in | Panel Mount, Snap-In | 10A | 250VAC | Bulk | 2007 | 701W | Active | - | Quick Connect - 0.189 (4.8mm) | Receptacle, Male Blades | - | 3 | CSA, UL, VDE | Rectangular - 27.20mm x 19.80mm | IEC 320-C14 | 15A | Unfiltered - Commercial | No | - | - | - | - | 0.079 2.00mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 858-03/008 Qualtek | In Stock | - | - | 25 Weeks | Flanges, Panel | Panel Mount, Flange | 3A | 115/250VAC | Bulk | - | 858 | Active | - | - | Receptacle, Male Blades | - | 3 | CSA, UL, VDE | - | IEC 320-C14 | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 869-06/003 Qualtek | In Stock | - | - | 25 Weeks | Panel, Snap in | Panel Mount, Snap-In | 6A | 115/250VAC | Bulk | - | 869 | Active | - | Quick Connect | Receptacle, Male Blades | - | 3 | CSA, UL, VDE | - | IEC 320-C14 | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() Q-642 Qualtek | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() Q-634 Qualtek | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 879-03/002 Qualtek | In Stock | - | - | 25 Weeks | Chassis Mount | Panel Mount, Flange; Through Hole, Right Angle | - | - | Bulk | 2008 | 879 | Active | - | Solder | Receptacle, Male Blades | - | 3 | CSA, UL, VDE | Rectangular - 30.50mm x 22.86mm | IEC 320-C14 | 3A | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() Q-842 Qualtek | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() Q-840 Qualtek | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 863-06/006 Qualtek | In Stock | - | - | 25 Weeks | Panel, Snap in | Panel Mount, Snap-In | 6A | 115/250VAC | Bulk | - | 863 | Active | Not Applicable | Quick Connect | Receptacle, Male Blades - Module | - | 3 | CSA, UL, VDE | - | IEC 320-C14 | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 865-06/023 Qualtek | In Stock | - | - | 25 Weeks | Flanges, Panel | Panel Mount, Flange | 6A | 115/250VAC | Bulk | - | 865 | Active | Not Applicable | Quick Connect | Receptacle, Male Blades - Module | - | 3 | - | - | IEC 320-C14 | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | Voltage Selector | - | - | ROHS3 Compliant | - | - | ||
![]() 703W-00/58 Qualtek | In Stock | - | - | - | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | 10A | 250VAC | Bulk | 2007 | 703W | Obsolete | Not Applicable | Solder | Receptacle, Male Blades | - | 3 | CSA, UL, VDE | Rectangular - 31.30mm x 23.30mm | IEC 320-C14 | 15A | Unfiltered - Commercial | No | - | - | - | Terminating Cover | 0.118 3.00mm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free |