- Approval Agency
- Connector Style
- Connector Type
- Mounting Type
- Termination
- Series
- Number of Positions
- Panel Cutout Dimensions
- Filter Type
- Accomodates a Fuse
- Packaging
- Part Status
Attribute column
Manufacturer
Qualtek Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Current-IEC | Voltage-IEC | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Resistance | Number of Positions | Gender | Approval Agency | Panel Cutout Dimensions | Connector Style | Current | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Panel Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 745W-25/15 Qualtek | In Stock | - | - | 20 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | 16A | 250VAC | Bulk | - | 745W | Active | Not Applicable | Quick Connect - 0.189 (4.8mm) | Receptacle, Male Blades | - | 3 | Male | CSA, FIMKO, NEMKO, SEMKO, SEV, UL, VDE | Rectangular - 33.00mm x 25.00mm | IEC 320-C20 | 20A | Unfiltered - Commercial | No | - | - | 0.098 2.50mm | ROHS3 Compliant | - | ||
![]() 701W-20/45 Qualtek | In Stock | - | - | 20 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | 10A | 250VAC | Bulk | 2007 | 701W | Active | - | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Blades | - | 3 | - | CSA, UL, VDE | Rectangular - 27.20mm x 19.80mm | IEC 320-C14 | 15A | Unfiltered - Commercial | No | - | - | 0.079 2.00mm | ROHS3 Compliant | Lead Free | ||
![]() 858-06/009 Qualtek | In Stock | - | - | 25 Weeks | Flanges, Panel | Panel Mount, Flange | - | 6A | 115/250VAC | Bulk | 2007 | 858 | Active | - | Quick Connect | Receptacle, Male Blades | - | 3 | - | CSA, UL, VDE | Rectangular - 30.48mm x 21.21mm | IEC 320-C14 | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | ROHS3 Compliant | - | ||
![]() Q-826 Qualtek | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 860-04/004 Qualtek | In Stock | - | - | 25 Weeks | Flanges, Panel | Panel Mount, Flange | Module | 4A | 115/250VAC | Bulk | 2007 | 860 | Active | Not Applicable | Quick Connect | Receptacle, Male Blades - Module | - | 3 | - | CSA, UL, VDE | Rectangular - 28.96mm x 33.02mm | IEC 320-C14 | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | ROHS3 Compliant | - | ||
![]() Q-848 Qualtek | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 869-20/043 Qualtek | In Stock | - | - | 25 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | 16/20A | 125/250VAC | Bulk | 2007 | 869 | Active | - | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Blades | - | 3 | - | CSA, UL, VDE | Rectangular - 36.00mm x 26.50mm | IEC 320-C20 | - | Filtered (EMI, RFI) - Commercial | No | - | - | 0.138 3.50mm | ROHS3 Compliant | - | ||
![]() 863-06/002 Qualtek | In Stock | - | - | 25 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | 6A | 115/250VAC | Bulk | - | 863 | Active | Not Applicable | Quick Connect | Receptacle, Male Blades - Module | - | 3 | - | CSA, UL, VDE | - | IEC 320-C14 | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | ROHS3 Compliant | - | ||
![]() 714-20/48 Qualtek | In Stock | - | - | 22 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | - | Bulk | - | 714 | Active | - | Quick Connect - 0.189 (4.8mm) | Receptacle, Male Blades | - | 2 | - | - | - | IEC 320-C18 | 15A | Unfiltered - Commercial | No | - | - | 0.079 2.00mm | ROHS3 Compliant | Lead Free | ||
![]() 714-30/63 Qualtek | In Stock | - | - | 22 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | - | Bulk | - | 714 | Active | - | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Blades | - | 2 | - | - | - | IEC 320-C18 | 15A | Unfiltered - Commercial | No | - | - | 0.118 3.00mm | ROHS3 Compliant | Lead Free | ||
![]() 708-10/28 Qualtek | In Stock | - | - | 22 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | 10A | 250VAC | Bulk | - | 708 | Active | - | Quick Connect - 0.110 (2.8mm) | Receptacle, Male Blades | - | 3 | - | CSA, UL, VDE | Rectangular - 27.40mm x 19.80mm | IEC 320-C16 | 15A | Unfiltered - Commercial | No | - | - | 0.039 1.00mm | ROHS3 Compliant | Lead Free | ||
![]() 708-15/48 Qualtek | In Stock | - | - | 22 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | 10A | 250VAC | Bulk | - | 708 | Active | - | Quick Connect - 0.189 (4.8mm) | Receptacle, Male Blades | - | 3 | - | CSA, UL, VDE | Rectangular - 27.40mm x 19.80mm | IEC 320-C16 | 15A | Unfiltered - Commercial | No | - | - | 0.059 1.50mm | ROHS3 Compliant | Lead Free | ||
![]() 738W-X2/06 Qualtek | In Stock | - | - | 20 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | - | Bulk | 2007 | 738W | Active | Not Applicable | Push In | Receptacle, Female Sockets | -15Ohm | 3 | - | CSA, UL | Square - 24.60mm x 24.60mm | NEMA 5-15R | 15A | Unfiltered - Commercial | No | - | - | 0.142 3.60mm | ROHS3 Compliant | Lead Free | ||
![]() 701W-X2/09 Qualtek | In Stock | - | - | 20 Weeks | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole, Right Angle | - | 10A | 250VAC | Bulk | 2011 | 701W | Active | Not Applicable | Solder | Receptacle, Male Blades | - | 3 | - | CSA, UL, VDE | Rectangular - 26.70mm x 20.50mm | IEC 320-C14 | 15A | Unfiltered - Commercial | No | - | - | 0.031 ~ 0.079 0.79mm ~ 2.00mm | ROHS3 Compliant | Lead Free | ||
![]() 701W-20/41 Qualtek | In Stock | - | - | 20 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | 10A | 250VAC | Bulk | 2007 | 701W | Active | - | Quick Connect - 0.189 (4.8mm) | Receptacle, Male Blades | - | 3 | - | CSA, UL, VDE | Rectangular - 27.20mm x 19.80mm | IEC 320-C14 | 15A | Unfiltered - Commercial | No | - | - | 0.079 2.00mm | ROHS3 Compliant | Lead Free | ||
![]() 858-03/008 Qualtek | In Stock | - | - | 25 Weeks | Flanges, Panel | Panel Mount, Flange | - | 3A | 115/250VAC | Bulk | - | 858 | Active | - | - | Receptacle, Male Blades | - | 3 | - | CSA, UL, VDE | - | IEC 320-C14 | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | ROHS3 Compliant | - | ||
![]() 869-06/003 Qualtek | In Stock | - | - | 25 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | 6A | 115/250VAC | Bulk | - | 869 | Active | - | Quick Connect | Receptacle, Male Blades | - | 3 | - | CSA, UL, VDE | - | IEC 320-C14 | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | ROHS3 Compliant | - | ||
![]() Q-642 Qualtek | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() Q-634 Qualtek | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 879-03/002 Qualtek | In Stock | - | - | 25 Weeks | Chassis Mount | Panel Mount, Flange; Through Hole, Right Angle | - | - | - | Bulk | 2008 | 879 | Active | - | Solder | Receptacle, Male Blades | - | 3 | - | CSA, UL, VDE | Rectangular - 30.50mm x 22.86mm | IEC 320-C14 | 3A | Filtered (EMI, RFI) - Commercial | No | - | - | - | ROHS3 Compliant | - |