- Approval Agency
- Connector Style
- Connector Type
- Mounting Type
- Termination
- Series
- Number of Positions
- Panel Cutout Dimensions
- Filter Type
- Accomodates a Fuse
- Packaging
- Part Status
Attribute column
Manufacturer
Qualtek Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Current-IEC | Voltage-IEC | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Resistance | Number of Positions | Gender | Approval Agency | Panel Cutout Dimensions | Connector Style | Current | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Features | Panel Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q-842 Qualtek | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() Q-840 Qualtek | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 863-06/006 Qualtek | In Stock | - | - | 25 Weeks | Panel, Snap in | Panel Mount, Snap-In | 6A | 115/250VAC | Bulk | - | 863 | Active | Not Applicable | Quick Connect | Receptacle, Male Blades - Module | - | 3 | - | CSA, UL, VDE | - | IEC 320-C14 | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 865-06/023 Qualtek | In Stock | - | - | 25 Weeks | Flanges, Panel | Panel Mount, Flange | 6A | 115/250VAC | Bulk | - | 865 | Active | Not Applicable | Quick Connect | Receptacle, Male Blades - Module | - | 3 | - | - | - | IEC 320-C14 | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | Voltage Selector | - | - | ROHS3 Compliant | - | - | ||
![]() 703W-00/58 Qualtek | In Stock | - | - | - | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | 10A | 250VAC | Bulk | 2007 | 703W | Obsolete | Not Applicable | Solder | Receptacle, Male Blades | - | 3 | - | CSA, UL, VDE | Rectangular - 31.30mm x 23.30mm | IEC 320-C14 | 15A | Unfiltered - Commercial | No | - | - | - | Terminating Cover | 0.118 3.00mm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 739W-X2/01 Qualtek | In Stock | - | - | - | Panel, Snap in | Panel Mount, Snap-In | - | - | Bulk | 2007 | 739W | Obsolete | Not Applicable | IDC | Receptacle, Female Sockets | -15Ohm | 3 | - | CSA, UL | Square - 24.50mm x 24.50mm | NEMA 5-15R | 15A | Unfiltered - Commercial | No | - | - | - | Terminating Cover | 0.197 5.00mm | UL94 V-2 | ROHS3 Compliant | UL94 V-2 | Lead Free | ||
![]() 865-10/024 Qualtek | In Stock | - | - | 25 Weeks | Flanges, Panel | Panel Mount, Flange | 10A | 115/250VAC | Bulk | - | 865 | Active | Not Applicable | Quick Connect | Receptacle, Male Blades - Module | - | 3 | - | - | - | IEC 320-C14 | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | Voltage Selector | - | - | ROHS3 Compliant | - | - | ||
![]() 714-10/63 Qualtek | In Stock | - | - | 22 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | Bulk | - | 714 | Active | - | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Blades | - | 2 | - | - | - | IEC 320-C18 | 15A | Unfiltered - Commercial | No | - | - | - | - | 0.039 1.00mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 739W-X2/31 Qualtek | In Stock | - | - | 20 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | Bulk | 2011 | 739W | Active | 1 (Unlimited) | IDC | Receptacle, Female Sockets | - | 3 | - | - | - | NEMA 5-20R | 20A | Unfiltered - Commercial | No | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 708-20/63 Qualtek | In Stock | - | - | 22 Weeks | Panel, Snap in | Panel Mount, Snap-In | 10A | 250VAC | Bulk | - | 708 | Active | - | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Blades | - | 3 | - | CSA, UL, VDE | Rectangular - 27.40mm x 19.80mm | IEC 320-C16 | 15A | Unfiltered - Commercial | No | - | - | - | - | 0.079 2.00mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 865-03/022 Qualtek | In Stock | - | - | 25 Weeks | Flanges, Panel | Panel Mount, Flange | 3A | 115/250VAC | Bulk | - | 865 | Active | Not Applicable | Quick Connect | Receptacle, Male Blades - Module | - | 3 | - | - | - | IEC 320-C14 | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | Voltage Selector | - | - | ROHS3 Compliant | - | - | ||
![]() 864-06/006 Qualtek | In Stock | - | - | 25 Weeks | Flanges, Panel | Panel Mount, Flange | 6A | 115/250VAC | Bulk | - | 864 | Active | Not Applicable | Quick Connect | Receptacle, Male Blades - Module | - | 3 | - | CSA, UL, VDE | - | IEC 320-C14 | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | Voltage Selector | - | - | ROHS3 Compliant | - | - | ||
![]() 865-03/002 Qualtek | In Stock | - | - | 25 Weeks | Flanges, Panel | Panel Mount, Flange | 3A | 115/250VAC | Bulk | - | 865 | Active | Not Applicable | Quick Connect | Receptacle, Male Blades - Module | - | 3 | - | CSA, UL, VDE | - | IEC 320-C14 | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | Voltage Selector | - | - | ROHS3 Compliant | - | - | ||
![]() 865-06/006 Qualtek | In Stock | - | - | 25 Weeks | Flanges, Panel | Panel Mount, Flange | 6A | 115/250VAC | Bulk | - | 865 | Active | Not Applicable | Quick Connect | Receptacle, Male Blades - Module | - | 3 | - | - | - | IEC 320-C14 | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | Voltage Selector | - | - | ROHS3 Compliant | - | - | ||
![]() 770W-X2/08 Qualtek | In Stock | - | - | 20 Weeks | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole, Right Angle | 2.5A | 250VAC | Bulk | 2007 | 770W | Active | Not Applicable | Solder | Receptacle, Male Pins | - | 2 | - | CSA, UL, VDE | Rectangular - 20.00mm x 12.80mm | IEC 320-C8, Non-Polarized | - | Unfiltered - Commercial | No | - | - | - | Board Lock | 0.091 2.30mm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 738W-CX2-02 Qualtek | In Stock | - | - | 20 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | Bulk | 2007 | 738W | Active | - | Quick Connect - 0.189 (4.8mm) | Receptacle, Female Sockets | - | 2 | - | CSA, UL | Rectangular - 22.10mm x 12.10mm | NEMA 1-15R | 15A | Unfiltered - Commercial | No | - | - | - | - | 0.031 ~ 0.079 0.79mm ~ 2.00mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 738W-X2/02 Qualtek | In Stock | - | - | 20 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | Bulk | 2007 | 738W | Active | - | Quick Connect - 0.189 (4.8mm) | Receptacle, Female Sockets | - | 3 | - | CSA, UL | Rectangular - 26.00mm x 22.00mm | NEMA 5-15R | 15A | Unfiltered - Commercial | No | - | - | - | - | 0.031 ~ 0.079 0.79mm ~ 2.00mm | UL94 V-2 | ROHS3 Compliant | UL94 V-2 | Lead Free | ||
![]() 701W-30/38 Qualtek | In Stock | - | - | 20 Weeks | Panel, Snap in | Panel Mount, Snap-In | 10A | 250VAC | Bulk | 2007 | 701W | Active | Not Applicable | Solder Eyelet | Receptacle, Male Blades | - | 3 | - | CSA, UL, VDE | Rectangular - 27.20mm x 19.80mm | IEC 320-C14 | 15A | Unfiltered - Commercial | No | - | - | - | - | 0.118 3.00mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 745W-15/06 Qualtek | In Stock | - | - | 20 Weeks | Panel, Snap in | Panel Mount, Snap-In | 16A | 250VAC | Bulk | - | 745W | Active | - | Solder Eyelet | Receptacle, Male Blades | - | 3 | Male | CCC, CSA, UL, VDE | Rectangular - 32.60mm x 24.60mm | IEC 320-C20 | 20A | Unfiltered - Commercial | No | - | - | - | - | 0.059 1.50mm | - | ROHS3 Compliant | - | - | ||
![]() Q-614 Qualtek | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - |