- Approval Agency
- Connector Style
- Connector Type
- Mounting Type
- Termination
- Series
- Number of Positions
- Panel Cutout Dimensions
- Filter Type
- Accomodates a Fuse
- Packaging
- Part Status
Attribute column
Manufacturer
Qualtek Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Current-IEC | Voltage-IEC | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Gender | Approval Agency | Panel Cutout Dimensions | Connector Style | Current | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Features | Panel Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 858-06/021 Qualtek | In Stock | - | - | 25 Weeks | Flanges, Panel | Panel Mount, Flange | 6A | 115/250VAC | Bulk | - | 858 | Active | - | Quick Connect | Receptacle, Male Blades | 3 | - | CSA, UL, VDE | - | IEC 320-C14 | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() Q-630 Qualtek | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 858-06/010 Qualtek | In Stock | - | - | 25 Weeks | Flanges, Panel | Panel Mount, Flange | 6A | 115/250VAC | Bulk | 2009 | 858 | Active | Not Applicable | Wire Leads | Receptacle, Male Blades | 3 | - | CSA, UL, VDE | Rectangular - 30.48mm x 22.86mm | IEC 320-C14 | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 858-20/071 Qualtek | In Stock | - | - | 25 Weeks | Flanges, Panel | Panel Mount, Flange | 16/20A | 125/250VAC | Bulk | 2007 | 858 | Active | - | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Blades | 3 | - | CSA, UL, VDE | Rectangular - 34.50mm x 26.50mm | IEC 320-C20 | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 869-20/046 Qualtek | In Stock | - | - | 25 Weeks | Panel, Snap in | Panel Mount, Snap-In | 16/20A | 125/250VAC | Bulk | - | 869 | Active | - | Quick Connect | Receptacle, Male Blades | 3 | - | CSA, UL, VDE | - | IEC 320-C20 | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 701-10/48 Qualtek | In Stock | - | - | 20 Weeks | Panel, Snap in | Panel Mount, Snap-In | 10A | 250VAC | Bulk | - | 701 | Active | - | Quick Connect - 0.189 (4.8mm) | Receptacle, Male Blades | 3 | - | CSA, UL, VDE | Rectangular - 27.40mm x 19.80mm | IEC 320-C14 | 15A | Unfiltered - Commercial | No | - | - | - | - | 0.039 1.00mm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 714-10/48 Qualtek | In Stock | - | - | 22 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | Bulk | - | 714 | Active | - | Quick Connect - 0.189 (4.8mm) | Receptacle, Male Blades | 2 | - | - | - | IEC 320-C18 | 15A | Unfiltered - Commercial | No | - | - | - | - | 0.039 1.00mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 707-00/48 Qualtek | In Stock | - | - | 22 Weeks | Flanges, Panel | Panel Mount, Flange | 10A | 250VAC | Bulk | - | 707 | Active | - | Quick Connect - 0.189 (4.8mm) | Receptacle, Male Blades | 3 | - | CSA, UL, VDE | Variable Size | IEC 320-C16 | 15A | Unfiltered - Commercial | No | - | - | - | Front or Rear Side Mount | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 858-03/020 Qualtek | In Stock | - | - | 25 Weeks | Flanges, Panel | Panel Mount, Flange | 3A | 115/250VAC | Bulk | 2014 | 858 | Active | Not Applicable | Solder Eyelet | Receptacle, Male Blades | 3 | - | CSA, UL, VDE | Rectangular - 28.45mm x 21.59mm | IEC 320-C14 | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 864-06/008 Qualtek | In Stock | - | - | 25 Weeks | Flanges, Panel | Panel Mount, Flange | 6A | 115/250VAC | Bulk | - | 864 | Active | Not Applicable | Quick Connect | Receptacle, Male Blades - Module | 3 | - | CSA, UL, VDE | - | IEC 320-C14 | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | Voltage Selector | - | - | ROHS3 Compliant | - | - | ||
![]() 865-03/001 Qualtek | In Stock | - | - | 25 Weeks | Flanges, Panel | Panel Mount, Flange | 3A | 115/250VAC | Bulk | - | 865 | Active | Not Applicable | Quick Connect | Receptacle, Male Blades - Module | 3 | - | CSA, UL, VDE | - | IEC 320-C14 | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | Voltage Selector | - | - | ROHS3 Compliant | - | - | ||
![]() 865-06/005 Qualtek | In Stock | - | - | 25 Weeks | Flanges, Panel | Panel Mount, Flange | 6A | 115/250VAC | Bulk | - | 865 | Active | Not Applicable | Quick Connect | Receptacle, Male Blades - Module | 3 | - | - | - | IEC 320-C14 | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | Voltage Selector | - | - | ROHS3 Compliant | - | - | ||
![]() 858-20/078 Qualtek | In Stock | - | - | 25 Weeks | Flanges, Panel | Panel Mount, Flange | 16/20A | 125/250VAC | Bulk | 2007 | 858 | Active | - | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Blades | 3 | - | CSA, UL, VDE | Rectangular - 34.00mm x 26.00mm | IEC 320-C20 | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 870-03/004 Qualtek | In Stock | - | - | 25 Weeks | Flanges, Panel | Panel Mount, Flange | 3A | 115/250VAC | Bulk | 2009 | 870 | Active | Not Applicable | Wire Leads | Receptacle, Male Blades | 3 | - | CSA, UL, VDE | Rectangular - 30.99mm x 23.11mm | IEC 320-C14 | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 708-10/63 Qualtek | In Stock | - | - | - | Panel, Snap in | Panel Mount, Snap-In | 10A | 250VAC | Bulk | - | 708 | Obsolete | Not Applicable | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Blades | 3 | - | CSA, UL, VDE | Rectangular - 27.40mm x 19.80mm | IEC 320-C16 | 15A | Unfiltered - Commercial | No | - | - | - | - | 0.039 1.00mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 712A-00/00 Qualtek | In Stock | - | - | - | Free Hanging | Free Hanging (In-Line), Right Angle | 10A | 250VAC | Bulk | - | 712 | Obsolete | Not Applicable | Screw | Plug, Male Blades | 3 | - | CSA, UL, VDE | - | IEC 320-C13 | - | Unfiltered - Commercial | No | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 713-00/48 Qualtek | In Stock | - | - | 22 Weeks | Flanges, Panel | Panel Mount, Flange | 10A | 250VAC | Bulk | - | 713 | Active | - | Quick Connect - 0.189 (4.8mm) | Receptacle, Male Blades | 2 | - | CSA, UL, VDE | Variable Size | IEC 320-C18 | 15A | Unfiltered - Commercial | No | - | - | - | Front or Rear Side Mount | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 745W-25/16 Qualtek | In Stock | - | - | 20 Weeks | Panel, Snap in | Panel Mount, Snap-In | 16A | 250VAC | Bulk | - | 745W | Active | - | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Blades | 3 | Male | CCC, CSA, UL, VDE | Rectangular - 32.60mm x 24.60mm | IEC 320-C20 | 20A | Unfiltered - Commercial | No | - | - | - | - | 0.098 2.50mm | - | ROHS3 Compliant | - | - | ||
![]() Q-626 Qualtek | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() Q-812 Qualtek | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - |