- Approval Agency
- Connector Style
- Connector Type
- Mounting Type
- Termination
- Series
- Number of Positions
- Panel Cutout Dimensions
- Filter Type
- Accomodates a Fuse
- Packaging
- Part Status
Attribute column
Manufacturer
Qualtek Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Housing Material | Body Material | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Voltage-UL | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Pitch | Total Number of Contacts | Orientation | Reach Compliance Code | Current Rating | Frequency | Reference Standard | Voltage - Rated AC | Approval Agency | Number of Contacts | Body Depth | Panel Cutout Dimensions | Insulation Resistance | Inductance | Leakage Current | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Wire/Cable Gauge | Number of Poles | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 709-00/00 Qualtek | In Stock | - | Datasheet | 22 Weeks | Nickel | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | Nylon | - | - | - | - | - | 250VAC | - | Bulk | 2001 | 709 | yes | Active | Not Applicable | Screw | EAR99 | Plug, Female Sockets | - | 3 | 70°C | -40°C | - | Receptacle | - | 250V | - | - | - | - | - | - | Straight | - | 10A | - | - | 250V | CSA, UL, VDE | 8 | - | - | 10GOhm | - | - | 250V | 10A | - | IEC 320-C15 | - | - | 18 AWG | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 701W-X2/03 Qualtek | In Stock | - | - | 20 Weeks | Tin | Cable, Panel, Snap in | Panel Mount, Snap-In | 100 | - | - | Thermoplastic | - | - | 10A | - | 250V | 250VAC | - | Bulk | 2007 | 701W | yes | Active | Not Applicable | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades | - | 3 | - | - | - | Male | APPROVALS: UL; VDE | 250V | - | - | - | GENERAL PURPOSE | - | 3 | Straight | - | 15A | - | CCC; CSA | - | CSA, UL, VDE | - | 0.76 inch | Rectangular - 27.00mm x 20.50mm | - | - | - | 250V | 15A | - | IEC 320-C14 | - | 15A | - | 2 | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.031 ~ 0.079 0.79mm ~ 2.00mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 711-00/00 Qualtek | In Stock | - | - | 20 Weeks | Nickel | Cable, Free Hanging | Free Hanging (In-Line), Right Angle | - | - | - | Nylon | - | - | - | - | - | - | - | Bulk | 2007 | 711 | yes | Obsolete | Not Applicable | Screw | EAR99 | Plug, Male Blades | - | 3 | - | - | - | Male | - | 250V | - | - | - | - | - | - | - | - | 10A | - | - | 250V | CSA, UL | 14 | - | - | - | - | - | - | - | - | IEC 320-C13 | - | 10A | 18 AWG | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 703W-00/53 Qualtek | In Stock | - | - | 20 Weeks | Tin | Flanges, PCB, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | - | - | Thermoplastic | Nylon | - | BRONZE | 10A | - | - | 250VAC | - | Bulk | 2007 | 703W | - | Active | Not Applicable | Solder | EAR99 | Receptacle, Male Blades | - | 3 | - | - | Black | Receptacle | - | 250V | NO | NO | NO | GENERAL PURPOSE | 7mm | 3 | Right Angle | - | 15A | - | - | 250V | CSA, UL, VDE | - | - | Rectangular - 31.30mm x 23.30mm | - | - | - | 250V | 15A | SNAP | IEC 320-C14 | - | 15A | - | 2 | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.118 3.00mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 723W-X2/02 Qualtek | In Stock | - | - | 20 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | Thermoplastic | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 250VAC | - | Bulk | 2005 | 723W | yes | Active | 1 (Unlimited) | Quick Connect - 0.110 (2.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | - | Male | - | 250V | - | - | - | - | - | - | Straight | - | 10A | - | - | 250V | CSA, UL, VDE | - | - | Variable Size | - | - | - | 250V | 10A | - | IEC 320-C14 | 1 | 10A | - | 2 | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | - | - | - | - | - | 0.031 ~ 0.079 0.79mm ~ 2.00mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 739W-X2/04 Qualtek | In Stock | - | Datasheet | 20 Weeks | Copper | Panel, Snap in | Panel Mount, Snap-In | 125 | - | Nylon | - | - | Bronze | - | - | 125V | - | - | Bulk | 2007 | 739W | yes | Active | 1 (Unlimited) | IDC, Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Female Sockets | - | 3 | 70°C | -40°C | Black | Receptacle | - | 125V | - | - | - | - | - | - | - | - | 10A | - | - | - | CSA, cUL, UL | - | - | Square - 24.50mm x 24.50mm | - | - | - | - | - | - | NEMA 5-15R | - | 10A | - | 2 | Unfiltered - Commercial | No | - | - | - | Terminating Cover | - | - | - | 0.031 ~ 0.071 0.79mm ~ 1.80mm | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 862-06/002 Qualtek | In Stock | - | - | 25 Weeks | - | Panel, Screw, Snap in | Panel Mount, Snap-In | Module | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 115/250VAC | - | Bulk | 2007 | 862 | - | Active | Not Applicable | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 2.2MOhm | 3 | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | 6A | 60Hz | - | 115V | CSA, UL, VDE | - | - | Rectangular - 66.04mm x 27.00mm | - | 1.3 mH | 450μA | - | - | - | IEC 320-C14 | - | - | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | - | - | - | 0.040 ~ 0.070 1.02mm ~ 1.78mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 716W-X2/02 Qualtek | In Stock | - | - | 20 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | 100 | - | Thermoplastic | - | - | - | 10A | - | - | 250VAC | - | Bulk | 2007 | 716W | yes | Active | Not Applicable | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Female Sockets | - | 3 | - | - | Black | Receptacle | - | 250V | - | - | - | - | - | - | Straight | - | 15A | - | - | 250V | CSA, UL, VDE | - | - | Rectangular - 32.60mm x 25.30mm | - | - | - | 250V | 15A | - | IEC 320-2-2/F | - | 15A | - | 2 | Unfiltered - Commercial | No | - | - | - | - | 25.25mm | 35.1mm | 27.7mm | 0.031 ~ 0.059 0.79mm ~ 1.50mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 860-10/024 Qualtek | In Stock | - | Datasheet | 25 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | - | - | - | - | 115/250VAC | - | Bulk | 2007 | 860 | - | Active | Not Applicable | Quick Connect | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | - | - | - | - | - | - | - | - | - | - | 10A | 5.06kHz | - | 460mV | CSA, UL, VDE | - | - | Rectangular - 28.50mm x 39.00mm | - | 300 μH | - | 250V | 10A | - | IEC 320-C14 | - | - | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | Switch On-Off | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 701W-X2/02 Qualtek | In Stock | - | - | 20 Weeks | Tin | Panel, Snap in | Panel Mount, Snap-In | 100 | - | - | Thermoplastic | - | - | 10A | - | 250V | 250VAC | - | Bulk | 2007 | 701W | yes | Active | Not Applicable | Solder Eyelet | EAR99 | Receptacle, Male Blades | - | 3 | - | - | - | Male | - | 250V | - | - | - | - | - | - | Straight | - | 15A | - | - | - | CCC, CSA, UL, VDE | - | - | Rectangular - 27.00mm x 20.00mm | - | - | - | 250V | 15A | - | IEC 320-C14 | - | 15A | - | 2 | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.032 ~ 0.059 0.81mm ~ 1.50mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 864-06/005 Qualtek | In Stock | - | - | 36 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | - | - | - | - | 115/250VAC | - | Bulk | 2007 | 864 | - | Active | - | Quick Connect | EAR99 | Receptacle, Male Blades - Module | 1MOhm | 3 | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | 6A | 60Hz | - | 115V | CSA, UL, VDE | - | - | Rectangular - 28.96mm x 60.20mm | - | 2.5 mH | 450μA | - | - | - | IEC 320-C14 | - | - | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | Switch On-Off | Voltage Selector | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 858-06/011 Qualtek | In Stock | - | Datasheet | 25 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | - | - | - | - | - | - | 6A | - | - | 250VAC | - | Bulk | 2007 | 858 | - | Active | Not Applicable | Quick Connect | EAR99 | Receptacle, Male Blades | - | 3 | 100°C | -25°C | - | Receptacle | - | 250V | - | - | - | - | - | - | - | - | 6A | 60Hz | - | 115V | CSA, UL, VDE | - | - | Rectangular - 28.45mm x 21.60mm | - | 800 μH | 450μA | 250V | 8A | - | IEC 320-C14 | - | 8A | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() Q-720 Qualtek | In Stock | - | Datasheet | 14 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | 250V | - | 250VAC | Bulk | 2009 | - | - | Active | 1 (Unlimited) | Screw | - | Plug, Male Blades | - | 3 | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 15A | - | - | 250V | cUL, UL | - | - | - | - | - | - | - | - | - | NEMA 6-15P | - | 15A | - | - | Unfiltered - Commercial | No | - | - | - | Cable Clamp | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 770W-X2/12 Qualtek | In Stock | - | Datasheet | 20 Weeks | - | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole | - | - | - | - | - | - | 2.5A | - | - | 250VAC | - | Bulk | 2007 | 770W | - | Active | - | Solder | - | Receptacle, Male Pins | - | 2 | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, UL, VDE | - | - | Rectangular - 24.50mm x 12.50mm | - | - | - | - | - | - | IEC 320-C8 | - | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.024 ~ 0.079 0.60mm ~ 2.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() 742W-15/12 Qualtek | In Stock | - | - | 20 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | Thermoplastic | - | - | - | - | 10A | - | - | 250VAC | - | Bulk | 2007 | 742W | - | Active | Not Applicable | Quick Connect - 0.110 (2.8mm) | - | Receptacle, Female Sockets | - | 3 per connection (3) | - | - | Black | Receptacle | - | 250V | - | - | - | - | - | - | - | - | 15A | - | - | - | CSA, UL, VDE | 9 | - | Rectangular - 32.50mm x 72.00mm | - | - | - | - | - | - | IEC 320-2-2/F | - | 15A | - | 6 | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.059 1.50mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 858-01/003 Qualtek | In Stock | - | Datasheet | 25 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | - | - | - | - | - | - | - | - | - | 115/250VAC | - | Bulk | 2007 | 858 | - | Active | - | Quick Connect | EAR99 | Receptacle, Male Blades | - | 3 | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | 1A | 60Hz | - | 115V | CSA, UL, VDE | - | - | Rectangular - 30.48mm x 21.21mm | - | 6.5 mH | 450μA | - | - | - | IEC 320-C14 | - | - | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 763-00/001 Qualtek | In Stock | - | - | 36 Weeks | - | - | Panel Mount, Flange | - | - | - | - | - | - | - | 6/10A | - | - | - | Bulk | 2007 | 763 | - | Active | 1 (Unlimited) | Solder Tabs | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, SEMKO, UL | - | - | Rectangular - 27.50mm x 59.00mm | - | - | - | - | - | - | IEC 320-C14 | - | - | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | - | Fuse Holder, Twin Fused | Switch On-Off | Voltage Selector | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 883-10/018 Qualtek | In Stock | - | - | 31 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | - | 6/10A | - | - | 115/250VAC | - | Bulk | 2007 | 883 | - | Active | Not Applicable | Solder Eyelet | EAR99 | Receptacle, Male Blades - Module | 1MOhm | 3 | - | - | - | Male | - | - | - | - | - | - | - | - | - | unknown | 6A | 60Hz | - | 115V | CSA, UL, VDE | - | - | Rectangular - 28.50mm x 55.90mm | - | 200 μH | 400μA | - | - | - | IEC 320-C14 | - | - | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | Voltage Selector | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 770W-00/02 Qualtek | In Stock | - | Datasheet | - | - | Flanges, Panel, Screw, Through Hole | Panel Mount, Flange; Through Hole | - | - | - | - | - | - | - | - | - | 250VAC | - | Bulk | 2007 | 770W | - | Obsolete | Not Applicable | Solder | - | Receptacle, Male Pins | - | 2 | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 2.5A | - | - | - | CSA, UL, VDE | - | - | Oval - 21.00mm x 12.40mm | - | - | - | - | - | - | IEC 320-C8, Non-Polarized | - | - | - | 2 | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.256 6.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() 744W-00/03 Qualtek | In Stock | - | - | 20 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | - | - | - | - | - | 16A | 16/20A | - | 250VAC | - | Bulk | 2007 | 744W | - | Active | - | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades | - | 3 | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | 20A | - | - | 250V | CSA, UL, VDE | - | - | Rectangular - 32.00mm x 24.00mm | - | - | - | - | - | - | IEC 320-C20 | - | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - |