- Bearing Type
- Series
- Size / Dimension
- Approval Agency
- Factory Lead Time
- Fan Type
- Material - Blade
- Material - Frame
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Part Status
Attribute column
Manufacturer
Qualtek AC Fans
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Reach Compliance Code | Current Rating | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Static Pressure | Thermal Support Device Type | Features | Height | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FDA2-17238QBHT4F-SF Qualtek | In Stock | - | - | 14 Weeks | - | 1.808lb 820g | Aluminum | Steel | - | 230VAC | -4~158°F -20°C~70°C | 2015 | HPLC, FDA2-17238-SF | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 27.00W | 0.120A | - | IP56M - Dust Protected, Water Resistant | - | - | CE, cURus, TUV | 3100 RPM | Ball | Tubeaxial | 59.0 dB(A) | 0.571 in H2O (142.2 Pa) | - | Salt Fog Rated, Thermal Overload Protector (TOP) | - | - | - | ROHS3 Compliant | - | ||
![]() FDA2-17255NBHW3F-SF Qualtek | In Stock | - | - | 14 Weeks | - | 1.874lb 850g | Aluminum | Plastic | - | 115VAC | -4~158°F -20°C~70°C | 2015 | HPLC, FDA2-17255-SF | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 25.00W | 0.210A | - | IP56M - Dust Protected, Water Resistant | - | - | CE, cURus, TUV | 3100 RPM | Ball | Tubeaxial | 61.0 dB(A) | 0.531 in H2O (132.3 Pa) | - | Salt Fog Rated, Thermal Overload Protector (TOP) | - | - | - | ROHS3 Compliant | - | ||
![]() FDA2-R17251NBKW3F-L Qualtek | In Stock | - | - | 16 Weeks | - | 2.5lbs 1.1kg | Aluminum | Plastic | 100000 Hrs @ 25°C | 115VAC | -4~158°F -20°C~70°C | - | HPLC, FDA2-R17251 | Round - 172mm Dia | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 26.00W | 0.230A | 26W | IP54 - Dust Protected, Water Resistant | - | 230mA | CE, TUV, UL | 3300 RPM | Ball | Tubeaxial | 61.0 dB(A) | 0.787 in H2O (196.0 Pa) | - | - | - | - | - | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDA2-R17251QBKW4F-L Qualtek | In Stock | - | - | 16 Weeks | - | 2.5lbs 1.1kg | Aluminum | Steel | 100000 Hrs @ 25°C | 230VAC | -4~158°F -20°C~70°C | - | HPLC, FDA2-R17251 | Round - 172mm Dia | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 26.00W | 0.110A | 26W | IP54 - Dust Protected, Water Resistant | - | 110mA | CE, TUV, UL | 3300 RPM | Ball | Tubeaxial | 61.0 dB(A) | 0.787 in H2O (196.0 Pa) | - | - | - | - | - | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDA2-R17251QBKT4F-L Qualtek | In Stock | - | - | 16 Weeks | - | 2.5lbs 1.1kg | Aluminum | Steel | 100000 Hrs @ 25°C | 230VAC | -4~158°F -20°C~70°C | - | HPLC, FDA2-R17251 | Round - 172mm Dia | Active | 1 (Unlimited) | 2 Terminals | - | - | 26.00W | 0.110A | 26W | IP54 - Dust Protected, Water Resistant | - | 110mA | CE, TUV, UL | 3300 RPM | Ball | Tubeaxial | 61.0 dB(A) | 0.787 in H2O (196.0 Pa) | - | - | - | - | - | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDA2-17255NBKW3F-L Qualtek | In Stock | - | - | 16 Weeks | - | 1.8lbs 816.5g | Aluminum | Plastic | 100000 Hrs @ 25°C | 115VAC | -4~158°F -20°C~70°C | - | HPLC, FDA2-17255 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 25.00W | 0.210A | 25W | IP54 - Dust Protected, Water Resistant | - | 210mA | CE, cURus, TUV | 3100 RPM | Ball | Tubeaxial | 61.0 dB(A) | 0.531 in H2O (132.3 Pa) | - | - | - | - | - | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDA2-17251NBKT3F-L Qualtek | In Stock | - | - | 16 Weeks | - | 1.9lbs 861.8g | Aluminum | Plastic | 100000 Hrs @ 25°C | 115VAC | -4~158°F -20°C~70°C | 2014 | HPLC, FDA2-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 27.00W | 0.210A | 27W | IP54 - Dust Protected, Water Resistant | - | 210mA | CE, cURus, TUV | 3300 RPM | Ball | Tubeaxial | 60.0 dB(A) | 0.768 in H2O (191.3 Pa) | - | - | - | - | - | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDA2-R17251NBKT3D-L Qualtek | In Stock | - | - | 16 Weeks | - | 2.5lbs 1.1kg | Aluminum | Plastic | 100000 Hrs @ 25°C | 115VAC | -4~158°F -20°C~70°C | - | HPLC, FDA2-R17251 | Round - 172mm Dia | Active | 1 (Unlimited) | 2 Terminals | - | - | 26.00W | 0.230A | 26W | IP56M - Dust Protected, Water Resistant | - | 230mA | CE, TUV, UL | 3300 RPM | Ball | Tubeaxial | 61.0 dB(A) | 0.787 in H2O (196.0 Pa) | - | - | - | - | - | ROHS3 Compliant | IP56, Water Resistant | ||
![]() FDA2-17251NBKW3F-SF Qualtek | In Stock | - | - | 14 Weeks | - | 2lbs 907.2g | Aluminum | Plastic | - | 115VAC | -4~158°F -20°C~70°C | 2015 | HPLC, FDA2-17251-SF | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 27.00W | 0.240A | - | IP56M - Dust Protected, Water Resistant | - | - | CE, cURus, TUV | 3300 RPM | Ball | Tubeaxial | 60.0 dB(A) | 0.768 in H2O (191.3 Pa) | - | Salt Fog Rated, Thermal Overload Protector (TOP) | - | - | - | ROHS3 Compliant | - | ||
![]() FDA2-R17251NBKT4F-SF Qualtek | In Stock | - | - | 14 Weeks | - | 2.5lbs 1.1kg | Aluminum | Steel | - | 115VAC | -4~158°F -20°C~70°C | 2015 | HPLC, FDA2-R17251-SF | Round - 172mm Dia | Active | 1 (Unlimited) | 2 Terminals | - | - | 26.00W | 0.230A | - | IP56M - Dust Protected, Water Resistant | - | - | CE, cURus, TUV | 3300 RPM | Ball | Tubeaxial | 61.0 dB(A) | 0.787 in H2O (196.0 Pa) | - | Salt Fog Rated, Thermal Overload Protector (TOP) | - | - | - | ROHS3 Compliant | - | ||
![]() FDA2-R17251NBKT3F-SF Qualtek | In Stock | - | - | 14 Weeks | - | 2.5lbs 1.1kg | Aluminum | Plastic | - | 115VAC | -4~158°F -20°C~70°C | 2015 | HPLC, FDA2-R17251-SF | Round - 172mm Dia | Active | 1 (Unlimited) | 2 Terminals | - | - | 26.00W | 0.230A | - | IP56M - Dust Protected, Water Resistant | - | - | CE, cURus, TUV | 3300 RPM | Ball | Tubeaxial | 61.0 dB(A) | 0.787 in H2O (196.0 Pa) | - | Salt Fog Rated, Thermal Overload Protector (TOP) | - | - | 51.00mm | ROHS3 Compliant | - | ||
![]() FDA2-25489QBLW4F-SF Qualtek | In Stock | - | - | 14 Weeks | - | 6.2lbs 2.8kg | Aluminum | Steel | - | 230VAC | -4~158°F -20°C~70°C | 2015 | HPLC, FDA2-25489-SF | Round - 254mm Dia | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 32.00W | 0.140A | - | IP56M - Dust Protected, Water Resistant | - | - | CE, cURus, TUV | 1650 RPM | Ball | Tubeaxial | 52.0 dB(A) | 0.307 in H2O (76.5 Pa) | - | Salt Fog Rated, Thermal Overload Protector (TOP) | - | - | - | ROHS3 Compliant | - | ||
![]() FAA1-12038NBHT31 Qualtek | In Stock | - | - | - | Axial | 1.2lbs 544.3g | Aluminum | Plastic | - | 115VAC | 14~158°F -10°C~70°C | 2013 | FAA1-12038 | Square - 119.5mm Lx119.5mm H | Obsolete | 1 (Unlimited) | 2 Terminals | - | - | 14.00W | 0.180A | 14W | - | - | 180mA | CE, cURus, TUV | 3000 RPM | Ball | Tubeaxial | 44.5 dB(A) | 0.350 in H2O (87.2 Pa) | AC FAN | - | 119.5mm | - | - | ROHS3 Compliant | - | ||
![]() FAA1-12038QSHT31 Qualtek | In Stock | - | - | - | Axial | 1.2lbs 544.3g | Aluminum | Plastic | - | 230VAC | 14~140°F -10°C~60°C | 2013 | FAA1-12038 | Square - 119.5mm Lx119.5mm H | Obsolete | 1 (Unlimited) | 2 Terminals | - | - | 14.80W | 0.090A | 14.8W | - | unknown | 90mA | CE, cURus, TUV | 2900 RPM | Sleeve | Tubeaxial | 44.5 dB(A) | 0.350 in H2O (87.2 Pa) | AC FAN | - | 119.5mm | - | - | ROHS3 Compliant | - | ||
![]() FAA1-08038QHMW31 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.706lb 320.24g | Aluminum | Plastic | - | 230VAC | 14~158°F -10°C~70°C | 2013 | FAA1-08038 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | 158°C | 14°C | 5.00W | 0.030A | 5W | - | - | 30mA | CE, cURus, TUV | 2400 RPM | Hydrodynamic | Tubeaxial | 26.2 dB(A) | 0.110 in H2O (27.4 Pa) | - | - | - | - | 38.00mm | ROHS3 Compliant | - | ||
![]() FAA1-12038NSAW31-A Qualtek | In Stock | - | - | 20 Weeks | Axial | 1.2lbs 544.3g | Aluminum | Plastic | - | 115VAC | 14~140°F -10°C~60°C | 2013 | FAA1-12038 | Square - 119.5mm Lx119.5mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 8.00W | 0.070A | 8W | - | - | 70mA | CE, cURus, TUV | 1700 RPM | Sleeve | Tubeaxial | 30.5 dB(A) | 0.060 in H2O (14.9 Pa) | - | - | 119.5mm | - | - | ROHS3 Compliant | - | ||
![]() FAA1-12038NSLW31-A Qualtek | In Stock | - | - | 20 Weeks | Axial | 1.2lbs 544.3g | Aluminum | Plastic | - | 115VAC | 14~140°F -10°C~60°C | 2013 | FAA1-12038 | Square - 119.5mm Lx119.5mm H | Active | 1 (Unlimited) | 2 Wire Leads | 140°C | 14°C | 8.70W | 0.110A | 8.7W | - | - | 110mA | CE, cURus, TUV | 2200 RPM | Sleeve | Tubeaxial | 37.9 dB(A) | 0.100 in H2O (24.9 Pa) | - | - | 119.5mm | 119.5mm | 38.50mm | ROHS3 Compliant | - | ||
![]() FAA1-12038QSLW31-A Qualtek | In Stock | - | - | 20 Weeks | Axial | 1.2lbs 544.3g | Aluminum | Plastic | - | 230VAC | 14~140°F -10°C~60°C | 2013 | FAA1-12038 | Square - 119.5mm Lx119.5mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 9.40W | 0.050A | 9.4W | - | - | 50mA | CE, cURus, TUV | 2200 RPM | Sleeve | Tubeaxial | 37.9 dB(A) | 0.100 in H2O (24.9 Pa) | - | - | 119.5mm | - | - | ROHS3 Compliant | - | ||
![]() FAA1-08038QHHW31 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.706lb 320.24g | Aluminum | Plastic | - | 230VAC | 14~158°F -10°C~70°C | 2013 | FAA1-08038 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | 158°C | 14°C | 9.50W | 0.060A | 9.5W | - | - | 60mA | CE, cURus, TUV | 2800 RPM | Hydrodynamic | Tubeaxial | 31.6 dB(A) | 0.166 in H2O (41.3 Pa) | - | - | - | - | 38.00mm | ROHS3 Compliant | - | ||
![]() FAA1-12038QHHT31-A Qualtek | In Stock | - | - | 20 Weeks | Axial | 1.2lbs 544.3g | Aluminum | Plastic | - | 230VAC | 14~158°F -10°C~70°C | 2013 | FAA1-12038 | Square - 119.5mm Lx119.5mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 14.80W | 0.090A | 14.8W | - | - | 90mA | CE, cURus, TUV | 2900 RPM | Hydrodynamic | Tubeaxial | 44.5 dB(A) | 0.350 in H2O (87.2 Pa) | - | - | 119.5mm | - | - | ROHS3 Compliant | - |