- Bearing Type
- Series
- Size / Dimension
- Approval Agency
- Factory Lead Time
- Fan Type
- Material - Blade
- Material - Frame
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Part Status
Attribute column
Manufacturer
Qualtek AC Fans
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Current Rating (Amps) | Max Power Dissipation | Reach Compliance Code | Current Rating | Approval Agency | Operating Supply Voltage | RPM | Bearing Type | Fan Type | Noise | Static Pressure | Thermal Support Device Type | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FKA2-17251QBMT3F Qualtek | In Stock | - | Datasheet | 16 Weeks | Axial | - | 2.3lbs 1kg | Aluminum | Plastic | - | 230VAC | 14~158°F -10°C~70°C | - | 2013 | FKA2-17251 | Rectangular/Rounded - 172mm Lx150mm H | Active | 1 (Unlimited) | 2 Terminals | 158°C | 14°C | 20.70W | - | 0.100A | 20.7W | - | 100mA | CE, cURus, TUV | - | 2500 RPM | Ball | Tubeaxial | 56.6 dB(A) | 0.400 in H2O (99.6 Pa) | - | - | - | 50.80mm | ROHS3 Compliant | - | ||
![]() FKA2-18065NBHT3F Qualtek | In Stock | - | Datasheet | 16 Weeks | Axial | - | 4lbs 1.8kg | Aluminum | Plastic | - | 115VAC | 14~158°F -10°C~70°C | - | 2013 | FKA2-18065 | Square - 180mm Lx180mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | - | - | 0.5A | 55.2W | - | 500mA | CE, cURus, TUV | - | 3200 RPM | Ball | Tubeaxial | 75.0 dB(A) | 0.850 in H2O (211.7 Pa) | - | - | - | - | ROHS3 Compliant | - | ||
![]() FKA1-17251QBLT31 Qualtek | In Stock | - | Datasheet | 16 Weeks | Axial | - | 2.3lbs 1kg | Aluminum | Plastic | - | 230VAC | 14~158°F -10°C~70°C | - | 2013 | FKA1-17251 | Rectangular/Rounded - 172mm Lx150mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | - | - | - | - | - | - | CE, TUV, UL | - | - | Ball | Tubeaxial | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FKA2-17251NBLW3F Qualtek | In Stock | - | Datasheet | 16 Weeks | Axial | - | 2.3lbs 1kg | Aluminum | Plastic | - | 115VAC | 14~158°F -10°C~70°C | - | 2013 | FKA2-17251 | Rectangular/Rounded - 172mm Lx150mm H | Active | 1 (Unlimited) | 2 Wire Leads | 158°C | 14°C | - | - | - | - | - | - | CE, TUV, UL | - | - | Ball | Tubeaxial | - | - | - | - | - | 50.80mm | ROHS3 Compliant | - | ||
![]() FKA2-20572NBHW3F Qualtek | In Stock | - | Datasheet | 16 Weeks | Axial | - | 4.6lbs 2.1kg | Aluminum | Plastic | - | 115VAC | 14~158°F -10°C~70°C | - | 2013 | FKA2-20572 | Square - 205mm Lx205mm H | Active | 1 (Unlimited) | 2 Wire Leads | 158°C | 14°C | 100W | - | 0.880A | 100W | - | 880mA | CE, cURus, TUV | - | 3200 RPM | Ball | Tubeaxial | 75.4 dB(A) | 0.500 in H2O (124.5 Pa) | - | - | - | 72.00mm | ROHS3 Compliant | - | ||
![]() FKA2-20572QBHW3F Qualtek | In Stock | - | Datasheet | 16 Weeks | Axial | - | 4.6lbs 2.1kg | Aluminum | Plastic | - | 230VAC | 14~158°F -10°C~70°C | - | 2013 | FKA2-20572 | Square - 205mm Lx205mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 0.470A | 95.2W | - | 470mA | CE, cURus, TUV | - | 3200 RPM | Ball | Tubeaxial | 75.4 dB(A) | 0.500 in H2O (124.5 Pa) | - | - | - | - | ROHS3 Compliant | - | ||
![]() FKA2-28089NBHT3F Qualtek | In Stock | - | Datasheet | 16 Weeks | Axial | - | 7.7lbs 3.5kg | Aluminum | Plastic | - | 115VAC | 14~158°F -10°C~70°C | - | 2013 | FKA2-28089 | Square - 280mm Lx280mm H | Active | 1 (Unlimited) | 2 Terminals | 158°C | 14°C | 260W | - | 2.60A | 260W | - | 2.6A | CE, TUV, UL | - | 3000 RPM | Ball | Tubeaxial | 78.0 dB(A) | 0.044 in H2O (11.0 Pa) | - | - | - | 89.00mm | ROHS3 Compliant | - | ||
![]() FKA2-28089QBHT3F Qualtek | In Stock | - | Datasheet | 16 Weeks | Axial | - | 7.7lbs 3.5kg | Aluminum | Plastic | - | 230VAC | 14~158°F -10°C~70°C | - | 2013 | FKA2-28089 | Square - 280mm Lx280mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 260W | - | - | 260W | - | 1.22A | CE, TUV, UL | - | 3000 RPM | Ball | Tubeaxial | 78.0 dB(A) | 0.044 in H2O (11.0 Pa) | - | - | - | - | ROHS3 Compliant | - | ||
![]() FKA2-28089QBMT3F Qualtek | In Stock | - | Datasheet | 16 Weeks | Axial | - | 7.7lbs 3.5kg | Aluminum | Plastic | - | 230VAC | 14~158°F -10°C~70°C | - | 2013 | FKA2-28089 | Square - 280mm Lx280mm H | Active | 1 (Unlimited) | 2 Terminals | 158°C | 14°C | 51.3W | - | 0.270A | 51.3W | - | 270mA | CE, cURus, TUV | - | 1700 RPM | Ball | Tubeaxial | 62.0 dB(A) | 0.018 in H2O (4.4 Pa) | - | - | - | 89.00mm | ROHS3 Compliant | - | ||
![]() FAA1-08038NBMW31 Qualtek | In Stock | - | - | 17 Weeks | Axial | Aluminium | 0.706lb 320.24g | Aluminum | Plastic | - | 115VAC | 14~158°F -10°C~70°C | - | 2006 | FAA1-08038 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 4.00W | 4W | 0.060A | 4W | unknown | 60mA | CE, cURus, TUV | 115V | 2400 RPM | Ball | Tubeaxial | 26.2 dB(A) | 0.110 in H2O (27.4 Pa) | AC FAN | 80mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() FAA1-08038QBHW31 Qualtek | In Stock | - | - | 21 Weeks | Axial | Aluminium | 0.706lb 320.24g | Aluminum | Plastic | - | 230VAC | 14~158°F -10°C~70°C | - | 2012 | FAA1-08038 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 9.50W | 9.5W | 0.060A | 9.5W | unknown | 60mA | CE, cURus, TUV | 230V | 2800 RPM | Ball | Tubeaxial | 31.6 dB(A) | 0.166 in H2O (41.3 Pa) | AC FAN | 80mm | - | - | ROHS3 Compliant | - | ||
![]() FAA1-09225QBMW31 Qualtek | In Stock | - | - | 15 Weeks | Axial | Aluminium | 0.507lb 229.97g | Aluminum | Plastic | - | 230VAC | 14~158°F -10°C~70°C | - | 2013 | FAA1-09225 | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 11.50W | 12.9W | 0.060A | 11.5W | unknown | 60mA | CE, cURus, TUV | 230V | 2200 RPM | Ball | Tubeaxial | 26.8 dB(A) | 0.089 in H2O (22.2 Pa) | AC FAN | 92mm | - | - | ROHS3 Compliant | - | ||
![]() FAA1-09225QBHT31 Qualtek | In Stock | - | - | 17 Weeks | Axial | Aluminium | 0.507lb 229.97g | Aluminum | Plastic | - | 230VAC | 14~158°F -10°C~70°C | - | 2013 | FAA1-09225 | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 10.00W | 12.9W | 0.060A | 10W | unknown | 60mA | CE, cURus, TUV | 230V | 2400 RPM | Ball | Tubeaxial | 30.1 dB(A) | 0.116 in H2O (28.9 Pa) | AC FAN | 92mm | - | - | ROHS3 Compliant | - | ||
![]() FAA1-08025NBMW31 Qualtek | In Stock | - | - | 21 Weeks | Axial | Aluminium | 0.463lb 210.01g | Aluminum | Plastic | - | 115VAC | 14~158°F -10°C~70°C | - | 2013 | FAA1-08025 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 5.00W | 11.8W | 0.055A | 5W | - | 55mA | CE, cURus, TUV | 115V | 2500 RPM | Ball | Tubeaxial | 24.0 dB(A) | 0.118 in H2O (29.4 Pa) | AC FAN | 80mm | - | - | ROHS3 Compliant | - | ||
![]() FKA2-25489QBHW3F Qualtek | In Stock | - | Datasheet | 16 Weeks | Axial | - | 4.4lbs 2kg | Aluminum | Plastic | - | 230VAC | 14~158°F -10°C~70°C | - | 2012 | FKA2-25489 | Round - 254mm Dia | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 0.300A | 62.8W | unknown | 300mA | CE, cURus, TUV | - | 2000 RPM | Ball | Tubeaxial | 62.0 dB(A) | 0.276 in H2O (68.7 Pa) | AC FAN | - | - | - | ROHS3 Compliant | - | ||
![]() FAA1-08038NBHW31 Qualtek | In Stock | - | - | 21 Weeks | Axial | Aluminium | 0.706lb 320.24g | Aluminum | Plastic | - | 115VAC | 14~158°F -10°C~70°C | - | 2009 | FAA1-08038 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 8.50W | 8.5W | 0.100A | 8.5W | unknown | 100mA | CE, cURus, TUV | 115V | 2800 RPM | Ball | Tubeaxial | 31.6 dB(A) | 0.166 in H2O (41.3 Pa) | AC FAN | 80mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() FAA1-12025NBMT31 Qualtek | In Stock | - | - | 21 Weeks | Axial | - | 0.749lb 339.74g | Aluminum | Plastic | - | 115VAC | 14~158°F -10°C~70°C | - | 2012 | FAA1-12025 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 20.70W | - | 0.180A | 20.7W | - | 180mA | CE, cURus, TUV | - | 2300 RPM | Ball | Tubeaxial | 44.1 dB(A) | 0.156 in H2O (38.8 Pa) | AC FAN | - | - | - | ROHS3 Compliant | - | ||
![]() FKA2-25489NBHW3F Qualtek | In Stock | - | Datasheet | 16 Weeks | Axial | - | 4.4lbs 2kg | Aluminum | Plastic | - | 115VAC | 14~158°F -10°C~70°C | - | 2012 | FKA2-25489 | Round - 254mm Dia | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 0.620A | 67.8W | unknown | 620mA | CE, cURus, TUV | - | 2000 RPM | Ball | Tubeaxial | 62.0 dB(A) | 0.276 in H2O (68.7 Pa) | AC FAN | - | - | - | ROHS3 Compliant | - | ||
![]() FDA2-17255NBHW4F Qualtek | In Stock | - | - | 15 Weeks | Axial | Plastic | 1.8lbs 816.5g | Aluminum | Steel | 50000 Hrs @ 25°C | 115VAC | -4~158°F -20°C~70°C | Bulk | 2014 | HPLC, FDA2-17255 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Wire Leads | 158°C | -4°C | 25.00W | 27W | 0.210A | 25W | - | 210mA | CE, cURus, TUV | - | 3100 RPM | Ball | Tubeaxial | 61.0 dB(A) | 0.531 in H2O (132.3 Pa) | - | 151mm | 172mm | 55.00mm | ROHS3 Compliant | - | ||
![]() FAA1-09225QBHW31 Qualtek | In Stock | - | - | 17 Weeks | Axial | - | 0.507lb 229.97g | Aluminum | Plastic | - | 230VAC | 14~158°F -10°C~70°C | - | 2012 | FAA1-09225 | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 10.00W | - | 0.060A | 10W | - | 60mA | CE, cURus, TUV | - | 2400 RPM | Ball | Tubeaxial | 30.1 dB(A) | 0.116 in H2O (28.9 Pa) | AC FAN | - | - | - | ROHS3 Compliant | - |