- Bearing Type
- Series
- Size / Dimension
- Approval Agency
- Factory Lead Time
- Fan Type
- Material - Blade
- Material - Frame
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Part Status
Attribute column
Manufacturer
Qualtek AC Fans
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Material | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Reach Compliance Code | Current Rating | Voltage - Rated AC | Approval Agency | Operating Supply Voltage | RPM | Bearing Type | Fan Type | Noise | Static Pressure | Thermal Support Device Type | Features | Height | Length | Width | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FDA2-17251NBHW4D-L Qualtek | In Stock | - | - | 16 Weeks | - | - | - | 2lbs 907.2g | Aluminum | Steel | 100000 Hrs @ 25°C | 115VAC | -4~158°F -20°C~70°C | 2014 | HPLC, FDA2-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Wire Leads | 158°C | -4°C | 25.00W | - | 0.210A | 25W | IP56M - Dust Protected, Water Resistant | - | 210mA | - | CE, cURus, TUV | - | 3100 RPM | Ball | Tubeaxial | 59.0 dB(A) | 0.610 in H2O (151.9 Pa) | - | - | - | - | 51.00mm | ROHS3 Compliant | - | IP56, Water Resistant | ||
![]() FMA1-09238WBHW12 Qualtek | In Stock | - | - | 12 Weeks | - | - | - | - | Plastic | - | 70000 Hrs @ 40°C | 100V~240VAC | -4~158°F -20°C~70°C | - | FMA1-09238 | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 5.50W | - | 0.110A | - | IP54 - Dust Protected, Water Resistant | - | - | - | CE, cURus | - | 3500 RPM | Ball | Tubeaxial | 42.0 dB(A) | 0.288 in H2O (71.7 Pa) | - | Electronic Commutation (EC) | - | - | - | ROHS3 Compliant | - | - | ||
![]() FAA1-12038NBHW31-A Qualtek | In Stock | - | - | 21 Weeks | Axial | - | - | 1.2lbs 544.3g | Aluminum | Plastic | - | 115VAC | 14~158°F -10°C~70°C | 2013 | FAA1-12038 | Square - 119.5mm Lx119.5mm H | Active | 1 (Unlimited) | 2 Wire Leads | 158°C | 14°C | 14.00W | - | 0.190A | 14W | - | - | 190mA | - | CE, cURus, TUV | - | 2900 RPM | Ball | Tubeaxial | 44.5 dB(A) | 0.350 in H2O (87.2 Pa) | - | - | 119.5mm | 119.5mm | 38.50mm | ROHS3 Compliant | - | - | ||
![]() FMA1-08025WBHT12 Qualtek | In Stock | - | - | 12 Weeks | - | - | - | - | Plastic | - | 70000 Hrs @ 40°C | 100V~240VAC | -4~158°F -20°C~70°C | - | FMA1-08025 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 4.50W | - | 0.060A | - | IP54 - Dust Protected, Water Resistant | - | - | - | CE, cURus | - | 3500 RPM | Ball | Tubeaxial | 31.0 dB(A) | 0.247 in H2O (61.5 Pa) | - | Electronic Commutation (EC) | - | - | - | ROHS3 Compliant | - | - | ||
![]() FAA1-08025NBMT31 Qualtek | In Stock | - | - | 21 Weeks | Axial | - | Aluminium | 0.463lb 210.01g | Aluminum | Plastic | - | 115VAC | 14~158°F -10°C~70°C | 2012 | FAA1-08025 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 5.00W | 11.8W | 0.055A | 5W | - | unknown | 55mA | - | CE, cURus, TUV | 115V | 2500 RPM | Ball | Tubeaxial | 24.0 dB(A) | 0.118 in H2O (29.4 Pa) | AC FAN | - | 80mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() FMA1-12038WBJT12-A Qualtek | In Stock | - | - | 12 Weeks | - | - | - | - | Plastic | - | 70000 Hrs @ 40°C | 100V~240VAC | -4~158°F -20°C~70°C | - | FMA1-12038-A | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 15.00W | - | 0.180A | - | IP54 - Dust Protected, Water Resistant | - | - | - | CE, cURus | - | 3500 RPM | Ball | Tubeaxial | 51.5 dB(A) | 0.445 in H2O (110.8 Pa) | - | Electronic Commutation (EC) | - | - | - | ROHS3 Compliant | - | - | ||
![]() FMA1-06025WBHW12 Qualtek | In Stock | - | - | 12 Weeks | - | - | - | - | Plastic | - | 70000 Hrs @ 40°C | 100V~240VAC | -4~158°F -20°C~70°C | - | FMA1-06025 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 2.30W | - | 0.060A | - | IP54 - Dust Protected, Water Resistant | - | - | - | CE, cURus | - | 4500 RPM | Ball | Tubeaxial | 35.3 dB(A) | 0.239 in H2O (59.6 Pa) | - | Electronic Commutation (EC) | - | - | - | ROHS3 Compliant | - | - | ||
![]() FAA1-12038NBHT31-A Qualtek | In Stock | - | - | 17 Weeks | Axial | Aluminium | Aluminium | 1.2lbs 544.3g | Aluminum | Plastic | - | 115VAC | 14~158°F -10°C~70°C | 2012 | FAA1-12038 | Square - 119.5mm Lx119.5mm H | Active | 1 (Unlimited) | 2 Terminals | 158°C | 14°C | 14.00W | 14W | 0.190A | 14W | - | - | 190mA | 115V | CE, cURus, TUV | 115V | 2900 RPM | Ball | Tubeaxial | 44.5 dB(A) | 0.350 in H2O (87.2 Pa) | - | - | 119.5mm | 119.5mm | 38.50mm | ROHS3 Compliant | Lead Free | - | ||
![]() FAA1-08025NBHW31 Qualtek | In Stock | - | - | 21 Weeks | Axial | - | Aluminium | 0.463lb 210.01g | Aluminum | Plastic | - | 115VAC | 14~158°F -10°C~70°C | 2013 | FAA1-08025 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 7.00W | 7W | 0.060A | 7W | - | - | 60mA | - | CE, cURus, TUV | - | 2800 RPM | Ball | Tubeaxial | 27.8 dB(A) | 0.125 in H2O (31.1 Pa) | AC FAN | - | 80mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() FAA1-08038NBMT31 Qualtek | In Stock | - | - | 21 Weeks | Axial | - | Aluminium | 0.706lb 320.24g | Aluminum | Plastic | - | 115VAC | 14~158°F -10°C~70°C | 2013 | FAA1-08038 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 4.00W | 4W | 0.060A | 4W | - | unknown | 60mA | - | CE, cURus, TUV | 115V | 2400 RPM | Ball | Tubeaxial | 26.2 dB(A) | 0.110 in H2O (27.4 Pa) | AC FAN | - | 80mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() FAA1-08038NBHT31 Qualtek | In Stock | - | - | 21 Weeks | Axial | - | Aluminium | 0.706lb 320.24g | Aluminum | Plastic | - | 115VAC | 14~158°F -10°C~70°C | 1999 | FAA1-08038 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 8.50W | 8.5W | 0.100A | 8.5W | - | unknown | 100mA | - | CE, cURus, TUV | 115V | 2800 RPM | Ball | Tubeaxial | 31.6 dB(A) | 0.166 in H2O (41.3 Pa) | AC FAN | - | 80mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() FMA1-08025WBHW12 Qualtek | In Stock | - | - | 12 Weeks | - | - | - | - | Plastic | - | 70000 Hrs @ 40°C | 100V~240VAC | -4~158°F -20°C~70°C | - | FMA1-08025 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 4.50W | - | 0.060A | - | IP54 - Dust Protected, Water Resistant | - | - | - | CE, cURus | - | 3500 RPM | Ball | Tubeaxial | 31.0 dB(A) | 0.247 in H2O (61.5 Pa) | - | Electronic Commutation (EC) | - | - | - | ROHS3 Compliant | - | - | ||
![]() FMA1-08038WBHW12 Qualtek | In Stock | - | - | 12 Weeks | - | - | - | - | Plastic | - | 70000 Hrs @ 40°C | 100V~240VAC | -4~158°F -20°C~70°C | - | FMA1-08038 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 5.50W | - | 0.090A | - | IP54 - Dust Protected, Water Resistant | - | - | - | CE, cURus | - | 4000 RPM | Ball | Tubeaxial | 31.0 dB(A) | 0.283 in H2O (70.5 Pa) | - | Electronic Commutation (EC) | - | - | - | ROHS3 Compliant | - | - | ||
![]() FAA1-12038QBHT31-A Qualtek | In Stock | - | - | 17 Weeks | Axial | Aluminium | Aluminium | 1.2lbs 544.3g | Aluminum | Plastic | - | 230VAC | 14~158°F -10°C~70°C | 2013 | FAA1-12038 | Square - 119.5mm Lx119.5mm H | Active | 1 (Unlimited) | 2 Terminals | 158°C | 14°C | 14.80W | 17W | 0.090A | 14.8W | - | - | 90mA | - | CE, cURus, TUV | 230V | 2900 RPM | Ball | Tubeaxial | 44.5 dB(A) | 0.350 in H2O (87.2 Pa) | - | - | 119.5mm | 119.5mm | 38.50mm | ROHS3 Compliant | - | - | ||
![]() FMA1-12038WBHW12 Qualtek | In Stock | - | - | 12 Weeks | - | - | - | - | Plastic | - | 70000 Hrs @ 40°C | 100V~240VAC | -4~158°F -20°C~70°C | - | FMA1-12038 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 9.50W | - | 0.180A | - | IP54 - Dust Protected, Water Resistant | - | - | - | CE, cURus | - | 3500 RPM | Ball | Tubeaxial | 49.3 dB(A) | 0.363 in H2O (90.5 Pa) | - | Electronic Commutation (EC) | - | - | - | ROHS3 Compliant | - | - | ||
![]() FMA1-09225WBHT12 Qualtek | In Stock | - | - | 12 Weeks | - | - | - | - | Plastic | - | 70000 Hrs @ 40°C | 100V~240VAC | -4~158°F -20°C~70°C | - | FMA1-09225 | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 6.00W | - | 0.060A | - | IP54 - Dust Protected, Water Resistant | - | - | - | CE, cURus | - | 3500 RPM | Ball | Tubeaxial | 44.0 dB(A) | 0.265 in H2O (66.0 Pa) | AC FAN | Electronic Commutation (EC) | - | - | - | ROHS3 Compliant | - | - | ||
![]() FMA1-17251WBHW32 Qualtek | In Stock | - | - | 12 Weeks | - | - | - | - | Aluminum | Plastic | 70000 Hrs @ 40°C | 100V~240VAC | -4~158°F -20°C~70°C | - | FMA1-17251 | Rectangular/Rounded - 172mm Lx152mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 22.50W | - | 0.200A | - | IP54 - Dust Protected, Water Resistant | - | - | - | CE, cURus | - | 3200 RPM | Ball | Tubeaxial | 55.4 dB(A) | 0.600 in H2O (149.5 Pa) | - | Electronic Commutation (EC) | - | - | - | ROHS3 Compliant | - | - | ||
![]() FMA1-12025WBHW12 Qualtek | In Stock | - | - | 12 Weeks | - | - | - | - | Plastic | - | 70000 Hrs @ 40°C | 100V~240VAC | -4~158°F -20°C~70°C | - | FMA1-12025 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 6.00W | - | 0.100A | - | IP54 - Dust Protected, Water Resistant | - | - | - | CE, cURus | - | 3000 RPM | Ball | Tubeaxial | 44.8 dB(A) | 0.175 in H2O (43.7 Pa) | - | Electronic Commutation (EC) | - | - | - | ROHS3 Compliant | - | - | ||
![]() FMA1-12025WBHT12 Qualtek | In Stock | - | - | 12 Weeks | - | - | - | - | Plastic | - | 70000 Hrs @ 40°C | 100V~240VAC | -4~158°F -20°C~70°C | - | FMA1-12025 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 6.00W | - | 0.100A | - | IP54 - Dust Protected, Water Resistant | - | - | - | CE, cURus | - | 3000 RPM | Ball | Tubeaxial | 44.8 dB(A) | 0.175 in H2O (43.7 Pa) | - | Electronic Commutation (EC) | - | - | - | ROHS3 Compliant | - | - | ||
![]() FMA1-12038WBHT12 Qualtek | In Stock | - | - | 12 Weeks | - | - | - | - | Plastic | Plastic | 70000 Hrs @ 40°C | 100V~240VAC | -4~158°F -20°C~70°C | - | FMA1-12038 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 9.50W | - | 0.180A | - | IP54 - Dust Protected, Water Resistant | - | - | - | CE, cURus | - | 3500 RPM | Ball | Tubeaxial | 49.3 dB(A) | 0.363 in H2O (90.5 Pa) | - | Electronic Commutation (EC) | - | - | 38.50mm | ROHS3 Compliant | - | - |