- Bearing Type
- Series
- Size / Dimension
- Approval Agency
- Factory Lead Time
- Fan Type
- Material - Blade
- Material - Frame
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Part Status
Attribute column
Manufacturer
Qualtek AC Fans
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Current Rating (Amps) | Max Power Dissipation | Reach Compliance Code | Current Rating | Approval Agency | Operating Supply Voltage | RPM | Bearing Type | Fan Type | Noise | Static Pressure | Thermal Support Device Type | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FDA2-25489QBLW4F Qualtek | In Stock | - | - | 17 Weeks | Axial | Steel | 6lbs 2.7kg | Aluminum | Steel | 50000 Hrs @ 25°C | 230VAC | -4~158°F -20°C~70°C | - | 2014 | HPLC, FDA2-25489 | Round - 254mm Dia | Active | 1 (Unlimited) | 2 Wire Leads | 158°C | -4°C | 32.00W | 32W | 0.140A | 32W | - | 140mA | CE, cURus, TUV | - | 1650 RPM | Ball | Tubeaxial | 52.0 dB(A) | 0.307 in H2O (76.5 Pa) | - | 254mm | 254mm | 89.00mm | ROHS3 Compliant | ||
![]() FAA1-12025QSMT31 Qualtek | In Stock | - | - | 20 Weeks | Axial | - | 0.749lb 339.74g | Aluminum | Plastic | - | 230VAC | 14~140°F -10°C~60°C | - | 2013 | FAA1-12025 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 20.70W | - | 0.090A | 20.7W | unknown | 90mA | CE, cURus, TUV | - | 2300 RPM | Sleeve | Tubeaxial | 44.1 dB(A) | 0.156 in H2O (38.8 Pa) | AC FAN | - | - | - | ROHS3 Compliant | ||
![]() FAA1-12038QBLT31-A Qualtek | In Stock | - | - | 15 Weeks | Axial | Aluminium | 1.2lbs 544.3g | Aluminum | Plastic | - | 230VAC | 14~158°F -10°C~70°C | - | 2013 | FAA1-12038 | Square - 119.5mm Lx119.5mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 9.40W | 9.4W | 0.050A | 9.4W | - | 50mA | CE, cURus, TUV | 230V | 2200 RPM | Ball | Tubeaxial | 37.9 dB(A) | 0.100 in H2O (24.9 Pa) | - | 119.5mm | - | - | ROHS3 Compliant | ||
![]() FKA2-17251QBHW3F Qualtek | In Stock | - | Datasheet | 16 Weeks | Axial | - | 2.3lbs 1kg | Aluminum | Plastic | - | 230VAC | 14~158°F -10°C~70°C | - | 2013 | FKA2-17251 | Rectangular/Rounded - 172mm Lx150mm H | Active | 1 (Unlimited) | 2 Wire Leads | 158°C | 14°C | 27.60W | - | 0.130A | 27.6W | - | 130mA | CE, cURus, TUV | - | 3100 RPM | Ball | Tubeaxial | 65.0 dB(A) | 0.700 in H2O (174.4 Pa) | - | - | - | 50.80mm | ROHS3 Compliant | ||
![]() FKA2-17251NBMW3F Qualtek | In Stock | - | Datasheet | 16 Weeks | Axial | - | 2.3lbs 1kg | Aluminum | Plastic | - | 115VAC | 14~158°F -10°C~70°C | - | 2013 | FKA2-17251 | Rectangular/Rounded - 172mm Lx150mm H | Active | 1 (Unlimited) | 2 Wire Leads | 158°C | 14°C | 20.70W | - | 0.190A | 20.7W | - | 190mA | CE, cURus, TUV | - | 2500 RPM | Ball | Tubeaxial | 56.6 dB(A) | 0.400 in H2O (99.6 Pa) | - | 172mm | 172mm | 50.80mm | ROHS3 Compliant | ||
![]() FKA2-25489QBMW3F Qualtek | In Stock | - | - | 16 Weeks | Axial | - | 4.4lbs 2kg | Aluminum | Plastic | - | 230VAC | 14~158°F -10°C~70°C | - | 2013 | FKA2-25489 | Round - 254mm Dia | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 28.80W | - | 0.140A | 28.8W | unknown | 140mA | CE, cURus, TUV | - | 1600 RPM | Ball | Tubeaxial | 57.0 dB(A) | 0.322 in H2O (80.2 Pa) | AC FAN | - | - | - | ROHS3 Compliant | ||
![]() FKA2-25489NBMW3F Qualtek | In Stock | - | - | 16 Weeks | Axial | - | 4.4lbs 2kg | Aluminum | Plastic | - | 115VAC | 14~158°F -10°C~70°C | - | 2013 | FKA2-25489 | Round - 254mm Dia | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 26.50W | - | 0.240A | 26.5W | unknown | 240mA | CE, cURus, TUV | - | 1600 RPM | Ball | Tubeaxial | 57.0 dB(A) | 0.322 in H2O (80.2 Pa) | AC FAN | 254mm | - | - | ROHS3 Compliant | ||
![]() FAA1-12038QSAT31-A Qualtek | In Stock | - | - | 20 Weeks | Axial | - | 1.2lbs 544.3g | Aluminum | Plastic | - | 230VAC | 14~140°F -10°C~60°C | - | 2013 | FAA1-12038 | Square - 119.5mm Lx119.5mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 7.70W | - | 0.040A | 7.7W | - | 40mA | CE, cURus, TUV | - | 1700 RPM | Sleeve | Tubeaxial | 30.5 dB(A) | 0.060 in H2O (14.9 Pa) | - | 119.5mm | - | - | ROHS3 Compliant | ||
![]() FAA1-12038NBAW31-A Qualtek | In Stock | - | - | 20 Weeks | Axial | - | 1.2lbs 544.3g | Aluminum | Plastic | - | 115VAC | 14~158°F -10°C~70°C | - | 2013 | FAA1-12038 | Square - 119.5mm Lx119.5mm H | Active | 1 (Unlimited) | 2 Wire Leads | 158°C | 14°C | 6.60W | - | 0.080A | 6.6W | - | 80mA | CE, cURus, TUV | - | 1700 RPM | Ball | Tubeaxial | 30.5 dB(A) | 0.060 in H2O (14.9 Pa) | - | 119.5mm | 119.5mm | 38.50mm | ROHS3 Compliant | ||
![]() FKA2-17251NBHW3F Qualtek | In Stock | - | Datasheet | 16 Weeks | Axial | - | 2.3lbs 1kg | Aluminum | Plastic | - | 115VAC | 14~158°F -10°C~70°C | - | 2013 | FKA2-17251 | Rectangular/Rounded - 172mm Lx150mm H | Active | 1 (Unlimited) | 2 Wire Leads | 158°C | 14°C | 26.50W | - | 0.240A | 26.5W | - | 240mA | CE, cURus, TUV | - | 3100 RPM | Ball | Tubeaxial | 65.0 dB(A) | 0.700 in H2O (174.4 Pa) | - | - | - | 50.80mm | ROHS3 Compliant | ||
![]() FKA2-17251NBHT3F Qualtek | In Stock | - | Datasheet | 16 Weeks | Axial | - | 2.3lbs 1kg | Aluminum | Plastic | - | 115VAC | 14~158°F -10°C~70°C | - | 2013 | FKA2-17251 | Rectangular/Rounded - 172mm Lx150mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 26.50W | - | 0.240A | 26.5W | - | 240mA | CE, cURus, TUV | - | 3100 RPM | Ball | Tubeaxial | 65.0 dB(A) | 0.700 in H2O (174.4 Pa) | - | - | - | - | ROHS3 Compliant | ||
![]() FKA2-17251QBLT3F Qualtek | In Stock | - | Datasheet | 16 Weeks | Axial | - | 2.3lbs 1kg | Aluminum | Plastic | - | 230VAC | 14~158°F -10°C~70°C | - | 2013 | FKA2-17251 | Rectangular/Rounded - 172mm Lx150mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | - | - | - | - | - | - | CE, TUV, UL | - | - | Ball | Tubeaxial | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() FKA2-17689NBHW3F Qualtek | In Stock | - | Datasheet | 16 Weeks | Axial | - | 4lbs 1.8kg | Aluminum | Plastic | - | 115VAC | 14~158°F -10°C~70°C | - | 2013 | FKA2-17689 | Square - 176mm Lx176mm H | Active | 1 (Unlimited) | 2 Wire Leads | 158°C | 14°C | 52.0W | - | 0.480A | 52W | - | 480mA | CE, cURus, TUV | - | 3200 RPM | Ball | Tubeaxial | 70.0 dB(A) | 0.810 in H2O (201.8 Pa) | - | - | - | 89.00mm | ROHS3 Compliant | ||
![]() FKA2-28089NBHW3F Qualtek | In Stock | - | Datasheet | 16 Weeks | Axial | - | 7.7lbs 3.5kg | Aluminum | Plastic | - | 115VAC | 14~158°F -10°C~70°C | - | 2013 | FKA2-28089 | Square - 280mm Lx280mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 2.60A | 260W | - | 2.6A | CE, TUV, UL | - | 3000 RPM | Ball | Tubeaxial | 78.0 dB(A) | 0.044 in H2O (11.0 Pa) | - | - | - | - | ROHS3 Compliant | ||
![]() FDA2-17255QBHT4F Qualtek | In Stock | - | - | 17 Weeks | Axial | Aluminium | 1.8lbs 816.5g | Aluminum | Steel | 50000 Hrs @ 25°C | 230VAC | -4~158°F -20°C~70°C | Bulk | 2014 | HPLC, FDA2-17255 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Terminals | 158°C | -4°C | 27.00W | 27W | 0.120A | 27W | - | 120mA | CE, cURus, TUV | - | 3100 RPM | Ball | Tubeaxial | 61.0 dB(A) | 0.531 in H2O (132.3 Pa) | - | 151mm | 172mm | 55.00mm | ROHS3 Compliant | ||
![]() FKA1-17251NBLW31 Qualtek | In Stock | - | Datasheet | 16 Weeks | Axial | - | 2.3lbs 1kg | Aluminum | Plastic | - | 115VAC | 14~158°F -10°C~70°C | - | 2013 | FKA1-17251 | Rectangular/Rounded - 172mm Lx150mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | - | - | CE, TUV, UL | - | - | Ball | Tubeaxial | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() FKA2-17251NBLT3F Qualtek | In Stock | - | Datasheet | 16 Weeks | Axial | - | 2.3lbs 1kg | Aluminum | Plastic | - | 115VAC | 14~158°F -10°C~70°C | - | 2013 | FKA2-17251 | Rectangular/Rounded - 172mm Lx150mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | - | - | - | - | - | - | CE, TUV, UL | - | - | Ball | Tubeaxial | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() FKA2-17251NBMT3F Qualtek | In Stock | - | Datasheet | 16 Weeks | Axial | - | 2.3lbs 1kg | Aluminum | Plastic | - | 115VAC | 14~158°F -10°C~70°C | - | 2013 | FKA2-17251 | Rectangular/Rounded - 172mm Lx150mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 20.70W | - | 0.190A | 20.7W | - | 190mA | CE, cURus, TUV | - | 2500 RPM | Ball | Tubeaxial | 56.6 dB(A) | 0.400 in H2O (99.6 Pa) | - | - | - | - | ROHS3 Compliant | ||
![]() FDA2-17251QBHT4F Qualtek | In Stock | - | - | 17 Weeks | Axial | Plastic | 2lbs 907.2g | Aluminum | Steel | 50000 Hrs @ 25°C | 230VAC | -4~158°F -20°C~70°C | Bulk | 2014 | HPLC, FDA2-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 27.00W | 27W | 0.120A | 27W | - | 120mA | CE, cURus, TUV | - | 3100 RPM | Ball | Tubeaxial | 59.0 dB(A) | 0.610 in H2O (151.9 Pa) | - | 151mm | - | - | ROHS3 Compliant | ||
![]() FKA2-17689QBHT3F Qualtek | In Stock | - | Datasheet | 16 Weeks | Axial | - | 4lbs 1.8kg | Aluminum | Plastic | - | 230VAC | 14~158°F -10°C~70°C | - | 2013 | FKA2-17689 | Square - 176mm Lx176mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 49.50W | - | 0.230A | 49.5W | - | 230mA | CE, cURus, TUV | - | 3200 RPM | Ball | Tubeaxial | 70.0 dB(A) | 0.810 in H2O (201.8 Pa) | - | 176mm | - | - | ROHS3 Compliant |