- Bearing Type
- Series
- Size / Dimension
- Approval Agency
- Factory Lead Time
- Fan Type
- Material - Blade
- Material - Frame
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Part Status
Attribute column
Manufacturer
Qualtek AC Fans
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Material | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Current Rating (Amps) | Max Power Dissipation | Reach Compliance Code | Current Rating | Approval Agency | Operating Supply Voltage | RPM | Bearing Type | Fan Type | Noise | Static Pressure | Thermal Support Device Type | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FAA1-12038NBMT31-A Qualtek | In Stock | - | - | 17 Weeks | Axial | Aluminium | Aluminium | 1.2lbs 544.3g | Aluminum | Plastic | - | 115VAC | 14~158°F -10°C~70°C | - | 2013 | FAA1-12038 | Square - 119.5mm Lx119.5mm H | Active | 1 (Unlimited) | 2 Terminals | 158°C | 14°C | 12.40W | 12.4W | 0.150A | 12.4W | - | 150mA | CE, cURus, TUV | 115V | 2800 RPM | Ball | Tubeaxial | 42.0 dB(A) | 0.210 in H2O (52.3 Pa) | - | 119.5mm | 119.5mm | 38.50mm | ROHS3 Compliant | Lead Free | ||
![]() FAA1-12038QBAT31-A Qualtek | In Stock | - | - | 20 Weeks | Axial | - | - | 1.2lbs 544.3g | Aluminum | Plastic | - | 230VAC | 14~158°F -10°C~70°C | - | 2013 | FAA1-12038 | Square - 119.5mm Lx119.5mm H | Active | 1 (Unlimited) | 2 Terminals | 158°C | 14°C | 7.70W | - | 0.040A | 7.7W | - | 40mA | CE, cURus, TUV | - | 1700 RPM | Ball | Tubeaxial | 30.5 dB(A) | 0.060 in H2O (14.9 Pa) | - | 119.5mm | 119.5mm | 38.50mm | ROHS3 Compliant | - | ||
![]() FAA1-09225NSMT31 Qualtek | In Stock | - | - | 20 Weeks | Axial | - | - | 0.507lb 229.97g | Aluminum | Plastic | - | 115VAC | 14~140°F -10°C~60°C | - | 2013 | FAA1-09225 | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 5.00W | - | 0.130A | 5W | unknown | 130mA | CE, cURus, TUV | - | 2200 RPM | Sleeve | Tubeaxial | 26.8 dB(A) | 0.089 in H2O (22.2 Pa) | AC FAN | - | - | - | ROHS3 Compliant | - | ||
![]() FDA2-25489NBHT4F Qualtek | In Stock | - | - | 17 Weeks | Axial | - | Steel | 6lbs 2.7kg | Aluminum | Steel | 50000 Hrs @ 25°C | 115VAC | -4~158°F -20°C~70°C | - | 2014 | HPLC, FDA2-25489 | Round - 254mm Dia | Active | 1 (Unlimited) | 2 Terminals | 158°C | -4°C | 97.0W | 97W | 0.880A | 97W | - | 880mA | CE, cURus, TUV | - | 3200 RPM | Ball | Tubeaxial | 68.0 dB(A) | 0.846 in H2O (210.7 Pa) | - | 254mm | 254mm | 89.00mm | ROHS3 Compliant | - | ||
![]() FAA1-09225NSMW31 Qualtek | In Stock | - | - | 20 Weeks | Axial | - | - | 0.507lb 229.97g | Aluminum | Plastic | - | 115VAC | 14~140°F -10°C~60°C | - | 2013 | FAA1-09225 | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 5.00W | - | 0.130A | 5W | unknown | 130mA | CE, cURus, TUV | - | 2200 RPM | Sleeve | Tubeaxial | 26.8 dB(A) | 0.089 in H2O (22.2 Pa) | AC FAN | - | - | - | ROHS3 Compliant | - | ||
![]() FDA2-17251NBHW4F Qualtek | In Stock | - | - | 17 Weeks | Axial | - | Plastic | 2lbs 907.2g | Aluminum | Steel | 50000 Hrs @ 25°C | 115VAC | -4~158°F -20°C~70°C | - | 2014 | HPLC, FDA2-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 25.00W | 27W | 0.210A | 25W | - | 210mA | CE, cURus, TUV | - | 3100 RPM | Ball | Tubeaxial | 59.0 dB(A) | 0.610 in H2O (151.9 Pa) | - | 151mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() FDA2-17238QBHT4F Qualtek | In Stock | - | - | 17 Weeks | Axial | - | Aluminium | 1.8lbs 816.5g | Aluminum | Steel | 50000 Hrs @ 25°C | 230VAC | -4~158°F -20°C~70°C | Bulk | 2014 | HPLC, FDA2-17238 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Terminals | 158°C | -4°C | 27.00W | 27W | 0.120A | 27W | - | 120mA | CE, cURus, TUV | - | 3100 RPM | Ball | Tubeaxial | 59.0 dB(A) | 0.571 in H2O (142.2 Pa) | - | 151mm | 172mm | 38.50mm | ROHS3 Compliant | Lead Free | ||
![]() FAA1-12038NSHW31-A Qualtek | In Stock | - | - | 20 Weeks | Axial | - | - | 1.2lbs 544.3g | Aluminum | Plastic | - | 115VAC | 14~140°F -10°C~60°C | - | 2013 | FAA1-12038 | Square - 119.5mm Lx119.5mm H | Active | 1 (Unlimited) | 2 Wire Leads | 140°C | 14°C | 14.00W | - | 0.190A | 14W | - | 190mA | CE, cURus, TUV | - | 2900 RPM | Sleeve | Tubeaxial | 44.5 dB(A) | 0.350 in H2O (87.2 Pa) | - | 119.5mm | 119.5mm | 38.50mm | ROHS3 Compliant | - | ||
![]() FAA1-08038QSHT31 Qualtek | In Stock | - | - | 20 Weeks | Axial | - | - | 0.706lb 320.24g | Aluminum | Plastic | - | 230VAC | 14~140°F -10°C~60°C | - | 2013 | FAA1-08038 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 9.50W | - | 0.060A | 9.5W | unknown | 60mA | CE, cURus, TUV | - | 2800 RPM | Sleeve | Tubeaxial | 31.6 dB(A) | 0.166 in H2O (41.3 Pa) | AC FAN | - | - | - | ROHS3 Compliant | - | ||
![]() FAA1-12038NHAW31-A Qualtek | In Stock | - | - | 20 Weeks | Axial | - | - | 1.2lbs 544.3g | Aluminum | Plastic | - | 115VAC | 14~158°F -10°C~70°C | - | 2013 | FAA1-12038 | Square - 119.5mm Lx119.5mm H | Active | 1 (Unlimited) | 2 Wire Leads | 158°C | 14°C | 6.60W | - | 0.080A | 6.6W | - | 80mA | CE, cURus, TUV | - | 1700 RPM | Hydrodynamic | Tubeaxial | 30.5 dB(A) | 0.060 in H2O (14.9 Pa) | - | 119.5mm | 119.5mm | 38.50mm | ROHS3 Compliant | - | ||
![]() FAA1-12038QSMW31-A Qualtek | In Stock | - | - | 20 Weeks | Axial | - | - | 1.2lbs 544.3g | Aluminum | Plastic | - | 230VAC | 14~140°F -10°C~60°C | - | 2013 | FAA1-12038 | Square - 119.5mm Lx119.5mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 12.50W | - | 0.070A | 12.5W | - | 70mA | CE, cURus, TUV | - | 2800 RPM | Sleeve | Tubeaxial | 42.0 dB(A) | 0.210 in H2O (52.3 Pa) | - | 119.5mm | - | - | ROHS3 Compliant | - | ||
![]() FAA1-12038QHMT31-A Qualtek | In Stock | - | - | 20 Weeks | Axial | - | - | 1.2lbs 544.3g | Aluminum | Plastic | - | 230VAC | 14~158°F -10°C~70°C | - | 2013 | FAA1-12038 | Square - 119.5mm Lx119.5mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 12.50W | - | 0.070A | 12.5W | - | 70mA | CE, cURus, TUV | - | 2800 RPM | Hydrodynamic | Tubeaxial | 42.0 dB(A) | 0.210 in H2O (52.3 Pa) | - | 119.5mm | - | - | ROHS3 Compliant | - | ||
![]() FAA1-12038QHAT31-A Qualtek | In Stock | - | - | 20 Weeks | Axial | - | - | 1.2lbs 544.3g | Aluminum | Plastic | - | 230VAC | 14~158°F -10°C~70°C | - | 2013 | FAA1-12038 | Square - 119.5mm Lx119.5mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 7.70W | - | 0.040A | 7.7W | - | 40mA | CE, cURus, TUV | - | 1700 RPM | Hydrodynamic | Tubeaxial | 30.5 dB(A) | 0.060 in H2O (14.9 Pa) | - | 119.5mm | - | - | ROHS3 Compliant | - | ||
![]() FAA1-12038QSHW31-A Qualtek | In Stock | - | - | 20 Weeks | Axial | - | - | 1.2lbs 544.3g | Aluminum | Plastic | - | 230VAC | 14~140°F -10°C~60°C | - | 2013 | FAA1-12038 | Square - 119.5mm Lx119.5mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 14.80W | - | 0.090A | 14.8W | - | 90mA | CE, cURus, TUV | - | 2900 RPM | Sleeve | Tubeaxial | 44.5 dB(A) | 0.350 in H2O (87.2 Pa) | - | 119.5mm | - | - | ROHS3 Compliant | - | ||
![]() FAA1-08038QSMT31 Qualtek | In Stock | - | - | 20 Weeks | Axial | - | - | 0.706lb 320.24g | Aluminum | Plastic | - | 230VAC | 14~140°F -10°C~60°C | - | 2013 | FAA1-08038 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 5.00W | - | 0.030A | 5W | - | 30mA | CE, cURus, TUV | - | 2400 RPM | Sleeve | Tubeaxial | 26.2 dB(A) | 0.110 in H2O (27.4 Pa) | AC FAN | - | - | - | ROHS3 Compliant | - | ||
![]() FAA1-08025QSHT31 Qualtek | In Stock | - | - | 20 Weeks | Axial | - | - | 0.463lb 210.01g | Aluminum | Plastic | - | 230VAC | 14~140°F -10°C~60°C | - | 2013 | FAA1-08025 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 10.00W | - | 0.060A | 10W | - | 60mA | CE, cURus, TUV | - | 2800 RPM | Sleeve | Tubeaxial | 27.8 dB(A) | 0.125 in H2O (31.1 Pa) | AC FAN | - | - | - | ROHS3 Compliant | - | ||
![]() FAA1-08038NSHT31 Qualtek | In Stock | - | - | 20 Weeks | Axial | - | - | 0.706lb 320.24g | Aluminum | Plastic | - | 115VAC | 14~140°F -10°C~60°C | - | 1999 | FAA1-08038 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 8.50W | - | 0.100A | 8.5W | unknown | 100mA | CE, cURus, TUV | - | 2800 RPM | Sleeve | Tubeaxial | 31.6 dB(A) | 0.166 in H2O (41.3 Pa) | AC FAN | - | - | - | ROHS3 Compliant | - | ||
![]() FAA1-12025NSMW31 Qualtek | In Stock | - | - | 20 Weeks | Axial | - | - | 0.749lb 339.74g | Aluminum | Plastic | - | 115VAC | 14~140°F -10°C~60°C | - | 2013 | FAA1-12025 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 20.70W | - | 0.180A | 20.7W | unknown | 180mA | CE, cURus, TUV | - | 2300 RPM | Sleeve | Tubeaxial | 44.1 dB(A) | 0.156 in H2O (38.8 Pa) | AC FAN | - | - | - | ROHS3 Compliant | - | ||
![]() FAA1-08038NHMT31 Qualtek | In Stock | - | - | 20 Weeks | Axial | - | - | 0.706lb 320.24g | Aluminum | Plastic | - | 115VAC | 14~158°F -10°C~70°C | - | 2013 | FAA1-08038 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Terminals | 158°C | 14°C | 4.00W | - | 0.060A | 4W | - | 60mA | CE, cURus, TUV | - | 2400 RPM | Hydrodynamic | Tubeaxial | 26.2 dB(A) | 0.110 in H2O (27.4 Pa) | - | - | - | 38.00mm | ROHS3 Compliant | - | ||
![]() FAA1-12038QHLT31-A Qualtek | In Stock | - | - | 20 Weeks | Axial | - | - | 1.2lbs 544.3g | Aluminum | Plastic | - | 230VAC | 14~158°F -10°C~70°C | - | 2013 | FAA1-12038 | Square - 119.5mm Lx119.5mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 9.40W | - | 0.050A | 9.4W | - | 50mA | CE, cURus, TUV | - | 2200 RPM | Hydrodynamic | Tubeaxial | 37.9 dB(A) | 0.100 in H2O (24.9 Pa) | - | 119.5mm | - | - | ROHS3 Compliant | - |