- Series
- Noise
- Part Status
- Approval Agency
- Bearing Type
- Fan Type
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- RPM
- RoHS Status
- Size / Dimension
- Static Pressure
Attribute column
Manufacturer
Qualtek DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Current Rating (Amps) | Max Power Dissipation | Reach Compliance Code | Current Rating | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FAD1-05010CAHW11 Qualtek | In Stock | - | - | - | Axial | 0.04lb 18.14g | Plastic | Plastic | - | 12VDC | 14~158°F -10°C~70°C | 2013 | FAD1-05010 | Square - 50mm Lx50mm H | Obsolete | 1 (Unlimited) | 2 Wire Leads | 158°C | 14°C | 1.44W | 0.120A | 1.44W | - | 120mA | CE, cURus, TUV | 5000 RPM | 1 Ball/1 Sleeve | Tubeaxial | 27.5dB(A) | - | 0.100 in H2O (24.9 Pa) | - | 10.50mm | ROHS3 Compliant | ||
![]() FAD1-04010BSHW11 Qualtek | In Stock | - | - | - | Axial | 0.037lb 16.78g | Plastic | - | - | 5VDC | 14~140°F -10°C~60°C | 2013 | FAD1-04010 | Square - 40mm Lx40mm H | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.160A | 800mW | unknown | 160mA | CE, cURus, TUV | 6000 RPM | Sleeve | Tubeaxial | 26.0 dB(A) | - | 0.100 in H2O (24.9 Pa) | DC FAN | - | ROHS3 Compliant | ||
![]() FAD1-12038ESHW12 Qualtek | In Stock | - | Datasheet | 20 Weeks | Axial | 0.518lb 234.96g | Plastic | - | - | 48VDC | 14~140°F -10°C~60°C | 2013 | FAD1-12038 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.180A | 8.64W | - | 180mA | CE, cURus, TUV | 2800 RPM | Sleeve | Tubeaxial | 46.7 dB(A) | 43.2V~52.8VDC | 0.265 in H2O (66.0 Pa) | DC FAN | - | ROHS3 Compliant | ||
![]() FAD1-05010CBLW11 Qualtek | 1834 |
| - | 20 Weeks | Axial | 0.04lb 18.14g | Plastic | - | - | 12VDC | 14~158°F -10°C~70°C | 2013 | FAD1-05010 | Square - 50mm Lx50mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.080A | 960mW | unknown | 80mA | CE, cURus, TUV | 3700 RPM | Ball | Tubeaxial | 20.0 dB(A) | 10.8V~13.2VDC | 0.050 in H2O (12.4 Pa) | DC FAN | - | ROHS3 Compliant | ||
![]() FAD1-12032CHJW12 Qualtek | In Stock | - | Datasheet | 20 Weeks | Axial | 0.469lb 212.73g | Plastic | - | - | 12VDC | 14~158°F -10°C~70°C | 2013 | FAD1-12032 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.510A | 6.12W | - | 510mA | CE, cURus, TUV | 3200 RPM | Hydrodynamic | Tubeaxial | 48.4 dB(A) | 10.8V~13.2VDC | 0.317 in H2O (78.9 Pa) | - | - | ROHS3 Compliant | ||
![]() FAD1-12038DBJW12 Qualtek | 195 |
| Datasheet | 20 Weeks | Axial | 0.518lb 234.96g | Plastic | - | - | 24VDC | 14~158°F -10°C~70°C | 2013 | FAD1-12038 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.380A | 9.12W | - | 380mA | CE, cURus, TUV | 3200 RPM | Ball | Tubeaxial | 48.0 dB(A) | 21.6V~26.4VDC | 0.335 in H2O (83.4 Pa) | DC FAN | - | ROHS3 Compliant | ||
![]() FAD1-06025BBMW12-A Qualtek | 146 |
| - | 21 Weeks | - | 0.137lb 62.14g | Plastic | - | 70000 Hrs @ 40°C | 5VDC | 14~158°F -10°C~70°C | - | FAD1-06025-A | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 1.75W | 0.350A | - | - | - | CE, cURus, TUV | 3500 RPM | Ball | Tubeaxial | 28.1 dB(A) | 4.5V~5.5VDC | 0.152 in H2O (37.9 Pa) | - | - | ROHS3 Compliant | ||
![]() FAD1-04020DBHW11 Qualtek | 648 |
| - | 20 Weeks | Axial | 0.062lb 28.12g | Plastic | - | - | 24VDC | 14~158°F -10°C~70°C | 2013 | FAD1-04020 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.070A | 1.68W | - | 70mA | CE, cURus, TUV | 7800 RPM | Ball | Tubeaxial | 36.0 dB(A) | 21.6V~26.4VDC | 0.280 in H2O (69.7 Pa) | DC FAN | - | ROHS3 Compliant | ||
![]() FAD1-04010DSAW11 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.037lb 16.78g | Plastic | - | - | 24VDC | 14~140°F -10°C~60°C | 2013 | FAD1-04010 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.020A | 480mW | - | 20mA | CE, cURus, TUV | 3300 RPM | Sleeve | Tubeaxial | 14.0 dB(A) | 21.6V~26.4VDC | 0.044 in H2O (11.0 Pa) | - | - | ROHS3 Compliant | ||
![]() FAD1-02510BHMW11 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.018lb 8.16g | Plastic | Plastic | - | 5VDC | 14~158°F -10°C~70°C | 2013 | FAD1-02510 | Square - 25mm Lx25mm H | Active | 1 (Unlimited) | 2 Wire Leads | 158°C | 14°C | 500mW | 0.079A | 500mW | - | 79mA | CE, cURus, TUV | 10000 RPM | Hydrodynamic | Tubeaxial | 23.0 dB(A) | 4.5V~5.5VDC | 0.150 in H2O (37.4 Pa) | - | 10.00mm | ROHS3 Compliant | ||
![]() FAD1-12038CHHW32 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.656lb 297.56g | Aluminum | Plastic | - | 12VDC | 14~158°F -10°C~70°C | - | FAD1-12038 | Square - 120mm Lx120mm H | Active | Not Applicable | 2 Wire Leads | - | - | - | 0.390A | 4.68W | - | 390mA | CE, cURus, TUV | 2800 RPM | Hydrodynamic | Tubeaxial | 46.7 dB(A) | 10.8V~13.2VDC | 0.265 in H2O (66.0 Pa) | DC FAN | - | ROHS3 Compliant | ||
![]() FAD1-04010DHAW11 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.037lb 16.78g | Plastic | Plastic | - | 24VDC | 14~158°F -10°C~70°C | 2013 | FAD1-04010 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 2 Wire Leads | 158°C | 14°C | 480mW | 0.020A | 480mW | - | 20mA | CE, cURus, TUV | 3300 RPM | Hydrodynamic | Tubeaxial | 14.0 dB(A) | 21.6V~26.4VDC | 0.044 in H2O (11.0 Pa) | - | 10.00mm | ROHS3 Compliant | ||
![]() FAD1-03010CBAW11 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.018lb 8.16g | Plastic | Plastic | - | 12VDC | 14~158°F -10°C~70°C | 2013 | FAD1-03010 | Square - 30mm Lx30mm H | Active | 1 (Unlimited) | 2 Wire Leads | 158°C | 14°C | 420mW | 0.035A | 420mW | - | 35mA | CE, cURus, TUV | 6000 RPM | Ball | Tubeaxial | 19.0 dB(A) | 10.8V~13.2VDC | 0.068 in H2O (17.0 Pa) | - | 10.00mm | ROHS3 Compliant | ||
![]() FAD1-04020BHHW11 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.062lb 28.12g | Plastic | - | - | 5VDC | 14~158°F -10°C~70°C | 2013 | FAD1-04020 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.250A | 1.25W | unknown | 250mA | CE, cURus, TUV | 7800 RPM | Hydrodynamic | Tubeaxial | 36.0 dB(A) | 4.5V~5.5VDC | 0.280 in H2O (69.7 Pa) | DC FAN | - | ROHS3 Compliant | ||
![]() FAD1-12038EBMW32 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.656lb 297.56g | Aluminum | Plastic | - | 48VDC | 14~158°F -10°C~70°C | - | FAD1-12038 | Square - 120mm Lx120mm H | Active | Not Applicable | 2 Wire Leads | - | - | - | 0.130A | 6.24W | - | 130mA | CE, cURus, TUV | 2540 RPM | Ball | Tubeaxial | 45.0 dB(A) | 43.2V~52.8VDC | 0.228 in H2O (56.8 Pa) | DC FAN | - | ROHS3 Compliant | ||
![]() FAD1-12025EBHW12 Qualtek | In Stock | - | - | 20 Weeks | - | 0.344lb 156.04g | Plastic | - | - | 48VDC | 14~158°F -10°C~70°C | 2013 | FAD1-12025 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 4.8W | 0.100A | - | unknown | - | CE, cURus, TUV | 2200 RPM | Ball | Tubeaxial | 39.1 dB(A) | 43.2V~52.8VDC | 0.134 in H2O (33.5 Pa) | DC FAN | - | ROHS3 Compliant | ||
![]() FAD1-12038CSJW32 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.656lb 297.56g | Aluminum | Plastic | - | 12VDC | 14~140°F -10°C~60°C | - | FAD1-12038 | Square - 120mm Lx120mm H | Active | Not Applicable | 2 Wire Leads | - | - | - | 0.620A | 7.44W | - | 620mA | CE, cURus, TUV | 3200 RPM | Sleeve | Tubeaxial | 48.0 dB(A) | 10.8V~13.2VDC | 0.335 in H2O (83.4 Pa) | DC FAN | - | ROHS3 Compliant | ||
![]() FAD1-06020BHAW11 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.108lb 48.99g | Plastic | - | - | 5VDC | 14~158°F -10°C~70°C | 2013 | FAD1-06020 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.070A | 350mW | - | 70mA | CE, cURus, TUV | 3000 RPM | Hydrodynamic | Tubeaxial | 18.4 dB(A) | 4.5V~5.5VDC | 0.054 in H2O (13.4 Pa) | DC FAN | - | ROHS3 Compliant | ||
![]() FAD1-06020BBHW11 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.108lb 48.99g | Plastic | - | - | 5VDC | 14~158°F -10°C~70°C | 2013 | FAD1-06020 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.180A | 900mW | - | 180mA | CE, cURus, TUV | 4600 RPM | Ball | Tubeaxial | 31.0 dB(A) | 4.5V~5.5VDC | 0.140 in H2O (34.9 Pa) | DC FAN | - | ROHS3 Compliant | ||
![]() FAD1-12025CHAW12 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.344lb 156.04g | Plastic | - | - | 12VDC | 14~158°F -10°C~70°C | 2013 | FAD1-12025 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.110A | 1.32W | - | 110mA | CE, cURus, TUV | 1500 RPM | Hydrodynamic | Tubeaxial | 27.2 dB(A) | 10.8V~13.2VDC | 0.074 in H2O (18.4 Pa) | DC FAN | - | ROHS3 Compliant |