- Series
- Noise
- Part Status
- Approval Agency
- Bearing Type
- Fan Type
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- RPM
- RoHS Status
- Size / Dimension
- Static Pressure
Attribute column
Manufacturer
Qualtek DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Weight | Material - Frame | Material - Blade | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Current Rating (Amps) | Max Power Dissipation | Reach Compliance Code | Current Rating | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FAD1-06020BBHW11 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.108lb 48.99g | Plastic | - | 5VDC | 14~158°F -10°C~70°C | 2013 | FAD1-06020 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.180A | 900mW | - | 180mA | CE, cURus, TUV | 4600 RPM | Ball | Tubeaxial | 31.0 dB(A) | 4.5V~5.5VDC | 0.140 in H2O (34.9 Pa) | DC FAN | - | ROHS3 Compliant | ||
![]() FAD1-12025CHAW12 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.344lb 156.04g | Plastic | - | 12VDC | 14~158°F -10°C~70°C | 2013 | FAD1-12025 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.110A | 1.32W | - | 110mA | CE, cURus, TUV | 1500 RPM | Hydrodynamic | Tubeaxial | 27.2 dB(A) | 10.8V~13.2VDC | 0.074 in H2O (18.4 Pa) | DC FAN | - | ROHS3 Compliant | ||
![]() FAD1-12025DHAW12 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.344lb 156.04g | Plastic | - | 24VDC | 14~158°F -10°C~70°C | 2013 | FAD1-12025 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.070A | 1.68W | unknown | 70mA | CE, cURus, TUV | 1500 RPM | Hydrodynamic | Tubeaxial | 27.2 dB(A) | 21.6V~26.4VDC | 0.074 in H2O (18.4 Pa) | DC FAN | - | ROHS3 Compliant | ||
![]() FAD1-04010DAMW11 Qualtek | In Stock | - | - | - | Axial | 0.037lb 16.78g | Plastic | Plastic | 24VDC | 14~158°F -10°C~70°C | 2013 | FAD1-04010 | Square - 40mm Lx40mm H | Obsolete | 1 (Unlimited) | 2 Wire Leads | 158°C | 14°C | 960mW | 0.040A | 960mW | - | 40mA | CE, cURus, TUV | 4800 RPM | 1 Ball/1 Sleeve | Tubeaxial | 22.0 dB(A) | - | 0.078 in H2O (19.4 Pa) | - | 10.00mm | ROHS3 Compliant | ||
![]() FAD1-06025BHMW12 Qualtek | In Stock | - | - | - | Axial | 0.117lb 53.07g | Plastic | - | 5VDC | 14~158°F -10°C~70°C | 2013 | FAD1-06025 | Square - 60mm Lx60mm H | Discontinued | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.170A | 850mW | unknown | 170mA | CE, cURus, TUV | 3500 RPM | Hydrodynamic | Tubeaxial | 27.9 dB(A) | - | 0.125 in H2O (31.1 Pa) | DC FAN | - | ROHS3 Compliant | ||
![]() FAD1-08025DAHW11 Qualtek | In Stock | - | - | - | Axial | 0.189lb 85.73g | Plastic | Plastic | 24VDC | 14~158°F -10°C~70°C | 2013 | FAD1-08025 | Square - 80mm Lx80mm H | Obsolete | 1 (Unlimited) | 2 Wire Leads | 158°C | 14°C | 2.4W | 0.100A | 2.4W | - | 100mA | CE, cURus, TUV | 3000 RPM | 1 Ball/1 Sleeve | Tubeaxial | 35.2 dB(A) | - | 0.142 in H2O (35.4 Pa) | - | 25.00mm | ROHS3 Compliant | ||
![]() FAD1-08025DHHW12 Qualtek | In Stock | - | - | - | Axial | 0.189lb 85.73g | Plastic | Plastic | 24VDC | 14~158°F -10°C~70°C | 2013 | FAD1-08025 | Square - 80mm Lx80mm H | Discontinued | 1 (Unlimited) | 2 Wire Leads | 158°C | 14°C | 2.16W | 0.090A | 2.16W | - | 90mA | CE, cURus, TUV | 3000 RPM | Hydrodynamic | Tubeaxial | 33.4 dB(A) | - | 0.154 in H2O (38.4 Pa) | - | 25.00mm | ROHS3 Compliant | ||
![]() FAD1-06025BALW12 Qualtek | In Stock | - | - | - | Axial | 0.117lb 53.07g | Plastic | - | 5VDC | 14~158°F -10°C~70°C | 2013 | FAD1-06025 | Square - 60mm Lx60mm H | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.080A | 400mW | - | 80mA | CE, cURus, TUV | 2500 RPM | 1 Ball/1 Sleeve | Tubeaxial | 18.1 dB(A) | - | 0.063 in H2O (15.7 Pa) | - | - | ROHS3 Compliant | ||
![]() FAD1-12738CBKW12 Qualtek | In Stock | - | Datasheet | 20 Weeks | Axial | 0.816lb 370.13g | Plastic | - | 12VDC | 14~158°F -10°C~70°C | 2013 | FAD1-12738 | Square - 127mm Lx127mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 23.4W | - | 23.4W | - | 1.95A | CE, cURus, TUV | 4100 RPM | Ball | Tubeaxial | 62.0 dB(A) | 10.8V~13.2VDC | 0.550 in H2O (137.0 Pa) | - | - | ROHS3 Compliant | ||
![]() FAD1-12738EBLW12 Qualtek | In Stock | - | Datasheet | 20 Weeks | Axial | 0.816lb 370.13g | Plastic | - | 48VDC | 14~158°F -10°C~70°C | 2013 | FAD1-12738 | Square - 127mm Lx127mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.110A | 5.28W | - | 110mA | CE, cURus, TUV | 2000 RPM | Ball | Tubeaxial | 41.0 dB(A) | 43.2V~52.8VDC | 0.160 in H2O (39.8 Pa) | - | - | ROHS3 Compliant | ||
![]() FAD1-05010DHMW11 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.04lb 18.14g | Plastic | - | 24VDC | 14~158°F -10°C~70°C | 2013 | FAD1-05010 | Square - 50mm Lx50mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.060A | 1.44W | - | 60mA | CE, cURus, TUV | 4300 RPM | Hydrodynamic | Tubeaxial | 24.0 dB(A) | 21.6V~26.4VDC | 0.080 in H2O (19.9 Pa) | DC FAN | - | ROHS3 Compliant | ||
![]() FAD1-12025DHLW12 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.344lb 156.04g | Plastic | - | 24VDC | 14~158°F -10°C~70°C | 2013 | FAD1-12025 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.100A | 2.4W | unknown | 100mA | CE, cURus, TUV | 1800 RPM | Hydrodynamic | Tubeaxial | 34.4 dB(A) | 21.6V~26.4VDC | 0.093 in H2O (23.2 Pa) | DC FAN | - | ROHS3 Compliant | ||
![]() FAD1-12038ESJW32 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.656lb 297.56g | Aluminum | Plastic | 48VDC | 14~140°F -10°C~60°C | - | FAD1-12038 | Square - 120mm Lx120mm H | Active | Not Applicable | 2 Wire Leads | - | - | - | 0.220A | 10.56W | - | 220mA | CE, cURus, TUV | 3200 RPM | Sleeve | Tubeaxial | 48.0 dB(A) | 43.2V~52.8VDC | 0.335 in H2O (83.4 Pa) | DC FAN | - | ROHS3 Compliant | ||
![]() FAD1-12032CHLW12 Qualtek | In Stock | - | Datasheet | 20 Weeks | Axial | 0.469lb 212.73g | Plastic | - | 12VDC | 14~158°F -10°C~70°C | 2013 | FAD1-12032 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.190A | 2.28W | - | 190mA | CE, cURus, TUV | 2000 RPM | Hydrodynamic | Tubeaxial | 36.2 dB(A) | 10.8V~13.2VDC | 0.123 in H2O (30.6 Pa) | - | - | ROHS3 Compliant | ||
![]() FAD1-12025DBMW12 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.344lb 156.04g | Plastic | - | 24VDC | 14~158°F -10°C~70°C | 2013 | FAD1-12025 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.130A | 3.12W | unknown | 130mA | CE, cURus, TUV | 2050 RPM | Ball | Tubeaxial | 38.0 dB(A) | 21.6V~26.4VDC | 0.113 in H2O (28.1 Pa) | DC FAN | - | ROHS3 Compliant | ||
![]() FAD1-02510BALW11 Qualtek | In Stock | - | - | - | Axial | 0.018lb 8.16g | Plastic | - | 5VDC | 14~158°F -10°C~70°C | 2013 | FAD1-02510 | Square - 25mm Lx25mm H | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.080A | 400mW | - | 80mA | CE, cURus, TUV | 8000 RPM | 1 Ball/1 Sleeve | Tubeaxial | 18.3 dB(A) | - | 0.090 in H2O (22.4 Pa) | - | - | ROHS3 Compliant | ||
![]() FAD1-05010BALW11 Qualtek | In Stock | - | - | - | Axial | 0.04lb 18.14g | Plastic | - | 5VDC | 14~158°F -10°C~70°C | 2013 | FAD1-05010 | Square - 50mm Lx50mm H | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.100A | 450mW | - | 100mA | CE, cURus, TUV | 3700 RPM | 1 Ball/1 Sleeve | Tubeaxial | 20.0 dB(A) | - | 0.050 in H2O (12.4 Pa) | - | - | ROHS3 Compliant | ||
![]() FAD1-05010DHHW11 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.04lb 18.14g | Plastic | - | 24VDC | 14~158°F -10°C~70°C | 2013 | FAD1-05010 | Square - 50mm Lx50mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.080A | 1.92W | unknown | 80mA | CE, cURus, TUV | 5000 RPM | Hydrodynamic | Tubeaxial | 27.5dB(A) | 21.6V~26.4VDC | 0.100 in H2O (24.9 Pa) | DC FAN | - | ROHS3 Compliant | ||
![]() FAD1-12038EBJW32 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.656lb 297.56g | Aluminum | Plastic | 48VDC | 14~158°F -10°C~70°C | - | FAD1-12038 | Square - 120mm Lx120mm H | Active | Not Applicable | 2 Wire Leads | - | - | - | 0.220A | 10.56W | - | 220mA | CE, cURus, TUV | 3200 RPM | Ball | Tubeaxial | 48.0 dB(A) | 43.2V~52.8VDC | 0.335 in H2O (83.4 Pa) | DC FAN | - | ROHS3 Compliant | ||
![]() FAD1-12032DBLW12 Qualtek | In Stock | - | Datasheet | 20 Weeks | Axial | 0.469lb 212.73g | Plastic | Plastic | 24VDC | 14~158°F -10°C~70°C | 2013 | FAD1-12032 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | 158°C | 14°C | 2.4W | 0.100A | 2.4W | - | 100mA | CE, cURus, TUV | 2000 RPM | Ball | Tubeaxial | 36.2 dB(A) | 21.6V~26.4VDC | 0.123 in H2O (30.6 Pa) | - | 32.30mm | ROHS3 Compliant |