- Series
- Noise
- Part Status
- Approval Agency
- Bearing Type
- Fan Type
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- RPM
- RoHS Status
- Size / Dimension
- Static Pressure
Attribute column
Manufacturer
Qualtek DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Current Rating (Amps) | Max Power Dissipation | Reach Compliance Code | Current Rating | Approval Agency | Operating Supply Voltage | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Height | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FAD1-06025DAHW12 Qualtek | In Stock | - | - | - | Axial | 0.117lb 53.07g | Plastic | Plastic | - | 24VDC | 14~158°F -10°C~70°C | 2013 | FAD1-06025 | Square - 60mm Lx60mm H | Obsolete | 1 (Unlimited) | 2 Wire Leads | 158°C | 14°C | 2.88W | - | 0.080A | 2.88W | - | 80mA | CE, cURus, TUV | - | 4500 RPM | 1 Ball/1 Sleeve | Tubeaxial | 36.3 dB(A) | - | 0.207 in H2O (51.6 Pa) | - | - | 25.00mm | ROHS3 Compliant | - | ||
![]() FAD1-08025CAJW11 Qualtek | In Stock | - | - | - | Axial | 0.189lb 85.73g | Plastic | - | - | 12VDC | 14~158°F -10°C~70°C | 2013 | FAD1-08025 | Square - 80mm Lx80mm H | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 0.230A | 2.76W | - | 230mA | CE, cURus, TUV | - | 3400 RPM | 1 Ball/1 Sleeve | Tubeaxial | 37.4 dB(A) | - | 0.167 in H2O (41.6 Pa) | - | - | - | ROHS3 Compliant | - | ||
![]() FAD1-08032EBJW12 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.238lb 107.95g | Plastic | - | - | 48VDC | 14~158°F -10°C~70°C | 2013 | FAD1-08032 | Square - 80.5mm Lx80.5mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 0.110A | 5.28W | - | 110mA | CE, cURus, TUV | - | 4200 RPM | Ball | Tubeaxial | 44.0 dB(A) | 43.2V~52.8VDC | 0.316 in H2O (78.7 Pa) | DC FAN | 80.5mm | - | ROHS3 Compliant | - | ||
![]() FAD1-08025DBLW11 Qualtek | In Stock | - | - | - | Axial | 0.189lb 85.73g | Plastic | - | - | 24VDC | 14~158°F -10°C~70°C | 2013 | FAD1-08025 | Square - 80mm Lx80mm H | Discontinued | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 0.040A | 960mW | - | 40mA | CE, cURus, TUV | - | 2100 RPM | Ball | Tubeaxial | 22.3 dB(A) | - | 0.072 in H2O (17.9 Pa) | DC FAN | - | - | ROHS3 Compliant | - | ||
![]() FAD1-04010BSLW11 Qualtek | In Stock | - | - | - | Axial | 0.037lb 16.78g | Plastic | - | - | 5VDC | 14~140°F -10°C~60°C | 2013 | FAD1-04010 | Square - 40mm Lx40mm H | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 0.070A | 350mW | unknown | 70mA | CE, cURus, TUV | - | 4200 RPM | Sleeve | Tubeaxial | 21.0 dB(A) | - | 0.060 in H2O (14.9 Pa) | DC FAN | - | - | ROHS3 Compliant | Lead Free | ||
![]() FAD1-08025DBMW11 Qualtek | In Stock | - | - | - | Axial | 0.189lb 85.73g | Plastic | - | - | 24VDC | 14~158°F -10°C~70°C | 2013 | FAD1-08025 | Square - 80mm Lx80mm H | Discontinued | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 0.070A | 1.68W | unknown | 70mA | CE, cURus, TUV | - | 2500 RPM | Ball | Tubeaxial | 29.4 dB(A) | - | 0.102 in H2O (25.5 Pa) | DC FAN | - | - | ROHS3 Compliant | - | ||
![]() FAD1-08025CBKW12 Qualtek | In Stock | - | - | - | Axial | 0.189lb 85.73g | Plastic | - | - | 12VDC | 14~158°F -10°C~70°C | 2013 | FAD1-08025 | Square - 80mm Lx80mm H | Discontinued | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 0.330A | 3.96W | - | 330mA | CE, cURus, TUV | - | 4200 RPM | Ball | Tubeaxial | 43.4 dB(A) | - | 0.303 in H2O (75.5 Pa) | - | - | - | ROHS3 Compliant | - | ||
![]() FAD1-05010DSMW11 Qualtek | In Stock | - | - | - | Axial | 0.04lb 18.14g | Plastic | - | - | 24VDC | 14~140°F -10°C~60°C | 2013 | FAD1-05010 | Square - 50mm Lx50mm H | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | - | 1.44W | 0.060A | 1.44W | - | 60mA | CE, cURus, TUV | 24V | 4300 RPM | Sleeve | Tubeaxial | 24.0 dB(A) | - | 0.080 in H2O (19.9 Pa) | DC FAN | 50mm | - | ROHS3 Compliant | - | ||
![]() FAD1-05010CSHW11 Qualtek | In Stock | - | - | - | Axial | 0.04lb 18.14g | Plastic | - | - | 12VDC | 14~140°F -10°C~60°C | 2013 | FAD1-05010 | Square - 50mm Lx50mm H | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 0.120A | 1.44W | unknown | 120mA | CE, cURus, TUV | - | 5000 RPM | Sleeve | Tubeaxial | 27.5dB(A) | - | 0.100 in H2O (24.9 Pa) | DC FAN | - | - | ROHS3 Compliant | - | ||
![]() FAD1-04010DSMW11 Qualtek | In Stock | - | - | - | Axial | 0.037lb 16.78g | Plastic | - | - | 24VDC | 14~140°F -10°C~60°C | 2013 | FAD1-04010 | Square - 40mm Lx40mm H | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 0.040A | 960mW | unknown | 40mA | CE, cURus, TUV | - | 4800 RPM | Sleeve | Tubeaxial | 22.0 dB(A) | - | 0.078 in H2O (19.4 Pa) | DC FAN | - | - | ROHS3 Compliant | - | ||
![]() FAD1-06025CHJW12-A Qualtek | 34 |
| - | 21 Weeks | - | 0.137lb 62.14g | Plastic | - | 40000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | FAD1-06025-A | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 2.76W | - | 0.230A | - | - | - | CE, cURus, TUV | - | 5000 RPM | Hydrodynamic | Tubeaxial | 38.4 dB(A) | 10.8V~13.2VDC | 0.298 in H2O (74.2 Pa) | - | - | - | ROHS3 Compliant | - | ||
![]() FAD1-04010CSMW11 Qualtek | In Stock | - | - | - | Axial | 0.037lb 16.78g | Plastic | - | - | 12VDC | 14~140°F -10°C~60°C | 2013 | FAD1-04010 | Square - 40mm Lx40mm H | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 0.060A | 720mW | unknown | 60mA | CE, cURus, TUV | - | 4800 RPM | Sleeve | Tubeaxial | 22.0 dB(A) | - | 0.078 in H2O (19.4 Pa) | DC FAN | - | - | ROHS3 Compliant | - | ||
![]() FAD1-06025DSMW12 Qualtek | In Stock | - | - | - | Axial | 0.117lb 53.07g | Plastic | - | - | 24VDC | 14~140°F -10°C~60°C | 2013 | FAD1-06025 | Square - 60mm Lx60mm H | Discontinued | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 0.080A | 1.44W | unknown | 80mA | CE, cURus, TUV | - | 3500 RPM | Sleeve | Tubeaxial | 27.9 dB(A) | - | 0.125 in H2O (31.1 Pa) | DC FAN | - | - | ROHS3 Compliant | - | ||
![]() FAD1-08025CSJW12 Qualtek | In Stock | - | - | - | Axial | 0.189lb 85.73g | Plastic | - | - | 12VDC | 14~140°F -10°C~60°C | 2013 | FAD1-08025 | Square - 80mm Lx80mm H | Discontinued | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 0.300A | 3.6W | - | 300mA | CE, cURus, TUV | - | 3900 RPM | Sleeve | Tubeaxial | 40.8 dB(A) | - | 0.265 in H2O (66.0 Pa) | - | - | - | ROHS3 Compliant | - | ||
![]() FAD1-03010CAMW11 Qualtek | In Stock | - | - | - | Axial | 0.018lb 8.16g | Plastic | Plastic | - | 12VDC | 14~158°F -10°C~70°C | 2013 | FAD1-03010 | Square - 30mm Lx30mm H | Obsolete | 1 (Unlimited) | 2 Wire Leads | 158°C | 14°C | 540mW | - | 0.045A | 540mW | - | 45mA | CE, cURus, TUV | - | 9000 RPM | 1 Ball/1 Sleeve | Tubeaxial | 30.0 dB(A) | - | 0.148 in H2O (37.0 Pa) | - | - | 10.00mm | ROHS3 Compliant | - | ||
![]() FAD1-02510CAMW11 Qualtek | In Stock | - | - | - | Axial | 0.018lb 8.16g | Plastic | Plastic | - | 12VDC | 14~158°F -10°C~70°C | 2013 | FAD1-02510 | Square - 25mm Lx25mm H | Obsolete | 1 (Unlimited) | 2 Wire Leads | 158°C | 14°C | 720mW | - | 0.058A | 720mW | - | 58mA | CE, cURus, TUV | - | 10000 RPM | 1 Ball/1 Sleeve | Tubeaxial | 23.0 dB(A) | - | 0.150 in H2O (37.4 Pa) | - | - | 10.00mm | ROHS3 Compliant | - | ||
![]() FAD1-04010CALW11 Qualtek | In Stock | - | - | - | Axial | 0.037lb 16.78g | Plastic | Plastic | - | 12VDC | 14~158°F -10°C~70°C | 2013 | FAD1-04010 | Square - 40mm Lx40mm H | Obsolete | 1 (Unlimited) | 2 Wire Leads | 158°C | 14°C | 720mW | - | 0.060A | 720mW | - | 60mA | CE, cURus, TUV | - | 4200 RPM | 1 Ball/1 Sleeve | Tubeaxial | 21.0 dB(A) | - | 0.060 in H2O (14.9 Pa) | - | - | 10.00mm | ROHS3 Compliant | - | ||
![]() FAD1-05010CALW11 Qualtek | In Stock | - | - | - | Axial | 0.04lb 18.14g | Plastic | - | - | 12VDC | 14~158°F -10°C~70°C | 2013 | FAD1-05010 | Square - 50mm Lx50mm H | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 0.080A | 960mW | - | 80mA | CE, cURus, TUV | - | 3700 RPM | 1 Ball/1 Sleeve | Tubeaxial | 20.0 dB(A) | - | 0.050 in H2O (12.4 Pa) | - | - | - | ROHS3 Compliant | - | ||
![]() FAD1-08025CHAW11 Qualtek | In Stock | - | - | - | Axial | 0.189lb 85.73g | Plastic | - | - | 12VDC | 14~158°F -10°C~70°C | 2013 | FAD1-08025 | Square - 80mm Lx80mm H | Discontinued | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 0.050A | 600mW | - | 50mA | CE, cURus, TUV | - | 1600 RPM | Hydrodynamic | Tubeaxial | 16.5 dB(A) | - | 0.043 in H2O (10.7 Pa) | DC FAN | - | - | ROHS3 Compliant | - | ||
![]() FAD1-12032CSHW12 Qualtek | In Stock | - | Datasheet | 20 Weeks | Axial | 0.469lb 212.73g | Plastic | - | - | 12VDC | 14~140°F -10°C~60°C | 2013 | FAD1-12032 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 0.320A | 3.84W | - | 320mA | CE, cURus, TUV | - | 2750 RPM | Sleeve | Tubeaxial | 43.3 dB(A) | 10.8V~13.2VDC | 0.241 in H2O (60.0 Pa) | - | - | - | ROHS3 Compliant | - |