- Series
- Noise
- Part Status
- Approval Agency
- Bearing Type
- Fan Type
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- RPM
- RoHS Status
- Size / Dimension
- Static Pressure
Attribute column
Manufacturer
Qualtek DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Material | Weight | Material - Frame | Material - Blade | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Max Power Dissipation | Reach Compliance Code | Current Rating | Approval Agency | Operating Supply Voltage | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Height | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FAD1-08025DSMW12 Qualtek | In Stock | - | - | - | Axial | - | 0.189lb 85.73g | Plastic | - | 24VDC | 14~140°F -10°C~60°C | 2013 | FAD1-08025 | Square - 80mm Lx80mm H | Discontinued | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 0.060A | 1.44W | - | 60mA | CE, cURus, TUV | - | 2500 RPM | Sleeve | Tubeaxial | 28.3 dB(A) | - | 0.117 in H2O (29.1 Pa) | - | - | - | ROHS3 Compliant | - | ||
![]() FAD1-08025CBLW12 Qualtek | In Stock | - | - | - | Axial | - | 0.189lb 85.73g | Plastic | - | 12VDC | 14~158°F -10°C~70°C | 2013 | FAD1-08025 | Square - 80mm Lx80mm H | Discontinued | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 0.060A | 720mW | - | 60mA | CE, cURus, TUV | - | 2000 RPM | Ball | Tubeaxial | 21.6 dB(A) | - | 0.078 in H2O (19.4 Pa) | - | - | - | ROHS3 Compliant | - | ||
![]() FAD1-08025CSHW12 Qualtek | In Stock | - | - | - | Axial | - | 0.189lb 85.73g | Plastic | Plastic | 12VDC | 14~140°F -10°C~60°C | 2013 | FAD1-08025 | Square - 80mm Lx80mm H | Discontinued | 1 (Unlimited) | 2 Wire Leads | 140°C | 14°C | 1.92W | - | - | 0.160A | 1.92W | - | 160mA | CE, cURus, TUV | - | 3000 RPM | Sleeve | Tubeaxial | 33.4 dB(A) | - | 0.154 in H2O (38.4 Pa) | - | - | 25.00mm | ROHS3 Compliant | - | ||
![]() FAD1-08025CHKW12 Qualtek | In Stock | - | - | - | Axial | - | 0.189lb 85.73g | Plastic | Plastic | 12VDC | 14~158°F -10°C~70°C | 2013 | FAD1-08025 | Square - 80mm Lx80mm H | Discontinued | 1 (Unlimited) | 2 Wire Leads | 158°C | 14°C | 3.96W | - | - | 0.330A | 3.96W | - | 330mA | CE, cURus, TUV | - | 4200 RPM | Hydrodynamic | Tubeaxial | 43.4 dB(A) | - | 0.303 in H2O (75.5 Pa) | - | - | 25.00mm | ROHS3 Compliant | - | ||
![]() FAD1-12032ESHW12 Qualtek | In Stock | - | Datasheet | 20 Weeks | Axial | - | 0.469lb 212.73g | Plastic | Plastic | 48VDC | 14~140°F -10°C~60°C | 2013 | FAD1-12032 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | 140°C | 14°C | 5.28W | - | - | 0.110A | 5.28W | - | 110mA | CE, cURus, TUV | - | 2750 RPM | Sleeve | Tubeaxial | 43.3 dB(A) | 43.2V~52.8VDC | 0.241 in H2O (60.0 Pa) | - | - | 32.30mm | ROHS3 Compliant | - | ||
![]() FAD1-12032EBHW12 Qualtek | 655 |
| Datasheet | 21 Weeks | Axial | - | 0.469lb 212.73g | Plastic | - | 48VDC | 14~158°F -10°C~70°C | 2013 | FAD1-12032 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 0.110A | 5.28W | - | 110mA | CE, cURus, TUV | - | 2750 RPM | Ball | Tubeaxial | 43.3 dB(A) | 43.2V~52.8VDC | 0.241 in H2O (60.0 Pa) | - | - | - | ROHS3 Compliant | - | ||
![]() FAD1-08025CBAW12 Qualtek | In Stock | - | - | - | Axial | - | 0.19lb 86.18g | Plastic | Plastic | 12VDC | 14~158°F -10°C~70°C | 2013 | FAD1-08025 | Square - 80mm Lx80mm H | Discontinued | 1 (Unlimited) | 2 Wire Leads | 158°C | 14°C | 480mW | - | - | 0.040A | 480mW | - | 40mA | CE, cURus, TUV | - | 1600 RPM | Ball | Tubeaxial | 14.0 dB(A) | - | 0.046 in H2O (11.4 Pa) | - | - | 25.00mm | ROHS3 Compliant | - | ||
![]() FAD1-08038CBAW12 Qualtek | In Stock | - | Datasheet | 20 Weeks | Axial | - | 0.264lb 119.75g | Plastic | - | 12VDC | 14~158°F -10°C~70°C | 2013 | FAD1-08038 | Square - 80.5mm Lx80.5mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 0.070A | 840mW | - | 70mA | CE, cURus, TUV | - | 2000 RPM | Ball | Tubeaxial | 25.5 dB(A) | 10.8V~13.2VDC | 0.087 in H2O (21.7 Pa) | DC FAN | 80.5mm | - | ROHS3 Compliant | - | ||
![]() FAD1-08025CBAW11 Qualtek | In Stock | - | - | - | Axial | - | 0.189lb 85.73g | Plastic | - | 12VDC | 14~158°F -10°C~70°C | 2013 | FAD1-08025 | Square - 80mm Lx80mm H | Discontinued | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 0.050A | 600mW | unknown | 50mA | CE, cURus, TUV | - | 1600 RPM | Ball | Tubeaxial | 16.5 dB(A) | - | 0.043 in H2O (10.7 Pa) | DC FAN | - | - | ROHS3 Compliant | - | ||
![]() FAD1-12038EHMW12 Qualtek | In Stock | - | Datasheet | 20 Weeks | Axial | - | 0.518lb 234.96g | Plastic | - | 48VDC | 14~158°F -10°C~70°C | 2013 | FAD1-12038 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 0.130A | 6.24W | - | 130mA | CE, cURus, TUV | - | 2540 RPM | Hydrodynamic | Tubeaxial | 45.0 dB(A) | 43.2V~52.8VDC | 0.228 in H2O (56.8 Pa) | DC FAN | - | - | ROHS3 Compliant | - | ||
![]() FAD1-12738DBJW12 Qualtek | In Stock | - | Datasheet | 20 Weeks | Axial | - | 0.816lb 370.13g | Plastic | - | 24VDC | 14~158°F -10°C~70°C | 2013 | FAD1-12738 | Square - 127mm Lx127mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 0.5A | 12W | - | 500mA | CE, cURus, TUV | - | 3500 RPM | Ball | Tubeaxial | 56.0 dB(A) | 21.6V~26.4VDC | 0.460 in H2O (114.6 Pa) | - | - | - | ROHS3 Compliant | - | ||
![]() FAD1-08025CSAW11 Qualtek | In Stock | - | - | - | Axial | - | 0.189lb 85.73g | Plastic | - | 12VDC | 14~140°F -10°C~60°C | 2013 | FAD1-08025 | Square - 80mm Lx80mm H | Discontinued | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 0.050A | 600mW | - | 50mA | CE, cURus, TUV | - | 1600 RPM | Sleeve | Tubeaxial | 16.5 dB(A) | - | 0.043 in H2O (10.7 Pa) | DC FAN | - | - | ROHS3 Compliant | - | ||
![]() FAD1-06025BSMW12 Qualtek | In Stock | - | - | - | Axial | - | 0.117lb 53.07g | Plastic | - | 5VDC | 14~140°F -10°C~60°C | 2013 | FAD1-06025 | Square - 60mm Lx60mm H | Discontinued | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 0.170A | 850mW | unknown | 170mA | CE, cURus, TUV | - | 3500 RPM | Sleeve | Tubeaxial | 27.9 dB(A) | - | 0.125 in H2O (31.1 Pa) | DC FAN | - | - | ROHS3 Compliant | - | ||
![]() FAD1-08025CBLW11 Qualtek | In Stock | - | - | 17 Weeks | Axial | - | 0.189lb 85.73g | Plastic | - | - | 14~158°F -10°C~70°C | 2013 | FAD1-08025 | Square - 80mm Lx80mm H | Discontinued | 1 (Unlimited) | 2 Wire Leads | - | - | - | 960mW | 24V | 0.080A | 960mW | unknown | 80mA | CE, cURus, TUV | 12V | 2100 RPM | Ball | Tubeaxial | 22.3 dB(A) | - | 0.072 in H2O (17.9 Pa) | DC FAN | 80mm | - | ROHS3 Compliant | Lead Free | ||
![]() FAD1-08025CBMW11 Qualtek | In Stock | - | - | 17 Weeks | Axial | Plastic | 0.189lb 85.73g | - | - | - | 14~158°F -10°C~70°C | 2013 | FAD1-08025 | Square - 80mm Lx80mm H | Discontinued | 1 (Unlimited) | 2 Wire Leads | - | - | - | 1.44W | 12V | 0.120A | 1.44W | unknown | 120mA | CE, cURus, TUV | 12V | 2500 RPM | Ball | Tubeaxial | 29.4 dB(A) | - | 0.102 in H2O (25.5 Pa) | DC FAN | 80mm | - | ROHS3 Compliant | - | ||
![]() FAD1-08025CBHW11 Qualtek | In Stock | - | - | 17 Weeks | Axial | Plastic | 0.189lb 85.73g | - | - | 12VDC | 14~158°F -10°C~70°C | 2013 | FAD1-08025 | Square - 80mm Lx80mm H | Discontinued | 1 (Unlimited) | 2 Wire Leads | - | - | - | 2.52W | - | 0.210A | 2.52W | - | 210mA | CE, cURus, TUV | 12V | 3000 RPM | Ball | Tubeaxial | 35.2 dB(A) | - | 0.142 in H2O (35.4 Pa) | DC FAN | 80mm | - | ROHS3 Compliant | Lead Free | ||
![]() FAD1-06025CBLW12 Qualtek | In Stock | - | - | 17 Weeks | Axial | - | 0.117lb 53.07g | Plastic | - | 12VDC | 14~158°F -10°C~70°C | 2013 | FAD1-06025 | Square - 60mm Lx60mm H | Discontinued | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 0.040A | 480mW | unknown | 40mA | CE, cURus, TUV | - | 2500 RPM | Ball | Tubeaxial | 18.1 dB(A) | - | 0.063 in H2O (15.7 Pa) | DC FAN | - | - | ROHS3 Compliant | Lead Free | ||
![]() FAD1-06025CBHW12 Qualtek | In Stock | - | - | 17 Weeks | Axial | - | 0.117lb 53.07g | Plastic | - | 12VDC | 14~158°F -10°C~70°C | 2013 | FAD1-06025 | Square - 60mm Lx60mm H | Discontinued | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 0.130A | 1.56W | unknown | 130mA | CE, cURus, TUV | - | 4500 RPM | Ball | Tubeaxial | 36.3 dB(A) | - | 0.207 in H2O (51.6 Pa) | DC FAN | - | - | ROHS3 Compliant | Lead Free | ||
![]() FAD1-12038DBHW12 Qualtek | In Stock | - | Datasheet | 20 Weeks | Axial | - | 0.518lb 234.96g | Plastic | - | 24VDC | 14~158°F -10°C~70°C | 2013 | FAD1-12038 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 0.260A | 6.24W | - | 260mA | CE, cURus, TUV | - | 2800 RPM | Ball | Tubeaxial | 46.7 dB(A) | 21.6V~26.4VDC | 0.265 in H2O (66.0 Pa) | DC FAN | - | - | ROHS3 Compliant | - | ||
![]() FAD1-06025CBMW12 Qualtek | In Stock | - | - | 17 Weeks | Axial | Plastic | 0.117lb 53.07g | - | - | 12VDC | 14~158°F -10°C~70°C | 2012 | FAD1-06025 | Square - 60mm Lx60mm H | Discontinued | 1 (Unlimited) | 2 Wire Leads | - | - | - | 960mW | - | 0.080A | 960mW | - | 80mA | CE, cURus, TUV | - | 3500 RPM | Ball | Tubeaxial | 27.9 dB(A) | - | 0.125 in H2O (31.1 Pa) | DC FAN | 60mm | - | ROHS3 Compliant | - |