- Series
- Noise
- Part Status
- Approval Agency
- Bearing Type
- Fan Type
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- RPM
- RoHS Status
- Size / Dimension
- Static Pressure
Attribute column
Manufacturer
Qualtek DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Reach Compliance Code | Current Rating | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Features | Height | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FAD1-12025CHMW12 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.344lb 156.04g | Plastic | - | - | 12VDC | 14~158°F -10°C~70°C | 2013 | FAD1-12025 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.160A | 1.92W | - | unknown | 160mA | CE, cURus, TUV | 2050 RPM | Hydrodynamic | Tubeaxial | 38.0 dB(A) | 10.8V~13.2VDC | 0.113 in H2O (28.1 Pa) | DC FAN | - | - | - | - | ROHS3 Compliant | - | ||
![]() FAD1-09225CBHW12 Qualtek | In Stock | - | Datasheet | 20 Weeks | Axial | 0.203lb 92.08g | Plastic | Plastic | - | 12VDC | 14~158°F -10°C~70°C | 2013 | FAD1-09225 | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 2 Wire Leads | 158°C | 14°C | 2.16W | 0.180A | 2.16W | - | - | 180mA | CE, cURus, TUV | 2900 RPM | Ball | Tubeaxial | 37.5 dB(A) | 10.8V~13.2VDC | 0.146 in H2O (36.4 Pa) | - | - | 92.5mm | 92.5mm | 25.00mm | ROHS3 Compliant | - | ||
![]() FAD1-12038CSHW12 Qualtek | In Stock | - | Datasheet | 20 Weeks | Axial | 0.518lb 234.96g | Plastic | - | - | 12VDC | 14~140°F -10°C~60°C | 2013 | FAD1-12038 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.390A | 4.68W | - | unknown | 390mA | CE, cURus, TUV | 2800 RPM | Sleeve | Tubeaxial | 46.7 dB(A) | 10.8V~13.2VDC | 0.265 in H2O (66.0 Pa) | DC FAN | - | - | - | - | ROHS3 Compliant | - | ||
![]() FAD1-12038EHHW12 Qualtek | In Stock | - | Datasheet | 20 Weeks | Axial | 0.518lb 234.96g | Plastic | - | - | 48VDC | 14~158°F -10°C~70°C | 2013 | FAD1-12038 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.180A | 8.64W | - | unknown | 180mA | CE, cURus, TUV | 2800 RPM | Hydrodynamic | Tubeaxial | 46.7 dB(A) | 43.2V~52.8VDC | 0.265 in H2O (66.0 Pa) | DC FAN | - | - | - | - | ROHS3 Compliant | - | ||
![]() FAD1-12038EHJW12 Qualtek | In Stock | - | Datasheet | 20 Weeks | Axial | 0.518lb 234.96g | Plastic | - | - | 48VDC | 14~158°F -10°C~70°C | 2013 | FAD1-12038 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.220A | 10.6W | - | - | 220mA | CE, cURus, TUV | 3200 RPM | Hydrodynamic | Tubeaxial | 48.0 dB(A) | 43.2V~52.8VDC | 0.335 in H2O (83.4 Pa) | DC FAN | - | - | - | - | ROHS3 Compliant | - | ||
![]() FAD1-12038ESHW32 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.656lb 297.56g | Aluminum | Plastic | - | 48VDC | 14~140°F -10°C~60°C | - | FAD1-12038 | Square - 120mm Lx120mm H | Active | Not Applicable | 2 Wire Leads | - | - | - | 0.180A | 8.64W | - | - | 180mA | CE, cURus, TUV | 2800 RPM | Sleeve | Tubeaxial | 46.7 dB(A) | 43.2V~52.8VDC | 0.265 in H2O (66.0 Pa) | DC FAN | - | - | - | - | ROHS3 Compliant | - | ||
![]() FAD1-04010BSAW11 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.037lb 16.78g | Plastic | Plastic | - | 5VDC | 14~140°F -10°C~60°C | 2013 | FAD1-04010 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 2 Wire Leads | 140°C | 14°C | 250mW | 0.050A | 250mW | - | - | 50mA | CE, cURus, TUV | 3300 RPM | Sleeve | Tubeaxial | 14.0 dB(A) | 4.5V~5.5VDC | 0.044 in H2O (11.0 Pa) | - | - | - | - | 10.00mm | ROHS3 Compliant | - | ||
![]() FAD1-04010BHMW11 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.037lb 16.78g | Plastic | - | - | 5VDC | 14~158°F -10°C~70°C | 2013 | FAD1-04010 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.110A | 550mW | - | unknown | 110mA | CE, cURus, TUV | 4800 RPM | Hydrodynamic | Tubeaxial | 22.0 dB(A) | 4.5V~5.5VDC | 0.078 in H2O (19.4 Pa) | DC FAN | - | - | - | - | ROHS3 Compliant | - | ||
![]() FAD1-04010CHMW11 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.037lb 16.78g | Plastic | - | - | 12VDC | 14~158°F -10°C~70°C | 2013 | FAD1-04010 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.060A | 720mW | - | - | 60mA | CE, cURus, TUV | 4800 RPM | Hydrodynamic | Tubeaxial | 22.0 dB(A) | 10.8V~13.2VDC | 0.078 in H2O (19.4 Pa) | DC FAN | - | - | - | - | ROHS3 Compliant | - | ||
![]() FAD1-12032DHHW12 Qualtek | In Stock | - | Datasheet | 20 Weeks | Axial | 0.469lb 212.73g | Plastic | - | - | 24VDC | 14~158°F -10°C~70°C | 2013 | FAD1-12032 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.210A | 5.04W | - | - | 210mA | CE, cURus, TUV | 2750 RPM | Hydrodynamic | Tubeaxial | 43.3 dB(A) | 21.6V~26.4VDC | 0.241 in H2O (60.0 Pa) | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FAD1-12025EBJW12 Qualtek | In Stock | - | - | 20 Weeks | - | 0.344lb 156.04g | Plastic | - | - | 48VDC | 14~158°F -10°C~70°C | 2013 | FAD1-12025 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 5.76W | 0.120A | - | - | unknown | - | CE, cURus, TUV | 2500 RPM | Ball | Tubeaxial | 43.3 dB(A) | 43.2V~52.8VDC | 0.174 in H2O (43.3 Pa) | DC FAN | - | - | - | - | ROHS3 Compliant | - | ||
![]() FAD1-12025DBAW12 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.344lb 156.04g | Plastic | - | - | 24VDC | 14~158°F -10°C~70°C | 2013 | FAD1-12025 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.070A | 1.68W | - | unknown | 70mA | CE, cURus, TUV | 1500 RPM | Ball | Tubeaxial | 27.2 dB(A) | 21.6V~26.4VDC | 0.074 in H2O (18.4 Pa) | DC FAN | - | - | - | - | ROHS3 Compliant | - | ||
![]() FDD1-17238CBLW4C-L Qualtek | In Stock | - | - | 16 Weeks | - | 1.9lbs 861.8g | Aluminum | Steel | 100000 Hrs @ 25°C | 12VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17238 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 19.1W | - | 19.1W | IP54 - Dust Protected, Water Resistant | - | 1.59A | CE, cURus, TUV | 3200 RPM | Ball | Tubeaxial | 56.0 dB(A) | - | 0.732 in H2O (182.3 Pa) | - | Locked Rotor Sensor, Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDD1-17238DBMW49-L Qualtek | In Stock | - | - | 16 Weeks | - | 1.9lbs 861.8g | Aluminum | Steel | 100000 Hrs @ 25°C | 24VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17238 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 25.9W | - | 25.9W | IP54 - Dust Protected, Water Resistant | - | 1.08A | CE, cURus, TUV | 3600 RPM | Ball | Tubeaxial | 60.0 dB(A) | - | 0.909 in H2O (226.5 Pa) | - | PWM Control | - | - | - | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDD1-17238DBMW4C-L Qualtek | In Stock | - | - | 16 Weeks | - | 1.9lbs 861.8g | Aluminum | Steel | 100000 Hrs @ 25°C | 24VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17238 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 25.9W | - | 25.9W | IP54 - Dust Protected, Water Resistant | - | 1.08A | CE, cURus, TUV | 3600 RPM | Ball | Tubeaxial | 60.0 dB(A) | - | 0.909 in H2O (226.5 Pa) | - | Locked Rotor Sensor, Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDD1-17238CBMW43 Qualtek | In Stock | - | - | 16 Weeks | - | 1.9lbs 861.8g | Aluminum | Steel | 50000 Hrs @ 25°C | 12VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17238 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 28.1W | - | 28.1W | IP54 - Dust Protected, Water Resistant | - | 2.34A | CE, cURus, TUV | 3600 RPM | Ball | Tubeaxial | 60.0 dB(A) | - | 0.909 in H2O (226.5 Pa) | - | Locked Rotor Sensor | - | - | - | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDD1-17238DBMW49 Qualtek | In Stock | - | - | 16 Weeks | - | 1.9lbs 861.8g | Aluminum | Steel | 50000 Hrs @ 25°C | 24VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17238 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 25.9W | - | 25.9W | IP54 - Dust Protected, Water Resistant | - | 1.08A | CE, cURus, TUV | 3600 RPM | Ball | Tubeaxial | 60.0 dB(A) | - | 0.909 in H2O (226.5 Pa) | - | PWM Control | - | - | - | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDD1-17238DBMW4B Qualtek | In Stock | - | - | 16 Weeks | - | 1.9lbs 861.8g | Aluminum | Steel | 50000 Hrs @ 25°C | 24VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17238 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 4 Wire Leads | - | - | 25.9W | - | 25.9W | IP54 - Dust Protected, Water Resistant | - | 1.08A | CE, cURus, TUV | 3600 RPM | Ball | Tubeaxial | 60.0 dB(A) | - | 0.909 in H2O (226.5 Pa) | - | PWM Control, Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDD1-17238DBMW44-L Qualtek | In Stock | - | - | 16 Weeks | - | 1.9lbs 861.8g | Aluminum | Steel | 100000 Hrs @ 25°C | 24VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17238 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 25.9W | - | 25.9W | IP54 - Dust Protected, Water Resistant | - | 1.08A | CE, cURus, TUV | 3600 RPM | Ball | Tubeaxial | 60.0 dB(A) | - | 0.909 in H2O (226.5 Pa) | - | Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDD1-17238DBMW4B-L Qualtek | In Stock | - | - | 16 Weeks | - | 1.9lbs 861.8g | Aluminum | Steel | 100000 Hrs @ 25°C | 24VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17238 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 25.9W | - | 25.9W | IP54 - Dust Protected, Water Resistant | - | 1.08A | CE, cURus, TUV | 3600 RPM | Ball | Tubeaxial | 60.0 dB(A) | - | 0.909 in H2O (226.5 Pa) | - | PWM Control, Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | IP54, Water Resistant |