- Series
- Noise
- Part Status
- Approval Agency
- Bearing Type
- Fan Type
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- RPM
- RoHS Status
- Size / Dimension
- Static Pressure
Attribute column
Manufacturer
Qualtek DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Reach Compliance Code | Current Rating | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Features | Height | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FAD1-08025DBHW12-A Qualtek | 42 |
| - | 21 Weeks | - | 0.159lb 72.12g | Plastic | - | 70000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | - | FAD1-08025-A | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 2.4W | 0.100A | - | - | - | - | CE, cURus, TUV | 3000 RPM | Ball | Tubeaxial | 35.8 dB(A) | 21.6V~26.4VDC | 0.157 in H2O (39.1 Pa) | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FAD1-06025CBLW12-A Qualtek | 365 |
| - | 21 Weeks | - | 0.137lb 62.14g | Plastic | - | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | FAD1-06025-A | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 1.2W | 0.100A | - | - | - | - | CE, cURus, TUV | 2500 RPM | Ball | Tubeaxial | 18.9 dB(A) | 10.8V~13.2VDC | 0.080 in H2O (19.9 Pa) | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FAD1-09225DBLW11 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.203lb 92.08g | Plastic | - | - | 24VDC | 14~158°F -10°C~70°C | 2013 | FAD1-09225 | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.050A | 1.2W | - | - | 50mA | CE, cURus, TUV | 2100 RPM | Ball | Tubeaxial | 29.2 dB(A) | 21.6V~26.4VDC | 0.081 in H2O (20.1 Pa) | DC FAN | - | 92.5mm | - | - | ROHS3 Compliant | - | ||
![]() FAD1-08025CBJW12-A Qualtek | 436 |
| - | 21 Weeks | - | 0.159lb 72.12g | Plastic | - | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | FAD1-08025-A | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 3W | 0.250A | - | - | - | - | CE, cURus, TUV | 3600 RPM | Ball | Tubeaxial | 42.0 dB(A) | 10.8V~13.2VDC | 0.216 in H2O (53.9 Pa) | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FAD1-08025CBHW12-A Qualtek | 471 |
| - | 21 Weeks | - | 0.159lb 72.12g | Plastic | - | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | FAD1-08025-A | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 2.16W | 0.180A | - | - | - | - | CE, cURus, TUV | 3000 RPM | Ball | Tubeaxial | 35.8 dB(A) | 10.8V~13.2VDC | 0.157 in H2O (39.1 Pa) | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FAD1-08025CBKW12-A Qualtek | 174 |
| - | 21 Weeks | - | 0.159lb 72.12g | Plastic | - | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | FAD1-08025-A | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 5.4W | 0.450A | - | - | - | - | CE, cURus, TUV | 4500 RPM | Ball | Tubeaxial | 48.1 dB(A) | 10.8V~13.2VDC | 0.350 in H2O (87.2 Pa) | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FAD1-08025CBMW12-A Qualtek | In Stock | - | - | 14 Weeks | - | 0.159lb 72.12g | Plastic | - | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | FAD1-08025-A | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 1.56W | 0.130A | - | - | - | - | CE, cURus, TUV | 2500 RPM | Ball | Tubeaxial | 30.0 dB(A) | 10.8V~13.2VDC | 0.112 in H2O (27.9 Pa) | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FAD1-06020CSLW11 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.108lb 48.99g | Plastic | - | - | 12VDC | 14~140°F -10°C~60°C | 2013 | FAD1-06020 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.060A | 720mW | - | unknown | 60mA | CE, cURus, TUV | 3500 RPM | Sleeve | Tubeaxial | 23.5 dB(A) | 10.8V~13.2VDC | 0.082 in H2O (20.4 Pa) | DC FAN | - | - | - | - | ROHS3 Compliant | - | ||
![]() FDD1-17251EBMW3C-L56 Qualtek | In Stock | - | - | 16 Weeks | - | 2.5lbs 1.1kg | Aluminum | Plastic | 100000 Hrs @ 25°C | 48VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 4 Wire Leads | 158°C | -4°C | 28.8W | 0.600A | 28.8W | IP56M - Dust Protected, Water Resistant | - | 600mA | CE, cURus, TUV | 3600 RPM | Ball | Tubeaxial | 60.0 dB(A) | - | 0.925 in H2O (230.4 Pa) | - | Locked Rotor Sensor, Speed Sensor (Tach) | - | - | 51.00mm | ROHS3 Compliant | IP56, Water Resistant | ||
![]() FDD1-17238EBMW44 Qualtek | In Stock | - | - | 16 Weeks | - | 1.9lbs 861.8g | Aluminum | Steel | 50000 Hrs @ 25°C | 48VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17238 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.520A | 25W | IP54 - Dust Protected, Water Resistant | - | 520mA | CE, cURus, TUV | 3600 RPM | Ball | Tubeaxial | 60.0 dB(A) | - | 0.909 in H2O (226.5 Pa) | - | Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDD1-17251EBMW3C-L Qualtek | In Stock | - | - | 16 Weeks | - | 2.5lbs 1.1kg | Aluminum | Plastic | 100000 Hrs @ 25°C | 48VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 4 Wire Leads | 158°C | -4°C | 28.8W | 0.600A | 28.8W | IP54 - Dust Protected, Water Resistant | - | 600mA | CE, cURus, TUV | 3600 RPM | Ball | Tubeaxial | 60.0 dB(A) | - | 0.925 in H2O (230.4 Pa) | - | Locked Rotor Sensor, Speed Sensor (Tach) | - | - | 51.00mm | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDD1-17238EBHW44-L Qualtek | In Stock | - | - | 16 Weeks | - | 1.9lbs 861.8g | Aluminum | Steel | 100000 Hrs @ 25°C | 48VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17238 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.680A | 32.6W | IP54 - Dust Protected, Water Resistant | - | 680mA | CE, cURus, TUV | 4000 RPM | Ball | Tubeaxial | 64.0 dB(A) | - | 1.122 in H2O (279.5 Pa) | - | Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDD1-17251DBHW32-L Qualtek | In Stock | - | - | 16 Weeks | - | 2.5lbs 1.1kg | Aluminum | Plastic | 100000 Hrs @ 25°C | 24VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 40.6W | - | 40.6W | IP54 - Dust Protected, Water Resistant | - | 1.69A | CE, cURus, TUV | 4000 RPM | Ball | Tubeaxial | 64.0 dB(A) | - | 1.134 in H2O (282.5 Pa) | - | - | - | - | - | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDD1-17238EBHW43-L Qualtek | In Stock | - | - | 16 Weeks | - | 1.9lbs 861.8g | Aluminum | Steel | 100000 Hrs @ 25°C | 48VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17238 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.680A | 32.6W | IP54 - Dust Protected, Water Resistant | - | 680mA | CE, cURus, TUV | 4000 RPM | Ball | Tubeaxial | 64.0 dB(A) | - | 1.122 in H2O (279.5 Pa) | - | Locked Rotor Sensor | - | - | - | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDD1-17251EBKW3B-56 Qualtek | In Stock | - | - | 16 Weeks | - | 2.5lbs 1.1kg | Aluminum | Plastic | 50000 Hrs @ 25°C | 48VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 4 Wire Leads | 158°C | -4°C | 71W | 1.48A | 71W | IP56M - Dust Protected, Water Resistant | - | 1.48A | CE, cURus, TUV | 4800 RPM | Ball | Tubeaxial | 72.0 dB(A) | - | 1.587 in H2O (395.3 Pa) | - | PWM Control, Speed Sensor (Tach) | - | - | 51.00mm | ROHS3 Compliant | IP56, Water Resistant | ||
![]() FDD1-17238CBAW44-L Qualtek | In Stock | - | - | 16 Weeks | - | 1.9lbs 861.8g | Aluminum | Steel | 100000 Hrs @ 25°C | 12VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17238 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 1.10A | 13.2W | IP54 - Dust Protected, Water Resistant | - | 1.1A | CE, cURus, TUV | 2800 RPM | Ball | Tubeaxial | 52.0 dB(A) | - | 0.571 in H2O (142.2 Pa) | - | Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FAD1-06020BBMW11 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.108lb 48.99g | Plastic | - | - | 5VDC | 14~158°F -10°C~70°C | 2013 | FAD1-06020 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.160A | 800mW | - | unknown | 160mA | CE, cURus, TUV | 3900 RPM | Ball | Tubeaxial | 28.0 dB(A) | 4.5V~5.5VDC | 0.112 in H2O (27.9 Pa) | DC FAN | - | - | - | - | ROHS3 Compliant | - | ||
![]() FAD1-09225DSHW12 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.203lb 92.08g | Plastic | Plastic | - | 24VDC | 14~140°F -10°C~60°C | 2013 | FAD1-09225 | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 2 Wire Leads | 140°C | 14°C | 2.64W | 0.110A | 2.64W | - | - | 110mA | CE, cURus, TUV | 2900 RPM | Sleeve | Tubeaxial | 37.5 dB(A) | 21.6V~26.4VDC | 0.146 in H2O (36.4 Pa) | - | - | 92.5mm | 92.5mm | 25.00mm | ROHS3 Compliant | - | ||
![]() FAD1-09225DBHW12 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.203lb 92.08g | Plastic | Plastic | - | 24VDC | 14~158°F -10°C~70°C | 2013 | FAD1-09225 | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 2 Wire Leads | 158°C | 14°C | 3.6W | 0.150A | 3.6W | - | - | 150mA | CE, cURus, TUV | 2900 RPM | Ball | Tubeaxial | 37.5 dB(A) | 21.6V~26.4VDC | 0.146 in H2O (36.4 Pa) | - | - | 92.5mm | 92.5mm | 25.00mm | ROHS3 Compliant | - | ||
![]() FAD1-03010CBMW11 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.018lb 8.16g | Plastic | - | - | 12VDC | 14~158°F -10°C~70°C | 2013 | FAD1-03010 | Square - 30mm Lx30mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.045A | 540mW | - | - | 45mA | CE, cURus, TUV | 9000 RPM | Ball | Tubeaxial | 30.0 dB(A) | 10.8V~13.2VDC | 0.148 in H2O (37.0 Pa) | - | - | - | - | - | ROHS3 Compliant | - |