- Series
- Noise
- Part Status
- Approval Agency
- Bearing Type
- Fan Type
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- RPM
- RoHS Status
- Size / Dimension
- Static Pressure
Attribute column
Manufacturer
Qualtek DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Reach Compliance Code | Current Rating | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Features | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FAD1-05010BBLW11 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.04lb 18.14g | Plastic | - | - | 5VDC | 14~158°F -10°C~70°C | 2013 | FAD1-05010 | Square - 50mm Lx50mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.100A | 450mW | - | unknown | 100mA | CE, cURus, TUV | 3700 RPM | Ball | Tubeaxial | 20.0 dB(A) | 4.5V~5.5VDC | 0.050 in H2O (12.4 Pa) | DC FAN | - | - | ROHS3 Compliant | - | ||
![]() FAD1-08015CHLW12 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.137lb 62.14g | Plastic | - | - | 12VDC | 14~158°F -10°C~70°C | - | FAD1-08015 | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Wire Leads | - | - | - | 0.030A | 360mW | - | - | 30mA | CE, cURus, TUV | 2000 RPM | Hydrodynamic | Tubeaxial | 18.8 dB(A) | 10.8V~13.2VDC | 0.052 in H2O (12.9 Pa) | - | - | - | ROHS3 Compliant | - | ||
![]() FAD1-04020DSMW11 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.062lb 28.12g | Plastic | - | - | 24VDC | 14~140°F -10°C~60°C | 2013 | FAD1-04020 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.060A | 1.44W | - | unknown | 60mA | CE, cURus, TUV | 6900 RPM | Sleeve | Tubeaxial | 33.0 dB(A) | 21.6V~26.4VDC | 0.200 in H2O (49.8 Pa) | DC FAN | - | - | ROHS3 Compliant | - | ||
![]() FAD1-08015CBHW12 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.137lb 62.14g | Plastic | - | - | 12VDC | 14~158°F -10°C~70°C | 2013 | FAD1-08015 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.090A | 1.08W | - | - | 90mA | CE, cURus, TUV | 3200 RPM | Ball | Tubeaxial | 34.4 dB(A) | 10.8V~13.2VDC | 0.122 in H2O (30.4 Pa) | - | - | - | ROHS3 Compliant | - | ||
![]() FAD1-06020CSJW11 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.108lb 48.99g | Plastic | - | - | 12VDC | 14~140°F -10°C~60°C | 2013 | FAD1-06020 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.130A | 1.56W | - | unknown | 130mA | CE, cURus, TUV | 5100 RPM | Sleeve | Tubeaxial | 35.5 dB(A) | 10.8V~13.2VDC | 0.183 in H2O (45.6 Pa) | DC FAN | - | - | ROHS3 Compliant | - | ||
![]() FAD1-04010BSJW11 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.037lb 16.78g | Plastic | Plastic | - | 5VDC | 14~140°F -10°C~60°C | 2013 | FAD1-04010 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 2 Wire Leads | 140°C | 14°C | 950mW | 0.190A | 950mW | - | - | 190mA | CE, cURus, TUV | 6800 RPM | Sleeve | Tubeaxial | 29.0 dB(A) | 4.5V~5.5VDC | 0.170 in H2O (42.3 Pa) | - | - | 10.00mm | ROHS3 Compliant | - | ||
![]() FAD1-04010BHJW11 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.037lb 16.78g | Plastic | Plastic | - | 5VDC | 14~158°F -10°C~70°C | 2013 | FAD1-04010 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 2 Wire Leads | 158°C | 14°C | 950mW | 0.190A | 950mW | - | - | 190mA | CE, cURus, TUV | 6800 RPM | Hydrodynamic | Tubeaxial | 29.0 dB(A) | 4.5V~5.5VDC | 0.170 in H2O (42.3 Pa) | - | - | 10.00mm | ROHS3 Compliant | - | ||
![]() FAD1-03010BHMW11 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.018lb 8.16g | Plastic | - | - | 5VDC | 14~158°F -10°C~70°C | 2013 | FAD1-03010 | Square - 30mm Lx30mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.102A | 510mW | - | - | 102mA | CE, cURus, TUV | 9000 RPM | Hydrodynamic | Tubeaxial | 30.0 dB(A) | 4.5V~5.5VDC | 0.148 in H2O (37.0 Pa) | - | - | - | ROHS3 Compliant | - | ||
![]() FAD1-04020BSAW11 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.062lb 28.12g | Plastic | - | - | 5VDC | 14~140°F -10°C~60°C | 2013 | FAD1-04020 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.090A | 450mW | - | unknown | 90mA | CE, cURus, TUV | 4200 RPM | Sleeve | Tubeaxial | 17.5 dB(A) | 4.5V~5.5VDC | 0.080 in H2O (19.9 Pa) | DC FAN | - | - | ROHS3 Compliant | - | ||
![]() FAD1-08015CSHW12 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.137lb 62.14g | Plastic | - | - | 12VDC | 14~140°F -10°C~60°C | 2013 | FAD1-08015 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.090A | 1.08W | - | - | 90mA | CE, cURus, TUV | 3200 RPM | Sleeve | Tubeaxial | 34.4 dB(A) | 10.8V~13.2VDC | 0.122 in H2O (30.4 Pa) | - | - | - | ROHS3 Compliant | - | ||
![]() FDD1-17251EBLW3C-56 Qualtek | In Stock | - | - | 16 Weeks | - | 2.5lbs 1.1kg | Aluminum | Plastic | 50000 Hrs @ 25°C | 48VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 4 Wire Leads | 158°C | -4°C | 21.6W | 0.450A | 21.6W | IP56M - Dust Protected, Water Resistant | - | 450mA | CE, cURus, TUV | 3200 RPM | Ball | Tubeaxial | 56.0 dB(A) | - | 0.736 in H2O (183.3 Pa) | - | Locked Rotor Sensor, Speed Sensor (Tach) | 51.00mm | ROHS3 Compliant | IP56, Water Resistant | ||
![]() FAD1-08015BHHW12 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.137lb 62.14g | Plastic | - | - | 5VDC | 14~158°F -10°C~70°C | - | FAD1-08015 | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Wire Leads | - | - | - | 0.220A | 1.1W | - | - | 220mA | CE, cURus, TUV | 3200 RPM | Hydrodynamic | Tubeaxial | 34.4 dB(A) | 4.5V~5.5VDC | 0.122 in H2O (30.4 Pa) | - | - | - | ROHS3 Compliant | - | ||
![]() FAD1-06020CBKW11 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.108lb 48.99g | Plastic | - | - | 12VDC | 14~158°F -10°C~70°C | 2013 | FAD1-06020 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.200A | 2.4W | - | - | 200mA | CE, cURus, TUV | 6100 RPM | Ball | Tubeaxial | 39.0 dB(A) | 10.8V~13.2VDC | 0.283 in H2O (70.5 Pa) | DC FAN | - | - | ROHS3 Compliant | - | ||
![]() FAD1-04010DBMW11 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.037lb 16.78g | Plastic | - | - | 24VDC | 14~158°F -10°C~70°C | 2013 | FAD1-04010 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.040A | 960mW | - | unknown | 40mA | CE, cURus, TUV | 4800 RPM | Ball | Tubeaxial | 22.0 dB(A) | 21.6V~26.4VDC | 0.078 in H2O (19.4 Pa) | DC FAN | - | - | ROHS3 Compliant | - | ||
![]() FAD1-02510CHLW11 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.018lb 8.16g | Plastic | - | - | 12VDC | 14~158°F -10°C~70°C | 2013 | FAD1-02510 | Square - 25mm Lx25mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.045A | 840mW | - | - | 45mA | CE, cURus, TUV | 8000 RPM | Hydrodynamic | Tubeaxial | 18.3 dB(A) | 10.8V~13.2VDC | 0.090 in H2O (22.4 Pa) | - | - | - | ROHS3 Compliant | - | ||
![]() FAD1-12038EHHW32 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.656lb 297.56g | Aluminum | Plastic | - | 48VDC | 14~158°F -10°C~70°C | - | FAD1-12038 | Square - 120mm Lx120mm H | Active | Not Applicable | 2 Wire Leads | - | - | - | 0.180A | 8.64W | - | - | 180mA | CE, cURus, TUV | 2800 RPM | Hydrodynamic | Tubeaxial | 46.7 dB(A) | 43.2V~52.8VDC | 0.265 in H2O (66.0 Pa) | DC FAN | - | - | ROHS3 Compliant | - | ||
![]() FAD1-12038CHJW32 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.656lb 297.56g | Aluminum | Plastic | - | 12VDC | 14~158°F -10°C~70°C | - | FAD1-12038 | Square - 120mm Lx120mm H | Active | Not Applicable | 2 Wire Leads | - | - | - | 0.620A | 7.44W | - | - | 620mA | CE, cURus, TUV | 3200 RPM | Hydrodynamic | Tubeaxial | 48.0 dB(A) | 10.8V~13.2VDC | 0.335 in H2O (83.4 Pa) | DC FAN | - | - | ROHS3 Compliant | - | ||
![]() FAD1-06025DBLW12-A Qualtek | 96 |
| - | 21 Weeks | - | 0.137lb 62.14g | Plastic | - | 70000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | - | FAD1-06025-A | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 720mW | 0.060A | - | - | - | - | CE, cURus, TUV | 2500 RPM | Ball | Tubeaxial | 18.9 dB(A) | 21.6V~26.4VDC | 0.080 in H2O (19.9 Pa) | - | - | - | ROHS3 Compliant | - | ||
![]() FDD1-17238EBMW43-L Qualtek | In Stock | - | - | 16 Weeks | - | 1.9lbs 861.8g | Aluminum | Steel | 100000 Hrs @ 25°C | 48VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17238 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.520A | 25W | IP54 - Dust Protected, Water Resistant | - | 520mA | CE, cURus, TUV | 3600 RPM | Ball | Tubeaxial | 60.0 dB(A) | - | 0.909 in H2O (226.5 Pa) | - | Locked Rotor Sensor | - | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDD1-17238EBHW44 Qualtek | In Stock | - | - | 16 Weeks | - | 1.9lbs 861.8g | Aluminum | Steel | 50000 Hrs @ 25°C | 48VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17238 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.680A | 32.6W | IP54 - Dust Protected, Water Resistant | - | 680mA | CE, cURus, TUV | 4000 RPM | Ball | Tubeaxial | 64.0 dB(A) | - | 1.122 in H2O (279.5 Pa) | - | Speed Sensor (Tach) | - | ROHS3 Compliant | IP54, Water Resistant |