- Series
- Noise
- Part Status
- Approval Agency
- Bearing Type
- Fan Type
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- RPM
- RoHS Status
- Size / Dimension
- Static Pressure
Attribute column
Manufacturer
Qualtek DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Current Rating | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FDD1-17251DBHW39-L Qualtek | In Stock | - | - | 16 Weeks | - | 2.5lbs 1.1kg | Aluminum | Plastic | 100000 Hrs @ 25°C | 24VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 40.6W | - | 40.6W | IP54 - Dust Protected, Water Resistant | 1.69A | CE, cURus, TUV | 4000 RPM | Ball | Tubeaxial | 64.0 dB(A) | - | 1.134 in H2O (282.5 Pa) | - | - | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDD1-17238DBKW43-L Qualtek | In Stock | - | - | 16 Weeks | - | 1.9lbs 861.8g | Aluminum | Steel | 100000 Hrs @ 25°C | 24VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17238 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 56.2W | - | 56.2W | IP54 - Dust Protected, Water Resistant | 2.34A | CE, cURus, TUV | 4800 RPM | Ball | Tubeaxial | 72.0 dB(A) | - | 1.543 in H2O (384.4 Pa) | Locked Rotor Sensor | - | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FAD1-02510CBLW11 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.018lb 8.16g | Plastic | Plastic | - | 12VDC | 14~158°F -10°C~70°C | 2013 | FAD1-02510 | Square - 25mm Lx25mm H | Active | 1 (Unlimited) | 2 Wire Leads | 158°C | 14°C | 840mW | 0.045A | 840mW | - | 45mA | CE, cURus, TUV | 8000 RPM | Ball | Tubeaxial | 18.3 dB(A) | 10.8V~13.2VDC | 0.090 in H2O (22.4 Pa) | - | 10.00mm | ROHS3 Compliant | - | ||
![]() FAD1-06025BHMW12-A Qualtek | In Stock | - | - | 14 Weeks | - | 0.137lb 62.14g | Plastic | - | 40000 Hrs @ 40°C | 5VDC | 14~158°F -10°C~70°C | - | FAD1-06025-A | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 1.75W | 0.350A | - | - | - | CE, cURus, TUV | 3500 RPM | Hydrodynamic | Tubeaxial | 28.1 dB(A) | 4.5V~5.5VDC | 0.152 in H2O (37.9 Pa) | - | - | ROHS3 Compliant | - | ||
![]() FAD1-06025CHLW12-A Qualtek | In Stock | - | - | 14 Weeks | - | 0.137lb 62.14g | Plastic | - | 40000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | FAD1-06025-A | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 1.2W | 0.100A | - | - | - | CE, cURus, TUV | 2500 RPM | Hydrodynamic | Tubeaxial | 18.9 dB(A) | 10.8V~13.2VDC | 0.080 in H2O (19.9 Pa) | - | - | ROHS3 Compliant | - | ||
![]() FAD1-06025BHHW12-A Qualtek | In Stock | - | - | 14 Weeks | - | 0.137lb 62.14g | Plastic | - | 40000 Hrs @ 40°C | 5VDC | 14~158°F -10°C~70°C | - | FAD1-06025-A | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 1.75W | 0.350A | - | - | - | CE, cURus, TUV | 4500 RPM | Hydrodynamic | Tubeaxial | 33.1 dB(A) | 4.5V~5.5VDC | 0.252 in H2O (62.8 Pa) | - | - | ROHS3 Compliant | - | ||
![]() FAD1-06025DHMW12-A Qualtek | In Stock | - | - | 14 Weeks | - | 0.137lb 62.14g | Plastic | - | 40000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | - | FAD1-06025-A | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 2.16W | 0.090A | - | - | - | CE, cURus, TUV | 3500 RPM | Hydrodynamic | Tubeaxial | 28.1 dB(A) | 21.6V~26.4VDC | 0.152 in H2O (37.9 Pa) | - | - | ROHS3 Compliant | - | ||
![]() FDD1-17251CBAW32 Qualtek | In Stock | - | - | 16 Weeks | - | 2.5lbs 1.1kg | Aluminum | Plastic | 50000 Hrs @ 25°C | 12VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 15.7W | - | 15.7W | IP54 - Dust Protected, Water Resistant | 1.31A | CE, cURus, TUV | 2800 RPM | Ball | Tubeaxial | 52.0 dB(A) | - | 0.571 in H2O (142.2 Pa) | - | - | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDD1-17251EBAW32-56 Qualtek | In Stock | - | - | 16 Weeks | - | 2.5lbs 1.1kg | Aluminum | Plastic | 50000 Hrs @ 25°C | 48VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.330A | 15.8W | IP56M - Dust Protected, Water Resistant | 330mA | CE, cURus, TUV | 2800 RPM | Ball | Tubeaxial | 52.0 dB(A) | - | 0.736 in H2O (183.3 Pa) | - | - | ROHS3 Compliant | IP56, Water Resistant | ||
![]() FDD1-17251DBLW32-56 Qualtek | In Stock | - | - | 16 Weeks | - | 2.5lbs 1.1kg | Aluminum | Plastic | 50000 Hrs @ 25°C | 24VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.890A | 21.4W | IP56M - Dust Protected, Water Resistant | 890mA | CE, cURus, TUV | 3200 RPM | Ball | Tubeaxial | 56.0 dB(A) | - | 0.736 in H2O (183.3 Pa) | - | - | ROHS3 Compliant | IP56, Water Resistant | ||
![]() FDD1-17251DBAW3B Qualtek | In Stock | - | - | 16 Weeks | - | 2.5lbs 1.1kg | Aluminum | Plastic | 50000 Hrs @ 25°C | 24VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 4 Wire Leads | 158°C | -4°C | 15.6W | 0.650A | 15.6W | IP54 - Dust Protected, Water Resistant | 650mA | CE, cURus, TUV | 2800 RPM | Ball | Tubeaxial | 52.0 dB(A) | - | 0.571 in H2O (142.2 Pa) | PWM Control, Speed Sensor (Tach) | 51.00mm | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDD1-17251EBLW33-56 Qualtek | In Stock | - | - | 16 Weeks | - | 2.5lbs 1.1kg | Aluminum | Plastic | 50000 Hrs @ 25°C | 48VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 3 Wire Leads | 158°C | -4°C | 21.6W | 0.450A | 21.6W | IP56M - Dust Protected, Water Resistant | 450mA | CE, cURus, TUV | 3200 RPM | Ball | Tubeaxial | 56.0 dB(A) | - | 0.736 in H2O (183.3 Pa) | Locked Rotor Sensor | 51.00mm | ROHS3 Compliant | IP56, Water Resistant | ||
![]() FDD1-17251DBAW3C Qualtek | In Stock | - | - | 16 Weeks | - | 2.5lbs 1.1kg | Aluminum | Plastic | 50000 Hrs @ 25°C | 24VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 4 Wire Leads | 158°C | -4°C | 15.6W | 0.650A | 15.6W | IP54 - Dust Protected, Water Resistant | 650mA | CE, cURus, TUV | 2800 RPM | Ball | Tubeaxial | 52.0 dB(A) | - | 0.571 in H2O (142.2 Pa) | Locked Rotor Sensor, Speed Sensor (Tach) | 51.00mm | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDD1-17251DBJW33-56 Qualtek | In Stock | - | - | 16 Weeks | - | 2.5lbs 1.1kg | Aluminum | Plastic | 50000 Hrs @ 25°C | 24VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 3 Wire Leads | 158°C | -4°C | 57.8W | 2.41A | 57.8W | IP56M - Dust Protected, Water Resistant | 2.41A | CE, cURus, TUV | 4400 RPM | Ball | Tubeaxial | 68.0 dB(A) | - | 1.343 in H2O (334.5 Pa) | Locked Rotor Sensor | 51.00mm | ROHS3 Compliant | IP56, Water Resistant | ||
![]() FDD1-17251EBAW3B Qualtek | In Stock | - | - | 16 Weeks | - | 2.5lbs 1.1kg | Aluminum | Plastic | 50000 Hrs @ 25°C | 48VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 4 Wire Leads | 158°C | -4°C | 15.8W | 0.330A | 15.8W | IP54 - Dust Protected, Water Resistant | 330mA | CE, cURus, TUV | 2800 RPM | Ball | Tubeaxial | 52.0 dB(A) | - | 0.736 in H2O (183.3 Pa) | PWM Control, Speed Sensor (Tach) | 51.00mm | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDD1-17251CBLW33-56 Qualtek | In Stock | - | - | 16 Weeks | - | 2.5lbs 1.1kg | Aluminum | Plastic | 50000 Hrs @ 25°C | 12VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 3 Wire Leads | 158°C | -4°C | 22.6W | 1.88A | 22.6W | IP56M - Dust Protected, Water Resistant | 1.88A | CE, cURus, TUV | 3200 RPM | Ball | Tubeaxial | 56.0 dB(A) | - | 0.736 in H2O (183.3 Pa) | Locked Rotor Sensor | 51.00mm | ROHS3 Compliant | IP56, Water Resistant | ||
![]() FDD1-17251DBMW39-56 Qualtek | In Stock | - | - | 16 Weeks | - | 2.5lbs 1.1kg | Aluminum | Plastic | 50000 Hrs @ 25°C | 24VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 3 Wire Leads | 158°C | -4°C | 29W | 1.21A | 29W | IP56M - Dust Protected, Water Resistant | 1.21A | CE, cURus, TUV | 3600 RPM | Ball | Tubeaxial | 60.0 dB(A) | - | 0.925 in H2O (230.4 Pa) | PWM Control | 51.00mm | ROHS3 Compliant | IP56, Water Resistant | ||
![]() FDD1-17251DBAW39-56 Qualtek | In Stock | - | - | 16 Weeks | - | 2.5lbs 1.1kg | Aluminum | Plastic | 50000 Hrs @ 25°C | 24VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 3 Wire Leads | 158°C | -4°C | 15.6W | 0.650A | 15.6W | IP56M - Dust Protected, Water Resistant | 650mA | CE, cURus, TUV | 2800 RPM | Ball | Tubeaxial | 52.0 dB(A) | - | 0.571 in H2O (142.2 Pa) | PWM Control | 51.00mm | ROHS3 Compliant | IP56, Water Resistant | ||
![]() FDD1-17251DBKW39-56 Qualtek | In Stock | - | - | 16 Weeks | - | 2.5lbs 1.1kg | Aluminum | Plastic | 50000 Hrs @ 25°C | 24VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 3 Wire Leads | 158°C | -4°C | 70.6W | 2.94A | 70.6W | IP56M - Dust Protected, Water Resistant | 2.94A | CE, cURus, TUV | 4800 RPM | Ball | Tubeaxial | 72.0 dB(A) | - | 1.587 in H2O (395.3 Pa) | PWM Control | 51.00mm | ROHS3 Compliant | IP56, Water Resistant | ||
![]() FDD1-17238DBAW49 Qualtek | In Stock | - | - | 16 Weeks | - | 1.9lbs 861.8g | Aluminum | Steel | 50000 Hrs @ 25°C | 24VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17238 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.540A | 13W | IP54 - Dust Protected, Water Resistant | 540mA | CE, cURus, TUV | 2800 RPM | Ball | Tubeaxial | 52.0 dB(A) | - | 0.571 in H2O (142.2 Pa) | PWM Control | - | ROHS3 Compliant | IP54, Water Resistant |