- Series
- Noise
- Part Status
- Approval Agency
- Bearing Type
- Fan Type
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- RPM
- RoHS Status
- Size / Dimension
- Static Pressure
Attribute column
Manufacturer
Qualtek DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Reach Compliance Code | Current Rating | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Features | Height | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FDD1-17251EBLW34-L Qualtek | In Stock | - | - | 16 Weeks | - | 2.5lbs 1.1kg | Aluminum | Plastic | 100000 Hrs @ 25°C | 48VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 3 Wire Leads | 158°C | -4°C | 21.6W | 0.450A | 21.6W | IP54 - Dust Protected, Water Resistant | - | 450mA | CE, cURus, TUV | 3200 RPM | Ball | Tubeaxial | 56.0 dB(A) | - | 0.736 in H2O (183.3 Pa) | - | Speed Sensor (Tach) | - | 51.00mm | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDD1-17251DBJW39-L56 Qualtek | In Stock | - | - | 16 Weeks | - | 2.5lbs 1.1kg | Aluminum | Plastic | 100000 Hrs @ 25°C | 24VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 3 Wire Leads | 158°C | -4°C | 57.8W | 2.41A | 57.8W | IP56M - Dust Protected, Water Resistant | - | 2.41A | CE, cURus, TUV | 4400 RPM | Ball | Tubeaxial | 68.0 dB(A) | - | 1.343 in H2O (334.5 Pa) | - | PWM Control | - | 51.00mm | ROHS3 Compliant | IP56, Water Resistant | ||
![]() FDD1-17251DBLW39-L Qualtek | In Stock | - | - | 16 Weeks | - | 2.5lbs 1.1kg | Aluminum | Plastic | 100000 Hrs @ 25°C | 24VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 3 Wire Leads | 158°C | -4°C | 21.4W | 0.890A | 21.4W | IP54 - Dust Protected, Water Resistant | - | 890mA | CE, cURus, TUV | 3200 RPM | Ball | Tubeaxial | 56.0 dB(A) | - | 0.736 in H2O (183.3 Pa) | - | PWM Control | - | 51.00mm | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDD1-17251EBLW32-L56 Qualtek | In Stock | - | - | 16 Weeks | - | 2.5lbs 1.1kg | Aluminum | Plastic | 100000 Hrs @ 25°C | 48VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.450A | 21.6W | IP56M - Dust Protected, Water Resistant | - | 450mA | CE, cURus, TUV | 3200 RPM | Ball | Tubeaxial | 56.0 dB(A) | - | 0.736 in H2O (183.3 Pa) | - | - | - | - | ROHS3 Compliant | IP56, Water Resistant | ||
![]() FAD1-08025CBLW12-A Qualtek | In Stock | - | - | 14 Weeks | - | 0.159lb 72.12g | Plastic | - | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | FAD1-08025-A | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 1.08W | 0.090A | - | - | - | - | CE, cURus, TUV | 2000 RPM | Ball | Tubeaxial | 23.6 dB(A) | 10.8V~13.2VDC | 0.068 in H2O (17.0 Pa) | - | - | - | - | ROHS3 Compliant | - | ||
![]() FAD1-03010BHHW11 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.018lb 8.16g | Plastic | - | - | 5VDC | 14~158°F -10°C~70°C | 2013 | FAD1-03010 | Square - 30mm Lx30mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.095A | 475mW | - | - | 95mA | CE, cURus, TUV | 10500 RPM | Hydrodynamic | Tubeaxial | 34.0 dB(A) | 4.5V~5.5VDC | 0.200 in H2O (49.8 Pa) | - | - | - | - | ROHS3 Compliant | - | ||
![]() FAD1-06025CHHW12-A Qualtek | 82 |
| - | 21 Weeks | - | 0.137lb 62.14g | Plastic | - | 40000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | FAD1-06025-A | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 2.76W | 0.230A | - | - | - | - | CE, cURus, TUV | 4500 RPM | Hydrodynamic | Tubeaxial | 33.1 dB(A) | 10.8V~13.2VDC | 0.252 in H2O (62.8 Pa) | - | - | - | - | ROHS3 Compliant | - | ||
![]() FAD1-04010DHJW11 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.037lb 16.78g | Plastic | Plastic | - | 24VDC | 14~158°F -10°C~70°C | 2013 | FAD1-04010 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 2 Wire Leads | 158°C | 14°C | 1.92W | 0.080A | 1.92W | - | - | 80mA | CE, cURus, TUV | 6800 RPM | Hydrodynamic | Tubeaxial | 29.0 dB(A) | 21.6V~26.4VDC | 0.170 in H2O (42.3 Pa) | - | - | - | 10.00mm | ROHS3 Compliant | - | ||
![]() FAD1-08025CHLW12-A Qualtek | In Stock | - | - | 14 Weeks | - | 0.159lb 72.12g | Plastic | - | 40000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | FAD1-08025-A | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 1.08W | 0.090A | - | - | - | - | CE, cURus, TUV | 2000 RPM | Hydrodynamic | Tubeaxial | 23.6 dB(A) | 10.8V~13.2VDC | 0.068 in H2O (17.0 Pa) | - | - | - | - | ROHS3 Compliant | - | ||
![]() FAD1-08025DHJW12-A Qualtek | In Stock | - | - | 14 Weeks | - | 0.159lb 72.12g | Plastic | - | 40000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | - | FAD1-08025-A | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 3.84W | 0.160A | - | - | - | - | CE, cURus, TUV | 3600 RPM | Hydrodynamic | Tubeaxial | 42.0 dB(A) | 21.6V~26.4VDC | 0.216 in H2O (53.9 Pa) | - | - | - | - | ROHS3 Compliant | - | ||
![]() FAD1-06020DSMW11 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.108lb 48.99g | Plastic | - | - | 24VDC | 14~140°F -10°C~60°C | 2013 | FAD1-06020 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.040A | 960mW | - | unknown | 40mA | CE, cURus, TUV | 3900 RPM | Sleeve | Tubeaxial | 28.0 dB(A) | 21.6V~26.4VDC | 0.112 in H2O (27.9 Pa) | DC FAN | - | - | - | ROHS3 Compliant | - | ||
![]() FAD1-03010BHAW11 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.018lb 8.16g | Plastic | Plastic | - | 5VDC | 14~158°F -10°C~70°C | 2013 | FAD1-03010 | Square - 30mm Lx30mm H | Active | 1 (Unlimited) | 2 Wire Leads | 158°C | 14°C | 225mW | 0.450A | 225mW | - | - | 450mA | CE, cURus, TUV | 6000 RPM | Hydrodynamic | Tubeaxial | 19.0 dB(A) | 4.5V~5.5VDC | 0.068 in H2O (17.0 Pa) | - | - | - | 10.00mm | ROHS3 Compliant | - | ||
![]() FAD1-03010CHHW11 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.018lb 8.16g | Plastic | Plastic | - | 12VDC | 14~158°F -10°C~70°C | 2013 | FAD1-03010 | Square - 30mm Lx30mm H | Active | 1 (Unlimited) | 2 Wire Leads | 158°C | 14°C | 640mW | 0.053A | 640mW | - | - | 53mA | CE, cURus, TUV | 10500 RPM | Hydrodynamic | Tubeaxial | 34.0 dB(A) | 10.8V~13.2VDC | 0.200 in H2O (49.8 Pa) | - | - | - | 10.00mm | ROHS3 Compliant | - | ||
![]() FAD1-06020CHHW11 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.108lb 48.99g | Plastic | - | - | 12VDC | 14~158°F -10°C~70°C | 2013 | FAD1-06020 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.100A | 1.44W | - | - | 100mA | CE, cURus, TUV | 4600 RPM | Hydrodynamic | Tubeaxial | 31.0 dB(A) | 10.8V~13.2VDC | 0.140 in H2O (34.9 Pa) | DC FAN | - | - | - | ROHS3 Compliant | - | ||
![]() FAD1-09225CSHW11 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.203lb 92.08g | Plastic | - | - | 12VDC | 14~140°F -10°C~60°C | 2013 | FAD1-09225 | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.240A | 2.88W | - | - | 240mA | CE, cURus, TUV | 2900 RPM | Sleeve | Tubeaxial | 37.5 dB(A) | 10.8V~13.2VDC | 0.146 in H2O (36.4 Pa) | DC FAN | - | 92.5mm | - | ROHS3 Compliant | - | ||
![]() FDD1-17251EBKW3C-L56 Qualtek | In Stock | - | - | 16 Weeks | - | 2.5lbs 1.1kg | Aluminum | Plastic | 100000 Hrs @ 25°C | 48VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 4 Wire Leads | 158°C | -4°C | 71W | 1.48A | 71W | IP56M - Dust Protected, Water Resistant | - | 1.48A | CE, cURus, TUV | 4800 RPM | Ball | Tubeaxial | 72.0 dB(A) | - | 1.587 in H2O (395.3 Pa) | - | Locked Rotor Sensor, Speed Sensor (Tach) | - | 51.00mm | ROHS3 Compliant | IP56, Water Resistant | ||
![]() FDD1-17251CBMW3C-L56 Qualtek | In Stock | - | - | 16 Weeks | - | 2.5lbs 1.1kg | Aluminum | Plastic | 100000 Hrs @ 25°C | 12VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 4 Wire Leads | - | - | 33W | - | 33W | IP56M - Dust Protected, Water Resistant | - | 2.75A | CE, cURus, TUV | 3600 RPM | Ball | Tubeaxial | 60.0 dB(A) | - | 0.925 in H2O (230.4 Pa) | - | Locked Rotor Sensor, Speed Sensor (Tach) | - | - | ROHS3 Compliant | IP56, Water Resistant | ||
![]() FDD1-17251EBHW3C-L56 Qualtek | In Stock | - | - | 16 Weeks | - | 2.5lbs 1.1kg | Aluminum | Plastic | 100000 Hrs @ 25°C | 48VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 4 Wire Leads | - | - | - | 0.790A | 37.9W | IP56M - Dust Protected, Water Resistant | - | 790mA | CE, cURus, TUV | 4000 RPM | Ball | Tubeaxial | 64.0 dB(A) | - | 1.134 in H2O (282.5 Pa) | - | Locked Rotor Sensor, Speed Sensor (Tach) | - | - | ROHS3 Compliant | IP56, Water Resistant | ||
![]() FDD1-17251DBLW3B-L Qualtek | In Stock | - | - | 16 Weeks | - | 2.5lbs 1.1kg | Aluminum | Plastic | 100000 Hrs @ 25°C | 24VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 4 Wire Leads | 158°C | -4°C | 21.4W | 0.890A | 21.4W | IP54 - Dust Protected, Water Resistant | - | 890mA | CE, cURus, TUV | 3200 RPM | Ball | Tubeaxial | 56.0 dB(A) | - | 0.736 in H2O (183.3 Pa) | - | PWM Control, Speed Sensor (Tach) | - | 51.00mm | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDD1-17251CBHW33 Qualtek | In Stock | - | - | 16 Weeks | - | 2.5lbs 1.1kg | Aluminum | Plastic | 50000 Hrs @ 25°C | 12VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 3 Wire Leads | 158°C | -4°C | 44.8W | 3.73A | 44.8W | IP54 - Dust Protected, Water Resistant | - | 3.73A | CE, cURus, TUV | 4000 RPM | Ball | Tubeaxial | 64.0 dB(A) | - | 1.134 in H2O (282.5 Pa) | - | Locked Rotor Sensor | - | 51.00mm | ROHS3 Compliant | IP54, Water Resistant |