- Series
- Noise
- Part Status
- Approval Agency
- Bearing Type
- Fan Type
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- RPM
- RoHS Status
- Size / Dimension
- Static Pressure
Attribute column
Manufacturer
Qualtek DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Current Rating | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FDD1-17251EBKW39 Qualtek | In Stock | - | - | 16 Weeks | - | 2.5lbs 1.1kg | Aluminum | Plastic | 50000 Hrs @ 25°C | 48VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 3 Wire Leads | 158°C | -4°C | 71W | 1.48A | 71W | IP54 - Dust Protected, Water Resistant | 1.48A | CE, cURus, TUV | 4800 RPM | Ball | Tubeaxial | 72.0 dB(A) | - | 1.587 in H2O (395.3 Pa) | PWM Control | 51.00mm | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDD1-17251EBKW32 Qualtek | In Stock | - | - | 16 Weeks | - | 2.5lbs 1.1kg | Aluminum | Plastic | 50000 Hrs @ 25°C | 48VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 71W | - | 71W | IP54 - Dust Protected, Water Resistant | 1.48A | CE, cURus, TUV | 4800 RPM | Ball | Tubeaxial | 72.0 dB(A) | - | 1.587 in H2O (395.3 Pa) | - | - | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDD1-17238EBJW44 Qualtek | In Stock | - | - | 16 Weeks | - | 1.9lbs 861.8g | Aluminum | Steel | 50000 Hrs @ 25°C | 48VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17238 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.900A | 43.2W | IP54 - Dust Protected, Water Resistant | 900mA | CE, cURus, TUV | 4400 RPM | Ball | Tubeaxial | 68.0 dB(A) | - | 1.315 in H2O (327.6 Pa) | Speed Sensor (Tach) | - | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDD1-17238DBJW43 Qualtek | In Stock | - | - | 16 Weeks | - | 1.9lbs 861.8g | Aluminum | Steel | 50000 Hrs @ 25°C | 24VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17238 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 45.8W | - | 45.8W | IP54 - Dust Protected, Water Resistant | 1.91A | CE, cURus, TUV | 4400 RPM | Ball | Tubeaxial | 68.0 dB(A) | - | 1.315 in H2O (327.6 Pa) | Locked Rotor Sensor | - | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDD1-17251EBKW3B Qualtek | In Stock | - | - | 16 Weeks | - | 2.5lbs 1.1kg | Aluminum | Plastic | 50000 Hrs @ 25°C | 48VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 4 Wire Leads | 158°C | -4°C | 71W | 1.48A | 71W | IP54 - Dust Protected, Water Resistant | 1.48A | CE, cURus, TUV | 4800 RPM | Ball | Tubeaxial | 72.0 dB(A) | - | 1.587 in H2O (395.3 Pa) | PWM Control, Speed Sensor (Tach) | 51.00mm | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDD1-17238EBJW4C Qualtek | In Stock | - | - | 16 Weeks | - | 1.9lbs 861.8g | Aluminum | Steel | 50000 Hrs @ 25°C | 48VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17238 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 4 Wire Leads | - | - | - | 0.900A | 43.2W | IP54 - Dust Protected, Water Resistant | 900mA | CE, cURus, TUV | 4400 RPM | Ball | Tubeaxial | 68.0 dB(A) | - | 1.315 in H2O (327.6 Pa) | Locked Rotor Sensor, Speed Sensor (Tach) | - | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDD1-17238DBMW43 Qualtek | In Stock | - | - | 16 Weeks | - | 1.9lbs 861.8g | Aluminum | Steel | 50000 Hrs @ 25°C | 24VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17238 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 25.9W | - | 25.9W | IP54 - Dust Protected, Water Resistant | 1.08A | CE, cURus, TUV | 3600 RPM | Ball | Tubeaxial | 60.0 dB(A) | - | 0.909 in H2O (226.5 Pa) | Locked Rotor Sensor | - | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDD1-17238DBHW4B-L Qualtek | In Stock | - | - | 16 Weeks | - | 1.9lbs 861.8g | Aluminum | Steel | 100000 Hrs @ 25°C | 24VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17238 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 33.1W | - | 33.1W | IP54 - Dust Protected, Water Resistant | 1.38A | CE, cURus, TUV | 4000 RPM | Ball | Tubeaxial | 64.0 dB(A) | - | 1.122 in H2O (279.5 Pa) | PWM Control, Speed Sensor (Tach) | - | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDD1-17238DBJW42-L Qualtek | In Stock | - | - | 16 Weeks | - | 1.9lbs 861.8g | Aluminum | Steel | 100000 Hrs @ 25°C | 24VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17238 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 45.8W | - | 45.8W | IP54 - Dust Protected, Water Resistant | 1.91A | CE, cURus, TUV | 4400 RPM | Ball | Tubeaxial | 68.0 dB(A) | - | 1.315 in H2O (327.6 Pa) | - | - | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDD1-17251CBHW3B-L Qualtek | In Stock | - | - | 16 Weeks | - | 2.5lbs 1.1kg | Aluminum | Plastic | 100000 Hrs @ 25°C | 12VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 4 Wire Leads | 158°C | -4°C | 44.8W | 3.73A | 44.8W | IP54 - Dust Protected, Water Resistant | 3.73A | CE, cURus, TUV | 4000 RPM | Ball | Tubeaxial | 64.0 dB(A) | - | 1.134 in H2O (282.5 Pa) | PWM Control, Speed Sensor (Tach) | 51.00mm | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDD1-17238DBJW4B-L Qualtek | In Stock | - | - | 16 Weeks | - | 1.9lbs 861.8g | Aluminum | Steel | 100000 Hrs @ 25°C | 24VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17238 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 45.8W | - | 45.8W | IP54 - Dust Protected, Water Resistant | 1.91A | CE, cURus, TUV | 4400 RPM | Ball | Tubeaxial | 68.0 dB(A) | - | 1.315 in H2O (327.6 Pa) | PWM Control, Speed Sensor (Tach) | - | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDD1-17251CBHW3C-L Qualtek | In Stock | - | - | 16 Weeks | - | 2.5lbs 1.1kg | Aluminum | Plastic | 100000 Hrs @ 25°C | 12VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 4 Wire Leads | 158°C | -4°C | 44.8W | 3.73A | 44.8W | IP54 - Dust Protected, Water Resistant | 3.73A | CE, cURus, TUV | 4000 RPM | Ball | Tubeaxial | 64.0 dB(A) | - | 1.134 in H2O (282.5 Pa) | Locked Rotor Sensor, Speed Sensor (Tach) | 51.00mm | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDD1-17238EBKW4C Qualtek | In Stock | - | - | 16 Weeks | - | 1.9lbs 861.8g | Aluminum | Steel | 50000 Hrs @ 25°C | 48VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17238 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 4 Wire Leads | - | - | 54.2W | - | 54.2W | IP54 - Dust Protected, Water Resistant | 1.13A | CE, cURus, TUV | 4800 RPM | Ball | Tubeaxial | 72.0 dB(A) | - | 1.543 in H2O (384.4 Pa) | - | - | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDD1-17251EBKW39-L Qualtek | In Stock | - | - | 16 Weeks | - | 2.5lbs 1.1kg | Aluminum | Plastic | 100000 Hrs @ 25°C | 48VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 3 Wire Leads | 158°C | -4°C | 71W | 1.48A | 71W | IP54 - Dust Protected, Water Resistant | 1.48A | CE, cURus, TUV | 4800 RPM | Ball | Tubeaxial | 72.0 dB(A) | - | 1.587 in H2O (395.3 Pa) | PWM Control | 51.00mm | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDD1-17238EBJW4C-L Qualtek | In Stock | - | - | 16 Weeks | - | 1.9lbs 861.8g | Aluminum | Steel | 100000 Hrs @ 25°C | 48VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17238 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.900A | 43.2W | IP54 - Dust Protected, Water Resistant | 900mA | CE, cURus, TUV | 4400 RPM | Ball | Tubeaxial | 68.0 dB(A) | - | 1.315 in H2O (327.6 Pa) | Locked Rotor Sensor, Speed Sensor (Tach) | - | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDD1-17238EBKW44-L Qualtek | In Stock | - | - | 16 Weeks | - | 1.9lbs 861.8g | Aluminum | Steel | 100000 Hrs @ 25°C | 48VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17238 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 54.2W | - | 54.2W | IP54 - Dust Protected, Water Resistant | 1.13A | CE, cURus, TUV | 4800 RPM | Ball | Tubeaxial | 72.0 dB(A) | - | 1.543 in H2O (384.4 Pa) | Speed Sensor (Tach) | - | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDD1-17238EBHW4C Qualtek | In Stock | - | - | 16 Weeks | - | 1.9lbs 861.8g | Aluminum | Steel | 50000 Hrs @ 25°C | 48VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17238 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 4 Wire Leads | - | - | - | 0.680A | 32.6W | IP54 - Dust Protected, Water Resistant | 680mA | CE, cURus, TUV | 4000 RPM | Ball | Tubeaxial | 64.0 dB(A) | - | 1.122 in H2O (279.5 Pa) | Locked Rotor Sensor, Speed Sensor (Tach) | - | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDD1-17251DBHW39-L Qualtek | In Stock | - | - | 16 Weeks | - | 2.5lbs 1.1kg | Aluminum | Plastic | 100000 Hrs @ 25°C | 24VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 40.6W | - | 40.6W | IP54 - Dust Protected, Water Resistant | 1.69A | CE, cURus, TUV | 4000 RPM | Ball | Tubeaxial | 64.0 dB(A) | - | 1.134 in H2O (282.5 Pa) | - | - | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDD1-17238DBKW43-L Qualtek | In Stock | - | - | 16 Weeks | - | 1.9lbs 861.8g | Aluminum | Steel | 100000 Hrs @ 25°C | 24VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17238 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 56.2W | - | 56.2W | IP54 - Dust Protected, Water Resistant | 2.34A | CE, cURus, TUV | 4800 RPM | Ball | Tubeaxial | 72.0 dB(A) | - | 1.543 in H2O (384.4 Pa) | Locked Rotor Sensor | - | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FAD1-02510CBLW11 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.018lb 8.16g | Plastic | Plastic | - | 12VDC | 14~158°F -10°C~70°C | 2013 | FAD1-02510 | Square - 25mm Lx25mm H | Active | 1 (Unlimited) | 2 Wire Leads | 158°C | 14°C | 840mW | 0.045A | 840mW | - | 45mA | CE, cURus, TUV | 8000 RPM | Ball | Tubeaxial | 18.3 dB(A) | 10.8V~13.2VDC | 0.090 in H2O (22.4 Pa) | - | 10.00mm | ROHS3 Compliant | - |