- Series
- Noise
- Part Status
- Approval Agency
- Bearing Type
- Fan Type
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- RPM
- RoHS Status
- Size / Dimension
- Static Pressure
Attribute column
Manufacturer
Qualtek DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Reach Compliance Code | Current Rating | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Features | Height | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FAD1-02510CHAW11 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.018lb 8.16g | Plastic | Plastic | - | 12VDC | 14~158°F -10°C~70°C | 2013 | FAD1-02510 | Square - 25mm Lx25mm H | Active | 1 (Unlimited) | 2 Wire Leads | 158°C | 14°C | 480mW | 0.040A | 480mW | - | - | 40mA | CE, cURus, TUV | 6000 RPM | Hydrodynamic | Tubeaxial | 12.5 dB(A) | 10.8V~13.2VDC | 0.065 in H2O (16.2 Pa) | - | - | - | - | 10.00mm | ROHS3 Compliant | - | ||
![]() FAD1-08025DBMW12-A Qualtek | In Stock | - | - | 21 Weeks | - | 0.159lb 72.12g | Plastic | - | 70000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | - | FAD1-08025-A | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 1.44W | 0.060A | - | - | - | - | CE, cURus, TUV | 2500 RPM | Ball | Tubeaxial | 30.0 dB(A) | 21.6V~26.4VDC | 0.112 in H2O (27.9 Pa) | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FAD1-12025DHHW12 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.344lb 156.04g | Plastic | - | - | 24VDC | 14~158°F -10°C~70°C | 2013 | FAD1-12025 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.130A | 3.12W | - | unknown | 130mA | CE, cURus, TUV | 2200 RPM | Hydrodynamic | Tubeaxial | 39.1 dB(A) | 21.6V~26.4VDC | 0.134 in H2O (33.5 Pa) | DC FAN | - | - | - | - | ROHS3 Compliant | - | ||
![]() FAD1-09225EBHW12 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.203lb 92.08g | Plastic | Plastic | - | 48VDC | 14~158°F -10°C~70°C | 2013 | FAD1-09225 | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 2 Wire Leads | 158°C | 14°C | 5.28W | 0.110A | 5.28W | - | - | 110mA | CE, cURus, TUV | 2900 RPM | Ball | Tubeaxial | 37.5 dB(A) | 43.2V~52.8VDC | 0.146 in H2O (36.4 Pa) | - | - | 92.5mm | 92.5mm | 25.00mm | ROHS3 Compliant | - | ||
![]() FAD1-12038CBLW32 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.656lb 297.56g | Aluminum | Plastic | - | 12VDC | 14~158°F -10°C~70°C | - | FAD1-12038 | Square - 120mm Lx120mm H | Active | Not Applicable | 2 Wire Leads | - | - | - | 0.220A | 2.64W | - | - | 220mA | CE, cURus, TUV | 1950 RPM | Ball | Tubeaxial | 36.2 dB(A) | 10.8V~13.2VDC | 0.128 in H2O (31.8 Pa) | DC FAN | - | - | - | - | ROHS3 Compliant | - | ||
![]() FAD1-12038ESMW32 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.656lb 297.56g | Aluminum | Plastic | - | 48VDC | 14~140°F -10°C~60°C | - | FAD1-12038 | Square - 120mm Lx120mm H | Active | Not Applicable | 2 Wire Leads | - | - | - | 0.130A | 6.24W | - | - | 130mA | CE, cURus, TUV | 2540 RPM | Sleeve | Tubeaxial | 45.0 dB(A) | 43.2V~52.8VDC | 0.228 in H2O (56.8 Pa) | DC FAN | - | - | - | - | ROHS3 Compliant | - | ||
![]() FAD1-12038DHAW32 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.656lb 297.56g | Aluminum | Plastic | - | 24VDC | 14~158°F -10°C~70°C | - | FAD1-12038 | Square - 120mm Lx120mm H | Active | Not Applicable | 2 Wire Leads | - | - | - | 0.070A | 1.68W | - | - | 70mA | CE, cURus, TUV | 1500 RPM | Hydrodynamic | Tubeaxial | 28.4 dB(A) | 21.6V~26.4VDC | 0.085 in H2O (21.2 Pa) | DC FAN | - | - | - | - | ROHS3 Compliant | - | ||
![]() FDD1-17251EBHW33-56 Qualtek | In Stock | - | - | 16 Weeks | - | 2.5lbs 1.1kg | Aluminum | Plastic | 50000 Hrs @ 25°C | 48VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 3 Wire Leads | 158°C | -4°C | 37.9W | 0.790A | 37.9W | IP56M - Dust Protected, Water Resistant | - | 790mA | CE, cURus, TUV | 4000 RPM | Ball | Tubeaxial | 64.0 dB(A) | - | 1.134 in H2O (282.5 Pa) | - | Locked Rotor Sensor | - | - | 51.00mm | ROHS3 Compliant | IP56, Water Resistant | ||
![]() FDD1-17251DBHW33-56 Qualtek | In Stock | - | - | 16 Weeks | - | 2.5lbs 1.1kg | Aluminum | Plastic | 50000 Hrs @ 25°C | 24VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 40.6W | - | 40.6W | IP56M - Dust Protected, Water Resistant | - | 1.69A | CE, cURus, TUV | 4000 RPM | Ball | Tubeaxial | 64.0 dB(A) | - | 1.134 in H2O (282.5 Pa) | - | - | - | - | - | ROHS3 Compliant | IP56, Water Resistant | ||
![]() FDD1-17251DBAW34-56 Qualtek | In Stock | - | - | 16 Weeks | - | 2.5lbs 1.1kg | Aluminum | Plastic | 50000 Hrs @ 25°C | 24VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 3 Wire Leads | 158°C | -4°C | 15.6W | 0.650A | 15.6W | IP56M - Dust Protected, Water Resistant | - | 650mA | CE, cURus, TUV | 2800 RPM | Ball | Tubeaxial | 52.0 dB(A) | - | 0.571 in H2O (142.2 Pa) | - | Speed Sensor (Tach) | - | - | 51.00mm | ROHS3 Compliant | IP56, Water Resistant | ||
![]() FDD1-17251CBMW33-56 Qualtek | In Stock | - | - | 16 Weeks | - | 2.5lbs 1.1kg | Aluminum | Plastic | 50000 Hrs @ 25°C | 12VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 3 Wire Leads | 158°C | -4°C | 33W | 2.75A | 33W | IP56M - Dust Protected, Water Resistant | - | 2.75A | CE, cURus, TUV | 3600 RPM | Ball | Tubeaxial | 60.0 dB(A) | - | 0.925 in H2O (230.4 Pa) | - | Locked Rotor Sensor | - | - | 51.00mm | ROHS3 Compliant | IP56, Water Resistant | ||
![]() FDD1-17251DBKW34-56 Qualtek | In Stock | - | - | 16 Weeks | - | 2.5lbs 1.1kg | Aluminum | Plastic | 50000 Hrs @ 25°C | 24VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 3 Wire Leads | 158°C | -4°C | 70.6W | 2.94A | 70.6W | IP56M - Dust Protected, Water Resistant | - | 2.94A | CE, cURus, TUV | 4800 RPM | Ball | Tubeaxial | 72.0 dB(A) | - | 1.587 in H2O (395.3 Pa) | - | Speed Sensor (Tach) | - | - | 51.00mm | ROHS3 Compliant | IP56, Water Resistant | ||
![]() FDD1-17251DBHW39-56 Qualtek | In Stock | - | - | 16 Weeks | - | 2.5lbs 1.1kg | Aluminum | Plastic | 50000 Hrs @ 25°C | 24VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 40.6W | - | 40.6W | IP56M - Dust Protected, Water Resistant | - | 1.69A | CE, cURus, TUV | 4000 RPM | Ball | Tubeaxial | 64.0 dB(A) | - | 1.134 in H2O (282.5 Pa) | - | - | - | - | - | ROHS3 Compliant | IP56, Water Resistant | ||
![]() FDD1-17251CBMW39-56 Qualtek | In Stock | - | - | 16 Weeks | - | 2.5lbs 1.1kg | Aluminum | Plastic | 50000 Hrs @ 25°C | 12VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 3 Wire Leads | 158°C | -4°C | 33W | 2.75A | 33W | IP56M - Dust Protected, Water Resistant | - | 2.75A | CE, cURus, TUV | 3600 RPM | Ball | Tubeaxial | 60.0 dB(A) | - | 0.925 in H2O (230.4 Pa) | - | PWM Control | - | - | 51.00mm | ROHS3 Compliant | IP56, Water Resistant | ||
![]() FDD1-17251EBHW32-56 Qualtek | In Stock | - | - | 16 Weeks | - | 2.5lbs 1.1kg | Aluminum | Plastic | 50000 Hrs @ 25°C | 48VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.790A | 37.9W | IP56M - Dust Protected, Water Resistant | - | 790mA | CE, cURus, TUV | 4000 RPM | Ball | Tubeaxial | 64.0 dB(A) | - | 1.134 in H2O (282.5 Pa) | - | - | - | - | - | ROHS3 Compliant | IP56, Water Resistant | ||
![]() FDD1-17251EBAW39-56 Qualtek | In Stock | - | - | 16 Weeks | - | 2.5lbs 1.1kg | Aluminum | Plastic | 50000 Hrs @ 25°C | 48VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 3 Wire Leads | 158°C | -4°C | 15.8W | 0.330A | 15.8W | IP56M - Dust Protected, Water Resistant | - | 330mA | CE, cURus, TUV | 2800 RPM | Ball | Tubeaxial | 52.0 dB(A) | - | 0.736 in H2O (183.3 Pa) | - | PWM Control | - | - | 51.00mm | ROHS3 Compliant | IP56, Water Resistant | ||
![]() FDD1-17251EBLW39-56 Qualtek | In Stock | - | - | 16 Weeks | - | 2.5lbs 1.1kg | Aluminum | Plastic | 50000 Hrs @ 25°C | 48VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.450A | 21.6W | IP56M - Dust Protected, Water Resistant | - | 450mA | CE, cURus, TUV | 3200 RPM | Ball | Tubeaxial | 56.0 dB(A) | - | 0.736 in H2O (183.3 Pa) | - | PWM Control | - | - | - | ROHS3 Compliant | IP56, Water Resistant | ||
![]() FDD1-17251EBJW34-56 Qualtek | In Stock | - | - | 16 Weeks | - | 2.5lbs 1.1kg | Aluminum | Plastic | 50000 Hrs @ 25°C | 48VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 3 Wire Leads | 158°C | -4°C | 55.2W | 1.15A | 55.2W | IP56M - Dust Protected, Water Resistant | - | 1.15A | CE, cURus, TUV | 4400 RPM | Ball | Tubeaxial | 68.0 dB(A) | - | 1.343 in H2O (334.5 Pa) | - | Speed Sensor (Tach) | - | - | 51.00mm | ROHS3 Compliant | IP56, Water Resistant | ||
![]() FDD1-17251DBMW3B-56 Qualtek | In Stock | - | - | 16 Weeks | - | 2.5lbs 1.1kg | Aluminum | Plastic | 50000 Hrs @ 25°C | 24VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 4 Wire Leads | - | - | 29W | - | 29W | IP56M - Dust Protected, Water Resistant | - | 1.21A | CE, cURus, TUV | 3600 RPM | Ball | Tubeaxial | 60.0 dB(A) | - | 0.925 in H2O (230.4 Pa) | - | PWM Control, Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | IP56, Water Resistant | ||
![]() FDD1-17251CBAW3C-56 Qualtek | In Stock | - | - | 16 Weeks | - | 2.5lbs 1.1kg | Aluminum | Plastic | 50000 Hrs @ 25°C | 12VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 4 Wire Leads | 158°C | -4°C | 15.7W | 1.31A | 15.7W | IP56M - Dust Protected, Water Resistant | - | 1.31A | CE, cURus, TUV | 2800 RPM | Ball | Tubeaxial | 52.0 dB(A) | - | 0.571 in H2O (142.2 Pa) | - | Locked Rotor Sensor, Speed Sensor (Tach) | - | - | 51.00mm | ROHS3 Compliant | IP56, Water Resistant |