- Series
- Noise
- Part Status
- Approval Agency
- Bearing Type
- Fan Type
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- RPM
- RoHS Status
- Size / Dimension
- Static Pressure
Attribute column
Manufacturer
Qualtek DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Current Rating | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Features | Height | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FDD1-17238EBAW49-L Qualtek | In Stock | - | - | 16 Weeks | - | 1.9lbs 861.8g | Aluminum | Steel | 100000 Hrs @ 25°C | 48VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17238 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.280A | 13.4W | IP54 - Dust Protected, Water Resistant | 280mA | CE, cURus, TUV | 2800 RPM | Ball | Tubeaxial | 52.0 dB(A) | - | 0.571 in H2O (142.2 Pa) | - | PWM Control | - | - | - | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FAD1-09225DHHW11 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.203lb 92.08g | Plastic | - | - | 24VDC | 14~158°F -10°C~70°C | 2013 | FAD1-09225 | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.150A | 3.6W | - | 150mA | CE, cURus, TUV | 2900 RPM | Hydrodynamic | Tubeaxial | 37.5 dB(A) | 21.6V~26.4VDC | 0.146 in H2O (36.4 Pa) | DC FAN | - | 92.5mm | - | - | ROHS3 Compliant | - | ||
![]() FAD1-06020CBMW11 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.108lb 48.99g | Plastic | - | - | 12VDC | 14~158°F -10°C~70°C | 2013 | FAD1-06020 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.080A | 960mW | - | 80mA | CE, cURus, TUV | 3900 RPM | Ball | Tubeaxial | 28.0 dB(A) | 10.8V~13.2VDC | 0.112 in H2O (27.9 Pa) | DC FAN | - | - | - | - | ROHS3 Compliant | - | ||
![]() FAD1-09225CSJW12 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.203lb 92.08g | Plastic | Plastic | - | 12VDC | 14~140°F -10°C~60°C | 2013 | FAD1-09225 | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 2 Wire Leads | 140°C | 14°C | 3.24W | 0.270A | 3.24W | - | 270mA | CE, cURus, TUV | 3300 RPM | Sleeve | Tubeaxial | 42.2 dB(A) | 10.8V~13.2VDC | 0.187 in H2O (46.6 Pa) | - | - | 92.5mm | 92.5mm | 25.00mm | ROHS3 Compliant | - | ||
![]() FAD1-06020DBHW11 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.108lb 48.99g | Plastic | - | - | 24VDC | 14~158°F -10°C~70°C | 2013 | FAD1-06020 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.050A | 1.44W | - | 50mA | CE, cURus, TUV | 4600 RPM | Ball | Tubeaxial | 31.0 dB(A) | 21.6V~26.4VDC | 0.140 in H2O (34.9 Pa) | DC FAN | - | - | - | - | ROHS3 Compliant | - | ||
![]() FAD1-09225DHMW12 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.203lb 92.08g | Plastic | Plastic | - | 24VDC | 14~158°F -10°C~70°C | 2013 | FAD1-09225 | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 2 Wire Leads | 158°C | 14°C | 1.92W | 0.080A | 1.92W | - | 80mA | CE, cURus, TUV | 2400 RPM | Hydrodynamic | Tubeaxial | 31.2 dB(A) | 21.6V~26.4VDC | 0.101 in H2O (25.1 Pa) | - | - | 92.5mm | 92.5mm | 25.00mm | ROHS3 Compliant | - | ||
![]() FAD1-09225DBMW12 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.203lb 92.08g | Plastic | Plastic | - | 24VDC | 14~158°F -10°C~70°C | 2013 | FAD1-09225 | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 2 Wire Leads | 158°C | 14°C | 1.92W | 0.080A | 1.92W | - | 80mA | CE, cURus, TUV | 2400 RPM | Ball | Tubeaxial | 31.2 dB(A) | 21.6V~26.4VDC | 0.101 in H2O (25.1 Pa) | - | - | 92.5mm | 92.5mm | 25.00mm | ROHS3 Compliant | - | ||
![]() FDD1-17251DBLW32 Qualtek | 58 |
| - | 17 Weeks | Axial | 2.3lbs 1kg | Aluminum | Plastic | 50000 Hrs @ 25°C | 24VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.890A | 21.4W | - | 890mA | CE, cURus, TUV | 3200 RPM | Ball | Tubeaxial | 56.0 dB(A) | - | 0.736 in H2O (183.3 Pa) | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FDD1-17251EBHW39 Qualtek | In Stock | - | - | 16 Weeks | - | 2.5lbs 1.1kg | Aluminum | Plastic | 50000 Hrs @ 25°C | 48VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 3 Wire Leads | 158°C | -4°C | 37.9W | 0.790A | 37.9W | IP54 - Dust Protected, Water Resistant | 790mA | CE, cURus, TUV | 4000 RPM | Ball | Tubeaxial | 64.0 dB(A) | - | 1.134 in H2O (282.5 Pa) | - | PWM Control | - | - | 51.00mm | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDD1-17238CBLW43-L Qualtek | In Stock | - | - | 16 Weeks | - | 1.9lbs 861.8g | Aluminum | Steel | 100000 Hrs @ 25°C | 12VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17238 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 19.1W | - | 19.1W | IP54 - Dust Protected, Water Resistant | 1.59A | CE, cURus, TUV | 3200 RPM | Ball | Tubeaxial | 56.0 dB(A) | - | 0.732 in H2O (182.3 Pa) | - | Locked Rotor Sensor | - | - | - | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDD1-17251CBMW39-L Qualtek | In Stock | - | - | 16 Weeks | - | 2.5lbs 1.1kg | Aluminum | Plastic | 100000 Hrs @ 25°C | 12VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 3 Wire Leads | 158°C | -4°C | 33W | 2.75A | 33W | IP54 - Dust Protected, Water Resistant | 2.75A | CE, cURus, TUV | 3600 RPM | Ball | Tubeaxial | 60.0 dB(A) | - | 0.925 in H2O (230.4 Pa) | - | PWM Control | - | - | 51.00mm | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDD1-17251DBJW32 Qualtek | In Stock | - | - | 16 Weeks | - | 2.5lbs 1.1kg | Aluminum | Plastic | 50000 Hrs @ 25°C | 24VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 57.8W | - | 57.8W | IP54 - Dust Protected, Water Resistant | 2.41A | CE, cURus, TUV | 4400 RPM | Ball | Tubeaxial | 68.0 dB(A) | - | 1.343 in H2O (334.5 Pa) | - | - | - | - | - | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDD1-17251EBJW33 Qualtek | In Stock | - | - | 16 Weeks | - | 2.5lbs 1.1kg | Aluminum | Plastic | 50000 Hrs @ 25°C | 48VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 3 Wire Leads | 158°C | -4°C | 55.2W | 1.15A | 55.2W | IP54 - Dust Protected, Water Resistant | 1.15A | CE, cURus, TUV | 4400 RPM | Ball | Tubeaxial | 68.0 dB(A) | - | 1.343 in H2O (334.5 Pa) | - | Locked Rotor Sensor | - | - | 51.00mm | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDD1-17238DBJW42 Qualtek | In Stock | - | - | 16 Weeks | - | 1.9lbs 861.8g | Aluminum | Steel | 50000 Hrs @ 25°C | 24VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17238 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 45.8W | - | 45.8W | IP54 - Dust Protected, Water Resistant | 1.91A | CE, cURus, TUV | 4400 RPM | Ball | Tubeaxial | 68.0 dB(A) | - | 1.315 in H2O (327.6 Pa) | - | - | - | - | - | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDD1-17238CBLW4B-L Qualtek | In Stock | - | - | 16 Weeks | - | 1.9lbs 861.8g | Aluminum | Steel | 100000 Hrs @ 25°C | 12VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17238 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 19.1W | - | 19.1W | IP54 - Dust Protected, Water Resistant | 1.59A | CE, cURus, TUV | 3200 RPM | Ball | Tubeaxial | 56.0 dB(A) | - | 0.732 in H2O (182.3 Pa) | - | PWM Control, Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDD1-17238CBMW4B-L Qualtek | In Stock | - | - | 16 Weeks | - | 1.9lbs 861.8g | Aluminum | Steel | 100000 Hrs @ 25°C | 12VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17238 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 28.1W | - | 28.1W | IP54 - Dust Protected, Water Resistant | 2.34A | CE, cURus, TUV | 3600 RPM | Ball | Tubeaxial | 60.0 dB(A) | - | 0.909 in H2O (226.5 Pa) | - | PWM Control, Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDD1-17238DBJW44 Qualtek | In Stock | - | - | 16 Weeks | - | 1.9lbs 861.8g | Aluminum | Steel | 50000 Hrs @ 25°C | 24VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17238 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 45.8W | - | 45.8W | IP54 - Dust Protected, Water Resistant | 1.91A | CE, cURus, TUV | 4400 RPM | Ball | Tubeaxial | 68.0 dB(A) | - | 1.315 in H2O (327.6 Pa) | - | Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDD1-17251CBHW33-L Qualtek | In Stock | - | - | 16 Weeks | - | 2.5lbs 1.1kg | Aluminum | Plastic | 100000 Hrs @ 25°C | 12VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 3 Wire Leads | 158°C | -4°C | 44.8W | 3.73A | 44.8W | IP54 - Dust Protected, Water Resistant | 3.73A | CE, cURus, TUV | 4000 RPM | Ball | Tubeaxial | 64.0 dB(A) | - | 1.134 in H2O (282.5 Pa) | - | Locked Rotor Sensor | - | - | 51.00mm | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDD1-17238DBHW4C Qualtek | In Stock | - | - | 16 Weeks | - | 1.9lbs 861.8g | Aluminum | Steel | 50000 Hrs @ 25°C | 24VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17238 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 4 Wire Leads | - | - | 33.1W | - | 33.1W | IP54 - Dust Protected, Water Resistant | 1.38A | CE, cURus, TUV | 4000 RPM | Ball | Tubeaxial | 64.0 dB(A) | - | 1.122 in H2O (279.5 Pa) | - | Locked Rotor Sensor, Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDD1-17238EBMW4C-L Qualtek | In Stock | - | - | 16 Weeks | - | 1.9lbs 861.8g | Aluminum | Steel | 100000 Hrs @ 25°C | 48VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17238 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.520A | 25W | IP54 - Dust Protected, Water Resistant | 520mA | CE, cURus, TUV | 3600 RPM | Ball | Tubeaxial | 60.0 dB(A) | - | 0.909 in H2O (226.5 Pa) | - | Locked Rotor Sensor, Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | IP54, Water Resistant |