- Series
- Noise
- Part Status
- Approval Agency
- Bearing Type
- Fan Type
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- RPM
- RoHS Status
- Size / Dimension
- Static Pressure
Attribute column
Manufacturer
Qualtek DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Reach Compliance Code | Current Rating | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Features | Height | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FDD1-17251CBLW3C-L56 Qualtek | In Stock | - | - | 16 Weeks | - | 2.5lbs 1.1kg | Aluminum | Plastic | 100000 Hrs @ 25°C | 12VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 4 Wire Leads | 158°C | -4°C | 22.6W | 1.88A | 22.6W | IP56M - Dust Protected, Water Resistant | - | 1.88A | CE, cURus, TUV | 3200 RPM | Ball | Tubeaxial | 56.0 dB(A) | - | 0.736 in H2O (183.3 Pa) | - | Locked Rotor Sensor, Speed Sensor (Tach) | - | 51.00mm | ROHS3 Compliant | IP56, Water Resistant | ||
![]() FDD1-17251EBHW3B-L56 Qualtek | In Stock | - | - | 16 Weeks | - | 2.5lbs 1.1kg | Aluminum | Plastic | 100000 Hrs @ 25°C | 48VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 4 Wire Leads | 158°C | -4°C | 37.9W | 0.790A | 37.9W | IP56M - Dust Protected, Water Resistant | - | 790mA | CE, cURus, TUV | 4000 RPM | Ball | Tubeaxial | 64.0 dB(A) | - | 1.134 in H2O (282.5 Pa) | - | PWM Control, Speed Sensor (Tach) | - | 51.00mm | ROHS3 Compliant | IP56, Water Resistant | ||
![]() FDD1-17251DBLW3B-L56 Qualtek | In Stock | - | - | 16 Weeks | - | 2.5lbs 1.1kg | Aluminum | Plastic | 100000 Hrs @ 25°C | 24VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 4 Wire Leads | 158°C | -4°C | 21.4W | 0.890A | 21.4W | IP56M - Dust Protected, Water Resistant | - | 890mA | CE, cURus, TUV | 3200 RPM | Ball | Tubeaxial | 56.0 dB(A) | - | 0.736 in H2O (183.3 Pa) | - | PWM Control, Speed Sensor (Tach) | - | 51.00mm | ROHS3 Compliant | IP56, Water Resistant | ||
![]() FAD1-06025DBMW12-A Qualtek | 106 |
| - | 21 Weeks | - | 0.137lb 62.14g | Plastic | - | 70000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | - | FAD1-06025-A | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 2.16W | 0.090A | - | - | - | - | CE, cURus, TUV | 3500 RPM | Ball | Tubeaxial | 28.1 dB(A) | 21.6V~26.4VDC | 0.152 in H2O (37.9 Pa) | - | - | - | - | ROHS3 Compliant | - | ||
![]() FAD1-08025CHAW11-A Qualtek | In Stock | - | - | 14 Weeks | - | 0.159lb 72.12g | Plastic | - | 40000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | FAD1-08025-A | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 720mW | 0.060A | - | - | - | - | CE, cURus, TUV | 1600 RPM | Hydrodynamic | Tubeaxial | 18.3 dB(A) | 10.8V~13.2VDC | 0.046 in H2O (11.4 Pa) | - | - | - | - | ROHS3 Compliant | - | ||
![]() FAD1-08025CHMW11-A Qualtek | In Stock | - | - | 14 Weeks | - | 0.159lb 72.12g | Plastic | - | 40000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | FAD1-08025-A | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 1.56W | 0.130A | - | - | - | - | CE, cURus, TUV | 2500 RPM | Hydrodynamic | Tubeaxial | 30.0 dB(A) | 10.8V~13.2VDC | 0.112 in H2O (27.9 Pa) | - | - | - | - | ROHS3 Compliant | - | ||
![]() FAD1-05010BHHW11 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.04lb 18.14g | Plastic | - | - | 5VDC | 14~158°F -10°C~70°C | 2013 | FAD1-05010 | Square - 50mm Lx50mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.220A | 1.1W | - | unknown | 220mA | CE, cURus, TUV | 5000 RPM | Hydrodynamic | Tubeaxial | 27.5dB(A) | 4.5V~5.5VDC | 0.100 in H2O (24.9 Pa) | DC FAN | - | - | - | ROHS3 Compliant | - | ||
![]() FAD1-04020CSHW11 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.062lb 28.12g | Plastic | - | - | 12VDC | 14~140°F -10°C~60°C | 2013 | FAD1-04020 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.100A | 1.2W | - | unknown | 100mA | CE, cURus, TUV | 7800 RPM | Sleeve | Tubeaxial | 36.0 dB(A) | 10.8V~13.2VDC | 0.280 in H2O (69.7 Pa) | DC FAN | - | - | - | ROHS3 Compliant | - | ||
![]() FAD1-08015BSHW12 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.137lb 62.14g | Plastic | - | - | 5VDC | 14~140°F -10°C~60°C | 2013 | FAD1-08015 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.220A | 1.1W | - | - | 220mA | CE, cURus, TUV | 3200 RPM | Sleeve | Tubeaxial | 34.4 dB(A) | 4.5V~5.5VDC | 0.122 in H2O (30.4 Pa) | - | - | - | - | ROHS3 Compliant | - | ||
![]() FAD1-08015CSLW12 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.137lb 62.14g | Plastic | - | - | 12VDC | 14~140°F -10°C~60°C | 2013 | FAD1-08015 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.030A | 360mW | - | - | 30mA | CE, cURus, TUV | 2000 RPM | Sleeve | Tubeaxial | 18.8 dB(A) | 10.8V~13.2VDC | 0.052 in H2O (12.9 Pa) | - | - | - | - | ROHS3 Compliant | - | ||
![]() FAD1-09225DHLW11 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.203lb 92.08g | Plastic | - | - | 24VDC | 14~158°F -10°C~70°C | 2013 | FAD1-09225 | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.050A | 1.2W | - | - | 50mA | CE, cURus, TUV | 2100 RPM | Hydrodynamic | Tubeaxial | 29.2 dB(A) | 21.6V~26.4VDC | 0.081 in H2O (20.1 Pa) | DC FAN | - | 92.5mm | - | ROHS3 Compliant | - | ||
![]() FDD1-17251EBJW3C-L56 Qualtek | In Stock | - | - | 16 Weeks | - | 2.5lbs 1.1kg | Aluminum | Plastic | 100000 Hrs @ 25°C | 48VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 4 Wire Leads | 158°C | -4°C | 55.2W | 1.15A | 55.2W | IP56M - Dust Protected, Water Resistant | - | 1.15A | CE, cURus, TUV | 4400 RPM | Ball | Tubeaxial | 68.0 dB(A) | - | 1.343 in H2O (334.5 Pa) | - | Locked Rotor Sensor, Speed Sensor (Tach) | - | 51.00mm | ROHS3 Compliant | IP56, Water Resistant | ||
![]() FDD1-17251DBKW3C-L56 Qualtek | In Stock | - | - | 16 Weeks | - | 2.5lbs 1.1kg | Aluminum | Plastic | 100000 Hrs @ 25°C | 24VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 4 Wire Leads | 158°C | -4°C | 70.6W | 2.94A | 70.6W | IP56M - Dust Protected, Water Resistant | - | 2.94A | CE, cURus, TUV | 4800 RPM | Ball | Tubeaxial | 72.0 dB(A) | - | 1.587 in H2O (395.3 Pa) | - | Locked Rotor Sensor, Speed Sensor (Tach) | - | 51.00mm | ROHS3 Compliant | IP56, Water Resistant | ||
![]() FDD1-17251DBJW3C-L56 Qualtek | In Stock | - | - | 16 Weeks | - | 2.5lbs 1.1kg | Aluminum | Plastic | 100000 Hrs @ 25°C | 24VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 4 Wire Leads | 158°C | -4°C | 57.8W | 2.41A | 57.8W | IP56M - Dust Protected, Water Resistant | - | 2.41A | CE, cURus, TUV | 4400 RPM | Ball | Tubeaxial | 68.0 dB(A) | - | 1.343 in H2O (334.5 Pa) | - | Locked Rotor Sensor, Speed Sensor (Tach) | - | 51.00mm | ROHS3 Compliant | IP56, Water Resistant | ||
![]() FDD1-17251DBLW3C-L56 Qualtek | In Stock | - | - | 16 Weeks | - | 2.5lbs 1.1kg | Aluminum | Plastic | 100000 Hrs @ 25°C | 24VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 4 Wire Leads | 158°C | -4°C | 21.4W | 0.890A | 21.4W | IP56M - Dust Protected, Water Resistant | - | 890mA | CE, cURus, TUV | 3200 RPM | Ball | Tubeaxial | 56.0 dB(A) | - | 0.736 in H2O (183.3 Pa) | - | Locked Rotor Sensor, Speed Sensor (Tach) | - | 51.00mm | ROHS3 Compliant | IP56, Water Resistant | ||
![]() FDD1-17238DBLW42-L Qualtek | In Stock | - | - | 16 Weeks | - | 1.9lbs 861.8g | Aluminum | Steel | 100000 Hrs @ 25°C | 24VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17238 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.780A | 18.7W | IP54 - Dust Protected, Water Resistant | - | 780mA | CE, cURus, TUV | 3200 RPM | Ball | Tubeaxial | 56.0 dB(A) | - | 0.732 in H2O (182.3 Pa) | - | - | - | - | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDD1-17238EBMW43 Qualtek | In Stock | - | - | 16 Weeks | - | 1.9lbs 861.8g | Aluminum | Steel | 50000 Hrs @ 25°C | 48VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17238 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.520A | 25W | IP54 - Dust Protected, Water Resistant | - | 520mA | CE, cURus, TUV | 3600 RPM | Ball | Tubeaxial | 60.0 dB(A) | - | 0.909 in H2O (226.5 Pa) | - | Locked Rotor Sensor | - | - | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDD1-17238CBMW49 Qualtek | In Stock | - | - | 16 Weeks | - | 1.9lbs 861.8g | Aluminum | Steel | 50000 Hrs @ 25°C | 12VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17238 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 28.1W | - | 28.1W | IP54 - Dust Protected, Water Resistant | - | 2.34A | CE, cURus, TUV | 3600 RPM | Ball | Tubeaxial | 60.0 dB(A) | - | 0.909 in H2O (226.5 Pa) | - | PWM Control | - | - | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDD1-17251DBHW33 Qualtek | In Stock | - | - | 16 Weeks | - | 2.5lbs 1.1kg | Aluminum | Plastic | 50000 Hrs @ 25°C | 24VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 40.6W | - | 40.6W | IP54 - Dust Protected, Water Resistant | - | 1.69A | CE, cURus, TUV | 4000 RPM | Ball | Tubeaxial | 64.0 dB(A) | - | 1.134 in H2O (282.5 Pa) | - | - | - | - | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDD1-17251EBHW33 Qualtek | In Stock | - | - | 16 Weeks | - | 2.5lbs 1.1kg | Aluminum | Plastic | 50000 Hrs @ 25°C | 48VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 3 Wire Leads | 158°C | -4°C | 37.9W | 0.790A | 37.9W | IP54 - Dust Protected, Water Resistant | - | 790mA | CE, cURus, TUV | 4000 RPM | Ball | Tubeaxial | 64.0 dB(A) | - | 1.134 in H2O (282.5 Pa) | - | Locked Rotor Sensor | - | 51.00mm | ROHS3 Compliant | IP54, Water Resistant |