- Series
- Noise
- Part Status
- Approval Agency
- Bearing Type
- Fan Type
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- RPM
- RoHS Status
- Size / Dimension
- Static Pressure
Attribute column
Manufacturer
Qualtek DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Reach Compliance Code | Current Rating | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Features | Height | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FDD1-17251EBMW32-56 Qualtek | In Stock | - | - | 16 Weeks | - | 2.5lbs 1.1kg | Aluminum | Plastic | 50000 Hrs @ 25°C | 48VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.600A | 28.8W | IP56M - Dust Protected, Water Resistant | - | 600mA | CE, cURus, TUV | 3600 RPM | Ball | Tubeaxial | 60.0 dB(A) | - | 0.925 in H2O (230.4 Pa) | - | - | - | - | - | ROHS3 Compliant | IP56, Water Resistant | ||
![]() FDD1-17251EBLW32-56 Qualtek | In Stock | - | - | 16 Weeks | - | 2.5lbs 1.1kg | Aluminum | Plastic | 50000 Hrs @ 25°C | 48VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.450A | 21.6W | IP56M - Dust Protected, Water Resistant | - | 450mA | CE, cURus, TUV | 3200 RPM | Ball | Tubeaxial | 56.0 dB(A) | - | 0.736 in H2O (183.3 Pa) | - | - | - | - | - | ROHS3 Compliant | IP56, Water Resistant | ||
![]() FAD1-05010CHHW11 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.04lb 18.14g | Plastic | - | - | 12VDC | 14~158°F -10°C~70°C | 2013 | FAD1-05010 | Square - 50mm Lx50mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.120A | 1.44W | - | - | 120mA | CE, cURus, TUV | 5000 RPM | Hydrodynamic | Tubeaxial | 27.5dB(A) | 10.8V~13.2VDC | 0.100 in H2O (24.9 Pa) | DC FAN | - | - | - | - | ROHS3 Compliant | - | ||
![]() FAD1-04020BSMW11 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.062lb 28.12g | Plastic | - | - | 5VDC | 14~140°F -10°C~60°C | 2013 | FAD1-04020 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.160A | 800mW | - | - | 160mA | CE, cURus, TUV | 6900 RPM | Sleeve | Tubeaxial | 33.0 dB(A) | 4.5V~5.5VDC | 0.200 in H2O (49.8 Pa) | DC FAN | - | - | - | - | ROHS3 Compliant | - | ||
![]() FAD1-04020DHLW11 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.062lb 28.12g | Plastic | - | - | 24VDC | 14~158°F -10°C~70°C | 2013 | FAD1-04020 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.050A | 1.2W | - | - | 50mA | CE, cURus, TUV | 6200 RPM | Hydrodynamic | Tubeaxial | 30.0 dB(A) | 21.6V~26.4VDC | 0.165 in H2O (41.1 Pa) | DC FAN | - | - | - | - | ROHS3 Compliant | - | ||
![]() FAD1-08015CHJW12 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.137lb 62.14g | Plastic | - | - | 12VDC | 14~158°F -10°C~70°C | - | FAD1-08015 | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Wire Leads | - | - | - | 0.160A | 1.92W | - | - | 160mA | CE, cURus, TUV | 3800 RPM | Hydrodynamic | Tubeaxial | 38.1 dB(A) | 10.8V~13.2VDC | 0.173 in H2O (43.1 Pa) | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FAD1-04010BBJW11 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.037lb 16.78g | Plastic | Plastic | - | 5VDC | 14~158°F -10°C~70°C | 2013 | FAD1-04010 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 2 Wire Leads | 158°C | 14°C | 950mW | 0.190A | 950mW | - | - | 190mA | CE, cURus, TUV | 6800 RPM | Ball | Tubeaxial | 29.0 dB(A) | 4.5V~5.5VDC | 0.170 in H2O (42.3 Pa) | - | - | - | - | 10.00mm | ROHS3 Compliant | - | ||
![]() FAD1-08015CSMW12 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.137lb 62.14g | Plastic | Plastic | - | 12VDC | 14~140°F -10°C~60°C | 2013 | FAD1-08015 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | 140°C | 14°C | 600mW | 0.050A | 600mW | - | - | 50mA | CE, cURus, TUV | 2440 RPM | Sleeve | Tubeaxial | 24.9 dB(A) | 10.8V~13.2VDC | 0.078 in H2O (19.4 Pa) | - | - | - | - | 15.00mm | ROHS3 Compliant | - | ||
![]() FAD1-06020CBLW11 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.108lb 48.99g | Plastic | - | - | 12VDC | 14~158°F -10°C~70°C | 2013 | FAD1-06020 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.060A | 720mW | - | unknown | 60mA | CE, cURus, TUV | 3500 RPM | Ball | Tubeaxial | 23.5 dB(A) | 10.8V~13.2VDC | 0.082 in H2O (20.4 Pa) | DC FAN | - | - | - | - | ROHS3 Compliant | - | ||
![]() FAD1-09225DSLW12 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.203lb 92.08g | Plastic | Plastic | - | 24VDC | 14~140°F -10°C~60°C | 2013 | FAD1-09225 | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 2 Wire Leads | 140°C | 14°C | 1.92W | 0.080A | 1.92W | - | - | 80mA | CE, cURus, TUV | 2300 RPM | Sleeve | Tubeaxial | 30.0 dB(A) | 21.6V~26.4VDC | 0.093 in H2O (23.2 Pa) | - | - | 92.5mm | 92.5mm | 25.00mm | ROHS3 Compliant | - | ||
![]() FAD1-09225DSMW11 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.203lb 92.08g | Plastic | - | - | 24VDC | 14~140°F -10°C~60°C | 2013 | FAD1-09225 | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.080A | 1.92W | - | - | 80mA | CE, cURus, TUV | 2400 RPM | Sleeve | Tubeaxial | 31.2 dB(A) | 21.6V~26.4VDC | 0.101 in H2O (25.1 Pa) | DC FAN | - | 92.5mm | - | - | ROHS3 Compliant | - | ||
![]() FAD1-12025CSHW12 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.344lb 156.04g | Plastic | - | - | 12VDC | 14~140°F -10°C~60°C | 2013 | FAD1-12025 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.290A | 3.48W | - | unknown | 290mA | CE, cURus, TUV | 2200 RPM | Sleeve | Tubeaxial | 39.1 dB(A) | 10.8V~13.2VDC | 0.134 in H2O (33.5 Pa) | DC FAN | - | - | - | - | ROHS3 Compliant | - | ||
![]() FAD1-04020DBAW11 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.062lb 28.12g | Plastic | - | - | 24VDC | 14~158°F -10°C~70°C | 2013 | FAD1-04020 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.140A | 1.68W | - | - | 140mA | CE, cURus, TUV | 4200 RPM | Ball | Tubeaxial | 17.5 dB(A) | 21.6V~26.4VDC | 0.080 in H2O (19.9 Pa) | DC FAN | - | - | - | - | ROHS3 Compliant | - | ||
![]() FAD1-12038DBLW32 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.656lb 297.56g | Aluminum | Plastic | - | 24VDC | 14~158°F -10°C~70°C | - | FAD1-12038 | Square - 120mm Lx120mm H | Active | Not Applicable | 2 Wire Leads | - | - | - | 0.100A | 2.4W | - | - | 100mA | CE, cURus, TUV | 1950 RPM | Ball | Tubeaxial | 36.2 dB(A) | 21.6V~26.4VDC | 0.128 in H2O (31.8 Pa) | DC FAN | - | - | - | - | ROHS3 Compliant | - | ||
![]() FAD1-12038CBHW32 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.656lb 297.56g | Aluminum | Plastic | - | 12VDC | 14~158°F -10°C~70°C | - | FAD1-12038 | Square - 120mm Lx120mm H | Active | Not Applicable | 2 Wire Leads | - | - | - | 0.390A | 4.68W | - | - | 390mA | CE, cURus, TUV | 2800 RPM | Ball | Tubeaxial | 46.7 dB(A) | 10.8V~13.2VDC | 0.265 in H2O (66.0 Pa) | DC FAN | - | - | - | - | ROHS3 Compliant | - | ||
![]() FAD1-03010CBLW11 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.018lb 8.16g | Plastic | Plastic | - | 12VDC | 14~158°F -10°C~70°C | 2013 | FAD1-03010 | Square - 30mm Lx30mm H | Active | 1 (Unlimited) | 2 Wire Leads | 158°C | 14°C | 600mW | 0.050A | 600mW | - | - | 50mA | CE, cURus, TUV | 8000 RPM | Ball | Tubeaxial | 26.0 dB(A) | 10.8V~13.2VDC | 0.115 in H2O (28.7 Pa) | - | - | - | - | 10.00mm | ROHS3 Compliant | - | ||
![]() FAD1-12038CSHW32 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.656lb 297.56g | Aluminum | Plastic | - | 12VDC | 14~140°F -10°C~60°C | - | FAD1-12038 | Square - 120mm Lx120mm H | Active | Not Applicable | 2 Wire Leads | - | - | - | 0.390A | 4.68W | - | - | 390mA | CE, cURus, TUV | 2800 RPM | Sleeve | Tubeaxial | 46.7 dB(A) | 10.8V~13.2VDC | 0.265 in H2O (66.0 Pa) | DC FAN | - | - | - | - | ROHS3 Compliant | - | ||
![]() FAD1-12038CHLW32 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.656lb 297.56g | Aluminum | Plastic | - | 12VDC | 14~158°F -10°C~70°C | - | FAD1-12038 | Square - 120mm Lx120mm H | Active | Not Applicable | 2 Wire Leads | - | - | - | 0.220A | 2.64W | - | - | 220mA | CE, cURus, TUV | 1950 RPM | Hydrodynamic | Tubeaxial | 36.2 dB(A) | 10.8V~13.2VDC | 0.128 in H2O (31.8 Pa) | DC FAN | - | - | - | - | ROHS3 Compliant | - | ||
![]() FAD1-12038DHMW32 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.656lb 297.56g | Aluminum | Plastic | - | 24VDC | 14~158°F -10°C~70°C | - | FAD1-12038 | Square - 120mm Lx120mm H | Active | Not Applicable | 2 Wire Leads | - | - | - | 0.200A | 4.8W | - | - | 200mA | CE, cURus, TUV | 2540 RPM | Hydrodynamic | Tubeaxial | 45.0 dB(A) | 21.6V~26.4VDC | 0.228 in H2O (56.8 Pa) | DC FAN | - | - | - | - | ROHS3 Compliant | - | ||
![]() FDD1-17251DBAW34 Qualtek | In Stock | - | - | 16 Weeks | - | 2.5lbs 1.1kg | Aluminum | Plastic | 50000 Hrs @ 25°C | 24VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 3 Wire Leads | 158°C | -4°C | 15.6W | 0.650A | 15.6W | IP54 - Dust Protected, Water Resistant | - | 650mA | CE, cURus, TUV | 2800 RPM | Ball | Tubeaxial | 52.0 dB(A) | - | 0.571 in H2O (142.2 Pa) | - | Speed Sensor (Tach) | - | - | 51.00mm | ROHS3 Compliant | IP54, Water Resistant |