- Series
- Noise
- Part Status
- Approval Agency
- Bearing Type
- Fan Type
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- RPM
- RoHS Status
- Size / Dimension
- Static Pressure
Attribute column
Manufacturer
Qualtek DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Current Rating | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Static Pressure | Features | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FDD1-17251DBHW34-L56 Qualtek | In Stock | - | - | 16 Weeks | 2.5lbs 1.1kg | Aluminum | Plastic | 100000 Hrs @ 25°C | 24VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 40.6W | - | 40.6W | IP56M - Dust Protected, Water Resistant | 1.69A | CE, cURus, TUV | 4000 RPM | Ball | Tubeaxial | 64.0 dB(A) | 1.134 in H2O (282.5 Pa) | - | - | ROHS3 Compliant | IP56, Water Resistant | ||
![]() FDD1-17251EBKW34-L56 Qualtek | In Stock | - | - | 16 Weeks | 2.5lbs 1.1kg | Aluminum | Plastic | 100000 Hrs @ 25°C | 48VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 71W | - | 71W | IP56M - Dust Protected, Water Resistant | 1.48A | CE, cURus, TUV | 4800 RPM | Ball | Tubeaxial | 72.0 dB(A) | 1.587 in H2O (395.3 Pa) | Speed Sensor (Tach) | - | ROHS3 Compliant | IP56, Water Resistant | ||
![]() FDD1-17251EBAW3B-56 Qualtek | In Stock | - | - | 16 Weeks | 2.5lbs 1.1kg | Aluminum | Plastic | 50000 Hrs @ 25°C | 48VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 4 Wire Leads | - | - | - | 0.330A | 15.8W | IP56M - Dust Protected, Water Resistant | 330mA | CE, cURus, TUV | 2800 RPM | Ball | Tubeaxial | 52.0 dB(A) | 0.736 in H2O (183.3 Pa) | PWM Control, Speed Sensor (Tach) | - | ROHS3 Compliant | IP56, Water Resistant | ||
![]() FDD1-17251CBMW32-L56 Qualtek | In Stock | - | - | 16 Weeks | 2.5lbs 1.1kg | Aluminum | Plastic | 100000 Hrs @ 25°C | 12VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 33W | - | 33W | IP56M - Dust Protected, Water Resistant | 2.75A | CE, cURus, TUV | 3600 RPM | Ball | Tubeaxial | 60.0 dB(A) | 0.925 in H2O (230.4 Pa) | - | - | ROHS3 Compliant | IP56, Water Resistant | ||
![]() FDD1-17238CBLW49 Qualtek | In Stock | - | - | 16 Weeks | 1.9lbs 861.8g | Aluminum | Steel | 50000 Hrs @ 25°C | 12VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17238 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 19.1W | - | 19.1W | IP54 - Dust Protected, Water Resistant | 1.59A | CE, cURus, TUV | 3200 RPM | Ball | Tubeaxial | 56.0 dB(A) | 0.732 in H2O (182.3 Pa) | PWM Control | - | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDD1-17238DBAW49-L Qualtek | In Stock | - | - | 16 Weeks | 1.9lbs 861.8g | Aluminum | Steel | 100000 Hrs @ 25°C | 24VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17238 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.540A | 13W | IP54 - Dust Protected, Water Resistant | 540mA | CE, cURus, TUV | 2800 RPM | Ball | Tubeaxial | 52.0 dB(A) | 0.571 in H2O (142.2 Pa) | PWM Control | - | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDD1-17251EBAW34-L Qualtek | In Stock | - | - | 16 Weeks | 2.5lbs 1.1kg | Aluminum | Plastic | 100000 Hrs @ 25°C | 48VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.330A | 15.8W | IP54 - Dust Protected, Water Resistant | 330mA | CE, cURus, TUV | 2800 RPM | Ball | Tubeaxial | 52.0 dB(A) | 0.736 in H2O (183.3 Pa) | Speed Sensor (Tach) | - | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDD1-17238DBLW4B Qualtek | In Stock | - | - | 16 Weeks | 1.9lbs 861.8g | Aluminum | Steel | 50000 Hrs @ 25°C | 24VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17238 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 4 Wire Leads | - | - | - | 0.780A | 18.7W | IP54 - Dust Protected, Water Resistant | 780mA | CE, cURus, TUV | 3200 RPM | Ball | Tubeaxial | 56.0 dB(A) | 0.732 in H2O (182.3 Pa) | PWM Control, Speed Sensor (Tach) | - | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDD1-17251EBKW32-L56 Qualtek | In Stock | - | - | 16 Weeks | 2.5lbs 1.1kg | Aluminum | Plastic | 100000 Hrs @ 25°C | 48VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 71W | - | 71W | IP56M - Dust Protected, Water Resistant | 1.48A | CE, cURus, TUV | 4800 RPM | Ball | Tubeaxial | 72.0 dB(A) | 1.587 in H2O (395.3 Pa) | - | - | ROHS3 Compliant | IP56, Water Resistant | ||
![]() FDD1-17238DBAW44-L Qualtek | In Stock | - | - | 16 Weeks | 1.9lbs 861.8g | Aluminum | Steel | 100000 Hrs @ 25°C | 24VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17238 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.540A | 13W | IP54 - Dust Protected, Water Resistant | 540mA | CE, cURus, TUV | 2800 RPM | Ball | Tubeaxial | 52.0 dB(A) | 0.571 in H2O (142.2 Pa) | Speed Sensor (Tach) | - | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDD1-17251DBLW34-L Qualtek | In Stock | - | - | 16 Weeks | 2.5lbs 1.1kg | Aluminum | Plastic | 100000 Hrs @ 25°C | 24VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 3 Wire Leads | 158°C | -4°C | 21.4W | 0.890A | 21.4W | IP54 - Dust Protected, Water Resistant | 890mA | CE, cURus, TUV | 3200 RPM | Ball | Tubeaxial | 56.0 dB(A) | 0.736 in H2O (183.3 Pa) | Speed Sensor (Tach) | 51.00mm | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDD1-17238EBLW4C Qualtek | In Stock | - | - | 16 Weeks | 1.9lbs 861.8g | Aluminum | Steel | 50000 Hrs @ 25°C | 48VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17238 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 4 Wire Leads | - | - | - | 0.370A | 17.8W | IP54 - Dust Protected, Water Resistant | 370mA | CE, cURus, TUV | 3200 RPM | Ball | Tubeaxial | 56.0 dB(A) | 0.732 in H2O (182.3 Pa) | Locked Rotor Sensor, Speed Sensor (Tach) | - | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDD1-17251EBLW3B-L56 Qualtek | In Stock | - | - | 16 Weeks | 2.5lbs 1.1kg | Aluminum | Plastic | 100000 Hrs @ 25°C | 48VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 4 Wire Leads | - | - | - | 0.450A | 21.6W | IP56M - Dust Protected, Water Resistant | 450mA | CE, cURus, TUV | 3200 RPM | Ball | Tubeaxial | 56.0 dB(A) | 0.736 in H2O (183.3 Pa) | PWM Control, Speed Sensor (Tach) | - | ROHS3 Compliant | IP56, Water Resistant | ||
![]() FDD1-17238EBAW44-L Qualtek | In Stock | - | - | 16 Weeks | 1.9lbs 861.8g | Aluminum | Steel | 100000 Hrs @ 25°C | 48VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17238 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.280A | 13.4W | IP54 - Dust Protected, Water Resistant | 280mA | CE, cURus, TUV | 2800 RPM | Ball | Tubeaxial | 52.0 dB(A) | 0.571 in H2O (142.2 Pa) | Speed Sensor (Tach) | - | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDD1-17238DBAW4C Qualtek | In Stock | - | - | 16 Weeks | 1.9lbs 861.8g | Aluminum | Steel | 50000 Hrs @ 25°C | 24VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17238 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 4 Wire Leads | - | - | - | 0.540A | 13W | IP54 - Dust Protected, Water Resistant | 540mA | CE, cURus, TUV | 2800 RPM | Ball | Tubeaxial | 52.0 dB(A) | 0.571 in H2O (142.2 Pa) | Locked Rotor Sensor, Speed Sensor (Tach) | - | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDD1-17251EBJW3B-L56 Qualtek | In Stock | - | - | 16 Weeks | 2.5lbs 1.1kg | Aluminum | Plastic | 100000 Hrs @ 25°C | 48VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 4 Wire Leads | 158°C | -4°C | 55.2W | 1.15A | 55.2W | IP56M - Dust Protected, Water Resistant | 1.15A | CE, cURus, TUV | 4400 RPM | Ball | Tubeaxial | 68.0 dB(A) | 1.343 in H2O (334.5 Pa) | PWM Control, Speed Sensor (Tach) | 51.00mm | ROHS3 Compliant | IP56, Water Resistant | ||
![]() FDD1-17251CBMW3B-L56 Qualtek | In Stock | - | - | 16 Weeks | 2.5lbs 1.1kg | Aluminum | Plastic | 100000 Hrs @ 25°C | 12VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 4 Wire Leads | - | - | 33W | - | 33W | IP56M - Dust Protected, Water Resistant | 2.75A | CE, cURus, TUV | 3600 RPM | Ball | Tubeaxial | 60.0 dB(A) | 0.925 in H2O (230.4 Pa) | PWM Control, Speed Sensor (Tach) | - | ROHS3 Compliant | IP56, Water Resistant | ||
![]() FDD1-17251DBMW3B-L56 Qualtek | In Stock | - | - | 16 Weeks | 2.5lbs 1.1kg | Aluminum | Plastic | 100000 Hrs @ 25°C | 24VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 4 Wire Leads | 158°C | -4°C | 29W | 1.21A | 29W | IP56M - Dust Protected, Water Resistant | 1.21A | CE, cURus, TUV | 3600 RPM | Ball | Tubeaxial | 60.0 dB(A) | 0.925 in H2O (230.4 Pa) | PWM Control, Speed Sensor (Tach) | 51.00mm | ROHS3 Compliant | IP56, Water Resistant | ||
![]() FDD1-17251EBAW3C-L56 Qualtek | In Stock | - | - | 16 Weeks | 2.5lbs 1.1kg | Aluminum | Plastic | 100000 Hrs @ 25°C | 48VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 4 Wire Leads | 158°C | -4°C | 15.8W | 0.330A | 15.8W | IP56M - Dust Protected, Water Resistant | 330mA | CE, cURus, TUV | 2800 RPM | Ball | Tubeaxial | 52.0 dB(A) | 0.736 in H2O (183.3 Pa) | Locked Rotor Sensor, Speed Sensor (Tach) | 51.00mm | ROHS3 Compliant | IP56, Water Resistant | ||
![]() FDD1-17251CBAW3B-L56 Qualtek | In Stock | - | - | 16 Weeks | 2.5lbs 1.1kg | Aluminum | Plastic | 100000 Hrs @ 25°C | 12VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 4 Wire Leads | 158°C | -4°C | 15.7W | 1.31A | 15.7W | IP56M - Dust Protected, Water Resistant | 1.31A | CE, cURus, TUV | 2800 RPM | Ball | Tubeaxial | 52.0 dB(A) | 0.571 in H2O (142.2 Pa) | PWM Control, Speed Sensor (Tach) | 51.00mm | ROHS3 Compliant | IP56, Water Resistant |