- Series
- Noise
- Part Status
- Approval Agency
- Bearing Type
- Fan Type
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- RPM
- RoHS Status
- Size / Dimension
- Static Pressure
Attribute column
Manufacturer
Qualtek DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Current Rating (Amps) | Max Power Dissipation | Current Rating | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FAD1-08025CHAW12-A Qualtek | In Stock | - | - | 14 Weeks | - | 0.159lb 72.12g | Plastic | - | 40000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | FAD1-08025-A | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | 1.08W | 0.090A | - | - | CE, cURus, TUV | 1600 RPM | Hydrodynamic | Tubeaxial | 18.3 dB(A) | 10.8V~13.2VDC | 0.046 in H2O (11.4 Pa) | - | ROHS3 Compliant | - | ||
![]() FAD1-06020BSMW11 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.108lb 48.99g | Plastic | - | - | 5VDC | 14~140°F -10°C~60°C | 2013 | FAD1-06020 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | 0.160A | 800mW | 160mA | CE, cURus, TUV | 3900 RPM | Sleeve | Tubeaxial | 28.0 dB(A) | 4.5V~5.5VDC | 0.112 in H2O (27.9 Pa) | DC FAN | ROHS3 Compliant | - | ||
![]() FAD1-08025DHMW12-A Qualtek | In Stock | - | - | 14 Weeks | - | 0.159lb 72.12g | Plastic | - | 40000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | - | FAD1-08025-A | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | 1.44W | 0.060A | - | - | CE, cURus, TUV | 2500 RPM | Hydrodynamic | Tubeaxial | 30.0 dB(A) | 21.6V~26.4VDC | 0.112 in H2O (27.9 Pa) | - | ROHS3 Compliant | - | ||
![]() FAD1-08025CHJW12-A Qualtek | In Stock | - | - | 14 Weeks | - | 0.159lb 72.12g | Plastic | - | 40000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | FAD1-08025-A | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | 3W | 0.250A | - | - | CE, cURus, TUV | 3600 RPM | Hydrodynamic | Tubeaxial | 42.0 dB(A) | 10.8V~13.2VDC | 0.216 in H2O (53.9 Pa) | - | ROHS3 Compliant | - | ||
![]() FAD1-08025CHKW12-A Qualtek | In Stock | - | - | 14 Weeks | - | 0.159lb 72.12g | Plastic | - | 40000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | FAD1-08025-A | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | 5.4W | 0.450A | - | - | CE, cURus, TUV | 4500 RPM | Hydrodynamic | Tubeaxial | 48.1 dB(A) | 10.8V~13.2VDC | 0.350 in H2O (87.2 Pa) | - | ROHS3 Compliant | - | ||
![]() FAD1-03010CHAW11 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.018lb 8.16g | Plastic | - | - | 12VDC | 14~158°F -10°C~70°C | 2013 | FAD1-03010 | Square - 30mm Lx30mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | 0.035A | 420mW | 35mA | CE, cURus, TUV | 6000 RPM | Hydrodynamic | Tubeaxial | 19.0 dB(A) | 10.8V~13.2VDC | 0.068 in H2O (17.0 Pa) | - | ROHS3 Compliant | - | ||
![]() FAD1-08025DBJW12-A Qualtek | 622 |
| - | 21 Weeks | - | 0.159lb 72.12g | Plastic | - | 70000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | - | FAD1-08025-A | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | 3.84W | 0.160A | - | - | CE, cURus, TUV | 3600 RPM | Ball | Tubeaxial | 42.0 dB(A) | 21.6V~26.4VDC | 0.216 in H2O (53.9 Pa) | - | ROHS3 Compliant | - | ||
![]() FAD1-06025DBJW12-A Qualtek | 335 |
| - | 21 Weeks | - | 0.137lb 62.14g | Plastic | - | 70000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | - | FAD1-06025-A | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | 2.88W | 0.120A | - | - | CE, cURus, TUV | 5000 RPM | Ball | Tubeaxial | 38.4 dB(A) | 21.6V~26.4VDC | 0.298 in H2O (74.2 Pa) | - | ROHS3 Compliant | - | ||
![]() FAD1-08025DBHW11-A Qualtek | 292 |
| - | 21 Weeks | - | 0.159lb 72.12g | Plastic | - | 70000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | - | FAD1-08025-A | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | 2.4W | 0.100A | - | - | CE, cURus, TUV | 3000 RPM | Ball | Tubeaxial | 35.8 dB(A) | 21.6V~26.4VDC | 0.157 in H2O (39.1 Pa) | - | ROHS3 Compliant | - | ||
![]() FDD1-17238DBHW42 Qualtek | 14 |
| - | 16 Weeks | Axial | 1.9lbs 861.8g | Aluminum | Steel | 50000 Hrs @ 25°C | 24VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17238 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Wire Leads | 33.1W | - | 33.1W | 1.38A | CE, cURus, TUV | 4000 RPM | Ball | Tubeaxial | 64.0 dB(A) | - | 1.122 in H2O (279.5 Pa) | - | ROHS3 Compliant | - | ||
![]() FDD1-17251CBHW32 Qualtek | 13 |
| - | 16 Weeks | Axial | 2.3lbs 1kg | Aluminum | Plastic | 50000 Hrs @ 25°C | 12VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Wire Leads | 44.8W | - | 44.8W | 3.73A | CE, cURus, TUV | 4000 RPM | Ball | Tubeaxial | 64.0 dB(A) | - | 1.134 in H2O (282.5 Pa) | - | ROHS3 Compliant | - | ||
![]() FAD1-08025CHHW11-A Qualtek | 101 |
| - | 21 Weeks | - | 0.159lb 72.12g | Plastic | - | 40000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | FAD1-08025-A | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | 2.16W | 0.180A | - | - | CE, cURus, TUV | 3000 RPM | Hydrodynamic | Tubeaxial | 35.8 dB(A) | 10.8V~13.2VDC | 0.157 in H2O (39.1 Pa) | - | ROHS3 Compliant | - | ||
![]() FAD1-08025DHHW11-A Qualtek | 257 |
| - | 21 Weeks | - | 0.159lb 72.12g | Plastic | - | 40000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | - | FAD1-08025-A | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | 2.4W | 0.100A | - | - | CE, cURus, TUV | 3000 RPM | Hydrodynamic | Tubeaxial | 35.8 dB(A) | 21.6V~26.4VDC | 0.157 in H2O (39.1 Pa) | - | ROHS3 Compliant | - | ||
![]() FAD1-12038DHJW32 Qualtek | 362 |
| - | 20 Weeks | Axial | 0.656lb 297.56g | Aluminum | Plastic | - | 24VDC | 14~158°F -10°C~70°C | - | FAD1-12038 | Square - 120mm Lx120mm H | Active | Not Applicable | 2 Wire Leads | - | 0.380A | 9.12W | 380mA | CE, cURus, TUV | 3200 RPM | Hydrodynamic | Tubeaxial | 48.0 dB(A) | 21.6V~26.4VDC | 0.335 in H2O (83.4 Pa) | DC FAN | ROHS3 Compliant | - | ||
![]() FDD1-17238CBHW42 Qualtek | 31 |
| - | 17 Weeks | Axial | 1.9lbs 861.8g | Aluminum | Steel | 50000 Hrs @ 25°C | 12VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17238 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Wire Leads | 39.96W | - | 39.96W | 3.33A | CE, cURus, TUV | 4000 RPM | Ball | Tubeaxial | 64.0 dB(A) | - | 1.122 in H2O (279.5 Pa) | - | ROHS3 Compliant | - | ||
![]() FDD1-17238EBLW42 Qualtek | 21 |
| - | 17 Weeks | Axial | 1.9lbs 861.8g | Aluminum | Steel | 50000 Hrs @ 25°C | 48VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17238 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | 0.370A | 17.8W | 370mA | CE, cURus, TUV | 3200 RPM | Ball | Tubeaxial | 56.0 dB(A) | - | 0.732 in H2O (182.3 Pa) | - | ROHS3 Compliant | - | ||
![]() FDD1-17251EBHW32 Qualtek | 27 |
| - | 17 Weeks | Axial | 2.3lbs 1kg | Aluminum | Plastic | 50000 Hrs @ 25°C | 48VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | 0.790A | 37.9W | 790mA | CE, cURus, TUV | 4000 RPM | Ball | Tubeaxial | 64.0 dB(A) | - | 1.134 in H2O (282.5 Pa) | - | ROHS3 Compliant | - | ||
![]() FDD1-17238DBLW42 Qualtek | 59 |
| - | 17 Weeks | Axial | 1.9lbs 861.8g | Aluminum | Steel | 50000 Hrs @ 25°C | 24VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17238 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | 0.780A | 18.7W | 780mA | CE, cURus, TUV | 3200 RPM | Ball | Tubeaxial | 56.0 dB(A) | - | 0.732 in H2O (182.3 Pa) | - | ROHS3 Compliant | - | ||
![]() FAD1-06020DBMW11 Qualtek | 1078 |
| - | 21 Weeks | Axial | 0.108lb 48.99g | Plastic | - | - | 24VDC | 14~158°F -10°C~70°C | 2013 | FAD1-06020 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | 0.040A | 960mW | 40mA | CE, cURus, TUV | 3900 RPM | Ball | Tubeaxial | 28.0 dB(A) | 21.6V~26.4VDC | 0.112 in H2O (27.9 Pa) | DC FAN | ROHS3 Compliant | Lead Free | ||
![]() FAD1-06020CHKW11 Qualtek | 429 |
| - | 20 Weeks | Axial | 0.108lb 48.99g | Plastic | - | - | 12VDC | 14~158°F -10°C~70°C | 2013 | FAD1-06020 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | 0.200A | 2.4W | 200mA | CE, cURus, TUV | 6100 RPM | Hydrodynamic | Tubeaxial | 39.0 dB(A) | 10.8V~13.2VDC | 0.283 in H2O (70.5 Pa) | DC FAN | ROHS3 Compliant | - |