- Series
- Noise
- Part Status
- Approval Agency
- Bearing Type
- Fan Type
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- RPM
- RoHS Status
- Size / Dimension
- Static Pressure
Attribute column
Manufacturer
Qualtek DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Current Rating | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Features | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FAD1-08015DAHW12 Qualtek | In Stock | - | - | - | Axial | 0.137lb 62.14g | Plastic | Plastic | - | 24VDC | 14~158°F -10°C~70°C | 2013 | FAD1-08015 | Square - 80mm Lx80mm H | Obsolete | 1 (Unlimited) | 2 Wire Leads | 158°C | 14°C | 1.92W | 0.040A | 1.92W | - | 40mA | CE, cURus, TUV | 3200 RPM | 1 Ball/1 Sleeve | Tubeaxial | 34.4 dB(A) | - | 0.122 in H2O (30.4 Pa) | - | - | 15.00mm | ROHS3 Compliant | - | ||
![]() FAD1-06025DHLW12-A Qualtek | In Stock | - | - | 21 Weeks | - | 0.137lb 62.14g | Plastic | - | 40000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | - | FAD1-06025-A | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 720mW | 0.060A | - | - | - | CE, cURus, TUV | 2500 RPM | Hydrodynamic | Tubeaxial | 18.9 dB(A) | 21.6V~26.4VDC | 0.080 in H2O (19.9 Pa) | - | - | - | ROHS3 Compliant | - | ||
![]() FDD1-17251CBLW3B-L56 Qualtek | In Stock | - | - | 16 Weeks | - | 2.5lbs 1.1kg | Aluminum | Plastic | 100000 Hrs @ 25°C | 12VDC | -4~158°F -20°C~70°C | 2014 | HPLC, FDD1-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 4 Wire Leads | 158°C | -4°C | 22.6W | 1.88A | 22.6W | IP56M - Dust Protected, Water Resistant | 1.88A | CE, cURus, TUV | 3200 RPM | Ball | Tubeaxial | 56.0 dB(A) | - | 0.736 in H2O (183.3 Pa) | - | PWM Control, Speed Sensor (Tach) | 51.00mm | ROHS3 Compliant | IP56, Water Resistant | ||
![]() FAD1-12025CBJW12 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.344lb 156.04g | Plastic | - | - | 12VDC | 14~158°F -10°C~70°C | 2013 | FAD1-12025 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.390A | 4.68W | - | 390mA | CE, cURus, TUV | 2500 RPM | Ball | Tubeaxial | 43.3 dB(A) | 10.8V~13.2VDC | 0.174 in H2O (43.3 Pa) | DC FAN | - | - | ROHS3 Compliant | - | ||
![]() FAD1-09225DBMW11-02 Qualtek | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |