- Series
- Noise
- Part Status
- Approval Agency
- Bearing Type
- Fan Type
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- RPM
- RoHS Status
- Size / Dimension
- Static Pressure
Attribute column
Manufacturer
Qualtek DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Weight | Material - Frame | Material - Blade | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Current Rating (Amps) | Max Power Dissipation | Reach Compliance Code | Current Rating | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Height | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FAD1-12738EBMW12 Qualtek | In Stock | - | Datasheet | 20 Weeks | Axial | 0.816lb 370.13g | Plastic | - | 48VDC | 14~158°F -10°C~70°C | 2013 | FAD1-12738 | Square - 127mm Lx127mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.150A | 7.2W | - | 150mA | CE, cURus, TUV | 2500 RPM | Ball | Tubeaxial | 47.5 dB(A) | 43.2V~52.8VDC | 0.230 in H2O (57.3 Pa) | - | - | - | ROHS3 Compliant | ||
![]() FAD1-12738DBLW12 Qualtek | In Stock | - | Datasheet | 20 Weeks | Axial | 0.816lb 370.13g | Plastic | - | 24VDC | 14~158°F -10°C~70°C | 2013 | FAD1-12738 | Square - 127mm Lx127mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.150A | 3.6W | - | 150mA | CE, cURus, TUV | 2000 RPM | Ball | Tubeaxial | 41.0 dB(A) | 21.6V~26.4VDC | 0.160 in H2O (39.8 Pa) | - | - | - | ROHS3 Compliant | ||
![]() FAD1-12738DBTW12 Qualtek | In Stock | - | Datasheet | 20 Weeks | Axial | 0.816lb 370.13g | Plastic | - | 24VDC | 14~158°F -10°C~70°C | 2013 | FAD1-12738 | Square - 127mm Lx127mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 26.4W | - | 26.4W | - | 1.1A | CE, cURus, TUV | 4500 RPM | Ball | Tubeaxial | 64.5 dB(A) | 21.6V~26.4VDC | 0.630 in H2O (156.9 Pa) | - | - | - | ROHS3 Compliant | ||
![]() FAD1-08025DBHW11 Qualtek | In Stock | - | - | - | Axial | 0.189lb 85.73g | Plastic | - | 24VDC | 14~158°F -10°C~70°C | 2013 | FAD1-08025 | Square - 80mm Lx80mm H | Discontinued | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.100A | 2.4W | - | 100mA | CE, cURus, TUV | 3000 RPM | Ball | Tubeaxial | 35.2 dB(A) | - | 0.142 in H2O (35.4 Pa) | DC FAN | - | - | ROHS3 Compliant | ||
![]() FAD1-12025EHHW12 Qualtek | In Stock | - | Datasheet | 20 Weeks | Axial | 0.344lb 156.04g | Plastic | Plastic | 48VDC | 14~158°F -10°C~70°C | 2013 | FAD1-12025 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | 158°C | 14°C | 4.8W | 0.100A | 4.8W | - | 100mA | CE, cURus, TUV | 2200 RPM | Hydrodynamic | Tubeaxial | 39.1 dB(A) | 43.2V~52.8VDC | 0.134 in H2O (33.5 Pa) | - | - | 25.50mm | ROHS3 Compliant | ||
![]() FAD1-12032DBHW12 Qualtek | In Stock | - | Datasheet | 20 Weeks | Axial | 0.469lb 212.73g | Plastic | - | 24VDC | 14~158°F -10°C~70°C | 2013 | FAD1-12032 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.210A | 5.04W | - | 210mA | CE, cURus, TUV | 2750 RPM | Ball | Tubeaxial | 43.3 dB(A) | 21.6V~26.4VDC | 0.241 in H2O (60.0 Pa) | - | - | - | ROHS3 Compliant | ||
![]() FAD1-12032DSHW12 Qualtek | In Stock | - | Datasheet | 20 Weeks | Axial | 0.469lb 212.73g | Plastic | Plastic | 24VDC | 14~140°F -10°C~60°C | 2013 | FAD1-12032 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | 140°C | 14°C | 5.04W | 0.210A | 5.04W | - | 210mA | CE, cURus, TUV | 2750 RPM | Sleeve | Tubeaxial | 43.3 dB(A) | 21.6V~26.4VDC | 0.241 in H2O (60.0 Pa) | - | - | 32.30mm | ROHS3 Compliant | ||
![]() FAD1-06025CHJW12 Qualtek | In Stock | - | - | - | Axial | 0.117lb 53.07g | Plastic | - | 12VDC | 14~158°F -10°C~70°C | 2013 | FAD1-06025 | Square - 60mm Lx60mm H | Discontinued | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.210A | 2.52W | unknown | 210mA | CE, cURus, TUV | 5000 RPM | Hydrodynamic | Tubeaxial | 37.6 dB(A) | - | 0.242 in H2O (60.3 Pa) | DC FAN | - | - | ROHS3 Compliant | ||
![]() FAD1-08025CHJW11 Qualtek | In Stock | - | - | - | Axial | 0.189lb 85.73g | Plastic | - | 12VDC | 14~158°F -10°C~70°C | 2013 | FAD1-08025 | Square - 80mm Lx80mm H | Discontinued | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.230A | 2.76W | unknown | 230mA | CE, cURus, TUV | 3400 RPM | Hydrodynamic | Tubeaxial | 37.4 dB(A) | - | 0.167 in H2O (41.6 Pa) | DC FAN | - | - | ROHS3 Compliant | ||
![]() FAD1-06025DBJW12 Qualtek | In Stock | - | - | - | Axial | 0.117lb 53.07g | Plastic | - | 24VDC | 14~158°F -10°C~70°C | 2013 | FAD1-06025 | Square - 60mm Lx60mm H | Discontinued | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.210A | 2.4W | unknown | 210mA | CE, cURus, TUV | 5000 RPM | Ball | Tubeaxial | 37.6 dB(A) | - | 0.242 in H2O (60.3 Pa) | DC FAN | - | - | ROHS3 Compliant | ||
![]() FAD1-12032CBLW12 Qualtek | In Stock | - | Datasheet | 20 Weeks | Axial | 0.469lb 212.73g | Plastic | Plastic | 12VDC | 14~158°F -10°C~70°C | 2013 | FAD1-12032 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | 158°C | 14°C | 2.28W | 0.190A | 2.28W | - | 190mA | CE, cURus, TUV | 2000 RPM | Ball | Tubeaxial | 36.2 dB(A) | 10.8V~13.2VDC | 0.123 in H2O (30.6 Pa) | - | - | 32.30mm | ROHS3 Compliant | ||
![]() FAD1-12032EBJW12 Qualtek | In Stock | - | Datasheet | 20 Weeks | Axial | 0.469lb 212.73g | Plastic | Plastic | 48VDC | 14~158°F -10°C~70°C | 2013 | FAD1-12032 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | 158°C | 14°C | 7.68W | 0.150A | 7.68W | - | 150mA | CE, cURus, TUV | 3200 RPM | Ball | Tubeaxial | 48.4 dB(A) | 43.2V~52.8VDC | 0.317 in H2O (78.9 Pa) | - | - | 32.30mm | ROHS3 Compliant | ||
![]() FAD1-12038CHLW12 Qualtek | In Stock | - | Datasheet | 20 Weeks | Axial | 0.518lb 234.96g | Plastic | - | 12VDC | 14~158°F -10°C~70°C | 2013 | FAD1-12038 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.220A | 2.64W | - | 220mA | CE, cURus, TUV | 1950 RPM | Hydrodynamic | Tubeaxial | 36.2 dB(A) | 10.8V~13.2VDC | 0.128 in H2O (31.8 Pa) | DC FAN | - | - | ROHS3 Compliant | ||
![]() FAD1-12738CBLW12 Qualtek | In Stock | - | Datasheet | 20 Weeks | Axial | 0.816lb 370.13g | Plastic | - | 12VDC | 14~158°F -10°C~70°C | 2013 | FAD1-12738 | Square - 127mm Lx127mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.250A | 3.6W | - | 250mA | CE, cURus, TUV | 2000 RPM | Ball | Tubeaxial | 41.0 dB(A) | 10.8V~13.2VDC | 0.160 in H2O (39.8 Pa) | - | - | - | ROHS3 Compliant | ||
![]() FAD1-06025CSLW12 Qualtek | In Stock | - | - | - | Axial | 0.117lb 53.07g | Plastic | - | 12VDC | 14~140°F -10°C~60°C | 2013 | FAD1-06025 | Square - 60mm Lx60mm H | Discontinued | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.040A | 480mW | unknown | 40mA | CE, cURus, TUV | 2500 RPM | Sleeve | Tubeaxial | 18.1 dB(A) | - | 0.063 in H2O (15.7 Pa) | DC FAN | - | - | ROHS3 Compliant | ||
![]() FAD1-08025DSHW11 Qualtek | In Stock | - | - | - | Axial | 0.189lb 85.73g | Plastic | - | 24VDC | 14~140°F -10°C~60°C | - | FAD1-08025 | Square - 80mm Lx80mm H | Discontinued | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.100A | 2.4W | - | 100mA | CE, cURus, TUV | 3000 RPM | Sleeve | Tubeaxial | 35.2 dB(A) | - | 0.142 in H2O (35.4 Pa) | DC FAN | - | - | ROHS3 Compliant | ||
![]() FAD1-08025CSMW11 Qualtek | In Stock | - | - | - | Axial | 0.189lb 85.73g | Plastic | - | 12VDC | 14~140°F -10°C~60°C | 2013 | FAD1-08025 | Square - 80mm Lx80mm H | Discontinued | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.120A | 1.44W | - | 120mA | CE, cURus, TUV | 2500 RPM | Sleeve | Tubeaxial | 29.4 dB(A) | - | 0.102 in H2O (25.5 Pa) | DC FAN | - | - | ROHS3 Compliant | ||
![]() FAD1-06025DHHW12 Qualtek | In Stock | - | - | - | Axial | 0.117lb 53.07g | Plastic | - | 24VDC | 14~158°F -10°C~70°C | 2013 | FAD1-06025 | Square - 60mm Lx60mm H | Discontinued | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.130A | 2.88W | unknown | 130mA | CE, cURus, TUV | 4500 RPM | Hydrodynamic | Tubeaxial | 36.3 dB(A) | - | 0.207 in H2O (51.6 Pa) | DC FAN | - | - | ROHS3 Compliant | ||
![]() FAD1-08032DBHW12 Qualtek | In Stock | - | Datasheet | 17 Weeks | Axial | 0.238lb 107.95g | Plastic | - | 24VDC | 14~158°F -10°C~70°C | 2013 | FAD1-08032 | Square - 80.5mm Lx80.5mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.120A | 2.88W | unknown | 120mA | CE, cURus, TUV | 3800 RPM | Ball | Tubeaxial | 42.4 dB(A) | 21.6V~26.4VDC | 0.292 in H2O (72.7 Pa) | DC FAN | 80.5mm | - | ROHS3 Compliant | ||
![]() FAD1-09225CHMW11 Qualtek | In Stock | - | Datasheet | 20 Weeks | Axial | 0.203lb 92.08g | Plastic | - | 12VDC | 14~158°F -10°C~70°C | 2013 | FAD1-09225 | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 0.150A | 1.8W | - | 150mA | CE, cURus, TUV | 2400 RPM | Hydrodynamic | Tubeaxial | 31.2 dB(A) | 10.8V~13.2VDC | 0.101 in H2O (25.1 Pa) | DC FAN | 92.5mm | - | ROHS3 Compliant |