- Applications
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Series
- Size / Dimension
- Type
- Voltage - Isolation
- Approval Agency
- Part Status
Attribute column
Manufacturer
Qualtek AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Usage Level | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Max Power Dissipation | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Max Output Current | Output Power | Current - Output 1 | Minimum Load Required | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QPDF-100-12 Qualtek | In Stock | - | - | 15 Weeks | Chassis Mount | Chassis Mount | - | - | -10°C~60°C With Derating | 2010 | QPDF-100 (100W) | 7.64Lx3.90W x 1.97 H 194.0mmx99.0mmx50.0mm | Active | 1 (Unlimited) | Enclosed | - | - | ITE (Commercial) | 100W | 100W | 1 | CB, CE, cURus | 86% | 3kV | 8.5A | - | - | - | Adjustable Output, DC Input Capable, PFC, Universal Input | 50.038mm | - | - | ROHS3 Compliant | - | ||
![]() QPD-15-5 Qualtek | 43 |
| - | 18 Weeks | Chassis Mount | Chassis Mount | - | - | -20°C~70°C With Derating | 2012 | QPD-15 (15W) | 3.11Lx2.01W x 1.10 H 79.0mmx51.0mmx28.0mm | Active | 1 (Unlimited) | Enclosed | - | - | ITE (Commercial) | 15W | 15W | 1 | CB, CE, cURus | 76% | 3kV | 3A | - | - | - | Adjustable Output, DC Input Capable, Universal Input | 27.94mm | - | - | ROHS3 Compliant | - | ||
![]() QPDF-100-5 Qualtek | In Stock | - | - | 18 Weeks | Chassis Mount | Chassis Mount | - | - | -10°C~60°C With Derating | 2010 | QPDF-100 (100W) | 7.64Lx3.90W x 1.97 H 194.0mmx99.0mmx50.0mm | Active | 1 (Unlimited) | Enclosed | - | - | ITE (Commercial) | 100W | 100W | 1 | CB, CE, cURus | 80% | 3kV | 20A | - | - | - | Adjustable Output, DC Input Capable, PFC, Universal Input | 50.038mm | - | - | ROHS3 Compliant | - | ||
![]() QGKF-240-5 Qualtek | 16 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | - | - | -25°C~70°C With Derating | 2014 | QGKF-240 (240W) | 7.83Lx3.90W x 1.97 H 199.0mmx99.0mmx50.0mm | Active | 1 (Unlimited) | Enclosed | - | - | ITE (Commercial) | 240W | 240W | 1 | CB, CE, cURus | 79% | 3kV | 48A | - | - | - | Adjustable Output, DC Input Capable, PFC, Universal Input | 50.038mm | - | - | ROHS3 Compliant | - | ||
![]() QPD-50-48 Qualtek | 34 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | - | - | -25°C~70°C With Derating | 2014 | QPD-50 (50W) | 3.90Lx3.23W x 1.38 H 99.0mmx82.0mmx35.0mm | Active | 1 (Unlimited) | Enclosed | - | - | ITE (Commercial) | 50W | 50W | 1 | CB, CE, cURus | 89% | 3kV | 1.12A | - | - | - | Adjustable Output, DC Input Capable, Universal Input | 35.052mm | - | - | ROHS3 Compliant | - | ||
![]() QPD-35-5 Qualtek | 50 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | - | - | -25°C~70°C With Derating | 2014 | QPD-35 (35W) | 4.00Lx2.50W x 1.30 H 101.6mmx63.5mmx33.0mm | Active | 1 (Unlimited) | Enclosed | - | - | ITE (Commercial) | 35W | 35W | 1 | CB, CE, cURus | 80% | 3kV | 6A | - | - | - | Adjustable Output, DC Input Capable, Universal Input | 33.02mm | - | - | ROHS3 Compliant | - | ||
![]() QPD-35-15 Qualtek | 43 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | - | - | -25°C~70°C With Derating | 2014 | QPD-35 (35W) | 4.00Lx2.50W x 1.30 H 101.6mmx63.5mmx33.0mm | Active | 1 (Unlimited) | Enclosed | - | - | ITE (Commercial) | 35W | 35W | 1 | CB, CE, cURus | 86% | 3kV | 2.4A | - | - | - | Adjustable Output, DC Input Capable, Universal Input | 33.02mm | - | - | ROHS3 Compliant | - | ||
![]() QPSF-125-24 Qualtek | 16 |
| - | 15 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | -20°C~70°C With Derating | 2010 | QPSF-125 (125W) | 5.00Lx2.99W x 1.20 H 127.0mmx76.0mmx30.5mm | Active | 1 (Unlimited) | Open Frame | - | - | ITE (Commercial) | - | 125W | 1 | CB, CE, cURus | 88% | 3kV | 5.2A | 125W | 5.2A | - | Adjustable Output, PFC, Remote Sense, Universal Input | 30.48mm | - | - | ROHS3 Compliant | - | ||
![]() QPDF-800-48 Qualtek | 2742 |
| Datasheet | 16 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | -30°C~70°C With Derating | 2013 | QPDF-800 (800W) | 8.90Lx4.59W x 1.61 H 226.0mmx116.5mmx41.0mm | Active | 1 (Unlimited) | Enclosed | - | - | ITE (Commercial) | - | 800W | 1 | CB, CE, cURus | 89% | 3kV | 16.5A | 800W | - | - | Adjustable Output, DC Input Capable, PFC, Remote Sense, Universal Input | 40.894mm | - | - | ROHS3 Compliant | - | ||
![]() QGKF-240-24 Qualtek | 16 |
| Datasheet | 16 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | -25°C~70°C With Derating | 2013 | QGKF-240 (240W) | 7.83Lx3.90W x 1.97 H 199.0mmx99.0mmx50.0mm | Active | 1 (Unlimited) | Enclosed | - | - | ITE (Commercial) | - | 240W | 1 | CB, CE, cURus | 86% | 3kV | 10A | 240W | - | - | Adjustable Output, DC Input Capable, PFC, Universal Input | 50.038mm | - | - | ROHS3 Compliant | - | ||
![]() QPDF-320-4 Qualtek | In Stock | - | - | 16 Weeks | Chassis Mount | Chassis Mount | - | - | -25°C~70°C With Derating | 2014 | QPDF-320 (320W) | 8.92Lx4.53W x 1.95 H 226.5mmx115.0mmx49.6mm | Active | 1 (Unlimited) | Enclosed | - | - | ITE (Commercial) | 320W | 320W | 1 | CB, CE, cURus | 78% | 3kV | 60A | - | - | - | Adjustable Output, DC Input Capable, PFC, Universal Input | 49.53mm | - | - | ROHS3 Compliant | - | ||
![]() QPS-60-24 Qualtek | 43 |
| - | 15 Weeks | Chassis Mount, Screw | Chassis Mount | - | Commercial grade | -20°C~70°C With Derating | 2010 | QPS-60 (60W) | 4.00Lx2.00W x 1.10 H 101.6mmx50.8mmx28.0mm | Active | 1 (Unlimited) | Open Frame | 70°C | -20°C | ITE (Commercial) | 60W | 60W | 1 | CB, CE, cURus | 87% | 3kV | 2.5A | - | - | - | Adjustable Output, DC Input Capable, Universal Input | 27.94mm | 101.6mm | 50.8mm | ROHS3 Compliant | Lead Free | ||
![]() QPDF-200-12 Qualtek | In Stock | - | - | 18 Weeks | Chassis Mount | Chassis Mount | - | - | -10°C~60°C | 2010 | QPDF-200 (200W) | 7.83Lx3.90W x 1.97 H 199.0mmx99.0mmx50.0mm | Active | 1 (Unlimited) | Enclosed | - | - | ITE (Commercial) | 200W | 200W | 1 | CE | 79% | 3kV | 17A | - | - | - | Adjustable Output, DC Input Capable, PFC, Universal Input | 50.038mm | - | - | ROHS3 Compliant | - | ||
![]() QPD-100-5 Qualtek | In Stock | - | - | 18 Weeks | Chassis Mount | Chassis Mount | - | - | -20°C~70°C With Derating | 2010 | QPD-100 (100W) | 6.30Lx3.86W x 1.50 H 160.0mmx98.0mmx38.0mm | Active | 1 (Unlimited) | Enclosed | - | - | ITE (Commercial) | 100W | 100W | 1 | CE | 79% | 3kV | 16A | - | - | - | Adjustable Output, DC Input Capable, Universal Input | 38.1mm | - | - | ROHS3 Compliant | - | ||
![]() QPDF-200-24 Qualtek | In Stock | - | - | 18 Weeks | Chassis Mount | Chassis Mount | - | - | -10°C~60°C | 2010 | QPDF-200 (200W) | 7.83Lx3.90W x 1.97 H 199.0mmx99.0mmx50.0mm | Active | 1 (Unlimited) | Enclosed | - | - | ITE (Commercial) | 200W | 200W | 1 | CE | 82% | 3kV | 8.4A | - | - | - | Adjustable Output, DC Input Capable, PFC, Universal Input | 50.038mm | - | - | ROHS3 Compliant | - | ||
![]() QPD-25-24 Qualtek | 118 |
| - | 15 Weeks | Chassis Mount, Desktop, Panel | Chassis Mount | 5 | Commercial grade | -25°C~70°C With Derating | 2010 | QPD-25 (25W) | 3.11Lx2.01W x 1.10 H 79.0mmx51.0mmx28.0mm | Active | 1 (Unlimited) | Enclosed | - | - | ITE (Commercial) | - | 25W | 1 | CE, cURus | 84% | 3kV | 1.1A | 26W | 1.1A | Yes | Adjustable Output, DC Input Capable, Universal Input | 27.94mm | - | - | ROHS3 Compliant | - | ||
![]() QPS-20-24 Qualtek | 91 |
| - | 14 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | -20°C~60°C With Derating | 2008 | QPS-20 (20W) | 3.50Lx2.01W x 0.79 H 89.0mmx51.0mmx20.0mm | Active | 1 (Unlimited) | Open Frame | - | - | ITE (Commercial) | - | 20W | 1 | CB, CE, cURus | 80% | 3kV | 800mA | 20W | 840mA | - | Adjustable Output, DC Input Capable, Universal Input | 20.066mm | - | - | ROHS3 Compliant | - | ||
![]() QGKF-320-12 Qualtek | 16 |
| Datasheet | 16 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | -25°C~70°C With Derating | 2013 | QGKF-320 (320W) | 7.83Lx3.90W x 1.97 H 199.0mmx99.0mmx50.0mm | Active | 1 (Unlimited) | Enclosed | - | - | ITE (Commercial) | - | 320W | 1 | CB, CE, cURus | 84.5% | 3kV | 25A | 320W | - | - | Adjustable Output, DC Input Capable, PFC, Universal Input | 50.038mm | - | - | ROHS3 Compliant | - | ||
![]() QPD-150-24 Qualtek | In Stock | - | - | 15 Weeks | Chassis Mount, Desktop, Panel | Chassis Mount | 7 | Commercial grade | -25°C~70°C With Derating | 2010 | QPD-150 (150W) | 7.83Lx3.86W x 1.50 H 199.0mmx98.0mmx38.0mm | Active | 1 (Unlimited) | Enclosed | 70°C | -25°C | ITE (Commercial) | 150W | 150W | 1 | CE, cURus | 85% | 3kV | 6.5A | 156W | 6.5A | - | Adjustable Output, PFC, Universal Input | 38.1mm | 199mm | 98mm | ROHS3 Compliant | Lead Free | ||
![]() QPD-35-12 Qualtek | In Stock | - | Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | -25°C~70°C With Derating | 2014 | QPD-35 (35W) | 4.00Lx2.50W x 1.30 H 101.6mmx63.5mmx33.0mm | Active | 1 (Unlimited) | Enclosed | - | - | ITE (Commercial) | 35W | 35W | 1 | CB, CE, cURus | 84% | 3kV | 3A | - | - | - | Adjustable Output, DC Input Capable, Universal Input | 33.02mm | - | - | ROHS3 Compliant | - |