- Applications
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Series
- Size / Dimension
- Type
- Voltage - Isolation
- Approval Agency
- Part Status
Attribute column
Manufacturer
Qualtek AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Max Power Dissipation | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Max Output Current | Current - Output (Max) | Output Power | Minimum Load Required | Features | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QPWF-200L-48 Qualtek | In Stock | - | - | 16 Weeks | Chassis Mount | Chassis Mount | -20°C~70°C With Derating | 2014 | QPWF-200 (200W) | 7.83Lx3.90W x 1.50 H 199.0mmx99.0mmx38.0mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial) | 200W | 200W | 1 | CB, CE, cURus | 88.5% | 3kV | 4.2A | - | - | - | Adjustable Output, DC Input Capable, Universal Input | 38.1mm | ROHS3 Compliant | ||
![]() QPDF-480-48 Qualtek | In Stock | - | - | 16 Weeks | Chassis Mount | Chassis Mount | -30°C~70°C With Derating | 2014 | QPDF-480 (480W) | 8.58Lx4.59W x 1.67 H 218.0mmx116.5mmx42.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial) | 480W | 480W | 1 | CB, CE, cURus | 90% | 3kV | 11A | - | - | - | Adjustable Output, DC Input Capable, PFC, Remote Sense, Universal Input | 42.418mm | ROHS3 Compliant | ||
![]() QPDF-600-12 Qualtek | In Stock | - | - | 16 Weeks | Chassis Mount, Panel | Chassis Mount | -30°C~70°C With Derating | 2013 | QPDF-600 (600W) | 8.58Lx4.59W x 1.67 H 218.0mmx116.5mmx42.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial) | - | 600W | 1 | CB, CE, cURus | 88% | 3kV | 42A | - | 600W | - | Adjustable Output, DC Input Capable, PFC, Remote Sense, Universal Input | 42.418mm | ROHS3 Compliant | ||
![]() QPDF-800-27 Qualtek | In Stock | - | - | 16 Weeks | Chassis Mount | Chassis Mount | -30°C~70°C With Derating | 2014 | QPDF-800 (800W) | 8.90Lx4.59W x 1.61 H 226.0mmx116.5mmx41.0mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial) | 800W | 800W | 1 | CB, CE, cURus | 88% | 3kV | 29A | - | - | - | Adjustable Output, DC Input Capable, PFC, Remote Sense, Universal Input | 40.894mm | ROHS3 Compliant | ||
![]() QPSF-125-5 Qualtek | In Stock | - | - | 18 Weeks | Chassis Mount | Chassis Mount | -20°C~70°C With Derating | 2010 | QPSF-125 (125W) | 5.00Lx2.99W x 1.20 H 127.0mmx76.0mmx30.5mm | Active | 1 (Unlimited) | Open Frame | ITE (Commercial) | 125W | 125W | 1 | CB, CE, cURus | 85% | 3kV | 20A | - | - | - | Adjustable Output, PFC, Remote Sense, Universal Input | 30.48mm | ROHS3 Compliant | ||
![]() QPD-25-3.3 Qualtek | In Stock | - | - | 18 Weeks | Chassis Mount | Chassis Mount | -25°C~70°C With Derating | - | QPD-25 (25W) | 3.11Lx2.01W x 1.10 H 79.0mmx51.0mmx28.0mm | Active | - | Enclosed | ITE (Commercial) | 25W | 25W | 1 | CE, cURus | 71% | 3kV | 5A | - | - | Yes | Adjustable Output, DC Input Capable, Universal Input | 27.94mm | ROHS3 Compliant | ||
![]() QGKF-200-5 Qualtek | In Stock | - | - | 16 Weeks | Chassis Mount | Chassis Mount | -25°C~70°C With Derating | 2014 | QGKF-200 (200W) | 7.83Lx3.90W x 1.97 H 199.0mmx99.0mmx50.0mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial) | 200W | 200W | 1 | CB, CE, cURus | 79% | 3kV | 40A | - | - | - | Adjustable Output, DC Input Capable, PFC, Universal Input | 50.038mm | ROHS3 Compliant | ||
![]() QPD-100-15 Qualtek | In Stock | - | - | 18 Weeks | Chassis Mount | Chassis Mount | -20°C~70°C With Derating | 2014 | QPD-100 (100W) | 6.26Lx3.86W x 1.50 H 159.0mmx98.0mmx38.0mm | Active | - | Enclosed | ITE (Commercial) | 100W | 100W | 1 | CE | 84% | 3kV | 7A | - | - | - | Adjustable Output, DC Input Capable, Universal Input | 38.1mm | ROHS3 Compliant | ||
![]() QPSF-125-28 Qualtek | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | -20°C~70°C With Derating | 2010 | QPSF-125 (125W) | 5.00Lx2.99W x 1.20 H 127.0mmx76.0mmx30.5mm | Active | - | Open Frame | ITE (Commercial) | 125W | 125W | 1 | CB, CE, cURus | 87% | 3kV | 4.5A | - | - | - | Adjustable Output, PFC, Remote Sense, Universal Input | 30.48mm | ROHS3 Compliant | ||
![]() QPS-20-15 Qualtek | In Stock | - | - | 18 Weeks | Chassis Mount | Chassis Mount | -20°C~60°C With Derating | 2014 | QPS-20 (20W) | 3.50Lx2.01W x 0.79 H 89.0mmx51.0mmx20.0mm | Active | - | Open Frame | ITE (Commercial) | 20W | 20W | 1 | CB, CE, cURus | 80% | 3kV | 1.34A | - | - | - | Adjustable Output, DC Input Capable, Universal Input | 20.066mm | ROHS3 Compliant | ||
![]() QPSF-200-48 Qualtek | In Stock | - | - | 8 Weeks | - | Chassis Mount | -20°C~70°C With Derating | - | QPSF-200 (200W) | 5.04Lx3.01W x 1.36 H 128.0mmx76.5mmx34.6mm | Active | - | Open Frame | ITE (Commercial) | 154W 202W Forced Air | - | 1 | CB, CE, cURus | 89% | 3kV | - | 3.2A | - | No | Adjustable Output, PFC, Universal Input | - | RoHS Compliant | ||
![]() QPDF-100-15 Qualtek | In Stock | - | - | 18 Weeks | Chassis Mount | Chassis Mount | -10°C~60°C With Derating | 2014 | QPDF-100 (100W) | 7.64Lx3.90W x 1.97 H 194.0mmx99.0mmx50.0mm | Active | - | Enclosed | ITE (Commercial) | 100W | 100W | 1 | CB, CE, cURus | 86% | 3kV | 6.7A | - | - | - | Adjustable Output, DC Input Capable, PFC, Universal Input | 50.038mm | ROHS3 Compliant | ||
![]() QPSF-200-27 Qualtek | In Stock | - | - | 8 Weeks | - | Chassis Mount | -20°C~70°C With Derating | 2015 | QPSF-200 (200W) | 5.04Lx3.01W x 1.36 H 128.0mmx76.5mmx34.6mm | Active | - | Open Frame | ITE (Commercial) | 149W 200W Forced Air | - | 1 | CB, CE, cURus | 89% | 3kV | - | - | - | No | Adjustable Output, PFC, Universal Input | - | RoHS Compliant | ||
![]() QPDF-320-3.3 Qualtek | In Stock | - | - | 16 Weeks | Chassis Mount | Chassis Mount | -25°C~70°C With Derating | - | QPDF-320 (320W) | 8.92Lx4.53W x 1.95 H 226.5mmx115.0mmx49.6mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial) | 320W | 320W | 1 | CB, CE, cURus | 77% | 3kV | 60A | - | - | - | Adjustable Output, DC Input Capable, PFC, Universal Input | 49.53mm | ROHS3 Compliant | ||
![]() QPWF-200-48 Qualtek | In Stock | - | - | - | Chassis Mount | Chassis Mount | -20°C~70°C With Derating | 2014 | QPWF-200 (200W) | 7.83Lx3.90W x 1.97 H 199.0mmx99.0mmx50.0mm | Obsolete | 1 (Unlimited) | Enclosed | ITE (Commercial) | 200W | 200W | 1 | CB, CE, cURus | 88.5% | 3kV | 4.2A | - | - | - | Adjustable Output, DC Input Capable, Universal Input | 50.038mm | ROHS3 Compliant | ||
![]() QPWF-200-24 Qualtek | In Stock | - | - | - | Chassis Mount | Chassis Mount | -20°C~70°C With Derating | 2014 | QPWF-200 (200W) | 7.83Lx3.90W x 1.97 H 199.0mmx99.0mmx50.0mm | Obsolete | 1 (Unlimited) | Enclosed | ITE (Commercial) | 200W | 200W | 1 | CB, CE, cURus | 88% | 3kV | 8.4A | - | - | - | Adjustable Output, DC Input Capable, Universal Input | 50.038mm | ROHS3 Compliant | ||
![]() QPWF-200-12 Qualtek | In Stock | - | - | - | Chassis Mount | Chassis Mount | -20°C~70°C With Derating | 2014 | QPWF-200 (200W) | 7.83Lx3.90W x 1.97 H 199.0mmx99.0mmx50.0mm | Obsolete | 1 (Unlimited) | Enclosed | ITE (Commercial) | 200W | 200W | 1 | CB, CE, cURus | 87% | 3kV | 16.7A | - | - | - | Adjustable Output, DC Input Capable, Universal Input | 50.038mm | ROHS3 Compliant | ||
![]() QPWF-200-5 Qualtek | In Stock | - | - | - | Chassis Mount | Chassis Mount | -20°C~70°C With Derating | 2014 | QPWF-200 (200W) | 7.83Lx3.90W x 1.97 H 199.0mmx99.0mmx50.0mm | Obsolete | 1 (Unlimited) | Enclosed | ITE (Commercial) | 200W | 200W | 1 | CB, CE, cURus | 81% | 3kV | 40A | - | - | - | Adjustable Output, DC Input Capable, Universal Input | 50.038mm | ROHS3 Compliant | ||
![]() QPD-15-12 Qualtek | In Stock | - | - | 18 Weeks | Chassis Mount | Chassis Mount | -20°C~70°C With Derating | 2012 | QPD-15 (15W) | 3.11Lx2.01W x 1.10 H 79.0mmx51.0mmx28.0mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial) | 15W | 15W | 1 | CB, CE, cURus | 80% | 3kV | 1.3A | - | - | - | Adjustable Output, DC Input Capable, Universal Input | 27.94mm | ROHS3 Compliant | ||
![]() QPD-50-24 Qualtek | In Stock | - | - | 16 Weeks | Chassis Mount | Chassis Mount | -25°C~70°C With Derating | 2014 | QPD-50 (50W) | 3.90Lx3.23W x 1.38 H 99.0mmx82.0mmx35.0mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial) | 50W | 50W | 1 | CB, CE, cURus | 87% | 3kV | 2.2A | - | - | - | Adjustable Output, DC Input Capable, Universal Input | 35.052mm | ROHS3 Compliant |