- Applications
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Series
- Size / Dimension
- Type
- Voltage - Isolation
- Approval Agency
- Part Status
Attribute column
Manufacturer
Qualtek AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Usage Level | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Max Power Dissipation | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Max Output Current | Current - Output (Max) | Output Power | Current - Output 1 | Minimum Load Required | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QGKF-240-48 Qualtek | In Stock | - | - | 16 Weeks | Chassis Mount | Chassis Mount | - | - | -25°C~70°C With Derating | 2014 | QGKF-240 (240W) | 7.83Lx3.90W x 1.97 H 199.0mmx99.0mmx50.0mm | Active | 1 (Unlimited) | Enclosed | - | - | ITE (Commercial) | 240W | 240W | 1 | CB, CE, cURus | 87.5% | 3kV | 5A | - | - | - | - | Adjustable Output, DC Input Capable, PFC, Universal Input | 50.038mm | - | - | ROHS3 Compliant | - | ||
![]() QPDF-320-28 Qualtek | In Stock | - | - | 16 Weeks | Chassis Mount | Chassis Mount | - | - | -25°C~70°C With Derating | 2014 | QPDF-320 (320W) | 8.92Lx4.53W x 1.95 H 226.5mmx115.0mmx49.6mm | Active | 1 (Unlimited) | Enclosed | - | - | ITE (Commercial) | 320W | 320W | 1 | CB, CE, cURus | 87% | 3kV | 11A | - | - | - | - | Adjustable Output, DC Input Capable, PFC, Universal Input | 49.53mm | - | - | ROHS3 Compliant | - | ||
![]() QPDF-320-24 Qualtek | In Stock | - | - | 17 Weeks | Chassis Mount, Desktop, Panel | Chassis Mount | 9 | - | -25°C~70°C With Derating | 2010 | QPDF-320 (320W) | 8.92Lx4.53W x 1.97 H 226.5mmx115.0mmx50.0mm | Active | 1 (Unlimited) | Enclosed | 70°C | -25°C | ITE (Commercial) | 320W | 320W | 1 | CB, CE, cURus | 87% | 3kV | 13A | 13A | 312W | 13A | - | Adjustable Output, DC Input Capable, PFC, Universal Input | 50.038mm | 226.5mm | 115mm | ROHS3 Compliant | Lead Free | ||
![]() QPS-60-12 Qualtek | In Stock | - | - | 14 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | - | - | -20°C~70°C With Derating | 2010 | QPS-60 (60W) | 4.00Lx2.00W x 1.10 H 101.6mmx50.8mmx28.0mm | Active | 1 (Unlimited) | Open Frame | - | - | ITE (Commercial) | - | 60W | 1 | CB, CE, cURus | 85% | 3kV | 4.5A | - | 54W | 4.5A | - | Adjustable Output, DC Input Capable, Universal Input | 27.94mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() QPD-60-24 Qualtek | In Stock | - | - | 18 Weeks | Chassis Mount | Chassis Mount | - | - | -20°C~70°C With Derating | 2010 | QPD-60 (60W) | 5.08Lx3.86W x 1.50 H 129.0mmx98.0mmx38.0mm | Active | 1 (Unlimited) | Enclosed | - | - | ITE (Commercial) | 60W | 60W | 1 | CE, cURus | 80% | 3kV | 2.5A | - | - | - | - | Adjustable Output, DC Input Capable, Universal Input | 38.1mm | - | - | ROHS3 Compliant | - | ||
![]() QPD-100-24 Qualtek | In Stock | - | - | 18 Weeks | Chassis Mount | Chassis Mount | - | - | -20°C~70°C With Derating | 2010 | QPD-100 (100W) | 6.30Lx3.86W x 1.50 H 160.0mmx98.0mmx38.0mm | Active | 1 (Unlimited) | Enclosed | 70°C | -20°C | ITE (Commercial) | 100W | 100W | 1 | CE | 85% | 3kV | 4.5A | - | - | - | - | Adjustable Output, DC Input Capable, Universal Input | 38.1mm | 160.02mm | 98.044mm | ROHS3 Compliant | Lead Free | ||
![]() QGPF-U500S15 Qualtek | In Stock | - | - | 18 Weeks | Chassis Mount | Chassis Mount | - | - | -10°C~60°C With Derating | 2010 | QGPF-U500S (500W) | 6.69Lx4.72W x 3.66 H 170.0mmx120.0mmx93.0mm | Active | - | Enclosed | - | - | ITE (Commercial) | 500W | 500W | 1 | CE | 82% | 3kV | 33A | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Remote Sense, Universal Input | 92.964mm | - | - | ROHS3 Compliant | - | ||
![]() QGPF-U500S12 Qualtek | In Stock | - | - | 18 Weeks | Chassis Mount | Chassis Mount | - | - | -10°C~60°C With Derating | 2010 | QGPF-U500S (500W) | 6.69Lx4.72W x 3.66 H 170.0mmx120.0mmx93.0mm | Active | - | Enclosed | - | - | ITE (Commercial) | 500W | 500W | 1 | CE | 82% | 3kV | 40A | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Remote Sense, Universal Input | 92.964mm | - | - | ROHS3 Compliant | - | ||
![]() QPD-100-12 Qualtek | In Stock | - | - | 18 Weeks | Chassis Mount | Chassis Mount | - | - | -20°C~70°C With Derating | 2010 | QPD-100 (100W) | 6.30Lx3.86W x 1.50 H 160.0mmx98.0mmx38.0mm | Active | 1 (Unlimited) | Enclosed | - | - | ITE (Commercial) | 100W | 100W | 1 | CE | 81% | 3kV | 8.5A | - | - | - | - | Adjustable Output, DC Input Capable, Universal Input | 38.1mm | - | - | ROHS3 Compliant | - | ||
![]() QPSF-125-12 Qualtek | In Stock | - | - | 17 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | - | Commercial grade | -20°C~70°C With Derating | 2010 | QPSF-125 (125W) | 5.00Lx2.99W x 1.20 H 127.0mmx76.0mmx30.5mm | Active | 1 (Unlimited) | Open Frame | - | - | ITE (Commercial) | - | 125W | 1 | CB, CE, cURus | 87% | 3kV | 10.5A | - | 126W | 10.5A | - | Adjustable Output, PFC, Remote Sense, Universal Input | 30.48mm | - | - | ROHS3 Compliant | - | ||
![]() QPDF-100-24 Qualtek | In Stock | - | - | 18 Weeks | Chassis Mount | Chassis Mount | - | - | -10°C~60°C With Derating | 2010 | QPDF-100 (100W) | 7.64Lx3.90W x 1.97 H 194.0mmx99.0mmx50.0mm | Active | 1 (Unlimited) | Enclosed | - | - | ITE (Commercial) | 100W | 100W | 1 | CB, CE, cURus | 86% | 3kV | 4.2A | - | - | - | - | Adjustable Output, DC Input Capable, PFC, Universal Input | 50.038mm | - | - | ROHS3 Compliant | - | ||
![]() QPD-75-12 Qualtek | In Stock | - | - | 16 Weeks | Chassis Mount | Chassis Mount | - | - | -25°C~70°C With Derating | 2014 | QPD-75 (75W) | 5.08Lx3.90W x 1.50 H 129.0mmx99.0mmx38.0mm | Active | 1 (Unlimited) | Enclosed | - | - | ITE (Commercial) | 75W | 75W | 1 | CB, CE, cURus | 85% | 3kV | 6A | - | - | - | - | Adjustable Output, DC Input Capable, Universal Input | 38.1mm | - | - | ROHS3 Compliant | - | ||
![]() QPD-75-15 Qualtek | In Stock | - | - | 16 Weeks | Chassis Mount | Chassis Mount | - | - | -25°C~70°C With Derating | 2014 | QPD-75 (75W) | 5.08Lx3.90W x 1.50 H 129.0mmx99.0mmx38.0mm | Active | 1 (Unlimited) | Enclosed | - | - | ITE (Commercial) | 75W | 75W | 1 | CB, CE, cURus | 86% | 3kV | 5A | - | - | - | - | Adjustable Output, DC Input Capable, Universal Input | 38.1mm | - | - | ROHS3 Compliant | - | ||
![]() QPS-60-48 Qualtek | In Stock | - | - | 18 Weeks | Chassis Mount | Chassis Mount | - | - | -20°C~70°C With Derating | 2010 | QPS-60 (60W) | 4.00Lx2.00W x 1.10 H 101.6mmx50.8mmx28.0mm | Active | - | Open Frame | - | - | ITE (Commercial) | 60W | 60W | 1 | CB, CE, cURus | 88% | 3kV | 1.25A | - | - | - | - | Adjustable Output, DC Input Capable, Universal Input | 27.94mm | - | - | ROHS3 Compliant | - | ||
![]() QGKF-150-24 Qualtek | In Stock | - | - | 8 Weeks | - | Chassis Mount | - | - | -20°C~70°C With Derating | 2015 | QGKF-150 (150W) | 6.30Lx3.87W x 1.50 H 160.0mmx98.3mmx38.0mm | Active | - | Enclosed, Conformal Coated | - | - | ITE (Commercial) | 151W | - | 1 | CB, CE, cURus | 87% | 3kV | - | 6.3A | - | - | No | Adjustable Output, PFC, Universal Input | - | - | - | - | - | ||
![]() QGKF-150-15 Qualtek | In Stock | - | - | 8 Weeks | - | Chassis Mount | - | - | -20°C~70°C With Derating | 2015 | QGKF-150 (150W) | 6.30Lx3.87W x 1.50 H 160.0mmx98.3mmx38.0mm | Active | - | Enclosed, Conformal Coated | - | - | ITE (Commercial) | 150W | - | 1 | CB, CE, cURus | 87% | 3kV | - | - | - | - | No | Adjustable Output, PFC, Universal Input | - | - | - | - | - | ||
![]() QGKF-150-12 Qualtek | In Stock | - | - | 8 Weeks | - | Chassis Mount | - | - | -20°C~70°C With Derating | 2015 | QGKF-150 (150W) | 6.30Lx3.87W x 1.50 H 160.0mmx98.3mmx38.0mm | Active | - | Enclosed, Conformal Coated | - | - | ITE (Commercial) | 150W | - | 1 | CB, CE, cURus | 86% | 3kV | - | - | - | - | No | Adjustable Output, PFC, Universal Input | - | - | - | - | - | ||
![]() QDG-75-24 Qualtek | In Stock | - | - | 8 Weeks | - | DIN Rail | - | - | -25°C~70°C With Derating | 2016 | QDG-75 (75W) | 4.69Lx1.26W x 4.88 H 119.0mmx32.0mmx124.0mm | Active | - | Enclosed | - | - | Hazardous Locations, ITE (Commercial) | 77W | - | 1 | CE, cULus, cURus | 91% | 3kV | - | - | - | - | No | Adjustable Output, Load Sharing, PFC, Universal Input | - | - | - | - | - | ||
![]() QDG-120-48 Qualtek | In Stock | - | - | 8 Weeks | - | DIN Rail | - | - | -25°C~70°C With Derating | 2016 | QDG-120 (120W) | 4.69Lx1.26W x 4.88 H 119.0mmx32.0mmx124.0mm | Active | - | Enclosed | - | - | Hazardous Locations, ITE (Commercial) | 120W | - | 1 | CE, cULus, cURus | 92% | 3kV | - | - | - | - | No | Adjustable Output, Load Sharing, PFC, Universal Input | - | - | - | - | - | ||
![]() QDG-120-12 Qualtek | In Stock | - | - | 8 Weeks | - | DIN Rail | - | - | -25°C~70°C With Derating | 2016 | QDG-120 (120W) | 4.69Lx1.26W x 4.88 H 119.0mmx32.0mmx124.0mm | Active | - | Enclosed | - | - | Hazardous Locations, ITE (Commercial) | 120W | - | 1 | CE, cULus, cURus | 89.5% | 3kV | - | - | - | - | No | Adjustable Output, Load Sharing, PFC, Universal Input | - | - | - | - | - |