- Applications
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Series
- Size / Dimension
- Type
- Voltage - Isolation
- Approval Agency
- Part Status
Attribute column
Manufacturer
Qualtek AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Max Power Dissipation | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Max Output Current | Current - Output (Max) | Minimum Load Required | Features | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QDG-75-12 Qualtek | In Stock | - | - | 8 Weeks | - | DIN Rail | -25°C~70°C With Derating | 2016 | QDG-75 (75W) | 4.69Lx1.26W x 4.88 H 119.0mmx32.0mmx124.0mm | Active | - | Enclosed | Hazardous Locations, ITE (Commercial) | 76W | - | 1 | CE, cULus, cURus | 88% | 3kV | - | - | No | Adjustable Output, Load Sharing, PFC, Universal Input | - | - | ||
![]() QPD-75-48 Qualtek | 43 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | -25°C~70°C With Derating | 2014 | QPD-75 (75W) | 5.08Lx3.90W x 1.50 H 129.0mmx99.0mmx38.0mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial) | 75W | 75W | 1 | CB, CE, cURus | 89% | 3kV | 1.62A | - | - | Adjustable Output, DC Input Capable, Universal Input | 38.1mm | ROHS3 Compliant | ||
![]() QPS-35-13.5 Qualtek | 50 |
| - | 8 Weeks | - | Chassis Mount | -20°C~65°C With Derating | - | QPS-35 (35W) | 4.00Lx2.01W x 0.99 H 101.6mmx51.0mmx25.1mm | Active | - | Open Frame | ITE (Commercial) | 35W | - | 1 | CB, CE, cURus | 82% | 3kV | - | - | No | Adjustable Output, Universal Input | - | RoHS Compliant | ||
![]() QPD-25-15 Qualtek | 34 |
| - | 18 Weeks | Chassis Mount | Chassis Mount | -25°C~70°C With Derating | 2014 | QPD-25 (25W) | 3.11Lx2.01W x 1.10 H 79.0mmx51.0mmx28.0mm | Active | - | Enclosed | ITE (Commercial) | 25W | 25W | 1 | CE, cURus | 83% | 3kV | 1.6A | - | Yes | Adjustable Output, DC Input Capable, Universal Input | 27.94mm | ROHS3 Compliant | ||
![]() QGKF-200-48 Qualtek | 43 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | -25°C~70°C With Derating | 2014 | QGKF-200 (200W) | 7.83Lx3.90W x 1.97 H 199.0mmx99.0mmx50.0mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial) | 200W | 200W | 1 | CB, CE, cURus | 87.5% | 3kV | 4.2A | - | - | Adjustable Output, DC Input Capable, PFC, Universal Input | 50.038mm | ROHS3 Compliant | ||
![]() QPDF-200-48 Qualtek | In Stock | - | - | 18 Weeks | Chassis Mount | Chassis Mount | -10°C~60°C | 2010 | QPDF-200 (200W) | 7.64Lx3.90W x 1.97 H 194.0mmx99.0mmx50.0mm | Active | - | Enclosed | ITE (Commercial) | 200W | 200W | 1 | CE | 84% | 3kV | 4.2A | - | - | Adjustable Output, DC Input Capable, PFC, Universal Input | 50.038mm | ROHS3 Compliant | ||
![]() QPDF-150-15 Qualtek | In Stock | - | - | 18 Weeks | Chassis Mount | Chassis Mount | -25°C~70°C With Derating | 2014 | QPDF-150 (150W) | 7.64Lx3.90W x 1.97 H 194.0mmx99.0mmx50.0mm | Active | - | Enclosed | ITE (Commercial) | 150W | 150W | 1 | CB, CE, cURus | 86% | 3kV | 10A | - | - | Adjustable Output, DC Input Capable, PFC, Universal Input | 50.038mm | ROHS3 Compliant | ||
![]() QPD-50-12 Qualtek | In Stock | - | - | 16 Weeks | Chassis Mount | Chassis Mount | -25°C~70°C With Derating | 2014 | QPD-50 (50W) | 3.90Lx3.23W x 1.38 H 99.0mmx82.0mmx35.0mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial) | 50W | 50W | 1 | CB, CE, cURus | 85% | 3kV | 4.2A | - | - | Adjustable Output, DC Input Capable, Universal Input | 35.052mm | ROHS3 Compliant | ||
![]() QPD-150-5 Qualtek | In Stock | - | - | 18 Weeks | Chassis Mount | Chassis Mount | -25°C~70°C With Derating | 2010 | QPD-150 (150W) | 7.83Lx3.86W x 1.50 H 199.0mmx98.0mmx38.0mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial) | 150W | 150W | 1 | CE, cURus | 79% | 3kV | 26A | - | - | Adjustable Output, PFC, Universal Input | 38.1mm | ROHS3 Compliant | ||
![]() QGPF-U500S24 Qualtek | In Stock | - | - | 18 Weeks | Chassis Mount | Chassis Mount | -10°C~60°C With Derating | 2010 | QGPF-U500S (500W) | 6.69Lx4.72W x 3.66 H 170.0mmx120.0mmx93.0mm | Active | - | Enclosed | ITE (Commercial) | 500W | 500W | 1 | CE | 86% | 3kV | 20A | - | - | Adjustable Output, PFC, Remote On/Off, Remote Sense, Universal Input | 92.964mm | ROHS3 Compliant | ||
![]() QGPF-U500S48 Qualtek | In Stock | - | - | 18 Weeks | Chassis Mount | Chassis Mount | -10°C~60°C With Derating | 2010 | QGPF-U500S (500W) | 6.69Lx4.72W x 3.66 H 170.0mmx120.0mmx93.0mm | Active | - | Enclosed | ITE (Commercial) | 500W | 500W | 1 | CE | 85% | 3kV | 10A | - | - | Adjustable Output, PFC, Remote On/Off, Remote Sense, Universal Input | 92.964mm | ROHS3 Compliant | ||
![]() QPD-75-5 Qualtek | In Stock | - | - | 16 Weeks | Chassis Mount | Chassis Mount | -25°C~70°C With Derating | 2014 | QPD-75 (75W) | 5.08Lx3.90W x 1.50 H 129.0mmx99.0mmx38.0mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial) | 75W | 75W | 1 | CB, CE, cURus | 80% | 3kV | 12A | - | - | Adjustable Output, DC Input Capable, Universal Input | 38.1mm | ROHS3 Compliant | ||
![]() QPSF-200-24 Qualtek | 50 |
| - | 8 Weeks | - | Chassis Mount | -20°C~70°C With Derating | 2015 | QPSF-200 (200W) | 5.04Lx3.01W x 1.36 H 128.0mmx76.5mmx34.6mm | Active | - | Open Frame | ITE (Commercial) | 150W 202W Forced Air | - | 1 | CB, CE, cURus | 89% | 3kV | - | 6.25A | No | Adjustable Output, PFC, Universal Input | - | RoHS Compliant | ||
![]() QPD-15-24 Qualtek | 50 |
| - | 18 Weeks | Chassis Mount | Chassis Mount | -20°C~70°C With Derating | 2012 | QPD-15 (15W) | 3.11Lx2.01W x 1.10 H 79.0mmx51.0mmx28.0mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial) | 15W | 15W | 1 | CB, CE, cURus | 83% | 3kV | 700mA | - | - | Adjustable Output, DC Input Capable, Universal Input | 27.94mm | ROHS3 Compliant | ||
![]() QPS-35-36 Qualtek | 43 |
| - | 8 Weeks | - | Chassis Mount | -20°C~65°C With Derating | 2015 | QPS-35 (35W) | 4.00Lx2.01W x 0.99 H 101.6mmx51.0mmx25.1mm | Active | - | Open Frame | ITE (Commercial) | 36W | - | 1 | CB, CE, cURus | 84% | 3kV | - | 1A | No | Adjustable Output, Universal Input | - | RoHS Compliant | ||
![]() QPD-15-3.3 Qualtek | In Stock | - | - | 18 Weeks | Chassis Mount | Chassis Mount | -20°C~70°C With Derating | - | QPD-15 (15W) | 3.11Lx1.98W x 1.13 H 79.0mmx50.4mmx28.8mm | Active | - | Enclosed | ITE (Commercial) | 15W | 15W | 1 | CB, CE, cURus | 71% | 3kV | 4A | - | - | Adjustable Output, DC Input Capable, Universal Input | 28.702mm | ROHS3 Compliant | ||
![]() QPSF-200-12 Qualtek | 43 |
| - | 8 Weeks | - | Chassis Mount | -20°C~70°C With Derating | 2015 | QPSF-200 (200W) | 5.04Lx3.01W x 1.36 H 128.0mmx76.5mmx34.6mm | Active | - | Open Frame | ITE (Commercial) | 150W 200W Forced Air | - | 1 | CB, CE, cURus | 88.5% | 3kV | - | - | No | Adjustable Output, PFC, Universal Input | - | RoHS Compliant | ||
![]() QPDF-600-36 Qualtek | 2402 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | -30°C~70°C With Derating | 2014 | QPDF-600 (600W) | 8.58Lx4.59W x 1.67 H 218.0mmx116.5mmx42.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial) | 600W | 600W | 1 | CB, CE, cURus | 90% | 3kV | 17.5A | - | - | Adjustable Output, DC Input Capable, PFC, Remote Sense, Universal Input | 42.418mm | ROHS3 Compliant | ||
![]() QPD-50-5 Qualtek | 50 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | -25°C~70°C With Derating | 2014 | QPD-50 (50W) | 3.90Lx3.23W x 1.38 H 99.0mmx82.0mmx35.0mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial) | 50W | 50W | 1 | CB, CE, cURus | 80% | 3kV | 8A | - | - | Adjustable Output, DC Input Capable, Universal Input | 35.052mm | ROHS3 Compliant | ||
![]() QPS-45-12 Qualtek | 34 |
| - | 8 Weeks | - | Chassis Mount | -10°C~60°C With Derating | 2015 | QPS-45 (45W) | 4.00Lx2.01W x 1.26 H 101.6mmx51.0mmx32.1mm | Active | - | Open Frame | ITE (Commercial) | 44W | - | 1 | CB, CE, cURus | 82% | 3kV | - | - | No | Adjustable Output, Universal Input | - | RoHS Compliant |