- Applications
- Efficiency
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Series
- Size / Dimension
- Type
- Voltage - Isolation
- Approval Agency
- Part Status
Attribute column
Manufacturer
Qualtek AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Usage Level | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Max Power Dissipation | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Max Output Current | Current - Output (Max) | Output Power | Current - Output 1 | Minimum Load Required | Features | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QPS-45-48 Qualtek | In Stock | - | - | 8 Weeks | - | Chassis Mount | - | - | -10°C~60°C With Derating | 2015 | QPS-45 (45W) | 4.00Lx2.01W x 1.26 H 101.6mmx51.0mmx32.1mm | Active | - | Open Frame | ITE (Commercial) | 48W | - | 1 | CB, CE, cURus | 86% | 3kV | - | - | - | - | No | Adjustable Output, Universal Input | - | RoHS Compliant | ||
![]() QGKF-100-48 Qualtek | In Stock | - | - | 8 Weeks | - | Chassis Mount | - | - | -20°C~60°C With Derating | 2015 | QGKF-100 (100W) | 5.08Lx4.15W x 1.48 H 129.0mmx105.3mmx37.6mm | Active | - | Enclosed, Conformal Coated | ITE (Commercial) | 106W | - | 1 | CB, CE, cURus | 88% | 3kV | - | - | - | - | No | Adjustable Output, PFC, Universal Input | - | - | ||
![]() QPD-15-15 Qualtek | In Stock | - | - | 18 Weeks | Chassis Mount | Chassis Mount | - | - | -20°C~70°C With Derating | 2014 | QPD-15 (15W) | 3.11Lx1.98W x 1.13 H 79.0mmx50.4mmx28.8mm | Active | - | Enclosed | ITE (Commercial) | 15W | 15W | 1 | CB, CE, cURus | 83% | 3kV | 1A | - | - | - | - | Adjustable Output, DC Input Capable, Universal Input | 28.702mm | ROHS3 Compliant | ||
![]() QPS-35-48 Qualtek | In Stock | - | - | 8 Weeks | - | Chassis Mount | - | - | -20°C~65°C With Derating | 2015 | QPS-35 (35W) | 4.00Lx2.01W x 0.99 H 101.6mmx51.0mmx25.1mm | Active | - | Open Frame | ITE (Commercial) | 36W | - | 1 | CB, CE, cURus | 86% | 3kV | - | 750mA | - | - | No | Adjustable Output, Universal Input | - | RoHS Compliant | ||
![]() QPD-60-15 Qualtek | In Stock | - | - | 18 Weeks | Chassis Mount | Chassis Mount | - | - | -20°C~70°C With Derating | 2010 | QPD-60 (60W) | 5.08Lx3.86W x 1.50 H 129.0mmx98.0mmx38.0mm | Active | - | Enclosed | ITE (Commercial) | 60W | 60W | 1 | CE, cURus | 82% | 3kV | 4A | - | - | - | - | Adjustable Output, DC Input Capable, Universal Input | 38.1mm | ROHS3 Compliant | ||
![]() QPD-100-48 Qualtek | In Stock | - | - | 18 Weeks | Chassis Mount | Chassis Mount | - | - | -20°C~70°C With Derating | 2014 | QPD-100 (100W) | 6.26Lx3.86W x 1.50 H 159.0mmx98.0mmx38.0mm | Active | - | Enclosed | ITE (Commercial) | 100W | 100W | 1 | CE | 84% | 3kV | 2.3A | - | - | - | - | Adjustable Output, DC Input Capable, Universal Input | 38.1mm | ROHS3 Compliant | ||
![]() QGKF-320-5 Qualtek | In Stock | - | - | 16 Weeks | Chassis Mount | Chassis Mount | - | - | -25°C~70°C With Derating | 2014 | QGKF-320 (320W) | 7.83Lx3.90W x 1.97 H 199.0mmx99.0mmx50.0mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial) | 320W | 320W | 1 | CB, CE, cURus | 79% | 3kV | 55A | - | - | - | - | Adjustable Output, DC Input Capable, Universal Input | 50.038mm | ROHS3 Compliant | ||
![]() QPD-60-12 Qualtek | In Stock | - | - | 15 Weeks | Chassis Mount, Desktop, Panel | Chassis Mount | 7 | Commercial grade | -20°C~70°C With Derating | 2010 | QPD-60 (60W) | 5.08Lx3.86W x 1.50 H 129.0mmx98.0mmx38.0mm | Obsolete | 1 (Unlimited) | Enclosed | ITE (Commercial) | - | 60W | 1 | CE, cURus | 80% | 3kV | 5A | - | 60W | 5A | - | Adjustable Output, DC Input Capable, Universal Input | 38.1mm | ROHS3 Compliant | ||
![]() QPD-150-15 Qualtek | In Stock | - | - | 18 Weeks | Chassis Mount | Chassis Mount | - | - | -25°C~70°C With Derating | 2014 | QPD-150 (150W) | 7.83Lx3.86W x 1.50 H 199.0mmx98.0mmx38.0mm | Active | - | Enclosed | ITE (Commercial) | 150W | 150W | 1 | CE, cURus | 84% | 3kV | 10A | - | - | - | - | Adjustable Output, PFC, Universal Input | 38.1mm | ROHS3 Compliant | ||
![]() QPD-150-48 Qualtek | In Stock | - | - | 18 Weeks | Chassis Mount | Chassis Mount | - | - | -25°C~70°C With Derating | 2014 | QPD-150 (150W) | 7.83Lx3.86W x 1.50 H 199.0mmx98.0mmx38.0mm | Active | - | Enclosed | ITE (Commercial) | 150W | 150W | 1 | CE, cURus | 86% | 3kV | 3.3A | - | - | - | - | Adjustable Output, PFC, Universal Input | 38.1mm | ROHS3 Compliant |