- Series
- Operating Temperature
- Size / Dimension
- Approval Agency
- Efficiency
- Form
- Input Connector
- Input Type
- Output Connector
- Region Utilized
- Voltage - Output
- Power (Watts)
Attribute column
Manufacturer
Qualtek AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Mfr | Package | Product Status | Standard Number | Usage Level | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Applications | Power (Watts) | Approval Agency | Efficiency | Polarization | Current - Output (Max) | Input Type | Output Power | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QFWB-20-36 Qualtek | In Stock | - | - | - | - | Qualtek | Bulk | Active | - | - | 0°C ~ 40°C | - | QFWB-20 (20W) | 2.32 L x 1.61 W x 1.04 H (59.0mm x 40.9mm x 26.5mm) | - | - | ITE (Commercial) | 20 W | cULus, FCC | Level VI | - | 550mA | Fixed Blade | - | 36V | Wall Mount (Class II) | North America | 59 (1.50m) | NEMA 1-15P | - | 100mW | - | - | ||
![]() QFWB-20-24 Qualtek | In Stock | - | - | - | - | Qualtek | Bulk | Active | - | - | 0°C ~ 40°C | - | QFWB-20 (20W) | 2.32 L x 1.61 W x 1.04 H (59.0mm x 40.9mm x 26.5mm) | - | - | ITE (Commercial) | 20 W | cULus, FCC | Level VI | - | 830mA | Fixed Blade | - | 24V | Wall Mount (Class II) | North America | 59 (1.50m) | NEMA 1-15P | - | 100mW | - | - | ||
![]() QFWB-18-8 Qualtek | In Stock | - | - | - | - | Qualtek | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QFWB-18-18 Qualtek | In Stock | - | - | - | - | Qualtek | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QFWB-20-5.9 Qualtek | In Stock | - | - | - | - | Qualtek | Bulk | Active | - | - | 0°C ~ 40°C | - | QFWB-20 (20W) | 2.32 L x 1.61 W x 1.04 H (59.0mm x 40.9mm x 26.5mm) | - | - | ITE (Commercial) | 18 W | cULus, FCC | Level VI | - | 3A | Fixed Blade | - | 5.9V | Wall Mount (Class II) | North America | 59 (1.50m) | NEMA 1-15P | - | 100mW | - | - | ||
![]() QFWB-18-5.9 Qualtek | In Stock | - | - | - | - | Qualtek | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QFWB-20-7 Qualtek | In Stock | - | - | - | - | Qualtek | Bulk | Active | - | - | 0°C ~ 40°C | - | QFWB-20 (20W) | 2.32 L x 1.61 W x 1.04 H (59.0mm x 40.9mm x 26.5mm) | - | - | ITE (Commercial) | 18 W | cULus, FCC | Level VI | - | 2.57A | Fixed Blade | - | 7V | Wall Mount (Class II) | North America | 59 (1.50m) | NEMA 1-15P | - | 100mW | - | - | ||
![]() QAWA-18-12-US01 Qualtek | 47 |
| - | 19 Weeks | - | - | - | - | - | Commercial grade | 0°C~40°C | 2015 | QAWA-18 (18W) | 2.83Lx1.34W x 2.05 H 72.0mmx34.0mmx52.0mm | Active | Not Applicable | ITE (Commercial) | 19W | BSMI, CB, CCC, CE, cULus, FCC, GS, PSE | Level VI | Positive Center | - | Fixed Blade | - | 12V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm | 100mW Max | ROHS3 Compliant | - | ||
![]() QAWA-36-12-US01 Qualtek | 619 |
| - | 19 Weeks | - | - | - | - | - | Commercial grade | 0°C~40°C | 2015 | QAWA-36 (36W) | 3.11Lx1.34W x 2.91 H 79.0mmx34.0mmx74.0mm | Active | Not Applicable | ITE (Commercial) | - | BSMI, CB, CCC, CE, cULus, FCC, GS, PSE, RCM | Level VI | Positive Center | - | Fixed Blade | 36W | 12V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm | 100mW Max | ROHS3 Compliant | - | ||
![]() QFWB-30-12-US01 Qualtek | 582 |
| - | 19 Weeks | 0.232lb 105.23g | - | - | - | - | - | 0°C~40°C | 2014 | QFWB-30 (30W) | 2.81Lx1.70W x 1.13 H 71.3mmx43.3mmx28.8mm | Active | Not Applicable | ITE (Commercial) | 30W | cULus | Level VI | Positive Center | - | Fixed Blade | - | 12V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm | 100mW Max | ROHS3 Compliant | - | ||
![]() QFWB-18-12-US01 Qualtek | In Stock | - | - | 19 Weeks | 0.232lb 105.23g | - | - | - | - | - | 0°C~40°C | 2014 | QFWB-18 (18W) | 2.81Lx1.70W x 1.13 H 71.3mmx43.3mmx28.8mm | Active | Not Applicable | ITE (Commercial) | 18W | cULus | Level VI | Positive Center | - | Fixed Blade | - | 12V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm | 100mW Max | ROHS3 Compliant | - | ||
![]() QAWA-30-5-US01 Qualtek | 170 |
| - | 19 Weeks | - | - | - | - | - | Commercial grade | 0°C~40°C | 2015 | QAWA-30 (30W) | 3.11Lx1.34W x 2.91 H 79.0mmx34.0mmx74.0mm | Active | Not Applicable | ITE (Commercial) | 25W | BSMI, CB, CCC, CE, cULus, FCC, GS, PSE, RCM | Level VI | Positive Center | - | Fixed Blade | 30W | 5V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm | 100mW Max | ROHS3 Compliant | - | ||
![]() QFWB-10-12-US01 Qualtek | 1121 |
| - | 19 Weeks | 0.192lb 87.08g | - | - | - | - | Commercial grade | 0°C~40°C | 2016 | QFWB-10 (10W) | 2.32Lx1.61W x 1.04 H 59.0mmx41.0mmx26.5mm | Active | Not Applicable | ITE (Commercial) | 12W | cULus | Level VI | Positive Center | - | Fixed Blade | 10W | 12V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm | 100mW Max | ROHS3 Compliant | - | ||
![]() QAWA-18-5-US01 Qualtek | 175 |
| - | 19 Weeks | - | - | - | - | - | Commercial grade | 0°C~40°C | 2015 | QAWA-18 (18W) | 2.83Lx1.34W x 2.05 H 72.0mmx34.0mmx52.0mm | Active | Not Applicable | ITE (Commercial) | 15W | BSMI, CB, CCC, CE, cULus, FCC, GS, PSE | Level VI | Positive Center | - | Fixed Blade | - | 5V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm | 100mW Max | ROHS3 Compliant | - | ||
![]() QFWB-65-12-US01 Qualtek | 266 |
| - | 19 Weeks | 0.662lb 300.28g | - | - | - | - | - | 0°C~40°C | - | QFWB-65 (65W) | 4.62Lx1.98W x 1.32 H 117.3mmx50.3mmx33.5mm | Active | Not Applicable | ITE (Commercial) | 60W | cULus | Level VI | Positive Center | - | Fixed Blade | - | 12V | Wall Mount (Class II) | North America | 47.2 1.20m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm | 100mW Max | ROHS3 Compliant | - | ||
![]() QFWB-5-12-US01 Qualtek | 327 |
| - | 19 Weeks | 0.121lb 54.88g | - | - | - | - | Commercial grade | 0°C~40°C | 2016 | QFWB-5 (5W) | 1.54Lx0.94W x 1.65 H 39.2mmx24.0mmx42.0mm | Active | Not Applicable | ITE (Commercial) | 6W | cULus | Level VI | Positive Center | - | Fixed Blade | 5W | 12V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm | 100mW Max | ROHS3 Compliant | - | ||
![]() QADA-65-12-1401 Qualtek | 10 |
| - | 19 Weeks | - | - | - | - | - | Commercial grade | 0°C~40°C | 2015 | QADA-65 (65W) | 4.53Lx2.09W x 1.50 H 115.0mmx53.0mmx38.0mm | Active | Not Applicable | ITE (Commercial) | 60W | BSMI, CB, CCC, CE, cULus, FCC, GS, PSE | Level VI | Positive Center | - | Cord (Sold Separately) | 65W | 12V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm | 210mW Max | ROHS3 Compliant | - | ||
![]() QFWB-5-5-US01 Qualtek | 60 |
| - | 19 Weeks | 0.121lb 54.88g | - | - | - | - | Commercial grade | 0°C~40°C | 2016 | QFWB-5 (5W) | 1.54Lx0.94W x 1.65 H 39.2mmx24.0mmx42.0mm | Active | Not Applicable | ITE (Commercial) | 6W | cULus | Level VI | Positive Center | - | Fixed Blade | 5W | 5V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm | 100mW Max | ROHS3 Compliant | - | ||
![]() QFAW-05-05 Qualtek | In Stock | - | - | 19 Weeks | - | - | - | - | - | Commercial grade | -20°C~40°C | 2016 | QFAW-05 (5W) | 1.18Lx1.18W x 1.52 H 30.0mmx30.0mmx38.6mm | Active | Not Applicable | ITE (Commercial) | - | cULus, FCC | Level VI | - | - | Fixed Blade | 5W | 5V | Wall Mount (Class II) | North America | - | NEMA 1-15P | USB A Receptacle | 100mW Max | ROHS3 Compliant | Lead Free | ||
![]() QFWB-36-12-US01 Qualtek | 758 |
| - | 19 Weeks | 0.397lb 180.08g | - | - | - | - | - | 0°C~40°C | 2014 | QFWB-36 (36W) | 3.82Lx1.78W x 1.26 H 97.1mmx45.1mmx32.0mm | Active | Not Applicable | ITE (Commercial) | 36W | cULus | Level VI | Positive Center | - | Fixed Blade | - | 12V | Wall Mount (Class II) | North America | 47.2 1.20m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm | 100mW Max | ROHS3 Compliant | - |