- Approval Agency
- Efficiency
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Part Status
- Published
- Ratings
- RoHS Status
- Series
Attribute column
Manufacturer
Qualtek LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Voltage-Output 1 | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Power (Watts) | Max Power Dissipation | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Max Output Current | Voltage - Input (Min) | Voltage - Output | Topology | Current - Output 1 | Dimming | Features | Height | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PLC-100S035 Qualtek | In Stock | - | - | Chassis Mount | Chassis Mount | 286V | -35°C~70°C | 2012 | PLC-100 (100W) | 8.68Lx2.66W x 1.46 H 220.5mmx67.5mmx37.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | 100W | Wire Leads | 1 | CB, cULus | 92% | 2kV | 305VAC | 350mA | 90VAC | 143V~286V | AC DC Converter | 350mA | - | OTP, OVP, SCP | 37.084mm | ROHS3 Compliant | IP67 | ||
![]() PLV-040S048 Qualtek | In Stock | - | - | Chassis Mount | Chassis Mount | 48V | -25°C~50°C | 2012 | PLV-040 (40W) | 3.74Lx2.76W x 1.26 H 95.0mmx70.0mmx32.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Voltage | - | 40W | Wire Leads | 1 | cULus | 87% | 2kV | 305VAC | 800mA | 90VAC | - | AC DC Converter | 800mA | - | OCP, OTP, OVP, SCP | 32.004mm | ROHS3 Compliant | IP65 | ||
![]() PLV-040S018 Qualtek | In Stock | - | - | Chassis Mount | Chassis Mount | 18V | -25°C~50°C | 2012 | PLV-040 (40W) | 3.74Lx2.76W x 1.26 H 95.0mmx70.0mmx32.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Voltage | - | 40W | Wire Leads | 1 | cULus | 85% | 2kV | 305VAC | 2A | 90VAC | - | AC DC Converter | 2A | - | OCP, OTP, OVP, SCP | 32.004mm | ROHS3 Compliant | IP65 | ||
![]() PLV-025S048 Qualtek | In Stock | - | - | Chassis Mount | Chassis Mount | 48V | -25°C~50°C | 2012 | PLV-025 (25W) | 3.15Lx3.07W x 1.06 H 80.0mmx78.0mmx27.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Voltage | - | 25W | Wire Leads | 1 | cULus | 84% | 2kV | 305VAC | 520mA | 90VAC | - | AC DC Converter | 520mA | - | OCP, OTP, OVP, SCP | 26.924mm | ROHS3 Compliant | IP65 | ||
![]() PLV-025S036 Qualtek | In Stock | - | - | Chassis Mount | Chassis Mount | 36V | -25°C~50°C | 2012 | PLV-025 (25W) | 3.15Lx3.07W x 1.06 H 80.0mmx78.0mmx27.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Voltage | - | 25W | Wire Leads | 1 | cULus | 83% | 2kV | 305VAC | 700mA | 90VAC | - | AC DC Converter | 700mA | - | OCP, OTP, OVP, SCP | 26.924mm | ROHS3 Compliant | IP65 | ||
![]() PLV-040S036 Qualtek | In Stock | - | - | Chassis Mount | Chassis Mount | 36V | -25°C~50°C | 2012 | PLV-040 (40W) | 3.74Lx2.76W x 1.26 H 95.0mmx70.0mmx32.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Voltage | - | 40W | Wire Leads | 1 | cULus | 87% | 2kV | 305VAC | 1.05A | 90VAC | - | AC DC Converter | 1.05A | - | OCP, OTP, OVP, SCP | 32.004mm | ROHS3 Compliant | IP65 | ||
![]() PLV-025S018 Qualtek | In Stock | - | - | Chassis Mount | Chassis Mount | 18V | -25°C~50°C | 2012 | PLV-025 (25W) | 3.15Lx3.07W x 1.06 H 80.0mmx78.0mmx27.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Voltage | - | 25W | Wire Leads | 1 | cULus | 80% | 2kV | 305VAC | 1.4A | 90VAC | - | AC DC Converter | 1.4A | - | OCP, OTP, OVP, SCP | 26.924mm | ROHS3 Compliant | IP65 | ||
![]() PLC-040S333D Qualtek | In Stock | - | - | - | Chassis Mount | - | -25°C~50°C | 2012 | PLC-040 D (40W) | 3.74Lx2.76W x 1.26 H 95.0mmx70.0mmx32.0mm | Obsolete | 1 (Unlimited) | - | Constant Current | 40W | - | Wire Leads | 1 | cULus | 84% | 2kV | 305VAC | - | 90VAC | 4V~11V | AC DC Converter | - | Analog | OTP, OVP, SCP | - | ROHS3 Compliant | IP65 | ||
![]() PLC-035S045D Qualtek | In Stock | - | - | - | Chassis Mount | - | -35°C~70°C | 2012 | PLC-035 D (35W) | 7.83Lx1.67W x 1.34 H 199.0mmx42.5mmx34.0mm | Obsolete | 1 (Unlimited) | - | Constant Current | 35W | - | Wire Leads | 1 | CB, cULus | 87% | 2kV | 305VAC | - | 90VAC | 26V~78V | AC DC Converter | - | Analog | OTP, OVP, SCP | - | ROHS3 Compliant | IP67 | ||
![]() PLC-040S105D Qualtek | In Stock | - | - | - | Chassis Mount | - | -25°C~50°C | 2012 | PLC-040 D (40W) | 3.74Lx2.76W x 1.26 H 95.0mmx70.0mmx32.0mm | Obsolete | 1 (Unlimited) | - | Constant Current | 40W | - | Wire Leads | 1 | cULus | 87% | 2kV | 305VAC | - | 90VAC | 12V~36V | AC DC Converter | - | Analog | OTP, OVP, SCP | - | ROHS3 Compliant | IP65 | ||
![]() PLC-025S175D Qualtek | In Stock | - | - | - | Chassis Mount | - | -25°C~50°C | 2012 | PLC-025 D (25W) | 3.15Lx3.07W x 1.06 H 80.0mmx78.0mmx27.0mm | Obsolete | 1 (Unlimited) | - | Constant Current | 25W | - | Wire Leads | 1 | cULus | 81% | 2kV | 305VAC | - | 90VAC | 5V~14V | AC DC Converter | - | Analog | OTP, OVP, SCP | - | ROHS3 Compliant | IP65 | ||
![]() PLC-035S175D Qualtek | In Stock | - | - | - | Chassis Mount | - | -35°C~70°C | 2012 | PLC-035 D (35W) | 7.83Lx1.67W x 1.34 H 199.0mmx42.5mmx34.0mm | Obsolete | 1 (Unlimited) | - | Constant Current | 35W | - | Wire Leads | 1 | CB, cULus | 84% | 2kV | 305VAC | - | 90VAC | 7V~20V | AC DC Converter | - | Analog | OTP, OVP, SCP | - | ROHS3 Compliant | IP67 | ||
![]() PLC-025S062D Qualtek | In Stock | - | - | - | Chassis Mount | - | -25°C~50°C | 2012 | PLC-025 D (25W) | 3.15Lx3.07W x 1.06 H 80.0mmx78.0mmx27.0mm | Obsolete | 1 (Unlimited) | - | Constant Current | 25W | - | Wire Leads | 1 | cULus | 83% | 2kV | 305VAC | - | 90VAC | 13V~40V | AC DC Converter | - | Analog | OTP, OVP, SCP | - | ROHS3 Compliant | IP65 | ||
![]() PLC-035S290D Qualtek | In Stock | - | - | - | Chassis Mount | - | -35°C~70°C | 2012 | PLC-035 D (35W) | 7.83Lx1.67W x 1.34 H 199.0mmx42.5mmx34.0mm | Obsolete | 1 (Unlimited) | - | Constant Current | 35W | - | Wire Leads | 1 | CB, cULus | 82% | 2kV | 305VAC | - | 90VAC | 4V~12V | AC DC Converter | - | Analog | OTP, OVP, SCP | - | ROHS3 Compliant | IP67 | ||
![]() PLC-035S140D Qualtek | In Stock | - | - | - | Chassis Mount | - | -35°C~70°C | 2012 | PLC-035 D (35W) | 7.83Lx1.67W x 1.34 H 199.0mmx42.5mmx34.0mm | Obsolete | 1 (Unlimited) | - | Constant Current | 35W | - | Wire Leads | 1 | CB, cULus | 85% | 2kV | 305VAC | - | 90VAC | 8V~24V | AC DC Converter | - | Analog | OTP, OVP, SCP | - | ROHS3 Compliant | IP67 | ||
![]() PLC-040S128D Qualtek | In Stock | - | - | - | Chassis Mount | - | -25°C~50°C | 2012 | PLC-040 D (40W) | 3.74Lx2.76W x 1.26 H 95.0mmx70.0mmx32.0mm | Obsolete | 1 (Unlimited) | - | Constant Current | 40W | - | Wire Leads | 1 | cULus | 87% | 2kV | 305VAC | - | 90VAC | 10V~29V | AC DC Converter | - | Analog | OTP, OVP, SCP | - | ROHS3 Compliant | IP65 | ||
![]() PLV-040S024 Qualtek | In Stock | - | - | Chassis Mount | Chassis Mount | 24V | -25°C~50°C | 2012 | PLV-040 (40W) | 3.74Lx2.76W x 1.26 H 95.0mmx70.0mmx32.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Voltage | - | 40W | Wire Leads | 1 | cULus | 86% | 2kV | 305VAC | 1.5A | 90VAC | - | AC DC Converter | 1.5A | - | OCP, OTP, OVP, SCP | 32.004mm | ROHS3 Compliant | IP65 | ||
![]() PLC-040S045D Qualtek | In Stock | - | - | - | Chassis Mount | - | -25°C~50°C | 2012 | PLC-040 D (40W) | 3.74Lx2.76W x 1.26 H 95.0mmx70.0mmx32.0mm | Obsolete | 1 (Unlimited) | - | Constant Current | 40W | - | Wire Leads | 1 | cULus | 88% | 2kV | 305VAC | - | 90VAC | 30V~89V | AC DC Converter | - | Analog | OTP, OVP, SCP | - | ROHS3 Compliant | IP65 | ||
![]() PLC-025S140D Qualtek | In Stock | - | - | - | Chassis Mount | - | -25°C~50°C | 2012 | PLC-025 D (25W) | 3.15Lx3.07W x 1.06 H 80.0mmx78.0mmx27.0mm | Obsolete | 1 (Unlimited) | - | Constant Current | 25W | - | Wire Leads | 1 | cULus | 81% | 2kV | 305VAC | - | 90VAC | 6V~18V | AC DC Converter | - | Analog | OTP, OVP, SCP | - | ROHS3 Compliant | IP65 | ||
![]() PLC-025S105D Qualtek | In Stock | - | - | - | Chassis Mount | - | -25°C~50°C | 2012 | PLC-025 D (25W) | 3.15Lx3.07W x 1.06 H 80.0mmx78.0mmx27.0mm | Obsolete | 1 (Unlimited) | - | Constant Current | 25W | - | Wire Leads | 1 | cULus | 82% | 2kV | 305VAC | - | 90VAC | 8V~24V | AC DC Converter | - | Analog | OTP, OVP, SCP | - | ROHS3 Compliant | IP65 |