- Approval Agency
- Efficiency
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Part Status
- Published
- Ratings
- RoHS Status
- Series
Attribute column
Manufacturer
Qualtek LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Voltage-Output 1 | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Max Power Dissipation | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Max Output Current | Voltage - Input (Min) | Voltage - Output | Topology | Current - Output 1 | Dimming | Features | Height | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PLC-040S222D Qualtek | In Stock | - | - | - | Chassis Mount | - | -25°C~50°C | 2012 | PLC-040 D (40W) | 3.74Lx2.76W x 1.26 H 95.0mmx70.0mmx32.0mm | Obsolete | 1 (Unlimited) | - | Constant Current | - | - | 40W | - | Wire Leads | 1 | cULus | 85% | 2kV | 305VAC | - | 90VAC | 6V~16V | AC DC Converter | - | Analog | OTP, OVP, SCP | - | - | - | ROHS3 Compliant | IP65 | ||
![]() PLC-035S210D Qualtek | In Stock | - | - | - | Chassis Mount | - | -35°C~70°C | 2012 | PLC-035 D (35W) | 7.83Lx1.67W x 1.34 H 199.0mmx42.5mmx34.0mm | Obsolete | 1 (Unlimited) | - | Constant Current | - | - | 35W | - | Wire Leads | 1 | CB, cULus | 84% | 2kV | 305VAC | - | 90VAC | 6V~18V | AC DC Converter | - | Analog | OTP, OVP, SCP | - | - | - | ROHS3 Compliant | IP67 | ||
![]() PLC-040S166D Qualtek | In Stock | - | - | - | Chassis Mount | - | -25°C~50°C | 2012 | PLC-040 D (40W) | 3.74Lx2.76W x 1.26 H 95.0mmx70.0mmx32.0mm | Obsolete | 1 (Unlimited) | - | Constant Current | - | - | 40W | - | Wire Leads | 1 | cULus | 86% | 2kV | 305VAC | - | 90VAC | 8V~23V | AC DC Converter | - | Analog | OTP, OVP, SCP | - | - | - | ROHS3 Compliant | IP65 | ||
![]() PLC-025S105D Qualtek | In Stock | - | - | - | Chassis Mount | - | -25°C~50°C | 2012 | PLC-025 D (25W) | 3.15Lx3.07W x 1.06 H 80.0mmx78.0mmx27.0mm | Obsolete | 1 (Unlimited) | - | Constant Current | - | - | 25W | - | Wire Leads | 1 | cULus | 82% | 2kV | 305VAC | - | 90VAC | 8V~24V | AC DC Converter | - | Analog | OTP, OVP, SCP | - | - | - | ROHS3 Compliant | IP65 | ||
![]() PLC-035S245D Qualtek | In Stock | - | - | - | Chassis Mount | - | -35°C~70°C | 2012 | PLC-035 D (35W) | 7.83Lx1.67W x 1.34 H 199.0mmx42.5mmx34.0mm | Obsolete | 1 (Unlimited) | - | Constant Current | - | - | 35W | - | Wire Leads | 1 | CB, cULus | 83% | 2kV | 305VAC | - | 90VAC | 5V~15V | AC DC Converter | - | Analog | OTP, OVP, SCP | - | - | - | ROHS3 Compliant | IP67 | ||
![]() PLC-025S045D Qualtek | In Stock | - | - | - | Chassis Mount | - | -25°C~50°C | 2012 | PLC-025 D (25W) | 3.15Lx3.07W x 1.06 H 80.0mmx78.0mmx27.0mm | Obsolete | 1 (Unlimited) | - | Constant Current | - | - | 25W | - | Wire Leads | 1 | cULus | 84% | 2kV | 305VAC | - | 90VAC | 19V~56V | AC DC Converter | - | Analog | OTP, OVP, SCP | - | - | - | ROHS3 Compliant | IP65 | ||
![]() PLV-040S012 Qualtek | In Stock | - | - | Chassis Mount | Chassis Mount | 12V | -25°C~50°C | 2012 | PLV-040 (40W) | 3.74Lx2.76W x 1.26 H 95.0mmx70.0mmx32.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Voltage | - | - | - | 40W | Wire Leads | 1 | cULus | 84% | 2kV | 305VAC | 3A | 90VAC | - | AC DC Converter | 3A | - | OCP, OTP, OVP, SCP | 32.004mm | - | - | ROHS3 Compliant | IP65 | ||
![]() PLC-035S105D Qualtek | In Stock | - | - | - | Chassis Mount | - | -35°C~70°C | 2012 | PLC-035 D (35W) | 7.83Lx1.67W x 1.34 H 199.0mmx42.5mmx34.0mm | Obsolete | 1 (Unlimited) | - | Constant Current | - | - | 35W | - | Wire Leads | 1 | CB, cULus | 86% | 2kV | 305VAC | - | 90VAC | 11V~33V | AC DC Converter | - | Analog | OTP, OVP, SCP | - | - | - | ROHS3 Compliant | IP67 | ||
![]() PLC-100S280 Qualtek | In Stock | - | - | Chassis Mount | Chassis Mount | 36V | -35°C~70°C | 2012 | PLC-100 (100W) | 8.68Lx2.66W x 1.46 H 220.5mmx67.5mmx37.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | - | 100W | Wire Leads | 1 | CB, cULus | 91% | 2kV | 305VAC | 2.8A | 90VAC | 18V~36V | AC DC Converter | 2.8A | - | OTP, OVP, SCP | 37.084mm | - | - | ROHS3 Compliant | IP67 | ||
![]() PLC-035S035 Qualtek | In Stock | - | - | Chassis Mount | Chassis Mount | 100V | -35°C~70°C | 2012 | PLC-035 (35W) | 7.83Lx1.67W x 1.34 H 199.0mmx42.5mmx34.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 70°C | -35°C | 35W | 35W | Wire Leads | 1 | cULus | 88% | 2kV | 305VAC | 350mA | 90VAC | 33V~100V | AC DC Converter | 350mA | - | OTP, OVP, SCP | 34.036mm | 198.882mm | 42.418mm | ROHS3 Compliant | IP67 | ||
![]() PLC-050S280D Qualtek | In Stock | - | - | - | Chassis Mount | - | -35°C~70°C | 2012 | PLC-050 D (50W) | 7.83Lx1.67W x 1.34 H 199.0mmx42.5mmx34.0mm | Obsolete | 1 (Unlimited) | - | Constant Current | - | - | 50W | - | Wire Leads | 1 | cULus | 84% | 2kV | 305VAC | - | 90VAC | 6V~18V | AC DC Converter | - | Analog | OTP, OVP, SCP | - | - | - | ROHS3 Compliant | IP67 | ||
![]() PLV-025S024 Qualtek | In Stock | - | - | Chassis Mount | Chassis Mount | 24V | -25°C~50°C | 2012 | PLV-025 (25W) | 3.15Lx3.07W x 1.06 H 80.0mmx78.0mmx27.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Voltage | 50°C | -25°C | 25W | 25W | Wire Leads | 1 | cULus | 81% | 2kV | 305VAC | 1.05A | 90VAC | 24V | AC DC Converter | 1.05A | - | OCP, OTP, OVP, SCP | 26.924mm | 80.01mm | 77.978mm | ROHS3 Compliant | IP65 | ||
![]() PLC-050S175D Qualtek | In Stock | - | - | - | Chassis Mount | - | -35°C~70°C | 2012 | PLC-050 D (50W) | 7.83Lx1.67W x 1.34 H 199.0mmx42.5mmx34.0mm | Obsolete | 1 (Unlimited) | - | Constant Current | - | - | 50W | - | Wire Leads | 1 | cULus | 87% | 2kV | 305VAC | - | 90VAC | 10V~29V | AC DC Converter | - | Analog | OTP, OVP, SCP | - | - | - | ROHS3 Compliant | IP67 | ||
![]() PLC-050S045D Qualtek | In Stock | - | - | - | Chassis Mount | - | -35°C~70°C | 2012 | PLC-050 D (50W) | 7.83Lx1.67W x 1.34 H 199.0mmx42.5mmx34.0mm | Obsolete | 1 (Unlimited) | - | Constant Current | - | - | 50W | - | Wire Leads | 1 | cULus | 88% | 2kV | 305VAC | - | 90VAC | 37V~110V | AC DC Converter | - | Analog | OTP, OVP, SCP | - | - | - | ROHS3 Compliant | IP67 | ||
![]() PLV-025S012 Qualtek | In Stock | - | - | Chassis Mount | Chassis Mount | 12V | -25°C~50°C | 2012 | PLV-025 (25W) | 3.15Lx3.07W x 1.06 H 80.0mmx78.0mmx27.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Voltage | 50°C | -25°C | 25W | 25W | Wire Leads | 1 | cULus | 80% | 2kV | 305VAC | 2.08A | 90VAC | 12V | AC DC Converter | 2.08A | - | OCP, OTP, OVP, SCP | 26.924mm | 80.01mm | 77.978mm | ROHS3 Compliant | IP65 | ||
![]() PLC-050S420D Qualtek | In Stock | - | - | - | Chassis Mount | - | -35°C~70°C | 2012 | PLC-050 D (50W) | 7.83Lx1.67W x 1.34 H 199.0mmx42.5mmx34.0mm | Obsolete | 1 (Unlimited) | - | Constant Current | - | - | 50W | - | Wire Leads | 1 | cULus | 83% | 2kV | 305VAC | - | 90VAC | 4V~12V | AC DC Converter | - | Analog | OTP, OVP, SCP | - | - | - | ROHS3 Compliant | IP67 | ||
![]() PLC-050S110D Qualtek | In Stock | - | - | - | Chassis Mount | - | -35°C~70°C | 2012 | PLC-050 D (50W) | 7.83Lx1.67W x 1.34 H 199.0mmx42.5mmx34.0mm | Obsolete | 1 (Unlimited) | - | Constant Current | - | - | 50W | - | Wire Leads | 1 | cULus | 87% | 2kV | 305VAC | - | 90VAC | 16V~48V | AC DC Converter | - | Analog | OTP, OVP, SCP | - | - | - | ROHS3 Compliant | IP67 | ||
![]() PLC-050S330D Qualtek | In Stock | - | - | - | Chassis Mount | - | -35°C~70°C | 2012 | PLC-050 D (50W) | 7.83Lx1.67W x 1.34 H 199.0mmx42.5mmx34.0mm | Obsolete | 1 (Unlimited) | - | Constant Current | - | - | 50W | - | Wire Leads | 1 | cULus | 84% | 2kV | 305VAC | - | 90VAC | 5V~15V | AC DC Converter | - | Analog | OTP, OVP, SCP | - | - | - | ROHS3 Compliant | IP67 | ||
![]() PLC-050S210D Qualtek | In Stock | - | - | - | Chassis Mount | - | -35°C~70°C | 2012 | PLC-050 D (50W) | 7.83Lx1.67W x 1.34 H 199.0mmx42.5mmx34.0mm | Obsolete | 1 (Unlimited) | - | Constant Current | - | - | 50W | - | Wire Leads | 1 | cULus | 86% | 2kV | 305VAC | - | 90VAC | 8V~24V | AC DC Converter | - | Analog | OTP, OVP, SCP | - | - | - | ROHS3 Compliant | IP67 | ||
![]() PLC-050S035 Qualtek | In Stock | - | - | Chassis Mount | Chassis Mount | 142V | -35°C~70°C | 2012 | PLC-050 (50W) | 7.83Lx1.67W x 1.34 H 199.0mmx42.5mmx34.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | - | - | - | 50W | Wire Leads | 1 | cULus | 89% | 2kV | 305VAC | 350mA | 90VAC | 47V~142V | AC DC Converter | 350mA | - | OTP, OVP, SCP | 34.036mm | - | - | ROHS3 Compliant | IP67 |