- Factory Pack QuantityFactory Pack Quantity
- Packaging
- RoHS
- Tradename
- Unit Weight
- Data Rate
- Operating Temperature
- Sensitivity
- Antenna Type
- Base Product Number
- Current - Receiving
- Current - Transmitting
Attribute column
Manufacturer
Quectel Embedded - System On Chip (SoC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Antenna Connector Type | Base Product Number | Dimensions | Factory Pack QuantityFactory Pack Quantity | Interface Type | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Package | Product Status | RoHS | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Usage Level | Operating Temperature | Packaging | Series | Type | Voltage - Supply | Frequency | Operating Supply Voltage | Memory Size | Output Power | Data Rate | Utilized IC / Part | Protocol | Frequency Range | Screening Level | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EP06ELA-512-SGA Quectel | 5000 | - | - | Card Edge | Module | - | EP06 | - | 250 | - | - | Quectel | - | - | - | Tray | Active | Details | - | - | - | Wireless communication module | 0.360853 oz | - | -35°C ~ 75°C | Reel | - | - | 3.1V ~ 4.4V | - | - | - | - | 300Mbps | - | BeiDou, Galileo, GLONASS, GPS, GNSS, HSPA+, LTE, WCDMA | - | - | - | Cellular, Navigation | Antenna Not Included | - | I²C, PCM, USB | 31.3mA | 31.3mA | - | ||
![]() EG21GGB-MINIPCIE-S Quectel | 149 |
| - | Card Edge | Module | - | EG21 | - | 100 | - | - | Quectel | - | - | Socket Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | Mini PCIe | - | - | Wireless communication module | 0.368613 oz | Industrial grade | -40 to 80 °C | Reel | - | LTE Cat 1 Module | 3V ~ 3.6V | - | 3.8 V | - | - | 42Mbps | - | BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GPRS, GSM, HSPA+, LTE, UMTS, WCDMA | 700/800/850/900/1700/1800/1900/2100/2600 MHz | Industrial | 33dBm | Cellular, Navigation | Antenna Not Included | -110.5dBm | I²C, PCM, UART, USB | - | - | - | ||
![]() UC200TEMAA-N06-MN0AA Quectel | In Stock | - | - | Surface Mount | Module | - | UC200 | 32 mm x 29 mm x 2.4 mm | 100 | ADC, I2C, PCM, SDIO, UART, USB 2.0 | + 75 C | Quectel | - 35 C | - | - | Tray | Obsolete | Details | - | 4.5 V | 3.4 V | Wireless communication module | 0.370377 oz | - | -35°C ~ 75°C | Reel | UC200T | - | 3.4V ~ 4.5V | 900MHz, 1.8GHz | - | - | - | 21Mbps | - | EDGE, GPRS, GSM, HSPA+, LTE, UMTS, WCDMA | - | - | - | Cellular | Antenna Not Included | - | ADC, I²C, PCM, SDIO, UART, USB | - | - | - | ||
![]() UC200TGLAA-N06-MN0AA Quectel | In Stock | - | - | Surface Mount | Module | - | UC200 | 32 mm x 29 mm x 2.4 mm | 100 | ADC, I2C, PCM, SDIO, UART, USB 2.0 | + 75 C | Quectel | - 35 C | - | Surface Mount | Tray | Obsolete | Details | LCC | 4.5 V | 3.4 V | Wireless communication module | 0.370377 oz | Industrial grade | -35 to 75 °C | Cut Tape | UC200T | UMTS/HSPA Module | 3.4V ~ 4.5V | 850MHz, 900MHz, 1.8GHz, 1.9GHz | 3.8 V | - | - | 21Mbps | - | EDGE, GPRS, GSM, HSPA+, LTE, UMTS, WCDMA | 2100/1900/850/900/850/900/1800/1900 MHz | Industrial | - | Cellular | Antenna Not Included | - | ADC, I²C, PCM, SDIO, UART, USB | - | - | - | ||
![]() EM05CEFA-512-SGA Quectel | In Stock | - | - | - | - | - | - | - | 250 | USB | - | - | - | Yes | Socket Mount | - | - | Details | - | - | - | Wireless communication module | 0.222931 oz | Industrial grade | -40 to 85 °C | Tray | - | LTE Cat 4 M.2 Module | - | - | 2.5 V | - | - | 150 Mbps | - | - | - | Industrial | - | - | - | -102.7/-110/-109 dBm | - | - | - | - | ||
![]() EM20GRA-512-SGAS Quectel | In Stock | - | - | - | - | - | - | - | 100 | - | - | - | - | Yes | - | - | - | Details | - | - | - | Wireless communication module | 0.222931 oz | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EM05EFA-512-SGAS Quectel | 254 | - | - | Card Edge | Module | - | EM05 | - | 100 | USB 2.0 | - | Quectel | - | - | Socket Mount | Tray | Active | Details | - | - | - | Wireless communication module | 0.222931 oz | - | -40 to 85 °C | Reel | - | IoT/M2M-Optimized LTE Cat 4 M.2 Module | 3.135V ~ 4.4V | - | 3.6, 3 V | - | - | 150 Mbps | - | BeiDou, Galileo, GLONASS, GPS, GNSS, HSPA+, LTE, WCDMA | 700, 800, 900, 1800, 2100, 2600 MHz | Extended | - | Cellular, Navigation | Antenna Not Included | -109.5 dBm | USB | 20mA | 20mA | - |