- Mounting
- Operating Temperature
- Pin Count
- Screening Level
- Supplier Package
- Usage Level
- Antenna Connector Type
- Antenna Type
- Brand
- Current - Receiving
- Current - Transmitting
- Data Rate
Attribute column
Manufacturer
Quectel Logic - Signal Switches, Multiplexers, Decoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Antenna Connector Type | Brand | Dimensions | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Package | Product Status | Protocol - Sub GHz | Protocol - WiFi - 802.11 | RoHS | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Usage Level | Operating Temperature | Packaging | Series | Subcategory | Voltage - Supply | Frequency | Pin Count | Operating Supply Voltage | Memory Size | Output Power | Data Rate | Utilized IC / Part | Product Type | Protocol | Screening Level | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M66DSFATEA-04-STD Quectel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | LCC | - | - | - | - | Industrial grade | -40 to 85 °C | - | - | - | - | - | 52 | - | - | - | - | - | - | - | Industrial | - | - | - | - | - | - | - | - | - | ||
![]() M66DSFA-04-STD Quectel | In Stock | - | - | Surface Mount | Module | Pad | Quectel | 17.7 mm x 15.8 mm x 2.3 mm | 250 | ADC, Audio, UART | Quectel | + 85 C | Quectel | - 40 C | Yes | Surface Mount | Tape & Reel (TR) | Obsolete | - | - | Details | LCC | 4 V | 4 V | Wireless communication module | 0.044092 oz | Industrial grade | -40 to 85 °C | Cut Tape | M66 | Wireless & RF Modules | 3.3V ~ 4.6V | 850MHz, 900MHz, 1.8GHz, 1.9GHz | 52 | 4 V | - | 2 W | 85.6kbps | - | Sub-GHz Modules | Bluetooth v3.0, GSM, GPRS | Industrial | 2W | Bluetooth, Cellular | Antenna Not Included | -109dBm | UART | 1.2mA ~ 1.3mA | - | - | Sub-GHz Modules |