- Subcategory
- Series
- Applications
- Features
- Gain
- Number of Bands
- VSWR
- Antenna Type
- Frequency (Center/Band)
- Frequency Group
- Frequency Range
- Height (Max)
Attribute column
Manufacturer
Quectel RF Antennas
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Antenna Connector Type | Brand | Cable Types | Center Frequency | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mechanical Style | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Protocol - Sub GHz | Protocol - WiFi - 802.11 | Operating Temperature | Packaging | Series | Termination | Temperature Coefficient | Type | Resistance | Color | Applications | Capacitance | Subcategory | Power Rating | Ingress Protection | Style | Resistor Type | Frequency | Termination Style | Polarization | Impedance | Cable Length | Product Type | Gain | Frequency Range | Channel Type | RF Family/Standard | Cable Diameter | Antenna Type | VSWR | Resistance Tolerance | Number of Bands | Frequency Group | Frequency (Center/Band) | Return Loss | Product | Features | Product Category | Product Length | Product Width | IP Rating | Diameter | Height | Length | Width | Height (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() YE0011AA Quectel | 1100 |
| - | Connector Mount | SMA Male | Quectel | - | 868 MHz, 933 MHz, 1800 MHz, 1900 MHz, 2200 MHz, 2500 MHz | 100 | Quectel | + 80 C | Whip | Quectel | - 20 C | Panel Mount | Bag | Active | - | - | - | - | - | SMA Male | - | Passive Antenna | - | - | 3G | - | Antennas | - | IP65 | Stubby Right Angle | - | - | Connector | - | 50 Ohms | - | Cellular Antennas - GSM, LTE, 2G/3G/4G/5G | 3dBi | 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz | - | Cellular | - | Whip, Right Angle | 3.5 | - | 2 | UHF (300MHz ~ 1GHz), UHF (1GHz ~ 2GHz) | 892MHz, 1.94GHz | - | Indoor Antennas | - | Antennas | - | - | - | 10 mm | - | 50 mm | 16.6 mm | 1.969" (50.00mm) | ||
![]() YCGA002AA Quectel | 3873 |
| - | Surface Mount | - | - | - | - | - | - | - | - | Quectel | - | - | Tray | Active | - | - | - | - | - | - | 25 ppm/K | - | 4.75 kOhm | - | GNSS, GPS | - | Antennas | 0.125 W | - | - | Sulfur Resistant | - | - | - | - | - | - | - | 1.559GHz ~ 1.606GHz | - | Navigation | - | Ceramic Patch | - | 1 | 1 | UHF (1GHz ~ 2GHz) | 1.5825GHz | - | - | - | - | 2 | 1.25 | - | - | - | - | - | 0.157 (4.00mm) | ||
![]() YCG012AA Quectel | In Stock | - | - | - | - | Quectel | - | - | 1000 | Quectel | - | - | - | - | - | - | - | - | - | -65 to 150 °C | - | - | - | - | - | - | White | - | - | Antennas | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.17 mm | - | - | - | - | - | - | - | - | - | Antennas | - | - | - | - | - | - | - | - | ||
![]() YF0002DA Quectel | 1128 |
| - | - | - | Quectel | - | - | 1000 | Quectel | - | - | - | - | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | 820 pF | Antennas | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Antennas | 1.6 mm | 1.6 x 0.81 x 0.86 | - | - | - | - | - | - | ||
![]() YF0002BA Quectel | 1128 |
| - | - | - | Quectel | - | - | 1000 | Quectel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Antennas | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | - | - | - | - | - | - | - | Antennas | - | - | - | - | - | - | - | - | ||
![]() YG0035AA Quectel | 425 |
| - | Magnetic | - | Quectel | - | - | 1000 | Quectel | - | - | Quectel | - | - | Bag | Active | - | - | - | - | - | SMA Male | - | - | - | - | BeiDou, Galileo, GLONASS, GNSS, GPS | - | Antennas | - | IP64 | - | - | - | - | - | - | - | - | 1.5dBi, 1.5dBi | - | - | Navigation | - | Dome | 2 | - | 2 | UHF (1GHz ~ 2GHz) | 1.561GHz, 1.575GHz | - | - | Cable - 3m, LNA | Antennas | - | - | - | - | - | - | - | 0.673 (17.10mm) | ||
![]() YB0009AA Quectel | 45 |
| - | Screw Mount | SMA Male | - | 310 mm RG174 x 2 | 868 MHz, 900 MHz, 915 MHz, 1800 MHz, 1900 MHz, 2200 MHz, 1575 MHz | - | - | + 80 C | Module | Quectel | - 20 C | Direct / Permanent Mount | Bag | Active | UHF | - | - | - | - | SMA Male | - | MIMO Antenna | - | - | Bluetooth, GNSS, GPS, LTE, Wi-Fi | - | Antennas | - | IP66 | Dome | - | - | Connector | Circular, Linear | 50 Ohms | - | Multiprotocol Antennas | 3dBi, 1dBi, 1dBi, 3dBi | 824MHz ~ 1GHz, 1.558GHz ~ 1.566GHz, 1.572GHz ~ 1.58GHz, 1.71GHz ~ 2.7GHz | - | Cellular, Navigation | - | Dome | 2 | - | 4 | Wide Band | 892MHz, 1.561GHz, 1.575GHz, 2.2GHz | - | Outdoor Antennas | Cable - 310mm, LNA | - | - | - | IP66 | - | - | 48 mm | 33 mm | 1.890 (48.00mm) | ||
![]() YG0032AA Quectel | 299 |
| - | Adhesive | - | Quectel | - | - | 1000 | Quectel | - | - | Quectel | - | - | Bag | Active | - | - | - | - | - | IPEX | - | - | - | - | Beidou, GPS | - | Antennas | - | - | - | - | - | - | - | - | - | - | 2dBi, 2dBi | 1.556GHz ~ 1.566GHz, 1.57GHz ~ 1.58GHz | - | Navigation | - | Ceramic Patch | 1.5, 2 | - | 2 | UHF (1GHz ~ 2GHz) | 1.561GHz, 1.575GHz | - | - | Cable - 55mm, LNA | Antennas | - | - | - | - | - | - | - | 0.260 (6.60mm) | ||
![]() YF0026AA Quectel | 2434 |
| - | Surface Mount | IPEX MHF I | Quectel | - | - | 3000 | Quectel | + 85 C | - | Quectel | - 30 C | Adhesive Mount | Bag | Active | - | WiFi | - | - | - | IPEX MHF1 | - | - | - | - | Wi-Fi | - | Antennas | - | - | - | - | 2400 MHz to 2500 MHz, 5150 MHz to 5850 MHz, 5925 MHz to 7125 MHz | IPEX MHF I | Linear | 50 Ohms | - | - | 5.5dBi | 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz, 5.925GHz ~ 7.125GHz | - | WiFi | - | Flat Patch | 2 | - | 3 | UHF (2GHz ~ 3GHz), SHF (f > 4GHz) | 2.45GHz, 5.5GHz, 6.525GHz | - | PCB Antennas | Cable - 100mm | Antennas | - | - | - | - | - | - | - | 0.005" (0.12mm) | ||
![]() YC0013AA Quectel | 24 |
| - | Surface Mount | - | Quectel | - | 1.5825 GHz | 1000 | Quectel | + 85 C | - | Quectel | - 40 C | PCB Mount | - | Active | - | - | - | - | - | Solder | - | Chip Antenna | - | - | GNSS | - | Antennas | - | - | - | - | - | SMD/SMT | Linear | 50 Ohms | - | - | 1.19dBi | 1.559GHz ~ 1.606GHz | - | Navigation | - | Chip | - | - | 1 | UHF (1GHz ~ 2GHz) | 1.5825GHz | -10.2dB | PCB Antennas | - | Antennas | - | - | - | - | 0.6 mm | 3.2 mm | 1.6 mm | 0.024" (0.60mm) | ||
![]() YB0022AA Quectel | 51 |
| - | Screw Mount | FME Female | Quectel | - | 1.55 GHz, 1.561 GHz, 1.575 GHz, 1.602 GHz, 4.275 GHz | 100 | Quectel | + 85 C | - | Quectel | - 20 C | Screw Mount | Bag | Active | - | WiFi | - | - | - | FME Female | - | Combo Antenna | - | - | GNSS, LTE, Wi-Fi | - | Antennas | - | IP67 | - | - | 700 MHz to 2700 MHz, 2400 MHz to 5850 MHz, 1561 MHz, 1575.42 MHz, 1602 MHz | - | Circular, Linear | 50 Ohms | 1 m | Cellular Antennas - GSM, LTE, 2G/3G/4G/5G | 2.5dBi, 20dBi, 3dBi | 700MHz ~ 2.7GHz, 2.4GHz ~ 5.85GHz | - | Cellular, Navigation, WiFi | - | Module | 2, 3, 4 | - | 5 | Wide Band | 1.55GHz, 1.561GHz, 1.575GHz, 1.602GHz, 4.275GHz | - | Outdoor Antennas | Cable - 1m | Antennas | - | - | IP67 | - | - | - | - | 1.693" (43.00mm) | ||
![]() YB0032AA Quectel | 99 |
| - | Screw Mount | - | Quectel | - | - | 100 | Quectel | - | - | Quectel | - | - | Bag | Active | - | - | - | - | - | SMA Male | - | - | - | - | LTE | - | Antennas | - | IP67 | - | - | - | - | - | - | - | Cellular Antennas - GSM, LTE, 2G/3G/4G/5G | 3dBi | 700MHz ~ 2.7GHz | - | Cellular | - | Module | 3 | - | 1 | UHF (1GHz ~ 2GHz) | 1.55GHz | - | - | Cable - 2m | Antennas | - | - | - | - | - | - | - | 1.693" (43.00mm) | ||
![]() YF0011AA Quectel | 2676 |
| - | Adhesive | - | Quectel | - | - | 3000 | Quectel | - | - | Quectel | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | U.FL | - | - | - | - | Wi-Fi | - | Antennas | - | - | - | - | - | - | - | - | - | - | 7dBi, 7dBi | 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz | - | WiFi | - | Flat Patch | 2 | - | 2 | Wide Band | 2.45GHz, 5.5GHz | - | - | - | Antennas | - | - | - | - | - | - | - | 0.005 (0.12mm) | ||
![]() YCGO014AA Quectel | 95 |
| - | Adhesive | - | Quectel | - | - | 100 | Quectel | - | - | Quectel | - | - | Tray | Active | - | - | - | - | - | IPEX-1 | - | - | - | - | BeiDou, Galileo, GLONASS, GNSS, GPS | - | Antennas | - | - | - | - | - | - | - | - | - | - | 1.35dBi, 2.24dBi | 1.166GHz ~ 1.186GHz, 1.559GHz ~ 1.606GHz | - | Navigation | - | Ceramic Patch | 2 | - | 2 | UHF (1GHz ~ 2GHz) | 1.176GHz, 1.582GHz | - | - | - | Antennas | - | - | - | - | - | - | - | 0.768 (19.50mm) | ||
![]() YCGO004AA Quectel | 54 |
| - | Adhesive | - | Quectel | - | - | 1000 | Quectel | - | - | Quectel | - | - | Bag | Active | - | - | - | - | - | IPEX | - | - | - | - | GNSS, GPS | - | Antennas | - | - | - | - | - | - | - | - | - | - | - | 1.559GHz ~ 1.606GHz | - | Navigation | - | Ceramic Patch | - | - | 1 | UHF (1GHz ~ 2GHz) | 1.582GHz | - | - | Cable - 50mm | Antennas | - | - | - | - | - | - | - | 0.256 (6.50mm) | ||
![]() YF0007BA Quectel | 532 |
| - | Surface Mount | RF Gen 1 | Quectel | 75 mm RF1.37 | 700 MHz, 750 MHz, 800 MHz, 900 MHz, 1700 MHz, 1800 MHz, 1900 MHz, 2100 MHz, 2500 MHz, 1459 MHz | 1000 | Quectel | + 85 C | PCB Trace | Quectel | - 40 C | Adhesive Mount | Bag | Active | UHF | WiMAX | - | Reel | - | - | - | Passive Antenna | - | - | LTE | - | Antennas | - | - | T-Bar | - | - | Connector | - | 50 Ohms | - | Cellular Antennas - GSM, LTE, 2G/3G/4G/5G | 4.7dBi | 600MHz ~ 960MHz, 1.4279GHz ~ 1.4959GHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz | - | Cellular | - | PCB Trace | 5 | - | 4 | Wide Band | 780MHz, 1.6934GHz, 1.9GHz, 2.5GHz | - | PCB Antennas | - | Antennas | - | - | - | - | 0.85 mm | 50 mm | 25 mm | 0.033" (0.85mm) | ||
![]() YC0003AA Quectel | 37 |
| - | Surface Mount | - | Quectel | - | 750 MHz, 800 MHz, 900 MHz, 1800 MHz, 1900 MHz, 2200 MHz, 2500 MHz | 3000 | Quectel | + 85 C | Chip | Quectel | - 40 C | PCB Mount | - | Active | UHF | - | - | - | - | Solder | - | Passive Antenna | - | - | LTE | - | Antennas | - | - | Ceramic | - | - | SMD/SMT | Linear | 50 Ohms | - | Cellular Antennas - GSM, LTE, 2G/3G/4G/5G | 5.5dBi | 698MHz ~ 960MHz, 1.695GHz ~ 2.2GHz, 2.3GHz ~ 2.7GHz | - | Cellular | - | Chip | 3 | - | 3 | UHF (300MHz ~ 1GHz), UHF (2GHz ~ 3GHz) | 829MHz, 2.9475GHz, 2.5GHz | - | PCB Antennas | - | Antennas | - | - | - | - | 3 mm | 40 mm | 7 mm | 0.118" (3.00mm) | ||
![]() YB0007AA Quectel | 168 |
| - | Screw Mount | SMA Male | Quectel | - | - | 100 | Quectel | + 80 C | - | Quectel | - 20 C | - | Bag | Active | - | - | - | - | - | SMA Male | - | - | - | - | 5G, LTE | - | Antennas | - | IP67 | - | - | - | - | Linear | 50 Ohms | 0.5 m | - | -0.5dBi | 700MHz ~ 960MHz, 1.1GHz ~ 2.69GHz, 3.3GHz ~ 5GHz | - | Cellular | - | Module | 4 | - | 3 | Wide Band | 830MHz, 1.895GHz, 4.15GHz | - | - | Cable - 500mm | Antennas | - | - | IP67 | - | - | - | - | 1.693" (43.00mm) | ||
![]() YE0031AA Quectel | 436 |
| - | Connector Mount | SMA Male | Quectel | - | 2450 MHz, 5500 MHz | 100 | Quectel | + 85 C | Whip | Quectel | - 20 C | Panel Mount | Bag | Active | IoT, ISM, U-NII | 802.11, WiFi, WLAN | - | - | - | SMA Male | - | Passive Antenna | - | - | Wi-Fi | - | Antennas | - | IP65 | Stubby | - | - | Connector | - | 50 Ohms | - | 2.4GHz Antenna - 2.4GHz, 5GHz, Bluetooth, WiFi, WLAN, Zigbee | 3.85dBi | 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz | - | WiFi | - | Whip, Straight | 2.5, 3 | - | 2 | UHF (2GHz ~ 3GHz), SHF (f > 4GHz) | 2.45GHz, 5.5GHz | - | Indoor Antennas | - | Antennas | - | - | - | 10 mm | - | 52 mm | - | 2.047" (52.00mm) | ||
![]() YF0020AA Quectel | 1263 |
| - | Surface Mount | IPEX MHF4 | Quectel | 193 mm RF1.13 | 700 MHz, 750 MHz, 800 MHz, 900 MHz, 1176 MHz, 1190 MHz, 1202 MHz, 1227 MHz, 1242 MHz, 1268 MHz, 1278 MHz, 1575 MHz, 1602 MHz, 1621 MHz, 1700 MHz, 1800 MHz, 1900 MHz, 2200 MHz, 2500 MHz, 3500 MHz, 4500 MHz, 5500 MHz | 1000 | Quectel | + 85 C | PCB Trace | Quectel | - 20 C | Adhesive Mount | Bag | Active | UHF | WiMAX | - | - | - | IPEX MHF4 | - | Passive Antenna | - | - | 6G | - | Antennas | - | - | I-Bar Flex | - | - | Connector | - | 50 Ohms | - | Cellular Antennas - GSM, LTE, 2G/3G/4G/5G | 1.2dBi, 4.36dBi, 4.2dBi, 3.8dBi, 2.7dBi, 2.9dBi | 698MHz ~ 960MHz, 1.176GHz ~ 1.28GHz, 1.4GHz ~ 1.61GHz, 1.71GHz ~ 2.17GHz, 2.17GHz ~ 2.69GHz, 3.3GHz ~ 4GHz, 4GHz ~ 5GHz, 5GHz ~ 6GHz | - | Cellular | - | Flat Patch | 1.6, 1.7, 1.8, 2.01, 2.4, 3.3 | - | 8 | Wide Band | 829MHz, 1.228GHz, 1.505GHz, 1.94GHz, 3.65GHz, 4.5GHz, 5.5GHz | - | PCB Antennas | Cable - 184mm | Antennas | - | - | - | - | 0.13 mm | 90.15 mm | 15.2 mm | 0.005" (0.13mm) |