- Subcategory
- Series
- Applications
- Features
- Gain
- Number of Bands
- VSWR
- Antenna Type
- Frequency (Center/Band)
- Frequency Group
- Frequency Range
- Height (Max)
Attribute column
Manufacturer
Quectel RF Antennas
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Antenna Connector Type | Brand | Cable Types | Center Frequency | Electrical Type | Factory Pack QuantityFactory Pack Quantity | For Use With | Ground Plane Size | Manufacturer | Maximum Operating Temperature | Mechanical Style | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Protocol - Sub GHz | Protocol - WiFi - 802.11 | RoHS | Packaging | Series | Part Status | Termination | Type | Applications | Subcategory | Ingress Protection | Style | Termination Style | Polarization | Impedance | Cable Length | Product Type | Gain | Frequency Range | RF Family/Standard | Antenna Type | VSWR | Number of Bands | Frequency Group | Frequency (Center/Band) | Return Loss | Product | Features | Product Category | IP Rating | Diameter | Height | Length | Width | Height (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() YFCA002AA Quectel | 2722 |
| - | Surface Mount | RF Gen 1 | Quectel | 75 mm RF1.13 | 750 MHz, 800 MHz, 900 MHz, 1800 MHz, 1900 MHz, 2200 MHz, 2500 MHz | - | 1000 | - | - | Quectel | + 85 C | PCB Trace | Quectel | - 40 C | Adhesive Mount | Bag | Active | UHF | WiMAX | - | - | - | - | - | Passive Antenna | LTE | Antennas | - | T-Bar Flex | Connector | - | 50 Ohms | - | Cellular Antennas - GSM, LTE, 2G/3G/4G/5G | 4.47dBi | 700MHz ~ 2.69GHz | Cellular | Flat Patch | 4 | 1 | UHF (1GHz ~ 2GHz) | 1.695GHz | - | PCB Antennas | Cable - 75mm | Antennas | - | - | 0.12 mm | 30 mm | 20 mm | 0.005" (0.12mm) | ||
![]() YE0008AA Quectel | 1075 |
| - | Connector Mount | SMA Male | Quectel | - | 868 MHz, 915 MHz, 933 MHz, 1700 MHz, 1800 MHz, 1900 MHz, 2100 MHz | - | 100 | - | - | Quectel | + 80 C | Whip | Quectel | - 20 C | Panel Mount | Bag | Active | - | - | - | - | - | - | SMA Male | Passive Antenna | 3G | Antennas | IP65 | Stubby | Connector | - | 50 Ohms | - | Cellular Antennas - GSM, LTE, 2G/3G/4G/5G | 3dBi | 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz | Cellular | Whip, Straight | 3.5 | 2 | UHF (300MHz ~ 1GHz), UHF (1GHz ~ 2GHz) | 892MHz, 1.94GHz | - | Indoor Antennas | - | Antennas | - | 10 mm | - | 52 mm | - | 2.047" (52.00mm) | ||
![]() YAT001CA Quectel | 1065 |
| - | Surface Mount | IPEX I | - | - | 1.176 GHz, 1.561 GHz | - | - | - | - | - | + 85 C | - | Quectel | - 40 C | PCB Mount | Tray | Active | - | - | - | - | - | - | Pin | Ceramic Antenna | Beidou, Galileo, GLONASS, GNSS, GPS | Antennas | - | - | SMD/SMT | RHCP | 50 Ohms | 40 mm | - | -1dBi, 2dBi | - | Navigation | Ceramic Patch | 2 | 2 | UHF (300MHz ~ 1GHz) | 1.176GHz, 1.561GHz | - | PCB Antennas | Cable - 40mm | - | - | - | - | - | - | 0.236" (6.00mm) | ||
![]() YP0009CA Quectel | 456 |
| - | Adhesive | IPEX MHF4 | Quectel | 193 mm RF1.13 | 700 MHz, 750 MHz, 800 MHz, 900 MHz, 1176 MHz, 1190 MHz, 1202 MHz, 1227 MHz, 1242 MHz, 1268 MHz, 1278 MHz, 1575 MHz, 1602 MHz, 1621 MHz, 1700 MHz, 1800 MHz, 1900 MHz, 2200 MHz, 2500 MHz, 3500 MHz, 4500 MHz, 5500 MHz | - | 1000 | - | - | Quectel | + 80 C | PCB Trace | Quectel | - 20 C | Adhesive Mount | Bag | Active | UHF | WiMAX | - | - | - | - | IPEX MHF4 | Passive Antenna | 6G | Antennas | - | I-Bar | Connector | - | 50 Ohms | - | Cellular Antennas - GSM, LTE, 2G/3G/4G/5G | 0.51dBi, 2.4dBi, 4.5dBi, 3.8dBi, 3.9dBi, 2.3dBi | 698MHz ~ 960MHz, 1.176GHz ~ 1.28GHz, 1.4GHz ~ 1.61GHz, 1.71GHz ~ 2.17GHz, 2.17GHz ~ 2.69GHz, 3.3GHz ~ 4GHz, 4GHz ~ 5GHz, 5GHz ~ 6GHz | Cellular | PCB Trace | 1.96, 2.1, 2.19, 2.2, 2.31, 4.5 | 8 | Wide Band | 829MHz, 1.228GHz, 1.505GHz, 1.94GHz, 3.65GHz, 4.5GHz, 5.5GHz | - | PCB Antennas | Cable - 188.5mm | Antennas | - | - | 0.85 mm | 78.5 mm | 14.2 mm | 0.037" (0.95mm) | ||
![]() YCGS004AA Quectel | 1173 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | Quectel | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | Solder | - | BeiDou, Galileo, GNSS, GPS | Antennas | - | - | - | - | - | - | - | -6.3dBi | 1.573GHz ~ 1.576GHz | Navigation | Ceramic Patch | 2 | 1 | UHF (1GHz ~ 2GHz) | 1.575GHz | - | - | - | - | - | - | - | - | - | 0.157 (4.00mm) | ||
![]() YB0027AA Quectel | 111 |
| - | - | SMA Male | - | ALS302, RG174 | - | LNA | - | RM520x | 300 mm x 400 mm | - | + 85 C | Module | - | - 40 C | Direct / Permanent Mount | - | - | - | - | - | - | Y Series | - | - | 5G Antenna | 4G/5G | Antennas | - | Active Module | SMA Male | Linear, RHCP | 50 Ohms | 300 mm | Cellular Antennas - GSM, LTE, 2G/3G/4G/5G | - | - | - | - | 3.4 | 5 Band | - | - | - | Modules | - | - | IP67, IP69K | - | 56 mm | - | - | - | ||
![]() YEMD301L1A Quectel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | - | - 40 C | Adhesive | - | - | - | - | RoHS Compliant | - | - | - | - | - | - | - | - | - | - | Linear, RHCP | 50 Ohms | - | - | 18 dB | - | - | - | - | 3 Band | - | - | - | Modules | - | - | IP67 | - | 25.8 mm | 109.28 mm | 89 mm | - | ||
![]() YECN001J1A Quectel | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Retail Package | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |