- Number of Bands
- Product
- Gain
- Impedance
- Maximum Operating Temperature
- Minimum Operating Temperature
- VSWR
- Applications
- Frequency Range
- Antenna Connector Type
- Mounting Styles
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
Quectel RFID Antennas
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Antenna Connector Type | Cable Types | Center Frequency | Electrical Type | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mechanical Style | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Package | Product Status | Protocol - Sub GHz | Protocol - WiFi - 802.11 | Typical Antenna Gain | Operating Temperature | Series | Termination | Type | Applications | Ingress Protection | Style | Frequency | Termination Style | Polarization | Impedance | Cable Length | Bandwidth | Gain | Frequency Range | RF Family/Standard | Antenna Type | VSWR | Number of Bands | Frequency Group | Frequency (Center/Band) | Return Loss | Product | Features | IP Rating | Diameter | Height | Length | Width | Height (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() YFGA003AA Quectel | 3063 |
| - | - | - | 1.13 mm Coax | - | - | - | + 85 C | Rectangular | - | - 40 C | - | - | - | - | - | - | - | - | - | - | GNSS Antenna | - | - | T-Pad Flex | - | Connector | Linear | 50 Ohms | 100 mm | - | 6 dBi | - | - | - | 2 | 1 Band | - | - | - | PCB Antennas | - | - | - | - | 39.45 mm | 13.25 mm | - | ||
![]() YG0008AA Quectel | 1991 |
| - | - | - | - | 1575.42 MHz, 1602 MHz | - | 1000 | + 85 C | Patch | - | - 40 C | Surface Mount | PCB Mount | - | - | - | - | 2.5 dBi | -40 to 85 °C | - | - | Passive Antenna | Satellite Navigation, Satellite Tracking | - | Ceramic | - | SMD/SMT | Right Hand Circular | 50 Ohms | - | - | - | - | - | - | - | 2 Band | - | - | - | PCB Antennas | - | - | - | 4 mm | 18.4 mm | 18.4 mm | - | ||
![]() YE0009AA Quectel | 593 |
| - | Connector Mount | SMA Male | - | 868 MHz, 933 MHz, 1800 MHz, 1900 MHz, 2200 MHz, 2500 MHz | - | 100 | + 80 C | Whip | Quectel | - 20 C | - | Panel Mount | Bag | Active | - | - | - | - | - | SMA Male | Passive Antenna | Cellular Radio, Wireless Applications | IP55 | Blade Tilt / Swivel | - | Connector | - | 50 Ohms | - | - | 3 dBi | 698MHz ~ 960MHz, 824MHz ~ 1.28GHz, 1.176GHz ~ 1.61GHz, 1.4GHz ~ 2.17GHz, 1.71GHz ~ 2.69GHz, 2.17GHz ~ 2.7GHz, 3.3GHz ~ 4GHz, 4GHz ~ 5GHz, 5GHz ~ 6GHz | Cellular | Whip, Straight | 3 | 1 Band | Wide Band | 829MHz, 1.228GHz, 1.505GHz, 1.762GHz, 1.94GHz, 2.43GHz, 3.65GHz, 4.5GHz, 5.5GHz | - | Indoor Antennas | - | - | - | - | 190 mm | 16 mm | 7.480 (190.00mm) | ||
![]() YBY00A0KA Quectel | 261 |
| - | Connector Mount | N-J Male | - | - | - | 100 | - | Whip | Quectel | - | - | - | Bag | Active | - | - | - | - | - | - | External 5G Antenna | 5G, LTE | - | - | - | Connector | - | - | - | - | - | 700 MHz to 960 MHz, 1710 MHz to 2690 MHz, 3300 MHz to 5000 MHz | Cellular | Whip, Straight | - | 3 Band | Wide Band | 830MHz, 2.2GHz, 4.15GHz | - | Outdoor Antennas | LNA | - | - | 300 mm | - | - | 11.811 (300.00mm) | ||
![]() YF0004AA Quectel | 30 |
| - | - | IPEX MHF1 | 100 mm RF1.13 | 868 MHz, 933 MHz, 1800 MHz, 1900 MHz, 2200 MHz, 2500 MHz | - | 1000 | + 80 C | PCB Trace | - | - 20 C | - | Adhesive Mount | - | - | - | WiMAX | - | - | - | - | Passive Antenna | Cellular Radio, Wireless Applications | - | T-Bar Flex | - | Connector | - | 50 Ohms | - | - | 5 dBi | - | - | - | 4.5 | 2 Band | - | - | - | PCB Antennas | - | - | - | - | 87.17 mm | 20 mm | - | ||
![]() YC0008AA Quectel | 30 |
| - | - | - | - | 1173 MHz, 1575 MHz | - | 5000 | + 80 C | Chip | - | - 45 C | - | PCB Mount | - | - | - | - | - | - | - | - | Passive Antenna | Cellular Radio, Wireless Applications | - | Ceramic | - | SMD/SMT | Linear | 50 Ohms | - | - | 2 dBi | - | - | - | 2.5 | 2 Band | - | - | - | PCB Antennas | - | - | - | 5 mm | 30 mm | 5 mm | - | ||
![]() YC0001AA Quectel | 2895 |
| - | Surface Mount | - | - | 750 MHz, 800 MHz, 900 MHz, 1800 MHz, 1900 MHz, 2200 MHz, 2500 MHz | - | 3000 | + 85 C | Chip | Quectel | - 40 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | UHF | - | - | - | - | Solder | Passive Antenna | Cellular Radio, Wireless Applications | - | Ceramic | - | SMD/SMT | Linear | 50 Ohms | - | - | 3 dBi | 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz | Cellular | Chip | 4 | 2 Band | Wide Band | 829MHz, 2.2GHz | - | PCB Antennas | - | - | - | 3.5 mm | 35 mm | 8.5 mm | 0.118 (3.00mm) | ||
![]() YDX001AA Quectel | 93 |
| - | Connector Mount | SMA Male | - | 868 MHz, 933 MHz, 1800 MHz, 1900 MHz, 2200 MHz, 2500 MHz | - | 100 | + 80 C | Whip | Quectel | - 20 C | - | Panel Mount | Bag | Active | - | - | - | - | - | SMA Male | Passive Antenna | Cellular Radio, Wireless Applications | IP55 | Straight | - | Connector | - | 50 Ohms | - | - | 5 dBi | 698MHz ~ 960MHz, 824MHz ~ 1.28GHz, 1.176GHz ~ 1.61GHz, 1.4GHz ~ 2.17GHz, 1.71GHz ~ 2.69GHz, 2.17GHz ~ 2.7GHz, 3.3GHz ~ 4GHz, 4GHz ~ 5GHz, 5GHz ~ 6GHz | Cellular | Whip, Straight | 2 | 1 Band | Wide Band | 829MHz, 1.228GHz, 1.505GHz, 1.762GHz, 1.94GHz, 2.43GHz, 3.65GHz, 4.5GHz, 5.5GHz | - | Indoor Antennas | - | - | 12 mm | - | 208 mm | - | 8.189 (208.00mm) | ||
![]() YE0037AA Quectel | 123 |
| - | Magnetic | SMA Male | 1 M LMR100 | 750 MHz, 800 MHz, 900 MHz, 1700 MHz, 1800 MHz, 1900 MHz, 2200 MHz, 2500 MHz, 3500 MHz, 4500 MHz, 5500 MHz | - | 100 | + 80 C | Whip | Quectel | - 40 C | - | Panel Mount | Bag | Active | UHF | - | - | - | - | SMA Male | Passive Antenna | Cellular Radio, Wireless Applications | IP67 | Straight with Base | - | Connector | - | 50 Ohms | - | - | 1.8 dBi | 700MHz ~ 5GHz | Cellular | Whip, Straight | 2.5 | 1 Band | Wide Band | 2.85GHz | - | Indoor Antennas | Cable - 1m | - | 30 mm | - | 88 mm | - | 3.465 (88.00mm) | ||
![]() YG0015AA Quectel | 672 |
| - | Adhesive | IPEX MHF1 | 55 mm RF1.13 | 1575.42 MHz, 1602 MHz | - | 1000 | + 85 C | Patch | Quectel | - 40 C | - | Adhesive Mount | Tray | Active | - | - | - | - | - | IPEX MHF | Active Antenna | Satellite Navigation, Satellite Tracking | - | Ceramic | - | Connector | - | 50 Ohms | - | - | 0.47 dBi - 0.29 dBi | 1.575GHz ~ 1.602GHz | Navigation | Ceramic Patch | 2 | 1 Band | UHF (1GHz ~ 2GHz) | 1.588GHz | - | PCB Antennas | LNA | - | - | 7.6 mm | 25 mm | 25 mm | 0.306 (7.76mm) | ||
![]() YEWN001AA Quectel | 152 |
| - | Connector Mount | RP-SMA Male | - | 2.4 GHz, 5.8 GHz | - | 100 | + 85 C | - | Quectel | - 40 C | - | - | Bag | Active | - | - | - | - | - | SMA Male | - | Wi-Fi, Bluetooth | - | - | 2400 MHz to 2500 MHz, 5150 MHz to 5850 MHz | - | Linear | 50 Ohms | - | - | 5 dBi | 2400 MHz to 2500 MHz, 5150 MHz to 5850 MHz | Bluetooth, WiFi | Whip, Right Angle | 2 | 2 Band | Wide Band | 2.45GHz, 5.5GHz | - | Outdoor Antennas | - | IP55 | - | - | - | - | 7.874 (200.00mm) | ||
![]() YB0014AA Quectel | 318 |
| - | Screw Mount | SMA Male | 3 M RG174 x 3 | 750 MHz, 800 MHz, 900 MHz, 1800 MHz, 1900 MHz, 2200 MHz, 2500 MHz, 1575 MHz, 1602 MHz | - | 100 | + 85 C | Module | Quectel | - 20 C | - | Adhesive Mount | Bag | Active | UHF | - | - | - | - | SMA Male | MIMO Antenna | Cellular Radio, Wireless Applications | IP66 | Dome | - | Connector | Linear, RHCP | 50 Ohms | - | - | 3 dBi, 4 dBi, 28 dBi | 698MHz ~ 1GHz, 1.558GHz ~ 1.564GHz, 1.572GHz ~ 1.578GHz, 1.7GHz ~ 2.7GHz | Cellular, Navigation | Module | 4 | 3 Band | Wide Band | 849MHz, 1.561GHz, 1.575GHz, 2.2GHz | - | Indoor Antennas | Cable - 3m, LNA | IP66 | 81 mm | - | 14.5 mm | - | 0.571 (14.50mm) | ||
![]() YB0010AA Quectel | 245 |
| - | Magnetic | SMA Male | 2 M RG174 | 750 MHz, 800 MHz, 900 MHz, 1800 MHz, 1900 MHz, 2200 MHz, 2500 MHZ | - | 100 | + 80 C | Module | Quectel | - 20 C | - | Adhesive Mount | Bag | Active | UHF | - | - | - | - | SMA Male | Passive Antenna | Cellular Radio, Wireless Applications | IP66 | Dome | - | Connector | Linear | 50 Ohms | - | - | 2.94 dBi | 698MHz ~ 960MHz, 1.176GHz ~ 1.28GHz, 1.4GHz ~ 1.61GHz, 1.71GHz ~ 2.17GHz, 1.71GHz ~ 2.69GHz, 2.17GHz ~ 2.69GHz, 3.3GHz ~ 4GHz, 4GHz ~ 5GHz, 5GHz ~ 6GHz | Cellular | Module | 3 | 2 Band | Wide Band | 829MHz, 1.228GHz, 1.505GHz, 1.94GHz, 2.2GHz, 2.43GHz, 3.65GHz, 4.5GHz, 5.5GHz | - | Indoor Antennas | - | IP66 | 84 mm | - | 16 mm | - | 0.610 (15.50mm) | ||
![]() YKL001CA Quectel | 600 |
| - | Screw Mount | SMA Male | 310 mm RG174 | 850 MHz, 900 MHz, 960 MHz, 1800 MHz | - | 100 | + 80 C | Module | Quectel | - 20 C | - | Direct / Permanent Mount | Bag | Active | - | - | - | - | - | SMA Male | Passive Antenna | Cellular Radio, Wireless Applications | IP66 | Dome | - | Connector | - | 50 Ohms | - | - | 2.19 dBi | 800MHz ~ 1GHz, 1.7GHz ~ 1.9GHz | Cellular | Dome | 4.5 | 2 Band | UHF (300MHz ~ 1GHz), UHF (1GHz ~ 2GHz) | 900MHz, 1.8GHz | - | Vehicle Antennas | Cable - 310mm | - | 50 mm | - | 48 mm | 33 mm | 1.890 (48.00mm) | ||
![]() YG0034AA Quectel | 526 |
| - | Adhesive | IPEX MHF1 | 35 mm RF1.13 | 1575 MHz | - | 1000 | + 80 C | Patch | Quectel | - 40 C | - | PCB Mount | Tray | Active | - | - | - | - | - | IPEX MHF | Active Antenna | Satellite Navigation, Satellite Tracking | - | Ceramic | - | SMD/SMT | - | 50 Ohms | - | - | -0.97dBi | - | Navigation | Ceramic Patch | 2 | 1 Band | UHF (1GHz ~ 2GHz) | 1.575GHz | - | PCB Antennas | LNA | - | - | 6.8 mm | 13 mm | 13 mm | 0.268 (6.80mm) | ||
![]() YKL001AA Quectel | 361 |
| - | Screw Mount | SMA Male | 310 mm RG174 x 3 | 750 MHz, 800 MHz, 900 MHz, 1800 MHz, 1900 MHz, 2200 MHz, 2450 MHz, 2500 MHz, 1575 MHz, 1561 MHz | - | 100 | + 80 C | Module | Quectel | - 20 C | - | Direct / Permanent Mount | Bag | Active | - | 802.11, WiFi, WLAN, WiMAX | - | - | - | SMA Male | MIMO Antenna | Cellular Radio, Wireless Applications | IP66 | Dome | - | Connector | - | 50 Ohms | 3 m | - | 2 dBi | 700MHz ~ 1GHz, 1.551GHz ~ 1.571GHz, 1.565GHz ~ 1.585GHz, 1.71GHz ~ 2.5GHz, 2.4GHz ~ 2.69GHz | Bluetooth, Cellular, Navigation, WiFi | Dome | 3 | 5 Band | Wide Band | 850MHz, 1.561GHz, 1.575GHz, 2.2GHz, 2.45GHz | - | Vehicle Antennas | Cable - 310mm | - | 50 mm | - | 48 mm | 33 mm | 1.890 (48.00mm) | ||
![]() YG0021AA Quectel | 1324 |
| - | Surface Mount | IPEX MHF1 | 50 mm RF1.13 | 1575 MHz, 1602 MHz | - | 1000 | + 85 C | Patch | Quectel | - 40 C | - | PCB Mount | Tray | Active | - | - | - | - | - | IPEX | Active Antenna | Satellite Navigation, Satellite Tracking | - | Ceramic | - | SMD/SMT | RHCP | 50 Ohms | - | - | 2.5 dBic | 1.56GHz ~ 1.605GHz | Navigation | Ceramic Patch | 2 | 1 Band | UHF (1GHz ~ 2GHz) | 1.582GHz | - | PCB Antennas | LNA | - | - | 8.86 mm | 18.4 mm | 18.4 mm | 0.349 (8.86mm) | ||
![]() YB0008AA Quectel | 600 |
| - | Adhesive | SMA Male | 300 mm RG174 x 3 | 750 MHz, 800 MHz, 900 MHz, 1800 MHz, 1900 MHz, 2200 MHz, 2500 MHz, 1575.42 MHz, 1561.098 MHz | Active | 100 | + 80 C | Module | Quectel | - 20 C | - | Adhesive Mount | Bag | Active | UHF | - | - | - | - | SMA Male | MIMO Antenna | Cellular Radio, Wireless Applications | IP66 | Dome | - | Connector | Circular, Linear | 50 Ohms | - | - | 2.94 dBi, 3.96 dBi | 698MHz ~ 1GHz, 1.556GHz ~ 1.566GHz, 1.57GHz ~ 1.58GHz, 1.7GHz ~ 2.7GHz | Cellular | Module | 4 | 4 Band | Wide Band | 849MHz, 1.561GHz, 1.575GHz, 2.2GHz | - | Indoor Antennas | LNA | IP66 | 84 mm | - | 17.5 mm | - | 0.689 (17.50mm) | ||
![]() YEWM001AA Quectel | 573 |
| - | Magnetic | SMA Male | RG174 | 2450 MHz | - | 500 | + 90 C | Whip | Quectel | - 20 C | - | Magnetic Module | Bag | Active | - | - | - | - | - | SMA Male | - | Wi-Fi | - | Straight with Base | - | Connector | Linear | 50 Ohms | 1500 mm | 100 MHz | 1.5 dBi | 2400 MHz to 2500 MHz | Cellular | Whip, Straight | 2.0 | 1 Band | UHF (2GHz ~ 3GHz) | 2.45GHz | - | Vehicle Antennas | Cable - 1.5m | - | - | 77.4 mm | - | - | 3.047 (77.40mm) | ||
![]() YEMA003AA Quectel | 240 |
| - | Adhesive | - | - | - | - | 500 | + 85 C | - | Quectel | - 40 C | - | Adhesive Mount | Bag | Active | - | - | - | - | - | Fakra | - | GNSS, LTE, Wi-Fi | IP66 | - | - | - | Circular, Linear | 50 Ohms | - | - | 4 dBi, 5 dBi | 698MHz ~ 960MHz, 700MHz ~ 960MHz, 1.176GHz ~ 1.28GHz, 1.4GHz ~ 1.58GHz, 1.556GHz ~ 1.566GHz, 1.57GHz ~ 1.61GHz, 1.71GHz ~ 1.71GHz, 1.71GHz ~ 2.17GHz, 2.17GHz ~ 2.69GHz, 3.3GHz ~ 4GHz, 4GHz ~ 5GHz, 5GHz ~ 6GHz | Cellular, Navigation, WiFi | Dome | 3 | 12 | Wide Band | 829MHz, 830MHz, 1.228GHz, 1.505GHz, 1.561GHz, 1.575GHz, 1.94GHz, 2.2GHz, 2.43GHz, 3.65GHz, 4.5GHz, 5.5GHz | - | - | Cable - 3m, LNA | IP66 | - | - | - | - | 0.689 (17.50mm) |