- Series
- Operating Temperature
- Mfr
- Package
- Product Status
- Mounting Type
- Frequency
- Package / Case
- Data Rate
- Sensitivity
- Utilized IC / Part
- Voltage - Supply
Attribute column
Manufacturer
Quectel RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Terminals | Acquisition Sensitivity | Antenna Connector Type | Base Product Number | Category | Dimensions | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Interface Type | Manufacturer Part Number | Maximum Operating Supply Voltage | Maximum Operating Temperature | Mfr | Minimum Operating Supply Voltage | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Protocol - Sub GHz | Protocol - WiFi - 802.11 | Protocols Supported | Risk Rank | RoHS | Rohs Code | Samacsys Description | Security | Supplier Package | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Time To First Fix - Cold Start | Tradename | Typical Operating Supply Voltage | Unit Weight | Usage Level | Operating Temperature | Packaging | Series | Type | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Number of Functions | Reach Compliance Code | Frequency | Pin Count | JESD-30 Code | Operating Supply Voltage | Temperature Grade | Number of Channels | Memory Size | Operating Supply Current | Output Power | Data Rate | Seated Height-Max | Utilized IC / Part | Protocol | Frequency Range | Screening Level | Telecom IC Type | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Product | Modulation Technique | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC25EFA-512-STD Quectel | 5000 |
| - | Card Edge | Module | - | - | - | External | EC25 | IoT/M2M Optimized LTE Cat 4 Module | 32 mm x 29 mm x 2.4 mm | 250 | - | ADC, I2C, SDIO, SGMII, UART, USB | - | - | + 75 C | Quectel | - | - 35 C | Yes | Surface Mount | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | Active | - | - | - | - | Details | - | - | - | LCC | - | - | 3.8 V | 3.8 V | - | Wireless communication module | - | 0.163318 oz | Industrial grade | -40 to 85 °C | Cut Tape | - | - | - | 3V ~ 3.6V | - | - | - | - | 900MHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.8GHz | - | - | 3.8 V | - | - | - | - | 33 dBm | 480Mbps | - | - | BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GSM, LTE, WCDMA | - | Industrial | - | 33dBm | Cellular, Navigation | Antenna Not Included | -110.5dBm | I²C, PCM, UART, USB | - | - | 8PSK, 16QAM, 64QAM, GMSK | - | - | - | - | - | ||
![]() EC25AFA-512-STD Quectel | 23 |
| - | Card Edge | Module | - | - | - | SMA | EC25 | LTE Category 4 Module | 32 mm x 29 mm x 2.4 mm | 250 | - | ADC, I2C, SDIO, SGMII, UART, USB | - | - | + 75 C | Quectel | - | - 35 C | Yes | Surface Mount | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | Active | - | - | - | - | Details | - | - | - | LCC | - | - | 3.8 V | 3.8 V | - | Wireless communication module | - | 0.163318 oz | Industrial grade | -40 to 85 °C | Cut Tape | - | - | - | 3V ~ 3.6V | - | - | - | - | 1.561GHz, 1.575GHz, 1.602GHz | - | - | 3.8 V | - | - | - | - | 33 dBm | 480Mbps | - | - | BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, LTE, WCDMA | - | Industrial | - | 33dBm | Cellular, Navigation | Antenna Not Included | -110.5dBm | I²C, PCM, UART, USB | - | - | 8PSK, 16QAM, 64QAM, GMSK | - | - | - | - | - | ||
![]() BG96MATEA-128-SGN Quectel | 25 |
| - | Surface Mount | Module | - | - | - | PCB | BG96 | - | 26.5 mm x 22.5 mm x 2.3 mm | 1 | - | ADC, GPIO, I2C, PCM, UART, USB | - | - | + 85 C | Quectel | - | - 40 C | - | - | SMD/SMT | - | - | Box | - | - | - | - | - | - | Active | - | - | - | - | Details | - | - | - | - | - | 223 mA | 4.3 V | 3.3 V | - | Wireless communication module | - | 0.141096 oz | - | -40°C ~ 85°C | - | - | LTE Module | - | 3.3V ~ 4.3V | - | - | - | - | 850 MHz, 900 MHz, 1800 MHz, 1900 MHz | - | - | - | - | - | - | - | 23 dBm | 375kbps | - | - | EDGE, GPRS, GSM, HSPA, LTE, UMTS | - | - | - | 23dBm | Cellular | Antenna Not Included | -117dBm | ADC, GPIO, I²C, PCM, UART, USB | 16mA | - | - | - | - | - | - | - | ||
![]() EC25AUFA-MINIPCIE Quectel | 100 |
| - | Card Edge | Module | - | - | - | - | EC25 | - | 32 mm x 29 mm x 2.4 mm | 100 | - | I2C, UART, USB | - | - | + 75 C | Quectel | - | - 35 C | - | - | - | - | - | Tray | - | - | - | - | - | - | Active | - | - | - | - | Details | - | - | - | - | - | - | 3.6 V | 3 V | - | Wireless communication module | - | 0.368613 oz | - | -35°C ~ 75°C | Cut Tape | - | Mini PCIe | - | 3V ~ 3.6V | - | - | - | - | 698 MHz to 960 MHz, 1561 MHz to 1571 MHz, 1602 MHz to 1606 MHz, 1700 MHz to 2700 MHz | - | - | 3.3 V | - | - | - | - | - | 480Mbps | - | - | BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GSM, LTE, WCDMA | - | - | - | 33dBm | Cellular, Navigation | Antenna Not Included | -111dBm | I²C, PCM, UART, USB | - | - | 8PSK, 16QAM, 64QAM, GMSK | - | - | - | - | - | ||
![]() EC25AFA-MINIPCIE Quectel | 284 |
| - | Card Edge | Module | - | - | - | SMA | EC25 | - | 51 mm x 30 mm x 4.9 mm | 100 | - | I2C, UART, USB | - | - | + 75 C | Quectel | - | - 35 C | - | - | - | - | - | Tray | - | - | - | - | - | - | Active | - | - | - | - | Details | - | - | - | - | - | - | 3.6 V | 3 V | - | Wireless communication module | - | 0.368613 oz | - | -35°C ~ 75°C | Cut Tape | - | Mini PCIe | - | 3V ~ 3.6V | - | - | - | - | 700 MHz to 5 GHz | - | - | 3.3 V | - | - | - | - | - | 150Mbps | - | - | BeiDou, Galileo, GLONASS, GPS, GNSS, LTE, UMTS, WCDMA | - | - | - | - | Cellular, Navigation | Antenna Not Included | - | I²C, PCM, UART, USB | - | - | - | - | - | - | - | - | ||
![]() FC20-Q73 Quectel | 7 | - | - | Surface Mount | Module | - | - | - | - | FC20 | - | 16.6 mm x 13 mm x 2.1 mm | 250 | - | SDIO, UART | - | - | + 85 C | Quectel | - | - 40 C | Yes | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | Obsolete | - | - | 802.11 a/b/g/n/ac, Bluetooth 5.0 | - | - | - | - | WEP/TKIP/AES/WPA-PSK/WPA2-PSK | - | - | - | 3.3 V | 3.3 V | - | Wireless communication module | - | 0.028219 oz | - | -40°C ~ 85°C | Reel | - | - | - | 3.14V ~ 3.46V | - | - | - | - | 2.4 GHz, 5 GHz | - | - | 3.3 V | - | - | - | - | 17.5 dBm | 433 Mb/s | - | - | 802.11a/b/g/n/ac, Bluetooth v4.2 | - | - | - | 17.5dBm | Bluetooth, WiFi | Antenna Not Included | -92dBm | SDIO, UART | 66mA | 66mA | - | - | 16QAM, 64 QAM, 256 QAM, BPSK, CCK, QPSK | - | - | - | ||
![]() EC21VDFA-512-STD Quectel | In Stock | - | - | - | - | - | - | - | - | - | - | - | 250 | - | I2C, UART, USB | - | - | + 75 C | - | - | - 35 C | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | 3.3 V | 3.3 V | - | Wireless communication module | - | 0.163318 oz | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | 33 dBm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EC21EFA-MINIPCIE Quectel | 1000 |
| - | Card Edge | Module | - | - | - | SMA | EC21 | LTE Module | 32 mm x 29 mm x 2.4 mm | 100 | - | I2C, PCM, UART, USB | - | - | + 80 C | Quectel | - | - 40 C | - | Surface Mount | - | - | - | Tray | - | - | - | - | - | - | Active | - | - | - | - | Details | - | - | - | LCC | 30 mA | 30 mA | 3.6 V | 3 V | - | Wireless communication module | - | 0.368613 oz | Industrial grade | -40 to 85 °C | Cut Tape | - | LTE Module | - | 3V ~ 3.6V | - | - | - | - | 600 MHz to 6000 MHz | 144 | - | - | - | - | - | - | 33 dBm | 42Mbps | - | - | BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GSM, LTE, UMTS, WCDMA | - | Industrial | - | - | Cellular, Navigation | Antenna Not Included | - | I²C, PCM, UART, USB | 30mA | 30mA | - | - | - | - | - | - | ||
![]() EG06ELATEA-512-SGA Quectel | 23 |
| - | Surface Mount | Module | - | - | - | - | EG06 | IoT/M2M-Optimized LTE-A Cat 6 LGA Module | 39.5 mm x 37 mm x 2.8 mm | 1 | - | GPIO, I2C, PCIe, PCM, SD Card, UART, USB, USIM | - | - | + 75 C | Quectel | - | - 35 C | - | Surface Mount | - | - | - | Box | - | - | - | - | - | - | Active | - | - | - | - | Details | - | - | - | LGA | 18 mA | - | 3.8 V | 3.8 V | - | - | - | - | Industrial grade | -40 to 85 °C | - | - | - | - | 3.3V ~ 4.3V | - | - | - | - | - | - | - | 3.8 V | - | - | - | - | - | 300Mbps | - | - | BeiDou, Galileo, GLONASS, GPS, GNSS, LTE, WCDMA | - | Industrial | - | - | Cellular, Navigation | Antenna Not Included | - | ADC, GPIO, I²C, PCM, UART, USB | 18mA | 18mA | - | LTE Cat 6 | - | - | - | - | ||
![]() L76B-M33 Quectel | In Stock | - | - | - | - | YES | 18 | - 148 dBm | - | - | - | - | 500 | QUECTEL WIRELESS SOLUTIONS CO LTD | UART | L76B-M33 | - | + 85 C | - | - | - 40 C | Yes | - | SMD/SMT | 85 °C | -40 °C | - | UNSPECIFIED | - | , | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Contact Manufacturer | - | - | - | - | 5.65 | Details | Yes | - | - | - | - | - | 4.3 V | 2.8 V | 35 s | Wireless communication module | - | 0.017637 oz | - | - | Reel | - | - | SEATED HGT-NOM | - | DUAL | NO LEAD | 1 | unknown | 1575.42 MHz | - | R-XDMA-N18 | 2.8 V to 4.3 V | INDUSTRIAL | - | - | - | - | - | 2.5 mm | - | - | - | - | TELECOM CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | 10.1 mm | 9.7 mm | ||
![]() EC25AUFA-512-STD Quectel | 146 |
| - | Card Edge | Module | - | - | - | - | EC25 | - | 32 mm x 29 mm x 2.4 mm | 250 | - | ADC, I2C, SDIO, SGMII, UART, USB | - | - | + 75 C | Quectel | - | - 35 C | Yes | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | Active | - | - | - | - | Details | - | - | - | - | - | - | 3.8 V | 3.8 V | - | Wireless communication module | - | 0.163318 oz | - | -35°C ~ 75°C | Cut Tape | - | - | - | 3V ~ 3.6V | - | - | - | - | 850MHz, 900MHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.8GHz, 1.9GHz | - | - | 3.8 V | - | - | - | - | 33 dBm | 480Mbps | - | - | BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GSM, LTE, WCDMA | - | - | - | 33dBm | Cellular, Navigation | Antenna Not Included | -111dBm | I²C, PCM, UART, USB | - | - | 8PSK, 16QAM, 64QAM, GMSK | - | - | - | - | - | ||
![]() EC25JFA-MINIPCIE Quectel | 600 | - | - | Card Edge | Module | - | - | - | Patch | EC25 | - | 30 mm x 51 mm x 4.9 mm | 100 | - | I2C, UART, USB | - | - | + 75 C | Quectel | - | - 35 C | - | - | - | - | - | Tray | - | - | - | - | - | - | Active | - | - | - | - | Details | - | - | - | - | - | - | 3.6 V | 3 V | - | Wireless communication module | - | 0.368613 oz | - | -35°C ~ 75°C | Cut Tape | - | Mini PCIe | - | 3V ~ 3.6V | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | 150Mbps | - | - | BeiDou, Galileo, GLONASS, GPS, GNSS, LTE, UMTS, WCDMA | - | - | - | - | Cellular, Navigation | Antenna Not Included | - | I²C, PCM, UART, USB | 31.5mA | 31.5mA | - | - | - | - | - | - | ||
![]() FC20N-Q73 Quectel | 166 |
| - | Surface Mount | Module | - | - | - | - | FC20 | - | 16.6 mm x 13 mm x 2.1 mm | 250 | - | SDIO, UART | - | - | + 85 C | Quectel | - | - 40 C | Yes | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | Active | - | - | 802.11 a/b/g/n/ac, Bluetooth 5.0 | - | Non-Compliant | - | - | WEP/TKIP/AES/WPA-PSK/WPA2-PSK | - | - | - | 3.3 V | 3.3 V | - | Wireless communication module | - | 0.028219 oz | - | -40°C ~ 85°C | Reel | - | - | - | 3.14V ~ 3.46V | - | - | - | - | 2.4 GHz | - | - | 3.3 V | - | - | - | - | 17.5 dBm | 150 Mb/s | - | - | 802.11a/b/g/n/ac, Bluetooth v4.2 | - | - | - | 17.5dBm | Bluetooth, WiFi | Antenna Not Included | -92dBm | SDIO, UART | 66mA | 66mA | - | - | 16QAM, 64 QAM, BPSK, CCK, QPSK | - | - | - | ||
![]() EG06ELA-512-SGA Quectel | 2327 |
| - | Surface Mount | Module | - | - | - | - | EG06 | IoT/M2M-Optimized LTE-A Cat 6 LGA Module | 37 mm x 39.5 mm x 2.8 mm | 200 | - | ADC, GPIO, PCIe, UART, USB | - | - | + 75 C | Quectel | - | - 35 C | Yes | Surface Mount | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | Active | - | - | - | - | Details | - | - | - | LGA | - | - | 3.8 V | 3.8 V | - | Wireless communication module | - | 0.352740 oz | Industrial grade | -40 to 85 °C | Cut Tape | - | - | - | 3.3V ~ 4.3V | - | - | - | - | - | - | - | 3.8 V | - | - | - | - | - | 300Mbps | - | - | BeiDou, Galileo, GLONASS, GPS, GNSS, LTE, WCDMA | - | Industrial | - | - | Cellular, Navigation | Antenna Not Included | - | ADC, GPIO, I²C, PCM, UART, USB | 18mA | 18mA | - | - | - | - | - | - | ||
![]() EC21AFA-MINIPCIE Quectel | 110 |
| - | Card Edge | Module | - | - | - | SMA | EC21 | LTE Category 1 Module | 32 mm x 29 mm x 2.4 mm | 100 | - | I2C, PCM, UART, USB | - | - | + 80 C | Quectel | - | - 40 C | - | Socket Mount | - | - | - | Tray | - | - | - | - | - | - | Active | - | - | - | - | Details | - | - | - | - | 32 mA | 32 mA | 3.6 V | 3 V | - | Wireless communication module | - | 0.368613 oz | Industrial grade | -40 to 80 °C | Cut Tape | - | LTE Module | - | 3V ~ 3.6V | - | - | - | - | 2400 MHz to 2500 MHz, 5150 MHz to 5850 MHz | - | - | - | - | - | - | - | 33 dBm | 42Mbps | - | - | BeiDou, Galileo, GLONASS, GPS, GNSS, LTE, UMTS, WCDMA | - | Industrial | - | - | Cellular, Navigation | Antenna Not Included | - | I²C, PCM, UART, USB | 32mA | 32mA | - | - | - | - | - | - | ||
![]() FC20-Q93 Quectel | 349 |
| - | Surface Mount | Module | - | - | - | - | - | - | 16.6 mm x 13.0 mm x 2.05 mm | 250 | - | PCM, SDIO, UART | - | - | + 85 C | Quectel | - | - 40 C | Yes | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | Active | - | 802.11 a/b/g/-c | 802.11 a/b/g/n/ac, Bluetooth 5.0 | - | Details | - | - | - | - | - | - | 3.46 V | 3.14 V | - | - | - | - | - | -40°C ~ 85°C | Cut Tape | FC20 | - | - | 3.14V ~ 3.46V | - | - | - | - | 2.4 GHz, 5 GHz | - | - | - | - | - | - | - | 17.5 dBm | 433Mbps | - | - | 802.11a/b/g/-c, Bluetooth v5.0 | - | - | - | 17.5dBm | Bluetooth, WiFi | Antenna Not Included | -95dBm | PCM, SDIO, UART | 66mA | 66mA | 16-QAM, 64-QAM, 256-QAM, BPSK, CCK, QPSK | - | - | - | - | - | ||
![]() L70B-M39 Quectel | 1000 |
| - | Surface Mount | 18-SMD Module | YES | 18 | - 148 dBm | - | L70 | - | 10.1 x 9.7 x 2.5mm | 500 | QUECTEL WIRELESS SOLUTIONS CO LTD | UART | L70B-M39 | 4.3 V | + 85 C | Quectel | 2.8 V | - 40 C | Yes | Surface Mount | SMD/SMT | 85 °C | -40 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | UNSPECIFIED | DMA | DMA, | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Contact Manufacturer | Last Time Buy | - | - | - | 5.61 | Details | Yes | Quectel L70B-M39 GPS Module | - | - | - | - | 4.3 V | 2.8 V | 35 s | Wireless communication module | 2.5/3.3 V | 0.016932 oz | - | -40 to 85 °C | MouseReel | - | - | SEATED HGT-NOM; OPERATED WITH 2.8V TO 4.3V | 2.8V ~ 4.3V | DUAL | NO LEAD | 1 | unknown | 1575.42 MHz | 18 | R-XDMA-N18 | 2.8 V to 4.3 V | INDUSTRIAL | 88 Channel | - | 18 mA | - | 115.2kbps | 2.5 mm | - | GPS | - | Extended Industrial | TELECOM CIRCUIT | - | Navigation | Antenna Not Included | -165dBm | UART | - | - | - | - | - | 2.5mm | 10.1mm | 9.7mm | ||
![]() SC20WSD-16GB-UNN Quectel | 16 |
| - | - | - | - | - | - | - | - | - | - | 200 | - | ADC, Audio, Camera, GPIO, I2C, SPI, UART, USB | - | - | + 75 C | - | - | - 40 C | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | 3.8 V | 3.8 V | - | Wireless communication module | - | 0.338630 oz | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | 3.8 V | - | - | - | - | 33 dBm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EC21AUFA-MINIPCIE Quectel | 86 |
| - | Card Edge | Module | - | - | - | SMA | EC21 | - | 32 mm x 29 mm x 2.4 mm | 100 | - | UART, USB | - | - | + 80 C | Quectel | - | - 40 C | - | - | - | - | - | Tray | - | - | - | - | - | - | Active | - | - | - | - | Details | - | - | - | - | 34 mA | 34 mA | 3.6 V | 3 V | - | Wireless communication module | - | 0.368613 oz | - | -40°C ~ 80°C | Cut Tape | - | LTE Module | - | 3V ~ 3.6V | - | - | - | - | 430 MHz to 470 MHz, 790 MHz to 960 MHz | - | - | - | - | - | - | - | 33 dBm | 10Mbps | - | - | GSM, LTE, WCDMA | - | - | - | 33dBm | Cellular | Antenna Not Included | -102dBm | UART, USB | 34mA | 34mA | - | - | - | - | - | - | ||
![]() SC20ELSA-8GB-UGAD Quectel | 1183 |
| - | Surface Mount | Module | - | - | - | - | SC20 | - | - | 200 | - | ADC, Audio, Camera, GPIO, I2C, SPI, UART, USB | - | - | + 75 C | Quectel | - | - 40 C | Yes | Surface Mount | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | Active | - | - | - | - | Details | - | - | - | SMD Module | - | - | 3.8 V | 3.8 V | - | Wireless communication module | - | 0.338630 oz | - | -40 to 75 °C | Reel | SC20 | Multi-Mode Smart LTE Cat 4 Module | - | 3.5V ~ 4.2V | - | - | - | - | 850 MHz, 900 MHz, 1.8 GHz, 1.9 GHz | - | - | 3.8 V | - | - | - | - | 33 dBm | 150Mbps | - | - | 802.11a/b/g/n, Bluetooth v2.1 + EDR, Bluetooth v3.0, Bluetooth v4.1, Bluetooth v4.2, BeiDou, Galileo, GLONASS, GPS, GNSS | 2100/1800/850/2600/900/800/2600/2300/2500 MHz | Extended | - | - | Bluetooth, Cellular, Navigation, WiFi | Antenna Not Included | - | ADC, GPIO, I²C, PCM, PWM, UART, USB | - | - | - | - | - | - | - | - |