- Series
- Operating Temperature
- Mfr
- Package
- Product Status
- Mounting Type
- Frequency
- Package / Case
- Data Rate
- Sensitivity
- Utilized IC / Part
- Voltage - Supply
Attribute column
Manufacturer
Quectel RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Dielectric Material | Antenna Connector Type | Base Product Number | Dimensions | Factory Pack Quantity | For Use With/Related Products | Interface Type | Lead Free Status / RoHS Status | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Protocol - Bluetooth, BLE - 802.15.1 | Supply Voltage-Max | Supply Voltage-Min | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Capacitance | Subcategory | Voltage - Supply | Frequency | Failure Rate | Lead Spacing | Data Rate | Utilized IC / Part | Supplied Contents | Product Type | Protocol | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Modulation | Product | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RM500UCNCB-D10-SNADA Quectel | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | Quectel | - | - | - | - | - | - | - | - | Tray | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UDX710M6 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FC906AAAMD Quectel | In Stock | - | Datasheet | Surface Mount | Module | - | - | - | - | - | - | - | - | - | - | Quectel | - | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 433.3Mbps | - | - | - | Bluetooth v5.2 | - | Bluetooth, WiFi | Antenna Not Included | - | - | - | - | - | - | - | ||
![]() EG915ULAAC-N05-SNNSA Quectel | In Stock | - | Datasheet | Surface Mount | 126-BLGA Module | - | - | - | - | - | - | - | - | - | - | Quectel | - | - | - | - | - | - | - | -35°C ~ 75°C | Tape & Reel (TR) | EG915U | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 3.3V ~ 4.3V | 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.4GHz | - | - | 480Mbps | UIS8910DM-C1 | - | - | GPRS, GSM, LTE, UMTS | 33dBm | Cellular | Antenna Not Included | -108dBm | GPIO, I2C, PCM, SPI, UART, USB | 16QAM, 64QAM, QPSK | - | - | - | - | ||
![]() FCS945RAAMD Quectel | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | Quectel | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RTL8733BS-CG | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BG77LB-64-SGNS Quectel | In Stock | - | - | Through Hole | Radial | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | 1600V (1.6kV) | -55°C ~ 110°C | Tape & Box (TB) | MKP385 | 0.492 L x 0.157 W (12.50mm x 4.00mm) | ±5% | Active | -- | - | PC Pins | - | - | - | - | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | - | 470pF | - | - | - | - | 0.295 (7.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | -- | 0.472 (12.00mm) | -- | ||
![]() EC20CA-256-STD Quectel | In Stock | - | - | - | - | - | - | - | - | - | - | ADRF5301 | - | - | - | Analog Devices Inc. | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch, SPDT | - | - | - | - | - | - | - | 37GHz ~ 49GHz | - | - | - | - | Board(s) | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EC25B41FA-MINIPCIE Quectel | In Stock | - | - | - | 1210 (3225 Metric) | 1210 | - | - | RN73H2E | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | -55°C ~ 155°C | - | RN73H | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±1% | - | - | 2 | - | ±50ppm/°C | - | 8.2 kOhms | Metal Film | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 0.028 (0.70mm) | AEC-Q200 | ||
![]() HCM511SACMD-0P Quectel | In Stock | - | - | - | - | - | - | PCB | - | 16.6 mm x 11.2 mm x 2.1 mm | 500 | - | UART | - | + 85 C | - | - 40 C | - | - | Bluetooth, BLE | 3.8 V | 1.71 V | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4 GHz | - | - | - | - | - | - | BLE, Bluetooth 5.4 | - | - | - | - | - | - | - | - | - | - | ||
![]() HCM511SABTB-0P Quectel | In Stock | - | Datasheet | - | - | - | - | - | - | 16.6 mm x 11.2 mm x 2.1 mm | 1 | - | UART | - | + 85 C | - | - 40 C | - | - | Bluetooth, BLE | 3.8 V | 1.71 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4 GHz | - | - | - | - | - | - | BLE, Bluetooth 5.4 | - | - | - | - | - | - | - | - | - | - | ||
![]() EC200UCNAC-N05-SNNSA Quectel | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | Quectel | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LC76FAAMD Quectel | 136 | - | - | Surface Mount | 18-SMD Module | - | - | - | - | - | - | - | - | - | - | Quectel | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | 2.8V ~ 4.3V | - | - | - | 9.6kbps | GK9501 | - | - | BeiDou, Galileo, GLONASS, GNSS, GPS | - | Navigation | Antenna Not Included | -165dBm | - | - | - | - | - | - | ||
![]() CC200ALBAA-N03-SGNNA Quectel | 218 |
| - | - | - | - | - | - | - | 37 mm × 38 mm × 3.35 mm | - | - | UART | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wireless & RF Modules | - | 1.6265 GHz to 1.675 GHz | - | - | - | - | - | RF Modules | - | - | - | - | - | - | - | Satellite Communication Modules | - | - | - | ||
![]() LG69TADMD Quectel | 4 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC200RCENB-E53-UGNDA Quectel | 50 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC600YWFNA-E53-UNNNA Quectel | 2654 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC20CEPA-8GB-UGADG Quectel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UC20AA-MINIPCIE Quectel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BC95B20HB-02-STD Quectel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M95EBTEA-03-NCH-STD Quectel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |