- Series
- Operating Temperature
- Mfr
- Package
- Product Status
- Mounting Type
- Frequency
- Package / Case
- Data Rate
- Sensitivity
- Utilized IC / Part
- Voltage - Supply
Attribute column
Manufacturer
Quectel RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Supplier Device Package | Material | Shape | Package Cooled | Material Finish | Number of Terminals | Actuator Material | 1st Connector Mounting Type | Cable Material | 2nd Connector Mounting Type | Antenna | Antenna Connector Type | Approvals | Base Product Number | Body Orientation | Brand | Cable Types | Category | Contact Classification | Contact Materials | Dimensions | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Interface Type | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Operating Temp Range | Package | Product Depth (mm) | Product Diameter (mm) | Product Status | Protocol - Sub GHz | Protocol - WiFi - 802.11 | Rad Hardened | Resistance - 25°C (Typ) | RoHS | Shell Size / Insert Arrangement | Supplier Package | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Termination Method | Usage Level | Voltage Rating DC | Voltage, Rating | Wavelength-dominant | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Number of Positions | Color | Number of Rows | Gender | Subcategory | Pitch | Voltage - Supply | Shielding | Ingress Protection | Current Rating | Frequency | Pin Count | Termination Style | Number of Contacts | Actuator Type | Contact Gender | Operating Supply Voltage | Circuit | Switch Function | Lead Spacing | Panel Cutout Dimensions | Contact Finish - Post (Mating) | Configuration | Row Spacing | Illumination Voltage (Nominal) | Illumination Type, Color | Interface | Memory Size | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Number of Ports | Voltage - Forward (Vf) (Typ) | Viewing Angle | Illumination | Output Power | Current - Test | Usage | Lens Style | Family | Data Rate | Lens Size | Utilized IC / Part | Bushing Thread | Product Type | Millicandela Rating | Protocol | Lens Transparency | Wavelength - Peak | 1st Connector Gender | 1st Connector Number of Positions Loaded | 1st Connector Type | 1st Connector Number of Positions | Assembly Configuration | 2nd Connector Type | Lens Color | 1st Connector Orientation | 1st Connector Shell Size - Insert | Frequency Range | Screening Level | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | 2nd Connector Gender | Current - Hold (Ih) (Max) | Serial Interfaces | Current - Receiving | Current - Transmitting | Voltage - Max | Shell Plating | Form Factor | Time to Trip | Modulation | Current - Trip (It) | 2nd Connector Number of Positions | 2nd Connector Number of Positions Loaded | 2nd Connector Orientation | Thermal Resistance @ Natural | 2nd Connector Shell Size - Insert | Power Dissipation @ Temperature Rise | Product | Features | Product Category | Strain Relief | Product Length (mm) | Diameter | Height Seated (Max) | Length | Width | Thickness (Max) | Length - Stack Height | Length - Overall Pin | Length - Post (Mating) | Contact Finish Thickness - Post (Mating) | Length - Tail | Actuator Length | Height (Max) | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SC66ANA-32GB-UGAD Quectel | 2617 |
| - | - | Surface Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | SC66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quectel | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -35°C ~ 75°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.55V ~ 4.4V | - | - | - | 2.4GHz, 5GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300Mbps | - | - | - | - | - | 802.11a/b/g/n, Bluetooth v2.1 + EDR, Bluetooth v3.0, Bluetooth v4.1, Bluetooth v4.2, Bluetooth v5.0, BeiDou, Galileo, GLONASS, GPS, GNSS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth, Navigation, WiFi | Antenna Not Included | - | - | - | ADC, GPIO, I²C, I²S, SDIO, UART, SPI, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC66ENATEA-32GB-UGAD Quectel | In Stock | - | - | - | Surface Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | SC66 | - | - | - | - | - | - | 44 mm x 43 mm x 2.85 mm | - | - | Audio, Bluetooth, GPIO, I2C, I2S, MIPI-CSI, MIPI-DSI, SD Card, UART, USB, USIM, Video, WiFi | - | - | - | + 75 C | Quectel | - 35 C | - | - | - | - | Box | - | - | Obsolete | - | WiFi | - | - | - | - | - | - | - | 4 V | 4 V | - | - | - | - | - | -35°C ~ 75°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.55V ~ 4.4V | - | - | - | 2.4GHz, 5GHz | - | - | - | - | - | 4 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300Mbps | - | - | - | - | - | 802.11a/b/g/n, Bluetooth v2.1 + EDR, Bluetooth v3.0, Bluetooth v4.1, Bluetooth v4.2, Bluetooth v5.0, BeiDou, Galileo, GLONASS, GPS, GNSS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth, Navigation, WiFi | Antenna Not Included | - | - | - | ADC, GPIO, I²C, I²S, SDIO, UART, SPI, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M95RMA-04-STD Quectel | 12 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quectel | - | - | - | - | - | - | 250 | - | - | Quectel | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quectel Wireless Solutions | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RG500QEAAA-M20-SGASA Quectel | 2912 |
| - | - | Surface Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | RG500 | - | - | - | - | - | - | - | - | - | PCIe, PCM, RGMII, UART, USB | - | - | - | - | Quectel | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C ~ 75°C | - | - | - | - | - | - | 5G NR and LTE-A Cat 12 Dual Mode Module | - | - | - | - | Wireless & RF Modules | - | 3.3V ~ 4.3V | - | - | - | 6GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5Gbps | - | - | - | GPS Modules | - | BeiDou, Galileo, GLONASS, GPS, GNSS, LTE, WCDMA | - | - | - | - | - | - | - | - | - | - | - | 6000 | - | 26dBm | Cellular, Navigation | Antenna Not Included | - | - | - | ADC, GPIO, I²C, I²S, PCM, SDIO, UART, SPI, USB | 16mA | 16mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FC21SA-Q73 Quectel | 12 |
| - | - | Surface Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | FC21SA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quectel | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wireless & RF Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WiFi Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth, WiFi | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC66WNA-32GB-UNN Quectel | In Stock | - | - | Gold | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | Straight | - | - | - | 6TWINAX | - | - | - | - | - | - | - | - | - | - | - | - | - | Jam Nut | - | - | - | - | - | - | - | No | - | - | 23-6 | - | - | - | - | - | Crimp | - | - | 550VDC/400VAC | - | - | - | - | - | - | - | - | Circular | - | - | - | RCP | - | - | - | - | - | - | - | - | - | 6(POS) | - | PIN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | - | - | TV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AG35EVA-512-SGAS Quectel | In Stock | - | - | Gold Over Nickel | - | - | - | - | - | - | - | 29 | - | - | - | - | - | - | - | - | Straight | - | - | - | 29Signal | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | Wall | -65C to 175C | - | 46.4(mm) | Not Required(mm) | - | - | - | No | - | - | 25-29 | LGA | - | - | - | - | Crimp | Automotive grade | - | 850VDC/600VAC | - | -40 to 85 °C | - | - | - | - | - | - | Circular | - | - | - | RCP | - | - | - | - | - | - | - | 295 | - | 29(POS) | - | SKT | 3.8 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | - | - | TVP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 900/1800 MHz | Automotive | - | - | - | - | - | - | - | - | - | - | Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 32.77(mm) | - | - | - | - | - | - | - | - | - | - | - | - | 46.4(mm) | - | ||
![]() SC20AUSB-4GB-STD Quectel | In Stock | - | - | - | Surface Mount | 6-SMD, J-Lead | 6-PLCC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multi-Mode Smart LTE Module with Wi-Fi and Bluetooth | - | - | - | - | - | - | - | - | - | - | OSRAM Opto (ams OSRAM) | - | - | Surface Mount | - | - | Tape & Reel (TR) | - | - | Obsolete | - | - | - | - | - | - | LCC | - | - | - | - | - | Commercial grade | - | - | 621nm Red, 532nm Green, 467nm Blue | -40 to 75 °C | - | DISPLIX® P3333 | 3.30mm L x 3.10mm W | - | - | - | - | - | Red, Green, Blue (RGB) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Independent | - | - | - | - | - | - | - | - | - | 2.05V Red, 2.65V Green, 2.85V Blue | 120° | - | - | 20mA Red, 20mA Green, 20mA Blue | - | Rectangle with Flat Top | - | - | 2.80mm x 2.60mm | - | - | - | 1025mcd Red, 2351mcd Green, 457.5mcd Blue | - | Diffused | 634nm Red, 526nm Green, 462nm Blue | - | - | - | - | - | - | - | - | - | - | Commercial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.24mm | - | - | ||
![]() L89C-S90 Quectel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC600TJPPA-E53-TA0AA Quectel | 2089 |
| - | - | Through Hole | Radial, Disc | - | - | - | - | - | - | - | - | - | - | - | Pad | -- | SC600 | - | - | - | - | - | - | 44 mm x 43 mm x 2.85 mm | - | - | ADC, Audio, GPIO, I2C, MIPI-CSI, MIPI-DSI, PWM, SD Card, SPI, UART, USB 2.0, Video | -- | - | - | + 65 C | Quectel | - 35 C | - | - | - | - | Box | - | - | Active | - | - | - | 4 Ohms | - | - | - | - | - | 4.4 V | 3.55 V | - | - | - | - | - | -- | Tape & Reel (TR) | -- | 0.276 Dia x 0.157 W (7.00mm x 4.00mm) | Obsolete | -- | - | Ceramic | - | - | - | - | - | - | 3.55V ~ 4.4V | - | - | - | 850MHz, 900MHz, 1.8GHz, 1.9GHz | - | - | - | - | - | 3.8 V | - | - | 0.197 (5.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33 dBm | - | - | - | - | 300Mbps | - | - | - | - | - | 802.11a/b/g/n/ac, Bluetooth v2.1 + EDR, Bluetooth v3.0, Bluetooth v4.1, Bluetooth v4.2, BeiDou, GLONASS, GPS, GNSS | - | - | - | - | - | - | - | - | - | - | - | - | - | 33dBm | Bluetooth, Navigation, WiFi | Antenna Not Included | - | - | 85mA | ADC, GPIO, I²C, I²S, SDIO, UART, SPI, USB | - | - | 100V | - | - | 4s | - | 280mA | - | - | - | - | - | - | - | - | - | - | - | - | 0.433 (11.00mm) | - | - | -- | - | - | - | - | - | - | - | - | -- | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EG12EAPATEA-512-SGAS Quectel | 2968 |
| - | - | Surface Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | CARA16 | - | Quectel | - | - | - | - | - | - | 1 | - | - | Quectel | - | - | Switchcraft Inc. | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | Reel | Micro-Con-X® | - | - | - | - | - | - | - | - | - | Wireless & RF Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600Mbps | - | - | - | Cellular Modules | - | HSPA+, LTE, UMTS | - | - | Female Sockets | All | Plug, Right Angle | 3 | - | - | - | - | - | - | - | - | Cellular | Antenna Not Included | - | - | - | USB | - | - | - | - | - | - | 256-QAM | - | - | - | - | - | - | - | LTE-A Cat 12 | - | Cellular Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M65MATEA-04-STD Quectel | 42 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pad | - | - | - | - | - | - | - | - | 17.7 mm x 15.8 mm x 2.4 mm | - | - | ADC, Audio, UART | - | - | - | + 85 C | EDAC Inc. | - 40 C | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | LCC | - | - | 4.25 V | 3.45 V | - | - | - | - | - | -40 to 85 °C | - | * | - | - | - | - | Ultra-Small Quad-Band GSM/GPRS Module | - | - | - | - | - | - | - | - | - | - | 850 MHz, 900 MHz, 1.8 GHz, 1.9 GHz | 44 | - | - | - | - | 2.85, 3.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 850/900/1800/1900 MHz | Extended | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EC25EUXGA-MINIPCIE Quectel | 1000 | - | - | - | Card Edge | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | EC25 | - | - | - | - | - | - | - | - | - | UART/USB 2.0/USIM | - | - | - | - | Quectel | - | - | Socket Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | - | - | - | -40 to 80 °C | - | - | - | - | - | - | LTE Cat 4 Module | - | - | - | - | - | - | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | 1.71, 3.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 Mbps | - | - | - | - | - | BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GSM, LTE, UMTS, WCDMA | - | - | - | - | - | - | - | - | - | - | - | 900/1800 MHz | Industrial | - | Cellular, Navigation | Antenna Not Included | -110.5 dBm | - | - | I²C, PCM, UART, USB | 18.51mA | 18.51mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BC660KGLAA-I03-ATEX Quectel | In Stock | - | - | - | Surface Mount | 58-SMD Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | 1SVR405501R4020 | - | Quectel | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -35°C ~ 75°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2V ~ 4.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 158.5kbps | - | - | - | - | - | GSM, GPRS, LTE | - | - | - | - | - | - | - | - | - | - | - | - | - | 23dBm | Cellular | Antenna Not Included | -116dBm | - | - | ADC, GPIO, I²C, PWM, SPI, UART | - | 67mA ~ 330mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EC25AFXDGA-128-SGAS Quectel | 26 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | On Module | - | - | - | - | Quectel | - | - | - | - | - | - | 250 | - | - | Quectel | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Serial I2C/UART/USB | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 Mbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600/700/850/1700/1800/1900/2100 MHz | - | - | - | - | - | - | - | - | - | - | - | - | LCC | - | - | - | - | - | - | - | - | - | - | - | Quectel Wireless Solutions | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UC15EC-128-BT Quectel | In Stock | - | - | - | Surface Mount | Module | - | Aluminum | Cylindrical | BGA | Black Anodized | - | - | - | - | - | - | - | - | UC15 | - | Quectel | - | - | - | - | - | - | 250 | - | - | Quectel | - | - | Quectel | - | Yes | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Discontinued at Digi-Key | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Reel | -- | - | Active | - | - | -- | - | - | - | - | Wireless & RF Modules | - | 3.3V ~ 4.3V | - | - | - | 900MHz, 1.8GHz, 2.1GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clip | 0.467 (11.86mm) | 6.00°C/W @ 200 LFM | - | - | - | - | - | - | - | - | - | 3.6Mbps | - | - | - | Cellular Modules | - | EDGE, GPRS, GSM, UMTS, WCDMA | - | - | - | - | - | - | - | - | - | - | - | - | - | 33dBm | Cellular | Antenna Not Included | -110dBm | - | - | ADC, PCM, UART, USB | 1.8mA | 1.8mA | - | - | - | - | - | - | - | - | - | 13.20°C/W | - | -- | - | - | Cellular Modules | - | - | 1.375 (34.92mm) OD | - | -- | -- | - | - | - | - | - | - | - | - | - | - | ||
![]() RM502QGLAA-M20-SGASA Quectel | In Stock | - | - | - | Through Hole, Right Angle, Vertical | Module | - | - | - | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | RM502 | - | Quectel | - | - | - | - | - | 30,000 Cycles | 1 | - | - | Quectel | - | - | Quectel | - | Yes | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Obsolete | - | - | - | - | Details | - | - | - | - | - | - | - | - | 20V | - | - | -30°C ~ 85°C | Bulk | 34C | - | Active | - | - | - | - | - | - | - | Wireless & RF Modules | - | - | - | -- | 0.4VA (AC/DC) | - | - | PC Pin | - | Standard Round | - | - | SPDT | On-On | - | -- | - | - | - | -- | -- | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | Unthreaded | GPS Modules | - | BeiDou, Galileo, GLONASS, GPS, GNSS, LTE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cellular, Navigation | Antenna Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | GNSS / GPS Modules | - | - | - | - | - | - | - | - | - | - | - | - | 12.70mm | - | - | - | ||
![]() EC25-AF MINI PCIE Quectel | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | AMPMODU Mod II | - | Active | - | Solder | - | 1 | Black | 1 | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.500 (12.700mm) | 0.930 (23.622mm) | 0.100 (2.540mm) | 15.0µin (0.38µm) | 0.330 (8.382mm) | - | - | - | - | ||
![]() EG95EFBTEA-512-SNND Quectel | 600 |
| - | - | Surface Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | EG95 | - | - | - | - | - | - | 29 mm x 25 mm x 2.3 mm | - | - | SPI/UART/USB | - | - | - | + 75 C | Quectel | - 35 C | - | Surface Mount | - | - | Box | - | - | Active | - | - | - | - | - | - | - | 31 mA | - | 4.3 V | 3.3 V | - | Industrial grade | - | - | - | -40 to 85 °C | - | - | - | - | - | - | LTE Cat 4 Module | - | - | - | - | - | - | 3.3V ~ 4.3V | - | - | - | - | - | - | - | - | - | 1.8 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 Mbps | - | - | - | - | - | EDGE, GPRS, HSPA+, LTE, UMTS, WCDMA | - | - | - | - | - | - | - | - | - | - | - | 900, 1800 MHz | Industrial | - | Cellular | Antenna Not Included | -101.5/-109.5/-108.6/-109.4 dBm | - | - | I²C, PCM, SPI, UART, USB | 31mA | 31mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |