- Series
- Operating Temperature
- Mfr
- Package
- Product Status
- Mounting Type
- Frequency
- Package / Case
- Data Rate
- Sensitivity
- Utilized IC / Part
- Voltage - Supply
Attribute column
Manufacturer
Quectel RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Terminals | Antenna Connector Type | Base Product Number | Category | Component Type | Dimensions | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Interface Type | Manufacturer Part Number | Maximum Operating Temperature | Maximum Output Power | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Protocol - Sub GHz | Protocol - WiFi - 802.11 | Risk Rank | RoHS | Supplier Package | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Tradename | Unit Weight | Usage Level | Operating Temperature | Packaging | Series | Type | Voltage - Supply | Terminal Position | Terminal Form | Number of Functions | Supply Voltage | Reach Compliance Code | Frequency | Pin Count | JESD-30 Code | Operating Supply Voltage | Temperature Grade | Memory Size | Output Power | Data Rate | Seated Height-Max | Utilized IC / Part | Protocol | Frequency Range | Screening Level | Telecom IC Type | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Module Type | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SC20ASA-16GB-UGAD Quectel | 2078 |
| - | - | - | - | - | - | - | - | - | - | - | 100 | - | ADC, Audio, Camera, GPIO, I2C, SPI, UART, USB | - | + 75 C | - | - | - 40 C | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 3.8 V | 3.8 V | - | Wireless communication module | 0.338630 oz | - | - | Cut Tape | - | - | - | - | - | - | - | - | 850 MHz, 1.9 GHz | - | - | 3.8 V | - | - | 33 dBm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UC15EBTEA-128-STD Quectel | In Stock | - | - | - | Surface Mount | Module | - | - | - | UC15 | - | - | 29 mm x 29 mm x 2.5 mm | 1 | - | ADC, PCM, UART, USB | - | + 85 C | - | Quectel | - 40 C | - | - | - | - | - | Box | - | - | - | - | - | Obsolete | - | - | - | Details | - | 1.8 mA | 1.8 mA | 4.3 V | 3.3 V | - | - | - | - | -40°C ~ 85°C | - | - | - | 3.3V ~ 4.3V | - | - | - | - | - | 900 MHz, 1.8 GHz, 2.1 GHz | - | - | 3.8 V | - | - | 33 dBm | 3.6Mbps | - | - | EDGE, GPRS, GSM, UMTS, WCDMA | - | - | - | 33dBm | Cellular | Antenna Not Included | -110dBm | ADC, PCM, UART, USB | 1.8mA | 1.8mA | - | - | - | - | ||
![]() M66FA-04-STDN Quectel | In Stock | - | - | - | Surface Mount | 52-SMD Module | - | - | - | M66 | - | - | - | 250 | - | ADC, Audio, UART | - | + 85 C | - | Quectel | - 40 C | Yes | Surface Mount | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | Obsolete | - | - | - | Details | LCC | - | - | 4 V | 4 V | - | Wireless communication module | 0.044092 oz | Industrial grade | -40 to 85 °C | Cut Tape | - | GSM/GPRS Module | 3.3V ~ 4.6V | - | - | - | - | - | 850 MHz, 900 MHz, 1.8 GHz, 1.9 GHz | 44 | - | 4 V | - | - | - | 85.6kbps | - | - | Bluetooth v3.0, GSM, GPRS | 850/900/1800/1900 MHz | Industrial | - | - | Bluetooth, Cellular | Antenna Not Included | -109dBm | UART | 1.3mA | - | - | - | - | - | ||
![]() AG35JVA-512-SGAS Quectel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AG15UA-MINIPCIE Quectel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC600YEMPD-E61-UGADA Quectel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC600YEMND-E61-UGADA Quectel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EC25B41FA-256-SGNS Quectel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M66FATEA-04-STDN Quectel | 28 |
| - | - | Surface Mount | 52-SMD Module | - | - | Pad | M66 | - | - | 17.7 mm x 15.8 mm x 2.3 mm | - | - | ADC, Audio, Bluetooth PCM, UART | - | + 85 C | - | Quectel | - 40 C | - | - | - | - | - | Box | - | - | - | - | - | Active | - | - | - | - | - | - | - | 4.6 V | 3.3 V | - | - | - | - | -40°C ~ 85°C | - | - | - | 3.3V ~ 4.6V | - | - | - | - | - | 850MHz, 900MHz, 1.8GHz, 1.9GHz | - | - | 3.3 V | - | - | 2 W | 85.6kbps | - | - | Bluetooth v3.0, GSM, GPRS | - | - | - | - | Bluetooth, Cellular | Antenna Not Included | -109dBm | UART | 1.3mA | - | - | - | - | - | ||
![]() BC660KGLAA-I03-SNASA Quectel | 25500 | - | - | - | Surface Mount | 58-SMD Module | - | - | - | - | - | Module | 17.7 mm x 15.8 mm x 2 mm | 250 | - | - | - | - | 23dBm | Quectel | - | Yes | - | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | Active | - | - | - | Details | - | - | - | - | - | - | - | - | - | -35°C ~ 75°C | - | - | - | 2.2V ~ 4.3V | - | - | - | 2.2 → 4.3V | - | - | - | - | 2.2 V to 4.3 V | - | - | - | 158.5kbps | - | - | GSM, GPRS, LTE | - | - | - | 23dBm | Cellular | Antenna Not Included | -116dBm | ADC, GPIO, I²C, PWM, SPI, UART | - | - | - | Energy Module | - | - | ||
![]() BG96MA-128-SGN Quectel | 243 | - | - | 5 Weeks | Surface Mount | Module | YES | 102 | - | BG96 | - | - | 26.5 mm x 22.5 mm x 2.3 mm | 250 | QUECTEL WIRELESS SOLUTIONS CO LTD | ADC, GPIO, UART, USB | BG96MA-128-SGN | + 75 C | - | Quectel | - 35 C | Yes | Surface Mount | - | 85 °C | -40 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | UNSPECIFIED | , | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Contact Manufacturer | Active | - | - | 5.63 | Details | LGA | - | 223 mA | 3.8 V | 3.8 V | 3.8 V | Wireless communication module | 0.141096 oz | Industrial grade | -40 to 85 °C | Cut Tape | - | LTE Cat M1/Cat NB1/EGPRS Module | 3.3V ~ 4.3V | UNSPECIFIED | NO LEAD | 1 | - | unknown | 850 MHz, 900 MHz, 1.8 GHz, 1.9 GHz | 102 | R-XXMA-N102 | 3.8 V | INDUSTRIAL | - | 23 dBm | 375kbps | 2.3 mm | - | EDGE, GPRS, GSM, HSPA, LTE, UMTS | 1900 MHz | Industrial | TELECOM CIRCUIT | 23dBm | Cellular | Antenna Not Included | -117dBm | ADC, GPIO, I²C, PCM, UART, USB | 16mA | - | - | - | 26.5 mm | 22.5 mm | ||
![]() AG15UA-512-SGNS Quectel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 200 | - | ADC, GPIO, I2C, PCIe, SPI, UART, USB | - | + 85 C | - | - | - 40 C | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 3.8 V, 5 V | 3.8 V, 5 V | - | Wireless communication module | 0.388014 oz | - | - | Cut Tape | - | - | - | - | - | - | - | - | 5.9 GHz | - | - | 3.8 V, 5 V | - | - | 23 dBm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BG96MC-128-SGNS Quectel | 84 | - | - | - | - | - | - | - | - | - | - | - | 26.5 mm x 22.5 mm x 2.3 mm | 250 | - | ADC, GPIO, UART, USB | - | + 75 C | - | - | - 35 C | Yes | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | LGA | - | 223 mA | 3.8 V | 3.8 V | - | Wireless communication module | 0.141096 oz | Industrial grade | -40 to 85 °C | Cut Tape | - | LTE Cat M1 Module | - | - | - | - | - | - | 850 MHz, 900 MHz, 1.8 GHz, 1.9 GHz | 102 | - | 3.8 V | - | - | 23 dBm | - | - | - | - | 1900 MHz | Industrial | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AG35CEVB-512-SGAS Quectel | 98 | - | - | - | - | - | - | - | - | - | - | - | - | 200 | - | Wifi | - | + 85 C | - | - | - 40 C | Yes | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | SMD | - | - | - | - | - | Wireless communication module | 0.388014 oz | Automotive grade | -40 to 85 °C | Cut Tape | - | LTE Cat 4 Module | - | - | - | - | - | - | 900 MHz, 1.8 GHz | - | - | 2.3, 5.5 V | - | - | - | - | - | - | - | 900/1800 MHz | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EG91NSGA-512-SGNS Quectel | 1018 | - | - | - | Surface Mount | Module | - | - | - | EG91 | - | - | 29 mm x 25 mm x 2.3 mm | 250 | - | Audio, I2C, SPI, UART, USB | - | + 75 C | - | Quectel | - 35 C | Yes | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | Obsolete | - | - | - | Details | - | - | - | 3.8 V | 3.8 V | - | Wireless communication module | 0.146740 oz | - | -35°C ~ 75°C | Cut Tape | - | - | 3.3V ~ 4.3V | - | - | - | - | - | - | - | - | 3.8 V | - | - | - | 42Mbps | - | - | BeiDou, Galileo, GLONASS, GPS, GNSS, LTE, UMTS, WCDMA | - | - | - | - | Cellular, Navigation | Antenna Not Included | - | I²C, PCM, SPI, UART, USB | 29mA | 29mA | - | - | - | - | ||
![]() AG35CEVA-512-STD Quectel | 1200 | - | - | - | - | - | - | - | - | - | LTE Cat 4 Module | - | - | 200 | - | Wifi | - | + 85 C | - | - | - 40 C | Yes | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | LGA | - | - | - | - | - | Wireless communication module | 0.388014 oz | Automotive grade | -40 to 85 °C | Cut Tape | - | - | - | - | - | - | - | - | 900 MHz, 1.8 GHz | - | - | - | - | - | - | - | - | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EG06ELA-512-KT Quectel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 200 | - | ADC, GPIO, PCIe, UART, USB | - | + 75 C | - | - | - 35 C | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 3.8 V | 3.8 V | - | Wireless communication module | 0.352740 oz | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | 3.8 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EG25GGB-256-SGNS Quectel | 15 | - | - | - | - | - | - | - | - | - | - | - | 32 mm x 29 mm x 2.4 mm | 250 | - | I2C, UART, USB | - | + 75 C | - | - | - 35 C | Yes | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 3.3 V | 3.3 V | - | Wireless communication module | 0.182014 oz | - | -40 to 85 °C | Cut Tape | - | LTE Cat 4 Module | - | - | - | - | - | - | - | - | - | 3.3 V | - | - | 33 dBm | 150 Mbps | - | - | - | 850/900/1800/1900 MHz | Extended | - | - | - | - | -110.5 dBm | - | - | - | - | - | - | - | ||
![]() EC25EFA-512-SKT Quectel | In Stock | - | - | - | - | - | - | - | - | - | - | - | 32 mm x 29 mm x 2.4 mm | 250 | - | ADC, I2C, SDIO, SGMII, UART, USB | - | + 75 C | - | - | - 35 C | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 3.8 V | 3.8 V | - | Wireless communication module | 0.163318 oz | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | 3.8 V | - | - | 33 dBm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EG95NAXGA-128-SGNS Quectel | 163 |
| - | - | Surface Mount | Module | - | - | - | EG95 | - | - | 29 mm x 25 mm x 2.3 mm | 250 | - | Audio, I2C, SPI, UART, USB | - | + 75 C | - | Quectel | - 35 C | Yes | Surface Mount | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | Active | - | - | - | Details | LGA | - | - | 3.8 V | 3.8 V | - | Wireless communication module | 0.149562 oz | Industrial grade | -40 to 85 °C | Cut Tape | - | LTE Category 4 Module | 3.3V ~ 4.3V | - | - | - | - | - | - | 106 | - | 3.8 V | - | - | - | 150Mbps | - | - | BeiDou, Galileo, GLONASS, GPS, GNSS, GPRS, HSPA+, LTE, UMTS, WCDMA | - | Industrial | - | - | Cellular, Navigation | Antenna Not Included | - | I²C, PCM, SPI, UART, USB | 31mA | 31mA | - | - | - | - |